- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage U0 | Number-coded | Outside Ø | Package | Sold per metre | Suited for cable carriers | Wire ID code | Type | Insulation | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1123272-50 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 5 x 1 mm² | 1mm² | Grey | Yes | - | 1123272-50 | - | +80°C | +70°C | -40°C | -15°C | 5x | 500V | 300V | - | 8.30mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 5X1 | - | Wire/Wire: 4000 V<br>Wire/shield: 2000V | ||
![]() 1312318-50 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 50m | Finely stranded | 18 G 1.50 mm² | 1.50mm² | Grey | No | Polyurethane | 1312318-50 | PUR | +80°C | +70°C | -40°C | -5°C | 18G | 500V | 300V | - | 14.40mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 18G1,5 | - | - | ||
![]() 1123013-100 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 12 G 0.50 mm² | 0.50mm² | Grey | Yes | - | 1123013-100 | - | +80°C | +70°C | -40°C | -15°C | 12G | 500V | 300V | - | 9.10mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 12G0,5 | - | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1119755-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 5 x 0.50 mm² | 0.50mm² | Grey | No | PVC | 1119755-100 | PVC | +80°C | +70°C | -40°C | -15°C | 5x | 500V | 300V | Yes | 6.20mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 5X0,5 | - | 4000V | ||
![]() 1125503-50 Lapp | In Stock | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 110 SY | VDE Reg. No. 7030 | 50m | Finely stranded | 3 G 4 mm² | 4mm² | Grey,Transparent | No | PVC | 1125503-50 | PVC | +80°C | +70°C | -40°C | -5°C | 3G | 500V | 300V | - | 12.70mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 SY 3G4 | - | 4000V | ||
![]() 1119855-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 5 x 1 mm² | 1mm² | Grey | No | PVC | 1119855-100 | PVC | +80°C | +70°C | -40°C | -15°C | 5x | 500V | 300V | Yes | 7.10mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 5X1 | - | 4000V | ||
![]() 1123235-50 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 4 G 0.75 mm² | 0.75mm² | Grey | Yes | - | 1123235-50 | - | +80°C | +70°C | -40°C | -15°C | 4G | 500V | 300V | - | 7.10mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 4G0,75 | - | Wire/Wire: 4000 V<br>Wire/shield: 2000V | ||
![]() 1136205-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 5 G 1 mm² | 1mm² | Grey | No | PVC | 1136205-100 | PVC | +80°C | +70°C | -40°C | -5°C | 5G | 500V | 300V | Yes | 8.10mm | Yes | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 5G1 | - | A/A 4000 V A/S 2000V | ||
![]() 1136802-300 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 300m | Finely stranded | 2 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 1136802-300 | PVC | +80°C | +70°C | -40°C | -5°C | 2x | 500V | 300V | Yes | 6.20mm | Yes | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 2X0,75 | - | A/A 4000 V A/S 2000V | ||
![]() 1136754-500 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 500m | Finely stranded | 4 x 0.50 mm² | 0.50mm² | Grey | No | PVC | 1136754-500 | PVC | +80°C | +70°C | -40°C | -5°C | 4x | 500V | 300V | Yes | 6.50mm | Yes | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 4X0,5 | - | A/A 4000 V A/S 2000V | ||
![]() 10019902-100 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 100m | Finely stranded | 3 x 0.50 mm² | 0.50mm² | Grey | Yes | - | 10019902-100 | - | +80°C | +70°C | -40°C | -30°C | 3x | 500V | 300V | - | 5.40mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 H 3X0,5 N | - | 4000V | ||
![]() 1123274-50 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 7 G 1 mm² | 1mm² | Grey | Yes | - | 1123274-50 | - | +80°C | +70°C | -40°C | -15°C | 7G | 500V | 300V | - | 8.90mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 7G1 | - | Wire/Wire: 4000 V<br>Wire/shield: 2000V | ||
![]() 1136004-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 4 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 1136004-100 | PVC | +80°C | +70°C | -40°C | -5°C | 4G | 500V | 300V | Yes | 6.50mm | Yes | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 4G0,5 | - | A/A 4000 V A/S 2000V | ||
![]() 1314003-100 Lapp | In Stock | - | - | 6 | 20 | PUR coating,Oil-resistant,Shielded | ÖLFLEX® 415 CP | In protecting a conductor according to VDE 0245 / 0281 casing after VDE 0250 / 0282 | 100m | Finely stranded | 4 G 0.50 mm² | 0.50mm² | Grey | No | Polyurethane | 1314003-100 | PUR | +80°C | +70°C | -40°C | -5°C | 4G | 500V | 300V | - | 6.50mm | Yes | No | - | Black wires with white digits according to VDE 0293 | ÖLFLEX CLASSIC 415 CP 4G0,5 | - | A/A 4000 V<br>A/S: 2000V | ||
![]() 1135305-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 100m | Finely stranded | 5 G 1.50 mm² | 1.50mm² | Transparent | No | PVC | 1135305-100 | PVC | +80°C | +70°C | -40°C | -15°C | 5G | 500V | 300V | - | 10.30mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 5G1,5 | - | 4000V | ||
![]() 1313404-100 Lapp | In Stock | - | - | 4 | 20 | PUR coating,Shielded,Oil-resistant | ÖLFLEX® CLASSIC 400 CP | {DIN} VDE following VDE Reg. No. 7030, sheath according to VDE 0250/0282. | 100m | Finely stranded | 4 G 2.50 mm² | 2.50mm² | Grey | No | Polyurethane | 1313404-100 | PUR | +80°C | +70°C | -40°C | -5°C | 4G | 500V | 300V | - | 11.30mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 CP 4G2,5 | - | - | ||
![]() 10035056-100 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | 100m | Finely stranded | 3 G 1 mm² | 1mm² | Grey | Yes | - | 10035056-100 | - | +80°C | +70°C | -40°C | -30°C | 3G | 500V | 300V | - | 8.40mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 3G1 N | Halogen-free special mixture | 4000V | ||
![]() 1136757-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 7 x 0.50 mm² | 0.50mm² | Grey | No | PVC | 1136757-50 | PVC | +80°C | +70°C | -40°C | -5°C | 7x | 500V | 300V | Yes | 7.50mm | Yes | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 7X0,5 | - | A/A 4000 V A/S 2000V | ||
![]() 10035068-50 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | 50m | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Grey | Yes | - | 10035068-50 | - | +80°C | +70°C | -40°C | -30°C | 3G | 500V | 300V | - | 9mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 3G1,5 N | Halogen-free special mixture | 4000V | ||
![]() 1123307-50 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Grey | Yes | - | 1123307-50 | - | +80°C | +70°C | -40°C | -15°C | 3G | 500V | 300V | - | 7.60mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 3G1,5 | - | Wire/Wire: 4000 V<br>Wire/shield: 2000V |