- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | RoHS | Sold per metre | Suited for cable carriers | Wire ID code | Type | Color | Insulation | Shielded | Temperature range | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1119303-200 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 1119303-200 | PVC | +80°C | +70°C | -40°C | -15°C | 3G | 500V | - | 300V | Yes | 6.70mm | Yes | - | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 3G1,5 | - | - | - | - | - | 4000V | ||
![]() 1119952-200 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 2 x 2.50 mm² | 2.50mm² | Grey | No | PVC | 1119952-200 | PVC | +80°C | +70°C | -40°C | -15°C | 2x | 500V | - | 300V | Yes | 7.50mm | Yes | - | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 2X2,5 | - | - | - | - | - | 4000V | ||
![]() 1119805-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 5 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119805-50 | PVC | +80°C | +70°C | -40°C | -15°C | 5x | 500V | - | 300V | Yes | 6.70mm | Yes | - | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 5X0,75 | - | - | - | - | - | 4000V | ||
![]() 15607-75 Lapp | In Stock | - | - | 6 | 20 | Shielded,Halogen-free,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 CY | - | 75m | Finely stranded | 7 G 0.75 mm² | 0.75mm² | Grey | Yes | PVC | 15607-75 | PVC | +70°C | +70°C | -40°C | -5°C | 7G | 500V | - | 300V | - | 12.30mm | Yes | - | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150 CY QUATTRO 7G0,75 | - | - | - | - | - | 3000 V | ||
![]() 10035030-50 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | 50m | Finely stranded | 2 x 0.50 mm² | 0.50mm² | Grey | Yes | - | 10035030-50 | - | +80°C | +70°C | -40°C | -30°C | 2x | 500V | - | 300V | - | 7.10mm | Yes | - | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 2X0,5 N | - | Halogen-free special mixture | - | - | - | 4000V | ||
![]() 1136404-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 4 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 1136404-50 | PVC | +80°C | +70°C | -40°C | -5°C | 4G | 500V | - | 300V | Yes | 9.90mm | Yes | Non-Compliant | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 4G2,5 | Grey | - | - | - | - | A/A 4000 V A/S 2000V | ||
![]() 1119007-200 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 7 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 1119007-200 | PVC | +80°C | +70°C | -40°C | -15°C | 7G | 500V | - | 300V | Yes | 6.70mm | Yes | - | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 7G0,5 | - | - | - | - | - | 4000V | ||
![]() 1123251-50 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 18 G 0.75 mm² | 0.75mm² | Grey | Yes | - | 1123251-50 | - | +80°C | +70°C | -40°C | -15°C | 18G | 500V | - | 300V | - | 13mm | Yes | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 18G0,75 | - | - | - | - | - | Wire/Wire: 4000 V<br>Wire/shield: 2000V | ||
![]() 1136855-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 5 x 1 mm² | 1mm² | Grey | No | PVC | 1136855-100 | PVC | +80°C | +70°C | -40°C | -5°C | 5x | 500V | - | 300V | Yes | 8.10mm | Yes | - | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 5X1 | - | - | - | - | - | A/A 4000 V A/S 2000V | ||
![]() 1123241-100 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 7 G 0.75 mm² | 0.75mm² | Grey | Yes | - | 1123241-100 | - | +80°C | +70°C | -40°C | -15°C | 7G | 500V | - | 300V | - | 8.50mm | Yes | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 7G0,75 | - | - | - | - | - | Wire/Wire: 4000 V<br>Wire/shield: 2000V | ||
![]() 1123423-50 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,UV-resistant,Flame-retardant,Cold-resistant | ÖLFLEX® CLASSIC 130 H BK | - | 50m | Cu, bare copper, fine strands | 12 G 1.50 mm² | 1.50mm² | Black | Yes | Polyolefin | 1123423-50 | Polyolefin | +80°C | +70°C | -40°C | -15°C | 12G | 1000V | - | 600V | - | 16.10mm | Yes | - | No | - | - | ÖLFLEX CLASSIC 130 H BK 0,6/1 KV 12G1,5 | - | - | - | - | - | 4000V | ||
![]() 10019980-100 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 100m | Finely stranded | 3 x 1.50 mm² | 1.50mm² | Grey | Yes | - | 10019980-100 | - | +80°C | +70°C | -40°C | -30°C | 3x | 500V | - | 300V | - | 6.80mm | Yes | - | No | - | - | ÖLFLEX CLASSIC 110 H 3X1,5 N | - | - | - | - | - | 4000V | ||
![]() 1312303-100 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 100m | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Grey | No | Polyurethane | 1312303-100 | PUR | +80°C | +70°C | -40°C | -5°C | 3G | 500V | - | 300V | - | 6.70mm | Yes | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 3G1,5 | - | - | - | - | - | - | ||
![]() 10019918-100 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 100m | Finely stranded | 7 x 0.75 mm² | 0.75mm² | Grey | Yes | - | 10019918-100 | - | +80°C | +70°C | -40°C | -30°C | 7x | 500V | - | 300V | - | 7.50mm | Yes | - | No | - | - | ÖLFLEX CLASSIC 110 H 7X0,75 N | - | - | - | - | - | 4000V | ||
![]() 10035070-50 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | 50m | Finely stranded | 4 G 1.50 mm² | 1.50mm² | Grey | Yes | - | 10035070-50 | - | +80°C | +70°C | -40°C | -30°C | 4G | 500V | - | 300V | - | 9.80mm | Yes | - | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 4G1,5 N | - | Halogen-free special mixture | - | - | - | 4000V | ||
![]() 1313405-100 Lapp | In Stock | - | - | 4 | 20 | PUR coating,Shielded,Oil-resistant | ÖLFLEX® CLASSIC 400 CP | {DIN} VDE following VDE Reg. No. 7030, sheath according to VDE 0250/0282. | 100m | Finely stranded | 5 G 2.50 mm² | 2.50mm² | Grey | No | Polyurethane | 1313405-100 | PUR | +80°C | +70°C | -40°C | -5°C | 5G | 500V | - | 300V | - | 12.60mm | Yes | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 CP 5G2,5 | - | - | - | - | - | - | ||
![]() 1119855-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 5 x 1 mm² | 1mm² | Grey | No | PVC | 1119855-50 | PVC | +80°C | +70°C | -40°C | -15°C | 5x | 500V | - | 300V | Yes | 7.10mm | Yes | - | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 5X1 | - | - | - | - | - | 4000V | ||
![]() 11114-75 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,Flexible | ÖLFLEX® CLASSIC 191 | UL AWM Style 21098 · CSA AWM I A/B II A/B | 75m | Finely stranded | 4 G 1 mm² | 1mm² | Grey | No | PVC | 11114-75 | PVC | +70°C | +70°C | -40°C | -5°C | 4G | 500V | - | 300V | Yes | 7.20mm | Yes | - | No | No | Black with white numbers according to VDE 0293 | ÖLFLEX 191 4G1 | - | - | - | - | - | 4kV | ||
![]() 1121269-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,for underground installation,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | 100m | Finely stranded | 4 G 1 mm² | 1mm² | Black | No | PVC | 1121269-100 | PVC | +80°C | +70°C | -40°C | -5°C | 4G | 1000V | - | 600V | - | 11.80mm | Yes | - | No | - | - | ÖLFLEX CLASSIC 110 CY BK 0,6/1KV 4G1 | - | PVC | - | - | - | 4000V | ||
![]() 1600003-100 Lapp | In Stock | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | 100m | - | 7 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 1600003-100 | - | +70°C | +60°C | -40°C | +5°C | 7G | 500V | 300/500V | 300V | - | 11.60mm | Yes | - | No | - | - | NYM-J 7G1,5 | - | - | No | During laying: -5 - +50 °C, when permanently installed: -40 - +70°C | When permanently installed: 4 x external dia. | - |