- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Range of uses | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Insulation | Shielded | Temperature range | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1121309-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,for underground installation,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | - | - | 100m | - | Finely stranded | 4 G 1.50 mm² | 1.50mm² | Black | - | No | PVC | 1121309-100 | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 4G | - | 1000V | - | 600V | - | - | 13mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | ÖLFLEX CLASSIC 110 CY BK 0,6/1KV 4G1,5 | PVC | - | - | 4000V | ||
![]() 15703-75 Lapp | In Stock | - | - | 6 | 20 | Shielded,Halogen-free,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 CY | - | - | - | 75m | - | Finely stranded | 3 G 1 mm² | 1mm² | Grey | - | Yes | PVC | 15703-75 | PVC | - | - | +70°C | +70°C | -40°C | -5°C | 3G | - | 500V | - | 300V | - | - | 9.40mm | Yes | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150CY QUATTRO 3G1 | - | - | - | 3000 V | ||
![]() 11234-150 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant,Flexible | ÖLFLEX® 191 CY | - | - | - | 150m | - | Finely stranded | 7 G 0.75 mm² | 0.75mm² | Grey | - | No | PVC | 11234-150 | PVC | - | - | +70°C | +70°C | -40°C | -5°C | 7G | - | 500V | - | 300V | - | - | 10.50mm | Yes | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 191CY 7G0,75 | PVC | - | - | 4000V | ||
![]() 1135018-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | - | - | 50m | - | Finely stranded | 18 G 0.50 mm² | 0.50mm² | Transparent | - | No | PVC | 1135018-50 | PVC | - | - | +80°C | +70°C | -40°C | -15°C | 18G | - | 500V | - | 300V | - | - | 13.30mm | Yes | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 18G0,5 | - | - | - | 4000V | ||
![]() 10019911-300 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | - | - | 300m | - | Finely stranded | 3 G 0.75 mm² | 0.75mm² | Grey | - | Yes | - | 10019911-300 | - | - | - | +80°C | +70°C | -40°C | -30°C | 3G | - | 500V | - | 300V | - | - | 5.80mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | ÖLFLEX CLASSIC 110 H 3G0,75 N | - | - | - | 4000V | ||
![]() 10053-50 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | 50m | - | Finely stranded | 18 G 1 mm² | 1mm² | Grey | - | No | PVC | 10053-50 | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 18G | - | 500V | - | 300V | - | - | 12.70mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | Round | Specific contact resistance: > 20 GΩ x cm | - | - | 4000V | ||
![]() 11222-75 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,Flexible | ÖLFLEX® CLASSIC 191 | UL AWM Style 21098 · CSA AWM I A/B II A/B | - | - | 75m | - | Finely stranded | 7 G 0.75 mm² | 0.75mm² | Grey | - | No | PVC | 11222-75 | PVC | - | - | +70°C | +70°C | -40°C | -5°C | 7G | - | 500V | - | 300V | Yes | - | 8.30mm | Yes | - | - | - | - | No | - | - | - | - | No | - | Black with white numbers according to VDE 0293 | ÖLFLEX 191 7G0,75 | - | - | - | 4kV | ||
![]() 35711-50 Lapp | In Stock | - | - | 6 | 20 | Harmonised,Oil-resistant,Shielded,Flexible | H05VVC4V5-K (NYSLYCYÖ-JZ) | - | - | - | 50m | - | Finely stranded | 4 G 0.75 mm² | 0.75mm² | Grey | - | No | PVC | 35711-50 | PVC | - | - | +70°C | +70°C | -40°C | -5°C | 4G | - | 500V | - | 300V | - | - | 10.20mm | Yes | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293 | ÖLFLEX 140 CY 4G0,75 | - | - | - | 3000V | ||
![]() 1119902-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | 100m | - | Finely stranded | 2 x 1.50 mm² | 1.50mm² | Grey | - | No | PVC | 1119902-100 | PVC | - | - | +80°C | +70°C | -40°C | -15°C | 2x | - | 500V | - | 300V | Yes | - | 6.30mm | Yes | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 2X1,5 | - | - | - | 4000V | ||
![]() 1119207-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | 50m | - | Finely stranded | 7 G 1 mm² | 1mm² | Grey | - | No | PVC | 1119207-50 | PVC | - | - | +80°C | +70°C | -40°C | -15°C | 7G | - | 500V | - | 300V | Yes | - | 8mm | Yes | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 7G1 | - | - | - | 4000V | ||
![]() 1119208-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | 50m | - | Finely stranded | 8 G 1 mm² | 1mm² | Grey | - | No | PVC | 1119208-50 | PVC | - | - | +80°C | +70°C | -40°C | -15°C | 8G | - | 500V | - | 300V | Yes | - | 9.50mm | Yes | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 8G1 | - | - | - | 4000V | ||
![]() 1119308-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | 50m | - | Finely stranded | 8 G 1.50 mm² | 1.50mm² | Grey | - | No | PVC | 1119308-50 | PVC | - | - | +80°C | +70°C | -40°C | -15°C | 8G | - | 500V | - | 300V | Yes | - | 10.60mm | Yes | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 8G1,5 | - | - | - | 4000V | ||
![]() 1120232-100 Lapp | In Stock | - | - | 4 | 15 | for underground installation,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC BLACK 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | - | - | 100m | - | Finely stranded | 2 x 0.75 mm² | 0.75mm² | Black | - | No | PVC | 1120232-100 | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 2x | - | 1000V | - | 600V | - | - | 8.30mm | Yes | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 BLACK 0,6/1KV 2X0,75 | PVC | - | - | 4000V | ||
![]() 10019903-50 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | - | - | 50m | - | Finely stranded | 4 G 0.50 mm² | 0.50mm² | Grey | - | Yes | - | 10019903-50 | - | - | - | +80°C | +70°C | -40°C | -30°C | 4G | - | 500V | - | 300V | - | - | 5.80mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | ÖLFLEX CLASSIC 110 H 4G0,5 N | - | - | - | 4000V | ||
![]() 1024434/500 Lapp | In Stock | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 3 G 2.50 mm² | 2.50mm² | Black | - | Yes | Polyolefin | 1024434/500 | - | - | - | +125°C | +120°C | -55°C | -35°C | 3G | - | 750V | - | 450V | - | - | 10.70mm | Yes | - | - | - | - | No | - | - | - | - | - | - | Color coded according to VDE 0293-308 | ÖLFLEX HEAT 125 C MC 3G2.5 | - | - | - | - | ||
![]() 1032128/100 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | 100m | - | Braid, fine strands | 4 x 2 x 0.75 mm² | 0.75mm² | Black | - | Yes | TPE (low-odour thermoplastic elastomer ) | 1032128/100 | - | - | - | +90°C | +90°C | -50°C | -40°C | 8x | - | - | - | - | - | - | 10.70mm | Yes | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | UNITRONIC ROBUST C (TP) 4x2x0,75 | - | - | - | - | ||
![]() 1119878/500 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | 500m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 34 G 0.75 mm² | 0.75mm² | Black | - | No | PVC | 1119878/500 | - | - | - | +80°C | +70°C | -40°C | -15°C | 34G | - | 500V | - | 300V | - | - | 15.90mm | Yes | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 34G0,75 BK | - | - | - | 4000V | ||
![]() 2170006/500 Lapp | In Stock | - | - | 6 | - | double shielding,Braided shield,flexible core | RG214 /U | - | - | - | 500m | - | - | - | - | Black | - | No | PVC | 2170006/500 | - | - | - | +80°C | +80°C | -40°C | -40°C | - | - | - | - | - | - | - | 10.80mm | Yes | - | - | For wireless and computer systems | - | No | - | - | - | - | - | - | - | Coaxial-, RGB-cable | - | - | -40 - +80°C | - | ||
![]() 73220272 Lapp | In Stock | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 12 x 0.25 mm² | 0.25mm² | Black | No | No | PUR | 73220272 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | - | -5°C | 12x | 0.25 | 250V | 50 | 50 | - | 8.4 | 30mm | - | (not for heavy current applications) 250V | -5 - 50 | - | Yes | - | 1200mm | 1200 | 300mm | 300 | - | - | DIN 47100 | Lapp | - | Yes | - | - | ||
![]() 73220363 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 6 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220363 | - | - | Polyurethane (PUR) | - | +50°C | - | -5°C | 6x | 0.25 | 250V | 50 | 50 | - | 5.4 | 20mm | - | (not for heavy current applications) 250V | -5 - 50 | - | Yes | - | 1600mm | 1600 | 400mm | 400 | - | - | DIN 47100 | Lapp | - | No | - | - |