- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Core resistance | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Jacket Material | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Range of uses | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Standards Met | Suited for cable carriers | Twisted pair cabling (part 1) | Voltage, Rating | Wave impedance | Wire ID code | Series | Type | Wire Gauge | Insulation resistance | Impedance | Insulation | Shielded | Temperature range | Standards | Number of Cores | Number of Strands | Bend radius | Outer Diameter | Test voltage | Coil Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170203-1 Lapp | In Stock | - | - | - | 8 | 20 | Shielded,Flame-retardant | UNITRONIC BUS LD | - | - | - | Sold per metre | - | Stranded wire, finely stranded, 7-strand | (Loop): Max. 186 Ohm/km | 1 x 2 x 0.22mm² | 0.22mm² | Violet | - | No | PVC | - | 2170203-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | - | 250V | 250V | - | - | - | - | 5.7mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | 100 - 120Ω | - | - | UNITRONIC BUS LD | - | - | - | PVC | Yes | Fixed laying: -40 to +80°C, moving: -5 to +70°C | - | - | - | For fixed laying: 8 x external Ø | - | Wire/Wire: 1500 V eff | - | - | ||
![]() 15500013-1 Lapp | In Stock | - | - | - | 12 | - | Flame-retardant,for underground installation | NYY-J | Approvals VDE 0276, part 603 (for 1-5 core) part 627, HD 627 (from 7 core). | - | - | Sold per metre | - | - | - | 3 x 1.5mm² | 1.50mm² | Black | - | No | PVC | - | 15500013-1 | - | - | - | 500m | +70°C | +50°C | - | -40°C | -5°C | - | 3x | - | 1000V | U<sub>0</sub>/U: 600/1000V | - | 600V | - | - | 12mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | Like VDE 0293-308 | - | NYY-J 3X1.5 | - | - | - | - | No | By laying: -5 - +50 °C, after laying: -40 - +70°C | - | - | - | 15 x external Ø., laid fixed 12 x external Ø | - | - | - | - | ||
![]() 70002622 Lapp | 98 |
| - | Bare Copper | - | - | UV-resistant,PUR coating,Oil-resistant | 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | - | 2 x 0.75 mm² without gn/ge | 0.75mm² | Grey | No | No | Polyurethane | - | 70002622 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | +50°C | -5°C | -5°C | +5°C | 2x | 0.75 | 500V | 300/500V | 500 | 300V | - | 5.6 | 5.40mm | - | - | -5 - 50 | No | - | Yes | - | 1500mm | 1500 | 500mm | 500 | CE | - | - | 500 V | - | Black wires with white number printing (VDE 0293) | ÖLFLEX | ÖLFLEX® SPIRAL 400 P 2X0.75/500 without gn/ge | - | - | - | - | No | Moved: +5 - +50°C | - | 2 | - | - | 5.6mm | - | 500mm | 0.5m | ||
![]() 91315-1 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,Ozone-resistant,Heat-resistant | OILFLEX® HEAT 260 MC PTFE | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 5 | - | 3 x 1.5mm² | 1.50mm² | Black | - | No | Polytetrafluoroethylene (PTFE) | - | 91315-1 | - | - | - | 100m | +260°C | - | - | -190°C | - | - | 3G | - | 500V | U<sub>0</sub>/U: 300/500V | - | 300V | - | - | 5.90mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | Coloured according to VDE 0293-308 | - | OILFLEX® HEAT 260 MC PTFE | - | > 1 TΩ x cm | - | - | - | -190 - +260 °C, short term: +300°C | - | - | - | For flexible use: 15 x external Ø. when laid fixed: 4 x external Ø. | - | 3400V | - | - | ||
![]() 0034705-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | - | 5 x 0.75 mmmm² | 0.75mm² | Grey | - | No | PVC | - | 0034705-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 5x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7.60mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LIYCY 5X0.75 | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | - | ||
![]() 2170012-1 Lapp | In Stock | - | - | - | 6 | - | Braided shield,rigid core,Flame-retardant,UV-resistant | Coax RG 59 B/U | - | - | - | Sold per metre | - | - | - | - | - | Black | - | No | PVC | - | 2170012-1 | - | - | - | - | +80°C | +80°C | - | -40°C | -40°C | - | - | - | - | - | - | - | - | - | 6.15mm | No | - | - | - | For wireless and computer systems | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | RG 59 B/U | - | - | 75Ω | - | - | -40 - +80°C | - | - | - | - | - | - | - | - | ||
![]() 73220373 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 12 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | - | 73220373 | - | - | Polyurethane (PUR) | - | - | +50°C | - | - | -5°C | - | 12x | 0.25 | 250V | - | 50 | 50 | - | 6.7 | 25mm | - | (not for heavy current applications) 250V | -5 - 50 | - | - | Yes | - | 1600mm | 1600 | 400mm | 400 | - | - | - | - | - | DIN 47100 | - | Lapp | - | - | - | - | No | - | - | - | - | - | - | - | - | - | ||
![]() 70002688 Lapp | 37 |
| - | Bare Copper | - | - | UV-resistant,PUR coating,Oil-resistant | SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | - | 3 x 1.5 mmmm² | 1.50mm² | Grey | No | No | Polyurethane | PU | 70002688 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | +50°C | -5°C | -5°C | -5°C | 3G | 1.5 | 500V | 300/500V | 500 | 300V | - | 6.9 | 6.70mm | - | - | -5 - 50 | Yes | - | Yes | - | 3000mm | 3000 | 1000mm | 1000 | CE | - | - | 500 V | - | Black wires with white number printing (VDE 0293) | ÖLFLEX | ÖLFLEX® SPIRAL 400P | 16AWG | - | - | - | No | Moved: +5 - +50°C | - | 3 | 30 | - | 6.7mm | - | 1000mm | 1m | ||
![]() 1308802/100 Lapp | In Stock | - | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | 100m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | - | 2 x 0.50 mm² | 0.50mm² | Silver-grey (RAL 7001) | - | No | Polyurethane | - | 1308802/100 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | - | 2x | - | 500V | - | - | 300V | - | - | 4.80mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | - | ÖLFLEX 408 P 2X0,5 | - | - | - | - | - | - | - | - | - | - | - | 4000V | - | - | ||
![]() 1119802-100 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | 100m | - | Finely stranded | - | 2 x 0.75 mm² | 0.75mm² | Grey | - | No | PVC | - | 1119802-100 | PVC | - | - | - | +80°C | +70°C | - | -40°C | -15°C | - | 2x | - | 500V | - | - | 300V | Yes | - | 5.40mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX CLASSIC 110 2X0,75 | - | - | - | - | - | - | - | - | - | - | - | 4000V | - | - | ||
![]() 1135303-1 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,Flexible | LFLEX CLASSIC 110 CY | VDE-Reg. No. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | - | 3 x 1.5 mmmm² | 1.50mm² | Transparent | - | No | - | - | 1135303-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 3x | - | 500V | 300/500V | - | 300V | Yes | - | 8.90mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | Black conductors with white numbering (VDE 0293) | - | LFLEX CLASSIC 110 CY | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed: -40 - +80°C | - | - | - | 20 x external dia. for wide range of applications, 6 x external dia. when permanently installed | - | 4000V | - | - | ||
![]() 15604-75 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,Halogen-free,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 CY | - | - | - | 75m | - | Finely stranded | - | 4 G 0.75 mm² | 0.75mm² | Grey | - | Yes | PVC | - | 15604-75 | PVC | - | - | - | +70°C | +70°C | - | -40°C | -5°C | - | 4G | - | 500V | - | - | 300V | - | - | 9.60mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | - | ÖLFLEX 150 CY QUATTRO 4G0,75 | - | - | - | - | - | - | - | - | - | - | - | 3000 V | - | - | ||
![]() 460163-1 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | ÖLFLEX® HEAT 180 SIHF | According to VDE 0250 | - | - | Sold per metre | - | Flexible to VDE 0295 · Class 5 / IEC 60228 Cl.5 | - | 5 x 1.5mm² | 1.50mm² | Red,Brown | - | Yes | Silicone | - | 460163-1 | - | - | - | 300m | +180°C | - | - | -50°C | - | - | 5G | - | 500V | 300/500V | - | 300V | - | - | 10.40mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | Color after VDE 0293 or VDE 0293-308 | - | ÖLFLEX® HEAT 180 SIHF | - | - | - | - | - | -50 - +180°C | - | - | - | For flexible Application: 15 x Outer-Ø, fixed installation: 4 x Outer-Ø | - | - | - | - | ||
![]() 4533003-500 Lapp | In Stock | - | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | - | - | 500m | - | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | - | 1 x 6 mm² | 6mm² | Black | - | Yes | Rubber | - | 4533003-500 | - | - | - | - | +90°C | +90°C | - | -50°C | -40°C | - | 1x | - | 750V | - | - | 450V | - | - | 9.80mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Like VDE 0293-308 | - | H07RN-F1X6 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | ||
![]() 0034406-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | - | 6 x 25mm² | 0.25mm² | Grey | - | No | PVC | - | 0034406-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 6x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 6.0mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONIC® LiYCY 6X0.25 | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | - | ||
![]() 32852-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant,Oil-resistant,UV-resistant | PUR CP (TP) | {DIN} VDE following VDE 0814 (DIN 47414) or VDE 0812. | - | - | Sold per metre | - | Braid, fine strands | - | 4 x 2 x 0.25mm² | 0.25mm² | Pebble grey (RAL 7032) | - | No | Polyurethane | - | 32852-1 | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | - | 8x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7.60mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | - | DIN 47100 | - | UNITRONIC® PUR CP TP | - | - | - | - | Yes | fixed: -30 - +80°C | CP (TP) | - | - | Minimum bend radius for flexible application: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | - | ||
![]() 19020099-1 Lapp | In Stock | - | - | - | 4 | 15 | Flexible | ÖLFLEX® SMART 108 | VDE-Reg. No. 8639 | - | - | Sold per metre | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | - | 2 x 1.50 mm² | 1.50mm² | Grey | - | No | PVC | - | 19020099-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | - | 500V | - | - | 300V | Yes | - | 6.30mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® SMART 108 | - | - | - | PVC | - | - | - | - | - | - | - | 4000V | - | - | ||
![]() 1120233-1 Lapp | In Stock | - | - | - | 4 | 15 | UV-resistant,High flexural strength,for underground installation | ÖLFLEX® CLASSIC 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 3 x 0.75mm² | 0.75mm² | Black | - | No | - | - | 1120233-1 | - | - | - | 500m | +80°C | +70°C | - | -30°C | -5°C | - | 3G | - | 1000V | U0/U: 600/1000V | - | 600V | Yes | - | 8.70mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | Moving: -5 - +70 °C, when fixed : -30 - +80°C | - | - | - | For flexible use: 15 x external dia. when laid fixed: 4 x external dia. | - | 4000V | - | - | ||
![]() 1119007-1 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | OILFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 7 x 0.5mm² | 0.50mm² | Grey | - | No | - | - | 1119007-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 7G | - | 500V | 300/500V | - | 300V | Yes | - | 6.70mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | Black conductors with white numbering (VDE 0293) | - | OILFLEX® CLASSIC 110 | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | - | ||
![]() 1312112-1 Lapp | In Stock | - | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with: VDE Reg. No. 7030, sheath according to VDE 0250/0282. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 228 Class 5 | - | 12 x 0.75mm² | 0.75mm² | Grey | - | No | Polyurethane | - | 1312112-1 | - | - | - | 100m | +85°C | +70°C | - | -40°C | -5°C | - | 12G | - | 500V | 300/500V | - | 300V | Yes | - | 9.90mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® CLASSIC 400 P | - | - | - | - | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | - | - | - | For flexible use: 12.5 x external dia. when laid fixed: 4 x external dia. | - | - | - | - |