- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Approvals | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Permitted cable outer temperature during assembling/handling | Protective conductor | Range of uses | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Standards Met | Suited for cable carriers | Twisted pair cabling (part 1) | Voltage, Rating | Wire ID code | Series | ECCN Code | Type | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Wire Gauge | Insulation resistance | Connector Support Type | Impedance | Insulation | Shielded | Temperature range | Standards | Rated Voltage | Number of cores | Number of Cores | Bend radius | Outer Diameter | Test voltage | Cross Section Area | Coil Diameter | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12422-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Flame-retardant | ÖLFLEX® EB | Based on: VDE-Provision: VDE 0250 (NYM) | - | - | Sold per metre | - | - | 5 x 0.75 mm² without gn/ge | 0.75mm² | Sky blue | - | No | - | PVC | - | - | - | 12422-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 5x | - | 500V | - | - | 300V | Yes | - | - | - | 6.70mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | ÖLFLEX® EB 5X0.75 | - | - | - | - | - | - | - | - | - | - | - | When fixed -40 to +80 ºC,°C | - | - | - | - | - | - | 2000V | - | - | - | - | ||
![]() 35160-1 Lapp | In Stock | - | - | - | - | - | 5 | 15 | Flame-retardant | LiYY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | - | - | Sold per metre | - | Braid, fine strands | 2 x 2 x 0.25mm² | 0.25mm² | Grey | - | No | - | PVC | - | - | - | 35160-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 4x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | - | 6.10mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | DIN 47100 | - | - | UNITRONIC® LIYY TP 2X2X0.25 | - | - | - | - | - | - | - | - | - | - | No | Fixed installation: -30 - +80°C | - | - | - | - | For flexible Use: 10 x Outer-Ø | - | - | - | - | - | - | ||
![]() 1119615-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 x 10mm² | 10mm² | Grey | - | No | - | - | - | - | - | 1119615-1 | - | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | - | 5G | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 18.10mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | - | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | - | - | - | ||
![]() 1600117-1 Lapp | In Stock | - | - | - | - | - | - | 6 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H07RN-F | VDE 0282 Part 4 / HD 22.4 S3. | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 3 x 1mm² | 1mm² | Black | - | No | - | Rubber | - | - | - | 1600117-1 | - | Rubber mixing EM2 | - | - | 500m | - | +60°C | - | - | -25°C | - | 3x | - | 750V | 450/750V | - | 450V | - | - | - | - | 10.70mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | up to 5 wires according to VDE 0293 or VDE 0293-308 | - | - | H07RN-F 3G1 | - | - | - | - | - | - | - | - | - | - | No | Moving: -25 - +60°C | - | - | - | - | 6 x external dia. for a flexible use | - | 2500V | - | - | - | - | ||
![]() 281812-1 Lapp | In Stock | - | - | - | - | 18 | 5 | 20 | Oil-resistant | Control TM | UL Type TC-ER, UL Type MTW, UL AWM 105° 1000V, c(UL) Type TC and CIC FT4, CSA AWM I/II A/B FT4, NOM Norma Oficial Mexicana | - | - | Sold per metre | - | Fine-wired: | 12 x 1mm² | 1mm² | Silver-grey | - | No | - | - | - | - | - | 281812-1 | - | - | - | - | 305m | +90°C | +90°C | - | -40°C | -5°C | - | 12G | - | 500V | UL/CSA: 600 V (TC, MTW, CIC)<br>UL/CSA: 1000 V (AWM) HAR: U0 /U 300/500V | - | 300V | Yes | - | - | - | 12mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black wires with white digits according to VDE 0293 | - | - | ÖLFLEX® Control TM 12 G 1.0 AWG 18 | - | - | - | - | - | - | > 20 TΩ x cm | - | - | - | - | Moving: -5 - +90 °C · AWM: +105 °C · Fixed laid: -40 - +90 · AWM: +105°C | - | - | - | - | For flexible use: 20 x external dia. · Fixed laid: 5 x external dia. | - | - | - | - | - | - | ||
![]() 70002656 Lapp | In Stock | - | - | BARE COPPER | CE | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 4 x 1mm² | 1mm² | Grey | No | No | LAPP GROUP PVT LTD | Polyurethane | POLYVINYL CHLORIDE | POLYURETHANE | Lapp Group | 70002656 | 70002656 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | - | 4G | 1 | 500V | 300/500V | 500 | 300V | - | 50 °C | 5 °C | 6.7 | 6.50mm | - | Active | -5 - 50 | Yes | - | 5.23 | Non-Compliant | Yes | Yes | - | 1500mm | 1500 | 500mm | 500 | - | - | - | - | Black wires with white number printing (VDE 0293) | - | EAR99 | ÖLFLEX® SPIRAL 400 P | MECHANICAL ENGINEERING, APPARATUS CONSTRUCTION | NO | STRANDED | compliant | 4 | - | - | WIRE AND CABLE | - | - | No | Moved: +5 - +50°C | - | 300 V | 4 | - | - | - | - | 1 mm2 | - | 6.5 mm | - | ||
![]() 70002634 Lapp | 19 | - | - | Bare Copper | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | 404 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 4 x 0.75mm² | 0.75mm² | Grey | No | No | - | Polyurethane | - | PU | - | 70002634 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | +50°C | -5°C | -5°C | +5°C | 4G | 0.75 | 500V | 300/500V | 500 | 300V | - | - | - | 6.4 | 6.20mm | - | - | -5 - 50 | Yes | - | - | - | - | Yes | - | 1500mm | 1500 | 500mm | 500 | CE | - | - | 500 V | Black wires with white number printing (VDE 0293) | ÖLFLEX | - | ÖLFLEX® SPIRAL 400 P 4G0.75/500 | - | - | - | - | - | 19AWG | - | - | - | - | No | Moved: +5 - +50°C | - | - | - | 4 | - | 6.2mm | - | - | 500mm | - | 0.5m | ||
![]() 91307-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Oil-resistant,Ozone-resistant,Heat-resistant | HEAT 260 MC PTFE | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 5 | 4 x 0.75mm² | 0.75mm² | Black | - | No | - | Polytetrafluoroethylene (PTFE) | - | - | - | 91307-1 | - | - | - | - | 100m | +260°C | - | - | -190°C | - | - | 4G | - | 500V | U<sub>0</sub>/U: 300/500V | - | 300V | - | - | - | - | 5.10mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Coloured according to VDE 0293-308 | - | - | ÖLFLEX® HEAT 260 MC PTFE 4G0.75 | - | - | - | - | - | - | > 1 TΩ x cm | - | - | - | - | -190 - +260 °C, short term: +300°C | - | - | - | - | For flexible use: 15 x external Ø. when laid fixed: 4 x external Ø. | - | 3400V | - | - | - | - | ||
![]() 12800-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | PUR coating,Halogen-free,Flame-retardant | 440 P | - | - | - | Sold per metre | - | - | 2 x 5 mm² without gn/ge | 0.50mm² | Grey | - | Yes | - | - | - | - | - | 12800-1 | - | - | - | - | 100m | +90°C | +90°C | - | -50°C | -40°C | - | 2x | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 5.90mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | ÖLFLEX® 440 P 2X0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexible range: 15 x outer-Ø, fixed laid: 4 x outer-Ø | - | 3000V | - | - | - | - | ||
![]() 1136305-1 Lapp | In Stock | - | - | - | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 5 G 1.50 mm² | 1.50mm² | Grey | - | No | - | - | - | - | - | 1136305-1 | - | - | - | - | 100m | +75°C | +70°C | - | -30°C | -5°C | - | 5G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | - | - | 8.90mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black conductors with white number printing (VDE 0293) | - | - | ÖLFLEX® CLASSIC 115 CY | - | - | - | - | - | - | Specific contact resistance : >20 GΩx cm | - | - | - | - | Temperature range -5 to +70 °C, when laid fixed: -30 to +70°C | - | - | - | - | For flexible use: 20 x external dia. · When laid fixed: 6 x external dia. | - | A/A 4000 V A/S 2000V | - | - | - | - | ||
![]() 7027061-1 Lapp | In Stock | - | - | - | - | - | - | - | UV-resistant,Oil-resistant | ÖLFLEX® TRUCK 170 | DIN/ISO {ISO} 4141 and DIN/ISO 6722 | - | - | Sold per metre | - | Braid, finely stranded according to DIN/ISO 6722-4 | 2 x 1 mmmm² | 1mm² | Black | - | No | - | - | - | - | - | 7027061-1 | - | - | - | - | 300m | +85°C | - | - | -40°C | - | - | 2x | - | 60V | - | - | - | - | - | - | - | 6mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | ISO 4141-3 | - | - | ÖLFLEX® TRUCK 170 | - | - | - | - | - | - | - | - | - | - | - | -40 - +85 °C Application area Class A°C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1314005-1 Lapp | In Stock | - | - | - | - | - | 6 | 20 | PUR coating,Halogen-free,Shielded | 415 CP | In protecting a conductor according to VDE 0245 / 0281 casing after VDE 0250 / 0282 | - | - | Sold per metre | - | Flexible to VDE 0295, Class 5/IEC 60,228 CI. 5 | 5 x 5mm² | 0.50mm² | Grey | - | Yes | - | - | - | - | - | 1314005-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 5G | - | 500V | U<sub>0</sub>/U IEC: 300/500V | - | 300V | Yes | - | - | - | 7mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black cores with white Numbers per VDE 0293 | - | - | ÖLFLEX® 415 CP 5G0.5 | - | - | - | - | - | - | > 20 GΩ x cm | - | - | - | - | Moves: -5 - +70 ° C · Fixed installation: -40 - +80°C | - | - | - | - | For flexible Application: 20 x Outer-Ø, fixed installation: 6 x Outer-Ø | - | A/A: 4000 V<br>A/S: 2000V | - | - | - | - | ||
![]() 1119121-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 21 G 0.75 mm² | 0.75mm² | Grey | - | No | - | - | - | - | - | 1119121-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 21G | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 13mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | - | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | - | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | - | - | - | ||
![]() 1314010-1 Lapp | In Stock | - | - | - | - | - | 6 | 20 | PUR coating,Halogen-free,Shielded | 415 CP | In protecting a conductor according to VDE 0245 / 0281 casing after VDE 0250 / 0282 | - | - | Sold per metre | - | Flexible to VDE 0295, Class 5/IEC 60,228 CI. 5 | 12 x 5mm² | 0.50mm² | Grey | - | Yes | - | - | - | - | - | 1314010-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 12G | - | 500V | U<sub>0</sub>/U IEC: 300/500V | - | 300V | Yes | - | - | - | 9.90mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black cores with white Numbers per VDE 0293 | - | - | ÖLFLEX® 415 CP 12G0.5 | - | - | - | - | - | - | > 20 GΩ x cm | - | - | - | - | Moves: -5 - +70 ° C · Fixed installation: -40 - +80°C | - | - | - | - | For flexible Application: 20 x Outer-Ø, fixed installation: 6 x Outer-Ø | - | A/A: 4000 V<br>A/S: 2000V | - | - | - | - | ||
![]() 7038862-1 Lapp | In Stock | - | - | - | - | - | - | - | Halogen-free,UV-resistant | UNITRONIC SENSOR S-LifY11Y | - | - | - | Sold per metre | - | Conductor: Cu-strand, blank, fine-wired according to DIN VDE 0295, Class 6 | 5 x 0.25mm² | 0.25mm² | Black | - | No | - | - | - | - | - | 7038862-1 | - | Conductor: Cu-strand, blank, fine-wired according to DIN VDE 0295, Class 6 | - | - | 100m | +80°C | +80°C | - | -30°C | -10°C | - | 5x | - | - | - | - | - | - | - | - | - | 4.90mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | 1 = brown, 2 = white, 3 = blue, 4 = black, 5 grey | - | - | UNITRONIC® SENSOR LIFY11Y | - | - | - | - | - | - | - | - | - | Wires: PVC · Outer sheath: PVC | No | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170011-1 Lapp | In Stock | - | - | - | - | - | 6 | - | Braided shield,flexible core,UV-resistant,Heat-resistant | Coax RG 11A/U | - | - | - | Sold per metre | - | - | - | - | Black | - | No | - | PVC | - | - | - | 2170011-1 | - | - | - | - | - | +80°C | +80°C | - | -40°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 12.10mm | No | - | - | - | For wireless and computer systems | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | RG 11 A/U | - | - | - | - | - | - | - | - | 75Ω | - | - | -40 - +80°C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1119857-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 x 1 mm² without gn/ge | 1mm² | Grey | - | No | - | - | - | - | - | 1119857-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 7x | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 8mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | - | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | - | - | - | ||
![]() 70002651 Lapp | In Stock | - | - | BARE COPPER | CE | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 3 x 1mm² | 1mm² | Grey | No | No | LAPP GROUP PVT LTD | Polyurethane | POLYVINYL CHLORIDE | POLYURETHANE | Lapp Group | 70002651 | 70002651 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | - | 3G | 1 | 500V | 300/500V | 500 | 300V | - | 50 °C | 5 °C | 6.2 | 6mm | - | Active | -5 - 50 | Yes | - | 5.23 | - | Yes | Yes | - | 1500mm | 1500 | 500mm | 500 | - | - | - | - | Black wires with white number printing (VDE 0293) | - | EAR99 | ÖLFLEX® SPIRAL 400 P | MECHANICAL ENGINEERING, APPARATUS CONSTRUCTION | NO | STRANDED | compliant | 3 | - | - | WIRE AND CABLE | - | - | No | Moved: +5 - +50°C | - | 300 V | 3 | - | - | - | - | 1 mm2 | - | 6 mm | - | ||
![]() 1135004-1 Lapp | In Stock | - | - | - | - | - | 6 | 20 | Shielded,Flexible | LFLEX CLASSIC 110 CY | VDE-Reg. No. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 4 G 0.50 mm² | 0.50mm² | Transparent | - | No | - | - | - | - | - | 1135004-1 | - | - | - | - | 50m | +80°C | +70°C | - | -40°C | -5°C | - | 4G | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 7.90mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | - | - | ÖLFLEX® CLASSIC 110 CY | - | - | - | - | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed: -40 - +80°C | - | - | - | - | 20 x external dia. for wide range of applications, 6 x external dia. when permanently installed | - | 4000V | - | - | - | - | ||
![]() 1591500-1 Lapp | In Stock | - | - | - | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0815 | - | - | Sold per metre | - | Plain copper | 1 x 2 x 0.8mm | 0.80mm | Grey | - | No | - | PVC | - | - | - | 1591500-1 | - | - | - | - | 500m | +70°C | +50°C | - | -30°C | -5°C | - | 2x | - | 300V | 300 V (not for heavy current applications) | - | - | - | - | - | - | 6mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | - | - | - | J-Y(ST)Y | - | - | - | - | - | - | - | - | - | - | Yes | When permanently installed: -30 - +70°C | J-Y(ST)Y | - | - | - | 10 x external dia. | - | - | - | - | - | - |