- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | AWG | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Cross section (each core) (part 2) | CS | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | No. of leads (part 2) | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Twisted pair cabling (part 1) | Wire ID code | Type | Min Operating Temperature | Color | Shielding | Reach Compliance Code | Connector Support Type | Halogen Free | Insulation | Shielded | Temperature range | Standards | Number of cores | Bend radius | Test voltage | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 49900048 Lapp | In Stock | - | - | Cable | 28 | - | - | - | - | - | - | - | Sold per metre | - | 7 x 0.127mm | 25 x 0.09 mm² | 0.09mm² | - | 1.27mm | Grey | - | No | - | PVC | - | 49900048 | - | - | - | - | 100m | +80°C | - | -20°C | - | 25x | - | - | 300V | - | - | - | - | - | - | No | - | - | - | - | - | Non-Compliant | Yes | Yes | - | - | - | - | - | - | 49900048 | -20 °C | Grey | Unshielded | - | - | Not Halogen Free | - | No | - | - | - | - | - | 0.93mm | 31.75mm | ||
![]() 70002683 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 2 x 1.50 mm² | 1.50mm² | - | - | Grey | No | No | - | Polyurethane | - | 70002683 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 2x | - | 1.5 | 500V | 300/500V | 500 | 300V | - | 6.5 | 6.30mm | - | - | - | -5 - 50 | No | - | - | Yes | - | 4500mm | 4500 | 1500mm | 1500 | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | - | - | - | - | - | ||
![]() 46008-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | HEAT 180 SIHF | According to VDE 0250 | - | - | Sold per metre | - | Flexible to VDE 0295 · Class 5 / IEC 60228 Cl.5 | 3 x 1mm² | 1mm² | - | - | Red,Brown | - | Yes | - | Silicone | - | 46008-1 | - | - | - | - | 300m | +180°C | - | -50°C | - | 3G | - | - | 500V | 300/500V | - | 300V | - | - | 7mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Color after VDE 0293 or VDE 0293-308 | OILFLEX® HEAT 180 SIHF 3G1.0 | - | - | - | - | - | - | - | - | -50 - +180°C | - | - | For flexible Application: 15 x Outer-Ø, fixed installation: 4 x Outer-Ø | - | - | - | ||
![]() 1591508-1 Lapp | In Stock | - | - | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0815 | - | - | Sold per metre | - | Plain copper | 12 x 2 x 0.8mm | 0.80mm | - | - | Grey | - | No | - | PVC | - | 1591508-1 | - | - | - | - | 250m | +70°C | +50°C | -30°C | -5°C | 24x | - | - | 300V | 300 V (not for heavy current applications) | - | - | - | - | 14mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | Yes (1) | - | J-Y(ST)Y | - | - | - | - | - | - | - | Yes | When permanently installed: -30 - +70°C | J-Y(ST)Y | - | 10 x external dia. | - | - | - | ||
![]() 11019-GY Lapp | In Stock | - | - | - | - | 4 | 12 | Harmonised,Oil-resistant | ÖLFLEX® 140 | HD 21.13 S1, VDE 0281-13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 5 G 1 mm² | 1mm² | - | - | Grey | - | No | - | - | - | 11019-GY | - | - | - | - | 300m | +70°C | +70°C | -40°C | -5°C | 5G | - | - | 500V | - | - | 300V | Yes | - | 9.80mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Black with white numbers according to VDE 0293 | ÖLFLEX® 140 | - | - | - | - | - | - | - | - | - | - | - | - | 3000V | - | - | ||
![]() 1602003 Lapp | In Stock | - | - | Cable | - | 4 | - | Halogen-free,Flame-retardant | NHXMH | In Anlehnung an: VDE 0250 Teil 214 | - | - | Sold per metre | - | - | 7 G 1.50 mm² | 1.50mm² | - | - | Grey | - | Yes | LAPP GROUP PVT LTD | Polymer | Lapp Group | 1602003 | 1602003 | - | - | - | 100m | +70°C | - | -40°C | - | 7G | - | - | 500V | 300/500V | - | 300V | - | - | 10.80mm | No | Active | - | - | - | 5.57 | Non-Compliant | Yes | Yes | - | - | - | - | - | - | NHXMH | -40 °C | Grey | Unshielded | unknown | WIRE AND CABLE | Halogen Free | - | No | Permissible operating temperature for the cable: +70°C | - | - | When permanently installed: 4 x external dia. | - | - | - | ||
![]() 7027070-1 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,Oil-resistant | ÖLFLEX® TRUCK 170 | DIN/ISO {ISO} 4141 and DIN/ISO 6722 | - | - | Sold per metre | - | Braid, finely stranded according to DIN/ISO 6722-4 | 10 x 1.5 + 3 x 2.5 + 1 x (2 x 1.5)mm² | 1.50mm² | 2.50mm² | - | Black | - | No | - | - | - | 7027070-1 | - | - | - | - | 300m | +85°C | - | -40°C | - | 10x | 3x | - | 60V | - | - | - | - | - | 14.4mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | ISO 4141-3 | ÖLFLEX® TRUCK 170 | - | - | - | - | - | - | - | - | -40 - +85 °C Application area Class A°C | - | - | - | - | - | - | ||
![]() 27413-1 Lapp | In Stock | - | - | - | - | 4 | 7.5 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® FD CY | Flame-resistant according to IEC 60332-1-2 | - | - | Sold per metre | - | Bare stranded conductor, extra-fine strand to VDE 0295, | 5 x 0.14 mm² | 0.14mm² | - | - | Grey | - | No | - | PVC | - | 27413-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 5x | - | - | - | - | - | - | - | - | 5.40mm | No | - | 350V | - | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | UNITRONIC® FD CY | - | - | - | - | - | - | - | Yes | - | - | - | - | 1500V | - | - | ||
![]() 1026767-1 Lapp | In Stock | - | - | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 1 mm² | 1mm² | - | - | Grey | - | No | - | PVC | - | 1026767-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 2x | - | - | 500V | - | - | 300V | - | - | 6.50mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 CY | - | - | - | - | - | - | Wire: PVC · Sheath: PVC | Yes | - | - | - | - | Wire/Wire: 4000 V · Wire/shield: 2000V | - | - | ||
![]() 1026701-1 Lapp | In Stock | - | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 G 0.50 mm² | 0.50mm² | - | - | Grey | - | No | - | PVC | - | 1026701-1 | - | - | - | - | 100m | +70°C | +70°C | -40°C | 0°C | 3G | - | - | 500V | - | - | 300V | - | - | 5.50mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 | - | - | - | - | - | - | Wire: PVC · Sheath: PVC | - | - | - | - | - | Wire/Wire: 4000V | - | - | ||
![]() 73220145 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 2 x 1.50 mm² | 1.50mm² | - | - | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | 73220145 | - | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 2x | - | 1.5 | 750V | - | 750 | 450V | - | 8.4 | 31mm | - | - | - | -30 - 50 | No | - | - | Yes | - | 3500mm | 3500 | 1000mm | 1000 | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® SPIRAL 540 P | - | - | - | - | - | - | - | No | moves: -30 - +50°C | - | - | - | - | - | - | ||
![]() 1026768-1 Lapp | In Stock | - | - | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 G 1 mm² | 1mm² | - | - | Grey | - | No | - | PVC | - | 1026768-1 | - | - | - | - | 100m | +70°C | +70°C | -40°C | 0°C | 3G | - | - | 500V | - | - | 300V | - | - | 6.90mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 CY | - | - | - | - | - | - | Wire: PVC · Sheath: PVC | Yes | - | - | - | - | Wire/Wire: 4000 V · Wire/shield: 2000V | - | - | ||
![]() 0034325-1 Lapp | In Stock | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 25 x 0.14mm² | 0.14mm² | - | - | Grey | - | No | - | PVC | - | 0034325-1 | - | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 25x | - | - | - | 250 V (not for heavy current applications) | - | - | - | - | 8.90mm | No | - | 250V | - | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | UNiTRONiC® LiYCY | - | - | - | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | ||
![]() 27431-1 Lapp | In Stock | - | - | - | - | 4 | 7.5 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® FD CY | Flame-resistant according to IEC 60332-1-2 | - | - | Sold per metre | - | Bare stranded conductor, extra-fine strand to VDE 0295, | 10 x 0.25 mm² | 0.25mm² | - | - | Grey | - | No | - | PVC | - | 27431-1 | - | - | - | - | 100m | +80°C | +70°C | -40°C | -5°C | 10x | - | - | - | - | - | - | - | - | 8.50mm | No | - | 500V | - | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | UNITRONIC® FD CY | - | - | - | - | - | - | - | Yes | - | - | - | - | 1500V | - | - | ||
![]() 1026761-1 Lapp | In Stock | - | - | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 G 0.75 mm² | 0.75mm² | - | - | Grey | - | No | - | PVC | - | 1026761-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 4G | - | - | 500V | - | - | 300V | - | - | 7.10mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 CY | - | - | - | - | - | - | Wire: PVC · Sheath: PVC | Yes | - | - | - | - | Wire/Wire: 4000 V · Wire/shield: 2000V | - | - | ||
![]() 70002722 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 5 G 2.50 mm² | 2.50mm² | - | - | Grey | No | No | - | Polyurethane | - | 70002722 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 5G | - | 2.5 | 500V | 300/500V | 500 | 300V | - | 10 | 37mm | - | - | - | -5 - 50 | Yes | - | - | Yes | - | 2500mm | 2500 | 1000mm | 1000 | - | Black wires with white number printing (VDE 0293) | ÖLFLEX SPIRAL 400 P 5G2,5/1000 | - | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | - | - | - | - | - | ||
![]() 73220238 Lapp | In Stock | - | - | - | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | UNITRONIC® SPIRAL | - | Black | Class 5 = flexible | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | 18 x 0.14 mm² | 0.14mm² | - | - | Black | No | No | - | Polyurethane | - | 73220238 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 18x | - | 0.14 | 250V | - | 50 | 50 | - | 8 | 29mm | - | - | (not for heavy current applications) 250V | -5 - 50 | No | - | - | Yes | - | 1600mm | 1600 | 400mm | 400 | - | DIN 47100 | UNITRONIC SPIRAL 18X0,14/400 | - | - | - | - | - | - | - | Yes | When fixed : -5 - +50°C | - | 18 | - | - | - | - | ||
![]() 70002716 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 3 G 2.50 mm² | 2.50mm² | - | - | Grey | No | No | - | Polyurethane | - | 70002716 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 3G | - | 2.5 | 500V | 300/500V | 500 | 300V | - | 8.3 | 28.50mm | - | - | - | -5 - 50 | Yes | - | - | Yes | - | 1250mm | 1250 | 500mm | 500 | - | Black wires with white number printing (VDE 0293) | ÖLFLEX SPIRAL 400 P 3G2,5/500 | - | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | 3 | - | - | - | - | ||
![]() 73220157 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 7 G 1.50 mm² | 1.50mm² | - | - | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | 73220157 | - | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 7G | - | 1.5 | 750V | - | 750 | 450V | - | 13.5 | 52mm | - | - | - | -30 - 50 | Yes | - | - | Yes | - | 3500mm | 3500 | 1200mm | 1200 | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX SPIRAL 540 P 7G1,5/1200 | - | - | - | - | - | - | - | No | moves: -30 - +50°C | - | 7 | - | - | - | - | ||
![]() 70002758 Lapp | In Stock | - | - | - | - | - | - | Oil-resistant,PUR coating | SPIRAL H07BQ-F | - | Black | Class 5 = flexible | 1pc(s) | Colour | Finely stranded according to VDE 0295, Class 5/IEC 60228, class 5, tinned ends | 5 G 1.50 mm² | 1.50mm² | - | - | Black | No | No | - | Polyurethane | - | 70002758 | - | - | Other | Polyurethane (PUR) | - | +50°C | +50°C | -25°C | -25°C | 5G | - | 1.5 | 750V | - | 750 | 450V | - | 11 | 40mm | - | - | - | -25 - 50 | Yes | - | - | Yes | - | 1500mm | 1500 | 500mm | 500 | - | - | SPIRAL H07BQ-F BLACK 5G1,5/500 | - | - | - | - | - | - | - | No | - | - | 5 | - | - | - | - |