- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Outside Ø | Package | Permitted cable outer temperature during assembling/handling | Protective conductor | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Twisted pair cabling (part 1) | Wire ID code | Type | Insulation | Shielded | Temperature range | Standards | Number of cores | Bend radius | Test voltage | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1591150-100 Lapp | In Stock | - | - | 10 | - | Shielded,UV-resistant | A-2Y(L)2Y | - | - | - | 100m | - | Plain copper | 2 x 2 x 0.80 mm | 0.80mm | Black | - | No | Polyethylene (PE) | 1591150-100 | - | - | - | +70°C | +50°C | -40°C | -20°C | 4x | - | 225V | - | - | - | - | 8.60mm | Yes | - | - | - | No | - | - | - | - | Yes (1) | - | A-2Y(L)2Y...ST III BD 2X2X0,8 | - | Yes | - | - | - | - | Wire/Wire: 500 V<br>Wire/shield: 2000V | - | ||
![]() 1591301-100 Lapp | In Stock | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0472, Teil 804 Prüfart C | - | - | 100m | - | Plain copper | 2 x 2 x 0.60 mm | 0.60mm | Grey | - | No | PVC | 1591301-100 | - | - | - | +70°C | +50°C | -30°C | -5°C | 4x | - | 300V | 300 V (not for heavy current applications) | - | - | - | 5.50mm | Yes | - | - | - | No | - | - | - | - | Yes (1) | - | J-Y(ST)Y...LG 2X2X0,6 | - | Yes | When permanently installed: -30 - +70°C | - | - | 6 x external dia. | - | - | ||
![]() 70002711 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 18 G 1.50 mm² | 1.50mm² | Grey | No | No | Polyurethane | 70002711 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | +50°C | +50°C | -5°C | -5°C | 18G | 1.5 | 500V | 300/500V | 500 | 300V | 14.2 | 52mm | - | -5 - 50 | Yes | Yes | - | 1500mm | 1500 | 500mm | 500 | - | Black wires with white number printing (VDE 0293) | ÖLFLEX SPIRAL 400 P 18G1,5/500 | - | No | Moved: +5 - +50°C | - | 18 | - | - | - | ||
![]() 1600208-100 Lapp | In Stock | - | - | - | 6 | Flame-retardant,Cold-resistant,Harmonised | H05RR-F | VDE 0282 Part 4 / HD 22.4 S3. | - | - | 100m | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 1.5mm² | 1mm² | Black | - | No | Rubber | 1600208-100 | Rubber mixture EM3 | - | - | +60°C | +60°C | -25°C | -25°C | 3G | - | 500V | 300/500V | - | 300V | - | 8.50mm | Yes | - | - | - | No | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 | H05RR-F 3G1.5 | - | No | -25 - +60°C | H05RR-F | - | 6 x external dia. for a flexible use | 2500V | - | ||
![]() 2210702-25 Lapp | In Stock | - | - | - | 12 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H01N2-D | VDE 0282 part 6 or HD 22.6 S2. | - | - | 25m | - | Plain copper | 1 x 35 mm² | 35mm² | Black | - | No | Rubber | 2210702-25 | Mixture EMV5 | - | - | +85°C | +85°C | -40°C | -25°C | 1x | - | 100V | 100/100V | - | 100V | - | 14.20mm | Yes | - | - | - | No | - | - | - | - | - | - | H01N2-D 1X35 | - | No | -25 - +85°C | - | - | 12 x external dia. for a wide range of applications | 1000V | - | ||
![]() 1591501-100 Lapp | In Stock | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0472, Teil 804 Prüfart C | - | - | 100m | - | Plain copper | 2 x 2 x 0.80 mm | 0.80mm | Grey | - | No | PVC | 1591501-100 | - | - | - | +70°C | +50°C | -30°C | -5°C | 4x | - | 300V | 300 V (not for heavy current applications) | - | - | - | 7mm | Yes | - | - | - | No | - | - | - | - | Yes (1) | - | J-Y(ST)Y...LG 2X2X0,8 | - | Yes | When permanently installed: -30 - +70°C | - | - | 6 x external dia. | - | - | ||
![]() 161017-100 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | 100m | - | PVC-PVC oval | 2 x 1.50 mm² | 1.50mm² | Black | - | No | PVC | 161017-100 | PVC | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | Yes | - | - | - | No | - | - | - | - | - | - | PVC insulated version 1.5 mm² | - | - | - | - | - | - | - | 4.4mm | ||
![]() 152019-500 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | 500m | - | SIL-GL oval | 2 x 1.50 mm² | 1.50mm² | Green | - | No | - | 152019-500 | - | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | Yes | - | - | - | No | - | - | - | - | - | - | Silicone insulated versions 1.5 mm² | - | - | - | - | - | - | - | 3.3mm | ||
![]() 70002723 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 5 G 2.50 mm² | 2.50mm² | Grey | No | No | Polyurethane | 70002723 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | +50°C | +50°C | -5°C | -5°C | 5G | 2.5 | 500V | 300/500V | 500 | 300V | 10 | 37mm | - | -5 - 50 | Yes | Yes | - | 3750mm | 3750 | 1500mm | 1500 | - | Black wires with white number printing (VDE 0293) | ÖLFLEX SPIRAL 400 P 5G2,5/1500 | - | No | Moved: +5 - +50°C | - | 5 | - | - | - | ||
![]() 1121232-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,for underground installation,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | - | - | 100m | - | Finely stranded | 2 x 0.75 mm² | 0.75mm² | Black | - | No | PVC | 1121232-100 | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 2x | - | 1000V | - | - | 600V | - | 10.50mm | Yes | - | - | - | No | - | - | - | - | - | - | ÖLFLEX CLASSIC 110 CY BK 0,6/1KV 2X0,75 | PVC | - | - | - | - | - | 4000V | - | ||
![]() 11028-100 Lapp | In Stock | - | - | 4 | 12 | Harmonised,Oil-resistant,Flexible | H05VV-F | HD 21.13 S1, VDE 0281-13 | - | - | 100m | - | Finely stranded | 5 G 1.50 mm² | 1.50mm² | Grey | - | No | PVC | 11028-100 | PVC | - | - | +70°C | +70°C | -40°C | -5°C | 5G | - | 500V | - | - | 300V | - | 10.30mm | Yes | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293 | ÖLFLEX 140 5G1,5 | - | - | - | - | - | - | 3000V | - | ||
![]() 35721-100 Lapp | In Stock | - | - | 6 | 20 | Harmonised,Oil-resistant,Shielded,Flexible | H05VVC4V5-K (NYSLYCYÖ-JZ) | - | - | - | 100m | - | Finely stranded | 4 G 1 mm² | 1mm² | Grey | - | No | PVC | 35721-100 | PVC | - | - | +70°C | +70°C | -40°C | -5°C | 4G | - | 500V | - | - | 300V | - | 10.60mm | Yes | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293 | ÖLFLEX 140 CY 4G1 | - | - | - | - | - | - | 3000V | - | ||
![]() 152051-500 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | 500m | - | PVC-PVC | 2 x 0.22 mm² | 0.22mm² | Green | - | No | PVC | 152051-500 | PVC | - | - | - | - | - | - | 2x | - | - | - | - | - | - | 4mm | Yes | - | - | - | No | - | - | - | - | - | - | Thermal and compensation cable 0.22mm² | - | - | - | - | - | - | - | - | ||
![]() 15612-75 Lapp | In Stock | - | - | 6 | 20 | Shielded,Halogen-free,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 CY | - | - | - | 75m | - | Finely stranded | 12 G 0.75 mm² | 0.75mm² | Grey | - | Yes | PVC | 15612-75 | PVC | - | - | +70°C | +70°C | -40°C | -5°C | 12G | - | 500V | - | - | 300V | - | 14.80mm | Yes | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150 CY QUATTRO 12G0,75 | - | - | - | - | - | - | 3000 V | - | ||
![]() 35720-100 Lapp | In Stock | - | - | 6 | 20 | Harmonised,Oil-resistant,Shielded,Flexible | H05VVC4V5-K (NYSLYCYÖ-JZ) | - | - | - | 100m | - | Finely stranded | 3 G 1 mm² | 1mm² | Grey | - | No | PVC | 35720-100 | PVC | - | - | +70°C | +70°C | -40°C | -5°C | 3G | - | 500V | - | - | 300V | - | 9.90mm | Yes | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293 | ÖLFLEX 140 CY 3G1 | - | - | - | - | - | - | 3000V | - | ||
![]() 15702-300 Lapp | In Stock | - | - | 6 | 20 | Shielded,Halogen-free,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 CY | - | - | - | 300m | - | Finely stranded | 2 x 1 mm² | 1mm² | Grey | - | Yes | PVC | 15702-300 | PVC | - | - | +70°C | +70°C | -40°C | -5°C | 2x | - | 500V | - | - | 300V | - | 8.80mm | Yes | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150 CY QUATTRO 2X1 | - | - | - | - | - | - | 3000 V | - | ||
![]() 12901-50 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,PUR coating,Cold-resistant,Flame-retardant | ÖLFLEX® 440 CP | - | - | - | 50m | - | Finely stranded | 3 G 0.50 mm² | 0.50mm² | Silver-grey | - | Yes | Polyurethane | 12901-50 | PUR | - | - | +90°C | +90°C | -50°C | -40°C | 3G | - | 500V | - | - | 300V | - | 8.30mm | Yes | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 440 CP 3G0,5 | PUR | - | - | - | - | - | 3000V | - | ||
![]() 152019-100 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | 100m | - | SIL-GL oval | 2 x 1.50 mm² | 1.50mm² | Green | - | No | - | 152019-100 | - | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | Yes | - | - | - | No | - | - | - | - | - | - | Silicone insulated versions 1.5 mm² | - | - | - | - | - | - | - | 3.3mm | ||
![]() 151030-500 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | 500m | - | PVC-PVC | 2 x 0.50 mm² | 0.50mm² | Blue | - | No | PVC | 151030-500 | PVC | - | - | - | - | - | - | 2x | - | - | - | - | - | - | 5.40mm | Yes | - | - | - | No | - | - | - | - | - | - | Thermal and compensation cable 0.5 mm² | - | - | - | - | - | - | - | - | ||
![]() 12851-50 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,PUR coating,Cold-resistant,Oil-resistant | ÖLFLEX® 440 P | - | - | - | 50m | - | Finely stranded | 4 G 2.50 mm² | 2.50mm² | Grey | - | Yes | Polyurethane | 12851-50 | PUR | - | - | +90°C | +90°C | -50°C | -40°C | 4G | - | 500V | - | - | 300V | - | 10mm | Yes | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 440 P 4G2,5 | - | - | - | - | - | - | 3000V | - |