Filters
  • Factory colour
  • Type
  • Halogen-free
  • Content
  • Manufacturer part #
  • Cross section (each core)
  • No. of leads
  • Cross section
  • Outside Ø
  • Cable features
  • Cable Types
  • Core layout

Attribute column

Manufacturer

Lapp Modular Cables

View Mode:
2984 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Bend radius (no. of ODs for fixed installation)

Bend radius (no. of ODs for flexible installation)

Cable features

Cable Types

Certification marks

Content

Core layout

Cross section

Cross section (each core)

Factory colour

Halogen-free

Insulation Materials

Manufacturer part #

Material (details)

Max. temperature range (fixed installation)

Max. temperature range (flexible installation)

Min. temperature range (fixed installation)

Min. temperature range (flexible installation)

No. of leads

Nominal voltage

Nominal voltage (details)

Nominal voltage U0

Number-coded

Outside Ø

Package

Sold per metre

Wire ID code

Type

Insulation

Shielded

Temperature range

Bend radius

Test voltage

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

200m

Finely stranded

10 G 0.50 mm²

0.50mm²

Grey

No

PVC

1119010-200

PVC

+80°C

+70°C

-40°C

-15°C

10G

500V

-

300V

Yes

8.60mm

Yes

No

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 10G0,5

-

-

-

-

4000V

In Stock

-

-

4

15

High flexural strength

ÖLFLEX® CLASSIC 100

In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13

100m

Finely stranded

21 G 0.75 mm²

0.75mm²

Grey

No

PVC

10033-100

PVC

+80°C

+70°C

-40°C

-5°C

21G

500V

-

300V

-

13mm

Yes

No

-

Round

Specific contact resistance: > 20 GΩ x cm

-

-

-

4000V

In Stock

-

-

12

-

Flame-retardant,for underground installation

NYY-J

Approvals VDE 0276, part 603 (for 1-5 core) part 627, HD 627 (from 7 core).

50m

-

4 G 1.50 mm²

1.50mm²

Black

No

PVC

15500023-50

-

+70°C

+50°C

-40°C

-5°C

4G

1000V

-

600V

-

13mm

Yes

No

-

NYY-J 4G1,5 RE

-

No

-

-

-

In Stock

-

-

-

10

Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains

ÖLFLEX® CHAIN 809 CY

CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13

50m

Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5

12 G 1.50 mm²

1.50mm²

Grey

No

PVC

1026780-50

-

+70°C

+70°C

-40°C

0°C

12G

500V

-

300V

-

13.30mm

Yes

No

-

ÖLFLEX CHAIN 809 CY 12G1,5

Wire: PVC · Sheath: PVC

Yes

-

-

Wire/Wire: 4000 V · Wire/shield: 2000V

In Stock

-

-

6

20

Harmonised,Oil-resistant,Shielded,Flexible

H05VVC4V5-K (NYSLYCYÖ-JZ)

-

50m

Finely stranded

3 G 0.75 mm²

0.75mm²

Grey

No

PVC

35710-50

PVC

+70°C

+70°C

-40°C

-5°C

3G

500V

-

300V

-

9.40mm

Yes

No

Black with white numbers according to VDE 0293

ÖLFLEX 140 CY 3G0,75

-

-

-

-

3000V

In Stock

-

-

6

20

Shielded,Oil-resistant,Flexible

ÖLFLEX® 191 CY

-

75m

Finely stranded

2 x 1 mm²

1mm²

Grey

No

PVC

11202-75

PVC

+70°C

+70°C

-40°C

-5°C

2x

500V

-

300V

-

8.40mm

Yes

No

Black with white numbers according to VDE 0293-1

ÖLFLEX 191CY 2X1,0

PVC

-

-

-

4000V

In Stock

-

-

12

-

Flame-retardant,Heat-resistant

-

-

100m

PVC-PVC round

2 x 1.50 mm²

1.50mm²

Orange

No

PVC

163010-100

PVC

-

-

-

-

2x

-

-

-

-

7.10mm

Yes

No

-

PVC insulated version 1.5 mm²

-

-

-

-

-

In Stock

-

-

4

10

Halogen-free,Cold-resistant,Oil-resistant,PUR coating,highly flexible

ÖLFLEX® 500 P

According to VDE 0250

50m

Extra-finely stranded according to VDE 0295 class 6/IEC 228 class 66

3 G 2.50 mm²

2.50mm²

Orange

Yes

Polyurethane

12365-50

Outer cover/jacket: Polyurethane

+80°C

+80°C

-50°C

-40°C

3G

500V

300/500V

300V

-

10.40mm

Yes

No

to VDE 0293 or VDE 0293-308

ÖLFLEX® 500 P

-

No

-40 - +80 °C, applications with movement: · Firmly laid: -50 - +80°C

Minimum bend radius for flexible application: 15 x external dia. · when fixed: 4 x external dia.

3000V

In Stock

-

-

4

12

Harmonised,Oil-resistant,Flexible

H05VV-F

HD 21.13 S1, VDE 0281-13

50m

Finely stranded

18 G 1.50 mm²

1.50mm²

Grey

No

PVC

11031-50

PVC

+70°C

+70°C

-40°C

-5°C

18G

500V

-

300V

-

18.40mm

Yes

No

Black with white numbers according to VDE 0293

ÖLFLEX 140 18G1,5

-

-

-

-

3000V

In Stock

-

-

-

-

Halogen-free,Oil-resistant,Cold-resistant,PUR coating

ÖLFLEX® 540 P

VDE REGISTRATION NUMBER 6584

50m

Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55

5 G 2.50 mm²

2.50mm²

Yellow

Yes

Polyurethane

124703-50

Hydrolysis resistant one PUR-MIXTURE

+90°C

+90°C

-50°C

-40°C

5G

750V

-

450V

-

12.70mm

-

-

Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering)

ÖLFLEX® 540 P 2X0.75

-

No

MOVED: -40 - +90 °C, FIXED: -50 - +90°C

Minimum bend radius for flexible application: 10 x external dia. · when fixed: 4 x external dia.

-

In Stock

-

-

-

12.5

Flame-retardant,Heat-resistant

-

-

100m

PVC-PVC

8 x 1.50 mm²

1.50mm²

Black

No

PVC

165003-100

PVC

+80°C

+70°C

-40°C

-5°C

8x

-

-

-

-

11.20mm

Yes

No

-

Version Y without steel wire mesh

-

-

-

-

-

In Stock

-

-

4

10

Flame-retardant,Oil-resistant,Suitable for drag chains

ÖLFLEX® CHAIN 809

CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13

100m

Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5

5 G 0.50 mm²

0.50mm²

Grey

No

PVC

1026703-100

-

+70°C

+70°C

-40°C

0°C

5G

500V

-

300V

-

6.50mm

Yes

No

-

ÖLFLEX CHAIN 809 5G0,5

Wire: PVC · Sheath: PVC

-

-

-

Wire/Wire: 4000V

In Stock

-

-

6

20

Shielded,Halogen-free,Harmonised,Oil-resistant,Flexible

ÖLFLEX® 150 CY

-

75m

Finely stranded

7 G 1.50 mm²

1.50mm²

Grey

Yes

PVC

15807-75

PVC

+70°C

+70°C

-40°C

-5°C

7G

500V

-

300V

-

15.10mm

Yes

No

Black with white numbers according to VDE 0293-1

ÖLFLEX 150CY QUATTRO 7G1,5

-

-

-

-

3000 V

In Stock

-

-

4

15

High flexural strength

ÖLFLEX® CLASSIC 100

In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13

100m

Finely stranded

3 x 1 mm²

1mm²

Grey

No

PVC

102034-100

PVC

+80°C

+70°C

-40°C

-5°C

3x

500V

-

300V

-

6mm

Yes

No

-

Round

Specific contact resistance: > 20 GΩ x cm

-

-

-

4000V

In Stock

-

-

6

15

Shielded,Halogen-free,PUR coating,Cold-resistant,Flame-retardant

ÖLFLEX® 440 CP

-

100m

Finely stranded

3 G 0.75 mm²

0.75mm²

Silver-grey

Yes

Polyurethane

12912-100

PUR

+90°C

+90°C

-50°C

-40°C

3G

500V

-

300V

-

8.70mm

Yes

No

Black with white numbers according to VDE 0293-1

ÖLFLEX 440 CP 3G0,75

PUR

-

-

-

3000V

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

50m

Finely stranded

15 x 0.75 mm²

0.75mm²

Grey

No

PVC

1119117-50

PVC

+80°C

+70°C

-40°C

-15°C

15x

500V

-

300V

Yes

10.90mm

Yes

No

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 15X0,75

-

-

-

-

4000V

In Stock

-

-

4

20

Harmonised,Oil-resistant,Flexible

ÖLFLEX® 150

-

150m

Finely stranded

3 G 1.50 mm²

1.50mm²

Grey

No

PVC

15303-150

PVC

+70°C

+70°C

-40°C

-5°C

3G

500V

-

300V

-

8.30mm

Yes

No

Black with white numbers according to VDE 0293-1

ÖLFLEX 150 QUATTRO 3G1,5

PVC

-

-

-

3000V

In Stock

-

-

4

12

Harmonised,Oil-resistant,Flexible

H05VV-F

HD 21.13 S1, VDE 0281-13

50m

Finely stranded

4 G 0.50 mm²

0.50mm²

Grey

No

PVC

11104-50

PVC

+70°C

+70°C

-40°C

-5°C

4G

500V

-

300V

-

7.10mm

Yes

No

Black with white numbers according to VDE 0293

ÖLFLEX 140 4G0,5

-

-

-

-

3000V

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

100m

Finely stranded

4 G 0.50 mm²

0.50mm²

Grey

No

PVC

1119004-100

PVC

+80°C

+70°C

-40°C

-15°C

4G

500V

-

300V

Yes

5.70mm

Yes

No

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 4G0,5

-

-

-

-

4000V

In Stock

-

-

4

15

High flexural strength

ÖLFLEX® CLASSIC 100

In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13

50m

Finely stranded

40 G 0.75 mm²

0.75mm²

Grey

No

PVC

10036-50

PVC

+80°C

+70°C

-40°C

-5°C

40G

500V

-

300V

-

17.30mm

Yes

No

-

Round

Specific contact resistance: > 20 GΩ x cm

-

-

-

4000V