- Colour outer sheath
- Length
- Material outer sheath
- Nominal cross section conductor
- Outer diameter approx.
- Connection 1
- Connection 2
- Protective conductor
- Spiralized cable
- Temperature resistance
- With cord switch
- Cable standard
Attribute column
Manufacturer
Lapp Power, Line Cables and Extension Cords
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Conductor Material | Approvals | Cable standard | Cable Types | Cable use | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Connection 1 | Connection 2 | Connector version | Core identification | Core layout | Cross section | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Nominal cross section conductor | Nominal current | Nominal current (details) | Nominal voltage (details) | Nominal voltage U | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outlets | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS | Rohs Code | Spiralized cable | Standards Met | Temperature resistance | Type A | Type B | Used at | Version | Voltage, Rating | With cord switch | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Connector Support Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Wire/Cable Gauge | Rated Voltage | Number of Cores | Wire and Cable Name | Thermal Resistance @ Natural | Outer Diameter | Power Dissipation @ Temperature Rise | Connection Type | Cross Section Area | Minimum Bend Radius | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 280604 Lapp | 688 |
| - | - | - | - | - | Bare Copper | CE; CSA; CUL; EAC; ECOLAB; UL | - | - | - | - | Grey | Class 5 = flexible | Bare | - | - | - | Numbers | - | - | - | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | THERMOPLASTIC POLYMER | No | No | Lapp Group | 280604 | Polyvinyl chloride (PVC) | Other | +90°C | 94.1 | -40°C | 16 | - | - | - | 500 | 90 °C | -40 °C | 22.5 | - | Active | -40 - 70 | -25 - 70 | - | 5.5 | Non-Compliant | Yes | - | CE, CSA, UL | - | - | - | - | - | 600 V | - | ÖLFLEX CONTROL TM | - | EAR99 | - | 90 °C | -25 °C | PLANT ENGINEERING, INDUSTRIAL MACHINERY, MACHINE TOOLS | NO | STRANDED | compliant | 4 | WIRE AND CABLE | - | - | - | 5 AWG | 600 V | 4 | POWER AND CONTROL CABLE | - | 22.5mm | - | - | 16 mm2 | 5 x Diameter | 22.5 mm | 50m | - | ||
![]() 281005 Lapp | 980 |
| - | - | - | - | - | Bare Copper | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | - | - | Numbers | - | - | - | According to IEC/EN 60332-1-2 | No | - | PVC | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Other | +90°C | 66.2 | -40°C | 6 | - | - | - | 500 | - | - | 15.8 | - | - | -40 - 70 | -25 - 70 | - | - | Non-Compliant | - | - | CE, CSA, UL | - | - | - | - | - | 600 V | - | ÖLFLEX CONTROL TM | - | - | - | 90 °C | -25 °C | - | - | - | - | - | - | - | - | - | 9 AWG | - | 5 | - | - | 15.8mm | - | - | - | 5 x Diameter | - | 50m | - | ||
![]() 73222336 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | Socket outlet with protective contact (type F), right-angled | Cold device plug straight, female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 1 | - | - | - | - | - | - | 8 | - | - | - | - | Yes | - | - | - | No | - | -5 - 70 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 | - | ||
![]() 70261147 Lapp | In Stock | - | - | - | - | - | - | - | - | H05VV-F 3G 1 mm² | - | Current | - | Grey | - | - | Socket outlet with protective contact (type F), right-angled | Cable end sleeve | angled on one side | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 1 | - | - | 230V | - | - | - | 8 | - | - | - | - | Yes | - | - | - | No | - | -5 - 70 | PG right-angle plug | Open cable ends | - | Cable | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | ||
![]() 70261136 Lapp | In Stock | - | - | - | - | - | - | - | - | H03VV-F 3G 0,75 mm² | H03VV-F | Current | according to VDE 0293 | - | - | - | - | - | angled on one side | - | Finely stranded according to VDE 0295, Class 5 | 3G0.75mm² | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | operating voltage 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG plug | Open cable ends | - | Cable | - | - | - | - | - | ÖLFLEX PLUG H03VV-F 3G 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70261132 Lapp | In Stock | - | - | - | - | - | - | - | - | H03VV-F 3G 0,75 mm² | H03VV-F | Current | according to VDE 0293 | - | - | - | - | - | angled on one side | - | Finely stranded according to VDE 0295, Class 5 | 3G0.75mm² | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | operating voltage 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG plug | Open cable ends | - | Cable | - | - | - | - | - | ÖLFLEX® PLUG H03VV-F 3G0 GY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70261143 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | Socket outlet with protective contact (type F), right-angled | Cable end sleeve | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 1 | - | - | - | - | - | - | 8 | - | - | - | - | Yes | - | - | - | No | - | -5 - 70 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | ||
![]() 71222302 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | Other | CEE plug (IEC 60309) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 4 | - | - | - | - | - | - | 19.9 | - | - | - | - | Yes | - | - | - | No | - | -25 - 60 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | ||
![]() 71222305 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | Other | CEE plug (IEC 60309) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 6 | - | - | - | - | - | - | 22.2 | - | - | - | - | Yes | - | - | - | No | - | -25 - 60 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | ||
![]() 71222239 Lapp | In Stock | - | - | - | - | - | - | - | - | H07RN-F 5G 1,5 mm² | - | Current | - | Black | - | - | Cable end sleeve | CEE plug (IEC 60309) | straight | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 1.5 | - | - | 400V | - | - | - | 14.4 | - | - | - | - | Yes | - | - | - | No | - | -25 - 60 | CEE plug | Open cable ends | - | Cable | - | No | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | ||
![]() 70261166 Lapp | In Stock | - | - | - | - | - | - | - | - | H05VV-F 3G 1 mm² | - | Current | - | Black | - | - | Socket outlet with protective contact (type F), right-angled | Cable end sleeve | angled on one side | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 1 | - | - | 230V | - | - | - | 8 | - | - | - | - | Yes | - | - | - | No | - | -5 - 70 | PG right-angle plug | Open cable ends | - | Cable | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | ||
![]() 71222296 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Black | - | - | Other | CEE plug (IEC 60309) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 2.5 | - | - | - | - | - | - | 17 | - | - | - | - | Yes | - | - | - | No | - | -25 - 60 | - | - | - | - | - | No | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 21.94°C/W @ 100 LFM | - | - | - | - | -- | - | -- | - | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 71222298 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | Other | CEE plug (IEC 60309) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 2.5 | - | - | - | - | - | - | 17 | - | - | - | - | Yes | - | - | - | No | - | -25 - 60 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | ||
![]() 73222327 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | Socket outlet with protective contact (type F), straight | Coupler with protective contact (type F) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | - | 2.5 | - | - | - | - | - | - | 10.6 | - | - | - | - | Yes | - | - | - | No | - | -40 - 80 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | ||
![]() 71222299 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | Other | CEE plug (IEC 60309) | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 2SA408Y | - | Polyvinyl chloride (PVC) | - | - | - | 2.5 | - | - | - | - | - | - | 17 | - | - | - | - | Yes | - | - | - | No | - | -25 - 60 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | ||
![]() 71222232 Lapp | In Stock | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | Black | - | - | Cable end sleeve | CEE plug (IEC 60309) | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens Building Technologies | 373-03184 | - | Polyvinyl chloride (PVC) | - | - | - | 2.5 | - | - | - | - | - | - | 17 | - | - | - | - | Yes | - | - | - | No | - | -25 - 60 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 2.5 | - | ||
![]() 71222304 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Black | - | - | Other | CEE plug (IEC 60309) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 6 | - | - | - | - | - | - | 22.2 | - | - | - | - | Yes | - | - | - | No | - | -25 - 60 | - | - | - | - | - | No | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 17.69°C/W @ 100 LFM | - | - | - | - | -- | - | -- | - | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() 70261141 Lapp | In Stock | - | - | - | - | - | - | - | - | H05VV-F 3G 1 mm² | H05VV-F | Current | according to VDE 0293 | Black | - | - | Socket outlet with protective contact (type F), right-angled | Cable end sleeve | angled on one side | - | Finely stranded according to VDE 0295, Class 5 | 3G1.0mm² | Black | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 1 | - | - | operating voltage 250V | - | - | - | 8 | - | - | - | - | Yes | - | - | - | No | - | -5 - 70 | PG plug | Open cable ends | - | Cable | - | No | - | - | - | ÖLFLEX PLUG H05VV-F 3G 1.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | ||
![]() 73222337 Lapp | In Stock | - | - | - | - | - | - | - | - | H05VV-F 3G 1,5 mm² | - | Current | - | Yellow | - | - | Socket outlet with protective contact (type F), straight | Coupler with protective contact (type F) | straight | - | - | - | Yellow | - | - | LAPP GROUP PVT LTD | - | - | - | - | - | Lapp Group | 73222337 | - | Polyurethane (PUR) | - | - | - | 1.5 | 16A | 16A | - | - | - | - | 8.8 | 1 | Active | - | - | Yes | 5.57 | - | Yes | No | - | -40 - 80 | PG rubber plug | PG rubber connector | Indoors,Outdoors | Cable extension | - | No | - | - | - | - | - | - | - | - | - | compliant | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | ||
![]() 70261144 Lapp | In Stock | - | - | - | - | - | - | - | - | H05VV-F 3G 1 mm² | - | Current | - | - | - | - | - | - | angled on one side | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG right-angle plug | Open cable ends | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |