- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Outer diameter approx.
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Manufacturer
- Manufacturer Part Number
- Part Status
- Series
Attribute column
Manufacturer
Lapp Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | Approvals | Automotive | Base Product Number | Cable Types | Colour outer sheath | Contact Sizes | ECCN (US) | EU RoHS | Halogen free according to IEC 60754-2 | Insulation Materials | Lead Free Status / RoHS Status | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Mounting | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Status | Range | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Min Operating Temperature | Composition | Color | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Housing Color | Output Type | Current - Supply (Disable) (Max) | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Impedance | Shell Size, MIL | Spread Spectrum Bandwidth | Halogen Free | Includes | Absolute Pull Range (APR) | Outside Diameter | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Connection Type | Features | Power Type | IP Rating | Diameter | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0034245 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | No | - | - | - | - | - | - | 8 | - | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034246 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | No | - | - | - | - | - | - | 9.5 | - | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034247 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | No | - | - | - | - | - | - | 10.5 | - | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170001 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Black | - | EAR99 | Compliant | No | - | - | No | - | - | Polyvinyl chloride (PVC) | - | 16.8 | - | 2.8 | - | -40 - 80 | 0 - 0 | No | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170007 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | EAR99 | Compliant | No | - | - | No | - | - | Polyvinyl chloride (PVC) | - | 33 | - | 5.5 | - | -40 - 80 | 0 - 0 | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170010 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | White | - | - | - | No | - | - | No | Murrelektronik | 7000-40881-2160120 | - | - | 16.8 | - | 2.8 | - | -55 - 250 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 1.2 Meters | - | - | - | ||
![]() 2170056 Lapp | In Stock | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | -- | - | - | - | - | - | - | - | - | 20 | - | - | No | - | -- | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | - | Active | -- | Receptacle Housing | For Male Pins | 6 | - | - | - | Bayonet Lock | Crimp | - | A | Unshielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | 11-98 | - | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | -- | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | ||
![]() 2170006 Lapp | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | 516 | - | Black | - | - | - | No | - | - | No | - | - | Polyvinyl chloride (PVC) | CTS-Frequency Controls | 64.8 | - | 10.8 | Tape & Reel (TR) | -40 - 80 | 0 - 0 | - | Active | - | - | -20°C ~ 70°C | - | 516 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | TCXO | - | - | - | - | - | - | 1.8V | - | - | - | - | 38.4 MHz | ±1ppm | Clipped Sine Wave | - | - | - | Crystal | 2.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() 2170012 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | No | Turck | 4670998 | - | - | - | - | 6.15 | - | -40 - 80 | 0 - 0 | - | - | 2 mm | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable with M8 Connector | - | DC | - | 12 mm | - | - | - | - | - | ||
![]() 2170003 Lapp | In Stock | - | - | - | - | - | - | - | - | Polystyrene | - | - | - | - | - | - | - | - | White | - | - | - | No | - | - | No | Vynckier Enclosure Systems | MB100765PSK | - | - | 16.6 | - | 2.76 | - | -55 - 250 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170009 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | No | - | - | No | Square D | HC6SN-SQD | Polyvinyl chloride (PVC) | - | 61.8 | - | 10.3 | - | -40 - 80 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170000 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | EAR99 | Compliant | No | PVC | - | No | - | - | Polyvinyl chloride (PVC) | - | 29.7 | - | 4.95 | - | -40 - 80 | 0 - 0 | - | - | - | Compliant | - | - | - | - | Active | - | - | - | - | -40 °C | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ω | - | - | Not Halogen Free | - | - | 4.95 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170011 Lapp | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | Black | - | - | - | No | - | - | No | - | - | Polyvinyl chloride (PVC) | EPSON | 72.6 | - | 12.1 | Tape & Reel (TR) | -40 - 80 | 0 - 0 | - | Active | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 4.639 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() 2170005 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Black | - | - | - | No | - | - | No | Cutler Hammer, Div of Eaton Co | PDG34GH250E3CJ | Polyvinyl chloride (PVC) | - | 61.8 | Panel | 10.3 | - | -40 - 80 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170016 Lapp | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Black | - | - | - | No | - | - | No | - | - | Polyvinyl chloride (PVC) | - | 50.4 | - | 8.4 | - | -40 - 80 | 0 - 0 | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.48°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 2170008 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | No | - | - | No | - | - | Polyvinyl chloride (PVC) | - | 36.9 | - | 6.15 | - | -40 - 80 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |