- Colour outer sheath
- Flame retardant
- Halogen free according to IEC 60754-2
- Low smoke (according to EN 61034-2)
- Low smoke according to IEC 61034-2
- Min. permitted bending radius, stationary application/permanent installation
- Outer diameter approx.
- With strain relief
- Fibre type
- Material outer sheath
- Manufacturer
- Material
Attribute column
Manufacturer
Lapp Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Angle | Approvals | Colour outer sheath | Fibre type | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material outer sheath | Min. permitted bending radius, stationary application/permanent installation | Outer diameter approx. | With strain relief | Series | Part Status | Type | Composition | Style | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Accessory Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Connection Type | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 26010302 Lapp | In Stock | - | - | - | - | - | - | - | - | Turquoise | Multi mode 50/125 | According to IEC/EN 60332-1-2 | No | Yes | No | - | - | Other | 94.5 | 6 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26610406 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | Multi mode 50/125 | No | No | No | No | - | - | Polyurethane (PUR) | 88.5 | 5.6 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26010304 Lapp | In Stock | - | - | - | - | - | - | - | - | Turquoise | Multi mode 50/125 | According to IEC/EN 60332-1-2 | No | Yes | No | ABB | - | Other | 94.5 | 6 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27900912 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | - | No | No | No | No | Design Analysis | - | - | 144 | 9.6 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26610206 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | Multi mode 50/125 | No | No | No | No | Design Analysis | - | Polyurethane (PUR) | 88.5 | 5.6 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27500908 Lapp | In Stock | - | - | Nylon | - | - | - | 90 Degrees | CE, CSA, UL | Green | - | According to IEC/EN 60332-1-2 | No | Yes | No | Adaptaflex, a Division of T & B | AT34/U119/CSF90/BLB | Other | 144 | 9.6 | Yes | - | - | - | Non-Metallic | - | - | - | - | - | - | - | Snap-In | - | - | - | ||
![]() 26310902 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | - | No | No | No | No | Stearns | 80022260530F | Polyurethane (PUR) | 130.5 | 8.4 | Yes | - | - | - | - | - | - | - | - | End Plate | - | - | - | - | - | - | ||
![]() 26640972 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | - | No | No | No | No | - | - | - | 163.5 | 10.9 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26600324 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | Multi mode 50/125 | No | No | No | No | - | - | - | 165 | 11 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26300408 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | Multi mode 50/125 | No | No | No | No | - | - | Polyurethane (PUR) | 163.5 | 10.4 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26300412 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | Multi mode 50/125 | No | No | No | No | - | - | Polyurethane (PUR) | 202.5 | 13 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26600348 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | Multi mode 50/125 | No | No | No | No | - | - | - | 165 | 11 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27560308 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | Multi mode 50/125 | According to IEC/EN 60332-1-2 | No | Yes | No | - | - | Other | 144 | 9.6 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26310108 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | Multi mode 62.5/125 | No | No | No | No | - | - | Polyurethane (PUR) | 181.5 | 11.6 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27560124 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Black | Multi mode 62.5/125 | According to IEC/EN 60332-1-2 | No | Yes | No | - | - | Other | 189 | 12.6 | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.984 (25.00mm) | 10.74°C/W @ 100 LFM | - | -- | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 27400108 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Grey | Multi mode 62.5/125 | According to IEC/EN 60332-1-2 | No | Yes | No | - | - | Other | 109.5 | 7.3 | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.984 (25.00mm) | 7.28°C/W @ 100 LFM | - | -- | -- | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 27560312 Lapp | In Stock | - | - | - | X | - | - | - | CSA, UL | Black | Multi mode 50/125 | According to IEC/EN 60332-1-2 | No | Yes | No | Thomas & Betts | X150M | Other | 144 | 9.6 | Yes | - | - | - | - | Series 35 | - | - | - | - | - | - | - | - | - | - | ||
![]() 26310308 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | Multi mode 50/125 | No | No | No | No | - | - | Polyurethane (PUR) | 181.5 | 11.6 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27900204 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Black | Multi mode 50/125 | No | No | No | No | - | - | - | 144 | 9.6 | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 20.62°C/W @ 100 LFM | - | -- | -- | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 27560108 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Black | Multi mode 62.5/125 | According to IEC/EN 60332-1-2 | No | Yes | No | - | - | Other | 144 | 9.6 | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.394 (10.00mm) | 20.28°C/W @ 100 LFM | - | -- | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) |