- Colour outer sheath
- Flame retardant
- Halogen free according to IEC 60754-2
- Low smoke (according to EN 61034-2)
- Low smoke according to IEC 61034-2
- Min. permitted bending radius, stationary application/permanent installation
- Outer diameter approx.
- With strain relief
- Fibre type
- Material outer sheath
- Manufacturer
- Material
Attribute column
Manufacturer
Lapp Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Shape | Package Cooled | Material Finish | Angle | Approvals | Base Product Number | Colour outer sheath | Contact Sizes | Fibre type | Flame retardant | Halogen free according to IEC 60754-2 | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Outer diameter approx. | Package | Product Status | With strain relief | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Power (Watts) | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Failure Rate | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Includes | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Connection Type | Features | Diameter | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 28620702 Lapp | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | -- | - | - | - | - | - | - | Black | 22D | Multi mode 200/300 | No | No | -- | No | No | - | - | - | - | 210 | 10.5 | - | - | Yes | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | - | Active | -- | - | - | Receptacle Housing | For Female Sockets | - | 55 | - | - | Bayonet Lock | Crimp | B | Unshielded | Environment Resistant | Electroless Nickel | 16-35 | Silver | - | Contacts Not Included | - | - | - | -- | -- | - | - | - | -- | - | - | - | - | -- | - | ||
![]() 28000002 Lapp | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | - | RK73G2A | Black | - | Multi mode 980/1000 | No | No | - | No | No | - | - | - | KOA Speer Electronics, Inc. | 44 | 2.2 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | No | -55°C ~ 155°C | - | RK73G-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | - | - | 2 | ±50ppm/°C | - | - | 5.36 kOhms | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | 0.024 (0.60mm) | - | - | - | AEC-Q200 | ||
![]() 26010212 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | Multi mode 50/125 | According to IEC/EN 60332-1-2 | No | - | Yes | No | Stearns | 7EC542ME15G1 | Other | - | 129 | 8.3 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27600112 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | Multi mode 62.5/125 | No | No | - | No | No | Carlo Gavazzi | PS31M-UT11RT-M00 | - | - | 109.5 | 7.3 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27560904 Lapp | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Black | - | - | According to IEC/EN 60332-1-2 | No | - | Yes | No | - | - | Other | - | 144 | 9.6 | - | - | Yes | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 7.28°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | ||
![]() 26610106 Lapp | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Black | - | Multi mode 62.5/125 | No | No | - | No | No | - | - | Polyurethane (PUR) | - | 88.5 | 5.6 | - | - | Yes | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.14°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
![]() 27400208 Lapp | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Grey | - | Multi mode 50/125 | According to IEC/EN 60332-1-2 | No | - | Yes | No | - | - | Other | - | 109.5 | 7.3 | - | - | Yes | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 11.12°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 27400912 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | According to IEC/EN 60332-1-2 | No | - | Yes | No | ebm-papst, Inc. | - | Other | - | 109.5 | 7.3 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27400308 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | Multi mode 50/125 | According to IEC/EN 60332-1-2 | No | - | Yes | No | Miscellaneous | - | Other | - | 109.5 | 7.3 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27900308 Lapp | In Stock | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | 45 Degrees | CE, CSA, UL | - | Black | - | Multi mode 50/125 | No | No | - | No | No | Adaptaflex, a Division of T & B | AT34/M32/45/BLY | - | - | 144 | 9.6 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap-In | - | - | - | - | - | - | - | ||
![]() 27500208 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | Multi mode 50/125 | According to IEC/EN 60332-1-2 | No | - | Yes | No | - | - | Other | - | 144 | 9.6 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26310912 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | No | No | - | No | No | - | - | Polyurethane (PUR) | - | 228 | 14.7 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26310112 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | Multi mode 62.5/125 | No | No | - | No | No | - | - | Polyurethane (PUR) | - | 228 | 14.7 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 28020702 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | Multi mode 200/300 | No | No | - | No | No | - | - | Polyurethane (PUR) | - | 160 | 8 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26300908 Lapp | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Black | - | - | No | No | - | No | No | - | - | Polyurethane (PUR) | - | 163.5 | 10.4 | - | - | Yes | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 18.77°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
![]() 26000212 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | Multi mode 50/125 | According to IEC/EN 60332-1-2 | No | - | Yes | No | - | - | Other | - | 154.5 | 10.3 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26310302 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | Multi mode 50/125 | No | No | - | No | No | - | - | Polyurethane (PUR) | - | 130.5 | 8.4 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26300302 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | Multi mode 50/125 | No | No | - | No | No | - | - | Polyurethane (PUR) | - | 121.5 | 7.8 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26640924 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | No | No | - | No | No | - | - | - | - | 145.5 | 9.7 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27560908 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | According to IEC/EN 60332-1-2 | No | - | Yes | No | - | - | Other | - | 144 | 9.6 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |