- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Approvals | Automotive | Cable Length (m) | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | ECCN (US) | EU RoHS | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Nominal cross section conductor | Nominal voltage U | Number of stranding elements | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Size (AWG) | Standards Met | Stranding element | Voltage, Rating | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Wire Gauge | Max Supply Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Halogen Free | Shield Type | Outside Diameter | Rated Voltage | Stranding | Number of Cores | Wire and Cable Name | Number of Strands | Outer Diameter | Number of Pairs | Cross Section Area | Minimum Bend Radius | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 35812 Lapp | In Stock | - | - | - | Bare Copper | - | No | 1000 | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | Polyvinyl Chloride | - | - | - | - | - | - | - | 80 | 9.4 | 500V | - | - | - | - | - | -40 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 22 | - | - | - | - | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | 8 | - | - | - | - | Gray | - | Braid | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0066204 Lapp | In Stock | - | - | - | - | - | No | - | - | Grey | Class 5 = flexible | Tinned | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 38.4 | - | - | 2 | - | - | - | - | 6.4 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | Braiding | None | - | - | Pairs | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032120 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | - | - | No | No | - | - | - | - | Yes | Yes | - | - | - | Other | - | - | - | - | PEI-Genesis | - | - | 52.2 | - | - | 2 | - | - | - | - | 8.7 | Bulk | - | - | -50 - 90 | -40 - 90 | - | Active | - | - | - | Braiding | None | - | - | Pairs | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170978 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | No | - | - | - | - | - | No | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | 31.6 | - | - | - | - | - | - | - | 7.7 | Bulk | - | - | -30 - 70 | 0 - 0 | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12662 Lapp | In Stock | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | +80°C | - | - | - | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | 500 V | - | ÖLFLEX EB CY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 8.9mm | - | - | 10 x Diameter | - | 50m | ||
![]() 1591310 Lapp | In Stock | - | - | - | - | - | - | - | - | Grey | Class 1 = solid | Bare | Colour | 0.6 | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 105 | - | - | 2 | - | 16 | - | - | 10.5 | - | - | - | -30 - 70 | -5 - 50 | - | - | - | - | - | Foil | None | - | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Layers | - | - | - | - | - | - | - | - | - | ||
![]() 281403 Lapp | In Stock | - | - | Cable | Bare Copper | CE; CSA; CUL; EAC; ECOLAB; UL | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | THERMOPLASTIC POLYMER | No | No | Lapp Group | 281403 | Polyvinyl chloride (PVC) | Other | +90°C | - | - | - | - | - | - | 38.6 | -40°C | - | 2.5 | 500 | - | 90 °C | -40 °C | 9 | - | - | Active | -40 - 70 | -25 - 70 | No | - | 5.5 | Non-Compliant | Yes | - | - | - | CE, CSA, UL | - | 600 V | - | ÖLFLEX CONTROL TM | Active | EAR99 | - | 90 °C | -25 °C | Grey | PLANT ENGINEERING, INDUSTRIAL MACHINERY, MACHINE TOOLS | NO | STRANDED | compliant | 3 | - | - | WIRE AND CABLE | 13 AWG | - | - | - | 8.9 mm | 600 V | - | 3 | POWER AND CONTROL CABLE | - | 8.9mm | - | 2.5 mm2 | 5 x Diameter | 8.9 mm | 50m | ||
![]() 1135904 Lapp | In Stock | - | - | - | - | - | No | - | - | Colourless | Class 5 = flexible | Bare | Numbers | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 57.6 | - | - | 1.5 | 500 | - | - | - | 9.6 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | Braiding | None | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0011150 Lapp | In Stock | - | - | - | - | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 33.2 | - | - | 2.5 | 500 | - | - | - | 8.3 | - | - | - | -40 - 70 | -5 - 90 | No | - | - | - | - | None | None | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0022603 Lapp | In Stock | - | - | Cable | Tinned Copper | - | No | 305 | - | Grey | Class 5 = flexible | Tinned | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 5 | 300V | - | - | - | 20 | - | -40 | - | - | - | - | - | 5 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | Non-Compliant | - | None | None | 22 | - | No | - | - | - | Active | - | Multi-Conductor Cable | - | -40 °C | Grey | - | Unshielded | - | - | 3 | - | 250 V | - | - | Dark Gray | Not Halogen Free | - | 5.3 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0027425 Lapp | In Stock | - | - | - | - | - | No | - | - | Grey | Class 6 = very flexible | Bare | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 19.6 | - | - | 0.25 | - | - | - | - | 4.9 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | Braiding | None | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028204 Lapp | In Stock | - | - | - | Copper | VDE | No | - | LiYY | Grey | Class 5 = flexible | Bare | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | PVC | No | No | Lapp Group | 0028204 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | - | 14.4 | -40°C | - | 0.14 | - | - | 80 °C | -40 °C | 3.6 | - | ROHS COMPLIANT | Active | -40 - 80 | -5 - 70 | No | - | 1.49 | - | Yes | None | None | - | - | No | 350 V | Coil|Drum | UNITRONIC LiYY | Active | EAR99 | - | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | NO | STRANDED | compliant | 4 | 26AWG | - | WIRE AND CABLE | - | - | - | - | - | 250 V | - | 4 | COMMUNICATION CABLE | - | 3.6mm | - | 0.14 mm2 | - | 3.6 mm | 100m | ||
![]() 0029657 Lapp | In Stock | - | - | - | - | - | Unknown | - | - | Black | Class 6 = very flexible | Tinned | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Other | Polyurethane (PUR) | - | - | - | - | - | 66 | 66 | 26.4 | - | - | 0.34 | 49.9 | - | - | - | 6.6 | - | - | - | -50 - 80 | -40 - 80 | Unknown | - | - | - | - | Braiding | None | - | - | No | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0027426 Lapp | In Stock | - | - | - | - | - | No | - | - | Grey | Class 6 = very flexible | Bare | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 20.4 | - | - | 0.25 | - | - | - | - | 5.1 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | Braiding | None | - | - | No | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034416 Lapp | In Stock | - | - | - | Copper | VDE | No | - | LiYCY | Grey | - | Bare | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | PVC | No | No | Lapp Group | 0034416 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +70°C | - | - | - | - | - | - | 50.4 | -40°C | - | 0.25 | - | - | 80 °C | -40 °C | 8.4 | - | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | No | - | 2.08 | - | Yes | Braiding | None | - | CE | No | 250 V | - | UNITRONIC LiYCY | Active | EAR99 | - | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | YES | STRANDED | compliant | 16 | 24AWG | - | WIRE AND CABLE | - | - | - | Tinned Copper Braid | - | 250 V | - | 16 | COMMUNICATION CABLE | - | 8.4mm | - | 0.25 mm2 | - | 8.4 mm | 100m | ||
![]() 0028207 Lapp | In Stock | - | - | Cable | Bare Copper | - | No | 1000 | LiYY | Grey | Class 5 = flexible | Bare | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 4.2 | 350V | - | - | - | 16.8 | -40°C | -40 | 0.14 | - | - | - | - | 4.2 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | Compliant | - | None | None | 26 | - | No | 350 V | - | UNITRONIC LiYY | Active | - | Multi-Conductor Cable | 80 °C | -40 °C | Grey | - | Unshielded | - | - | 7 | - | - | - | 26 AWG | Pebble Gray | Not Halogen Free | - | 4.2 mm | - | - | 7 | - | 18 | 4.2mm | - | - | - | - | 100m | ||
![]() 0028416 Lapp | In Stock | - | - | - | Copper | - | No | - | LiYY | Grey | Class 2 = stranded | Bare | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | - | 34.8 | -40°C | - | 0.34 | - | - | - | - | 8.7 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | None | None | - | - | No | 500V | - | UNITRONIC LiYY | Active | - | - | - | - | - | - | - | - | - | - | 22AWG | - | - | - | - | - | - | - | - | - | 16 | - | - | 8.7mm | - | - | - | - | 100m | ||
![]() 0028212 (100M) Lapp | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0035135 Lapp | In Stock | - | - | - | COPPER | VDE | No | - | LiYCY | Grey | Class 5 = flexible | Bare | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | No | No | Lapp Group | 0035135 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 53.4 | - | - | 2 | - | - | 80 °C | -40 °C | 8.9 | - | ROHS COMPLIANT | Active | -40 - 80 | -5 - 70 | No | - | 2.08 | - | Yes | Braiding | None | - | IEC60332-1 | Pairs | 350 V | - | UNITRONIC | Active | EAR99 | - | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | YES | STRANDED | compliant | 12 | 26 AWG | - | WIRE AND CABLE | - | - | - | S/UTP | - | 250 V | - | 24 | COMMUNICATION CABLE | - | 8.9mm | 12 | 0.14 mm2 | - | 8.9 mm | 50m | ||
![]() 0027877 Lapp | In Stock | - | - | - | - | - | No | - | - | Grey | Class 6 = very flexible | Bare | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | 48.5 | 48.5 | 29.1 | - | - | 0.34 | - | - | - | - | 9.7 | - | - | - | -40 - 80 | -5 - 0 | No | - | - | - | - | None | None | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |