- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Approvals | Automotive | Cable Length (m) | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core identification | ECCN (US) | EU RoHS | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Size (AWG) | Standards Met | Stranding element | Voltage, Rating | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Connector Support Type | Wire/Cable Gauge | Jacket Color | Standards | Rated Voltage | Number of Cores | Wire and Cable Name | Number of Strands | Outer Diameter | Cross Section Area | Minimum Bend Radius | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1600117 Lapp | 2525 |
| - | - | - | No | - | - | Black | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | Rubber | - | - | No | No | - | - | Other | Other | - | - | - | - | 28.8 | - | - | 1 | 750 | 450 | - | - | 10.7 | - | -40 - 60 | -25 - 60 | No | - | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10019910 Lapp | 2012 |
| - | Bare Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | Polymer | Yes | Yes | - | - | Other | Other | - | 80 | 5.5 | 500V | 22 | - | -40 | 0.75 | 500 | - | - | - | 5.5 | - | -40 - 80 | -30 - 70 | No | - | - | - | None | None | 18 | - | No | - | - | - | Active | - | Shielded Multi-Conductor Cable | - | - | - | - | - | - | - | 2 | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | ||
![]() 0046005 Lapp | In Stock | - | - | - | - | No | - | - | Other | Class 5 = flexible | Tinned | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | - | No | No | Lapp Group | 0046005 | - | - | - | - | - | - | 36.8 | - | - | 0.75 | 500 | - | - | - | 9.2 | Active | -50 - 180 | -25 - 180 | No | 5.07 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | unknown | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 281004CY Lapp | 2495 |
| - | Bare Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polymer | No | No | - | - | Polyvinyl chloride (PVC) | Other | +90°C | - | - | - | 96.4 | -40°C | - | 6 | 500 | - | - | - | 15.3 | - | -40 - 105 | -25 - 90 | No | - | - | - | - | - | - | CE, CSA, UL | - | 600 V | - | ÖLFLEX CONTROL TM CY | Active | - | - | - | - | - | - | - | - | - | - | 10AWG | - | - | - | - | - | 4 | - | - | 15.3mm | - | 5 x Diameter | - | 50m | ||
![]() 1123002 Lapp | 25357240 |
| - | Bare Copper | - | No | 50 | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | - | Yes | Yes | - | - | Other | Other | - | 80 | 5.4(Typ) | 500V | 21.6 | - | -40 | 0.5 | 500 | - | - | - | 5.4 | - | -40 - 75 | -25 - 70 | No | - | - | - | None | None | 21 | - | No | - | - | - | Active | - | Control Cable | - | - | - | - | - | - | - | 3 | - | - | - | Gray | IEC 60332-1-2 | - | - | - | - | - | - | - | - | - | ||
![]() 1119109 Lapp | 2929 |
| - | BARE COPPER | CE; EAC; ECOLAB; VDE | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | No | No | Lapp Group | 1119109 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 37.6 | - | - | 0.75 | 500 | - | 80 °C | -40 °C | 9.4 | Active | -40 - 80 | -15 - 70 | No | 5.22 | - | Yes | None | None | - | - | No | - | - | - | Active | EAR99 | - | - | - | SUITABLE FOR TORSIONAL APPLICATIONS | NO | STRANDED | compliant | - | 9 | - | WIRE AND CABLE | - | - | - | 300 V | - | CONTROL CABLE | - | - | 0.75 mm2 | - | 9.4 mm | - | ||
![]() 1600200 Lapp | 2521 |
| - | Copper | - | No | - | - | Black | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | Rubber | - | - | No | No | - | - | Other | Other | +60°C | - | - | - | 28.2 | -25°C | - | 1.5 | 500 | 300 | - | - | 10.4 | - | -40 - 60 | -25 - 60 | No | - | - | - | - | - | - | CE | - | 500 V | - | - | Active | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | 3 | - | 30 | 10.4mm | - | - | - | 100m | ||
![]() 34302 Lapp | In Stock | - | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7038885 Lapp | In Stock | - | - | - | - | No | - | - | Black | Class 6 = very flexible | - | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | 0.34 | - | - | - | - | 4.6 | - | -40 - 80 | 0 - 0 | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10019920 Lapp | 2156 |
| - | - | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | - | Yes | Yes | - | - | Other | Other | - | - | - | - | 40.4 | - | - | 0.75 | 500 | - | - | - | 10.1 | - | -40 - 80 | -30 - 70 | No | - | - | - | None | None | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2214070 Lapp | In Stock | - | - | - | - | No | - | - | Black | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Other | - | - | - | - | 78.8 | - | - | 2.5 | 500 | - | - | - | 12.5 | - | -40 - 105 | -25 - 105 | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10019915 Lapp | 2257 |
| - | BARE COPPER | CE; EAC; EN; UL; VDE | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | LAPP GROUP PVT LTD | - | - | - | Yes | Yes | Lapp Group | 10019915 | Other | Other | - | - | - | - | 27.6 | - | - | 0.75 | 500 | - | 80 °C | -40 °C | 6.9 | Active | -40 - 80 | -30 - 70 | No | 5.56 | - | Yes | None | None | - | - | No | - | - | - | Active | - | - | - | - | PLANT ENGINEERING, INDUSTRIAL MACHINERY | NO | STRANDED | compliant | - | 5 | - | WIRE AND CABLE | - | - | - | 300 V | - | CONTROL CABLE | - | - | 0.75 mm2 | - | 6.9 mm | - | ||
![]() 10019917 Lapp | 842 |
| - | - | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | - | Yes | Yes | - | - | Other | Other | - | - | - | - | 30 | - | - | 0.75 | 500 | - | - | - | 7.5 | - | -40 - 80 | -30 - 70 | No | - | - | - | None | None | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1123493 Lapp | In Stock | - | - | - | - | No | - | - | Black | Class 5 = flexible | Bare | - | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | - | - | Yes | - | - | - | Polyolefin | - | - | - | - | 150 | - | - | 16 | 1 | - | - | - | 25 | - | -40 - 75 | -25 - 70 | No | - | - | - | - | - | - | - | - | - | Drum|Coil | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0037120 Lapp | In Stock | - | - | - | - | No | - | - | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | Yes | Yes | - | - | Polyolefin | Other | - | - | - | - | 24 | - | - | 0.25 | - | - | - | - | 4 | - | -30 - 70 | -5 - 80 | No | - | - | - | None | None | - | - | No | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 281205 Lapp | 904 |
| - | Bare Copper | CE; CSA; CUL; EAC; ECOLAB; UL | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | THERMOPLASTIC POLYMER | No | No | Lapp Group | 281205 | Polyvinyl chloride (PVC) | Other | +90°C | - | - | - | 53 | -25°C | - | 4 | 500 | - | 90 °C | -40 °C | 12.6 | Active | -40 - 70 | -25 - 70 | No | 5.52 | Non-Compliant | Yes | - | - | - | CE, CSA, UL | - | 600 V | - | ÖLFLEX CONTROL TM | Active | EAR99 | - | 90 °C | -25 °C | PLANT ENGINEERING, INDUSTRIAL MACHINERY, MACHINE TOOLS | NO | STRANDED | compliant | - | 5 | - | WIRE AND CABLE | 11 AWG | - | - | 600 V | 5 | POWER AND CONTROL CABLE | - | 12.6mm | 4 mm2 | 4 x Diameter | 12.6 mm | 50m | ||
![]() 0028504 Lapp | 49 | - | - | Copper | - | No | - | LiYY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | 22.4 | -40°C | - | 0.5 | - | - | - | - | 5.6 | - | -40 - 80 | -5 - 70 | No | - | - | - | None | None | - | - | No | 500V | - | UNITRONIC LiYY | Active | - | - | - | - | - | - | - | - | - | - | 21AWG | - | - | - | - | - | 4 | - | - | 5.6mm | - | - | - | 100m | ||
![]() 10019921 Lapp | 533 |
| - | - | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | - | Yes | Yes | - | - | Other | Other | - | - | - | - | 48 | - | - | 0.75 | 500 | - | - | - | 12 | - | -40 - 80 | -30 - 70 | No | - | - | - | None | None | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028420 Lapp | 15 | - | - | Copper | - | No | - | - | Grey | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 38.4 | - | - | 0.34 | - | - | - | - | 9.6 | - | -40 - 80 | -5 - 70 | No | - | - | - | None | None | - | - | No | 500V | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10019969 Lapp | 992 |
| - | - | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | - | Yes | Yes | - | - | Other | Other | - | - | - | - | 42.8 | - | - | 1 | 500 | - | - | - | 10.7 | - | -40 - 80 | -30 - 70 | No | - | - | - | None | None | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |