- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Automotive | Cable Length (m) | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core identification | ECCN (US) | EU RoHS | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Size (AWG) | Standards Met | Stranding element | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Max Supply Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Halogen Free | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Rated Voltage | Number of Cores | Wire and Cable Name | Number of Strands | Outer Diameter | Number of Pairs | Features | Cross Section Area | Diameter | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0022412 Lapp | In Stock | - | - | Cable | - | - | - | - | No | - | - | Grey | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 23.2 | - | - | - | - | - | - | - | 5.8 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | Non-Compliant | - | None | None | - | - | No | - | - | - | - | Active | - | - | - | -5 °C | Grey | - | Unshielded | - | - | - | - | - | 250 V | - | - | - | - | - | - | Not Halogen Free | - | - | - | 6 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034612 Lapp | 643 |
| - | - | Copper | - | - | - | No | - | LiYCY | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | - | 57.6 | -40°C | - | 0.5 | - | - | - | - | 9.6 | - | - | - | -40 - 70 | -5 - 70 | No | - | - | - | - | Braiding | None | - | - | No | 250 V | - | - | UNITRONIC LiYCY | Active | - | - | - | - | - | - | - | - | - | - | - | 21AWG | - | - | - | - | - | - | - | - | - | Tinned Copper Braid | - | - | - | 12 | - | - | 9.6mm | - | - | - | - | 100m | - | - | ||
![]() 0026427 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | Grey | Class E = very flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | - | - | 130.5 | 130.5 | 69.6 | - | - | 0.75 | 500 | - | - | - | 17.4 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | Braiding | None | - | - | No | - | - | Drum|Coil | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034503 Lapp | 50 | - | - | - | Bare Copper | - | - | VDE | No | 1000 | LiYCY | Grey | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | Polyvinyl Chloride | No | No | Lapp Group | 0034503 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 5.1 | 350V | - | - | - | 30.6 | -40°C | -40 | 0.34 | - | - | 80 °C | -40 °C | 5.1 | - | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | No | - | 2.11 | - | Yes | Braiding | None | 22 | EAC | No | 500 V | - | - | UNITRONIC LiYCY | Active | EAR99 | Multi-Conductor Cable | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | YES | STRANDED | compliant | - | 3 | 22AWG | - | WIRE AND CABLE | - | Pebble Gray | - | - | - | - | - | Braid | - | - | 250 V | 3 | COMMUNICATION CABLE | - | 5.1mm | - | - | 0.34 mm2 | 5.1 mm | 100m | - | - | ||
![]() 0035141 Lapp | 49 | - | - | - | Copper | - | - | - | No | - | LiYCY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 34.8 | - | - | 2 | - | - | - | - | 5.8 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | Braiding | None | - | IEC60332-1 | Pairs | 350 V | - | - | UNITRONIC | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/UTP | - | - | - | 6 | - | - | 5.8mm | 3 | - | - | - | 100m | - | - | ||
![]() 0028414 Lapp | 48 | - | - | - | Copper | - | - | - | No | - | LiYY | Grey | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | - | 32.8 | -40°C | - | 0.34 | - | - | - | - | 8.2 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | None | None | - | - | No | 500 V | - | - | UNITRONIC LiYY | Active | - | - | - | - | - | - | - | - | - | - | - | 22AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | 8.2mm | - | - | - | - | 100m | - | - | ||
![]() 1026325 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | Black | Class E = very flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | 150.8 | 150.8 | 80.4 | - | - | 1.5 | 500 | - | - | - | 20.1 | - | - | - | -40 - 90 | -5 - 90 | No | - | - | - | - | None | None | - | - | No | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16001233 Lapp | 2543 |
| - | - | Copper | - | - | - | No | - | - | Black | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | Rubber | - | - | No | No | - | - | Other | Other | +60°C | - | - | - | - | - | - | 46.8 | -25°C | - | 1.5 | 750 | 450 | - | - | 13.1 | - | - | - | -40 - 60 | -25 - 60 | No | - | - | Non-Compliant | - | - | - | - | CE | - | 450/750 V | - | Coil|Drum | - | Active | - | - | 60 °C | -25 °C | - | - | - | - | - | 18 A | - | - | - | - | 15 AWG | - | - | - | - | - | - | - | - | - | - | 4 | - | 30 | 10.2 → 11.7mm | - | - | - | - | 100 m | - | - | ||
![]() 0028886 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1135753 Lapp | In Stock | - | - | - | Bare Copper | - | - | - | No | 1000 | - | Colourless | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 7.3 | 300V/500V | - | - | - | 43.8 | - | -40 | 0.5 | 500 | - | - | - | 7.3 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | Braiding | None | 22 | - | No | - | - | - | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Transparent | - | - | - | - | - | Braid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201404 Lapp | 2332 |
| - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ÖLFLEX® | - | - | - | - | - | - | - | - | - | - | - | 4 | 14 AWG | - | - | - | Black | - | Industrial | 0.372 (9.45mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | Direct Burial, Oil Resistant, UV Resistant | - | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 701711 Lapp | 2976 |
| - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | ÖLFLEX® VFD 1XL with Signal | - | - | - | - | - | - | - | - | - | - | - | 6 (1 Pair + 4) | 14 AWG, 18 AWG | - | - | - | Black | 41/30 | Industrial | 0.486 (12.34mm) | - | Polyethylene (XLPE), Irradiated | Foil, Braid | 100%, 85% | - | - | - | - | - | - | - | Chemical Resistant, Drain Wire, Oil Resistant, UV Resistant | - | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 701707 Lapp | 250 |
| - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ÖLFLEX® VFD 1XL | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 AWG | - | - | - | Black | 665/30 | Industrial | 1.223 (31.06mm) | - | Polyethylene (XLPE), Irradiated | Foil, Braid | 100%, 85% | - | - | - | - | - | - | - | Chemical Resistant, Drain Wire, Oil Resistant, UV Resistant | - | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 0031424 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170910 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170585 Lapp | 968 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031441 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031462 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031418 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031380 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |