- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Conductor Material | Jacket (Insulation) Material | Shield Material | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Content | Core identification | Core layout | Cross section (each core) | Diameter conductor | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Jacket Material | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage U | Number of stranding elements | NVP value | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Risk Rank | RoHS | RoHS-compliant | Screen over stranding | Screen over stranding element | Sold per metre | Standards Met | Stranding element | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Voltage - Supply | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Number of Conductors | Wire Gauge | Number of Channels | Voltage | Connector Support Type | Current - Output (Max) | Jacket Color | Current - Supply | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shielded | Shield Type | Shield Coverage | Internal Switch(s) | Stranding | Number of Cores | Programmable Features | Feature Pins | Outer Diameter | Features | Minimum Bend Radius | Length | Width | Jacket (Insulation) Thickness | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0034193 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 1 = solid | Bare | - | Colour + rings | - | - | 0.8 | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 78 | - | - | - | - | 2 | - | 12 | - | 13 | - | - | - | -30 - 70 | -5 - 50 | - | - | - | - | Foil | None | - | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0036921 Lapp | 1127 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | Copper | Polyurethane (PU) | Copper, Tinned | - | - | - | Multi-Pair | - | Green | Class 6 = very flexible | Tinned | - | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | PP | PU | -- | No | No | - | - | - | - | Polyurethane (PUR) | - | - | - | +90°C | LAPP | 57 | 57 | 30.4 | - | - | -40°C | - | 0.25 | - | - | - | 7.6 | - | Digi-Spool®, Continuous Spool | - | -50 - 90 | -40 - 80 | Active | - | - | - | Braiding | None | - | CSA Certified, UL | Pairs | 30 V | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | Obsolete | -- | - | Hot Swap Controller | - | - | - | - | -48V | -48V | - | 4.5 A | MC34652 | - | 8 (4 Pair Twisted) | - | 1 | 30 V | - | 2A | Green | 900µA | - | Industrial | 0.299 (7.60mm) | Polypropylene (PP) | - | Braid | 85% | Yes | - | 8 | Current Limit, Fault Timeout, OVP, UVLO | DISABLE, ICHG, ILIM, OV, PG, /PG, TIMER, UV | 7.6mm | Auto Retry, Thermal Limit | 7.5 x Diameter | 50m | - | - | - | UL Style 20236 | ||
![]() 0036916 Lapp | 883 |
| - | - | - | - | Copper | Polyurethane (PU) | Copper, Tinned | - | - | - | Multi-Pair | - | Green | Class 6 = very flexible | Tinned | - | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | PP | - | - | No | No | - | - | - | - | Polyurethane (PUR) | - | - | - | +90°C | LAPP | 77.3 | 77.3 | 41.2 | - | - | -40°C | - | 0.5 | - | - | - | 10.3 | - | Digi-Spool®, Continuous Spool | - | -50 - 90 | -40 - 80 | Active | - | - | - | Braiding | None | - | - | Pairs | 30 V | - | - | ÖLFLEX SERVO FD | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 / 9 A | - | - | 14 (6 Twisted Pairs + 2) | 20 AWG, 24 AWG | - | 30 V | - | - | Green | - | - | - | 0.406 (10.31mm) | Polypropylene (PP) | - | Braid | 85% | - | - | 14 | - | - | 10.3mm | - | 7.5 x Diameter | 50m | - | - | - | - | ||
![]() 701717 Lapp | 275 |
| - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ÖLFLEX® VFD 1XL with Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 (1 Pair + 4) | 2 AWG, 14 AWG | - | - | - | - | Black | - | 665/30 | Industrial | 1.234 (31.34mm) | Polyethylene (XLPE), Irradiated | - | Foil, Braid | 100%, 85% | - | - | - | - | - | - | Chemical Resistant, Drain Wire, Oil Resistant, UV Resistant | - | Enter Number of Feet in Order Quantity | - | - | - | - | ||
![]() 701713 Lapp | 390 |
| - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | ÖLFLEX® VFD 1XL with Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 (1 Pair + 4) | 10 AWG, 18 AWG | - | - | - | - | Black | - | 105/30 | Industrial | 0.593 (15.06mm) | Polyethylene (XLPE), Irradiated | - | Foil, Braid | 100%, 85% | - | - | - | - | - | - | Chemical Resistant, Drain Wire, Oil Resistant, UV Resistant | - | Enter Number of Feet in Order Quantity | - | - | - | - | ||
![]() 701716 Lapp | 279 |
| - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Compliant | - | - | - | - | - | - | - | - | Tape and Reel | ÖLFLEX® VFD 1XL with Signal | 0.1 % | - | - | 25 ppm/°C | - | 13 kΩ | 125 °C | -55 °C | Thin Film | - | - | - | - | - | Not | 6 (1 Pair + 4) | 4 AWG, 14 AWG | - | - | - | - | Black | - | 413/30 | Industrial | 1.079 (27.41mm) | Polyethylene (XLPE), Irradiated | - | Foil, Braid | 100%, 85% | - | - | - | - | - | - | Chemical Resistant, Drain Wire, Oil Resistant, UV Resistant | - | 3.6 mm | 1.4 mm | - | Lead Free | - | ||
![]() 1123071 Lapp | 2932 |
| - | - | - | - | Copper | - | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | - | According to IEC/EN 60332-3-24 | No | - | - | Zero Halogen | - | - | Yes | Yes | - | - | - | Other | Other | - | - | - | +80°C | - | - | - | 29.2 | - | - | -40°C | - | 1 | 500 | - | - | 7.3 | - | - | - | -40 - 75 | -25 - 70 | - | - | - | - | None | None | - | CE, RoHS, UL | No | 500 V | - | - | ÖLFLEX CLASSIC 130 H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 7.2mm | - | 6 x Diameter | 50m | - | - | - | - | ||
![]() 1123111 Lapp | 2558 |
| - | - | - | - | Copper | - | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | - | According to IEC/EN 60332-3-24 | No | - | - | Zero Halogen | - | - | Yes | Yes | - | - | - | Other | Other | - | - | - | +80°C | - | - | - | 33.2 | - | - | -40°C | - | 1.5 | 500 | - | - | 8.3 | - | - | - | -40 - 75 | -25 - 70 | - | - | - | - | None | None | - | CE, RoHS, UL | No | 500 V | - | - | ÖLFLEX CLASSIC 130 H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 8.1mm | - | 7.5 x Diameter | 50m | - | - | - | - | ||
![]() 1123109 Lapp | 2667 |
| - | - | - | - | Copper | - | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | - | According to IEC/EN 60332-3-24 | No | - | - | Zero Halogen | - | - | Yes | Yes | - | - | - | Other | Other | - | - | - | +80°C | - | - | - | 29.6 | - | - | -40°C | - | 1.5 | 500 | - | - | 7.4 | - | - | - | -40 - 75 | -25 - 70 | - | - | - | - | None | None | - | CE, RoHS, UL | No | 500 V | - | - | ÖLFLEX CLASSIC 130 H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 7.3mm | - | 7.5 x Diameter | 50m | - | - | - | - | ||
![]() 49900208 Lapp | In Stock | - | - | - | - | - | - | - | - | 8 | 8 | Shielded,Flame-retardant | - | - | - | - | - | Sold per metre | - | 1 x 0.10mm | 0.75mm² | - | Black | - | - | No | - | - | - | - | - | - | - | 49900208 | - | - | - | 500m | +70°C | +70°C | - | - | - | - | - | -20°C | -5°C | - | 2x | - | - | - | - | - | 5.50mm | No | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | - | - | - | LiFYCY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1591502 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 1 = solid | Bare | - | Colour | - | - | 0.8 | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 85 | - | - | - | - | 2 | - | 3 | - | 8.5 | - | - | - | -30 - 70 | -5 - 50 | - | - | - | - | Foil | None | - | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Layers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032116 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | Colour | - | - | - | - | No | No | - | - | - | - | - | Yes | Yes | - | - | - | - | Other | - | - | - | - | - | - | - | 50.4 | - | - | - | - | 2 | - | - | - | 8.4 | - | - | - | -50 - 90 | -40 - 90 | - | - | - | - | Braiding | None | - | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032070 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | Colour | - | - | - | - | No | No | - | - | - | - | - | Yes | Yes | - | - | - | - | Other | - | - | - | - | - | - | - | 46.2 | - | - | - | - | 0.25 | - | - | - | 7.7 | - | - | - | -50 - 90 | -40 - 90 | - | - | - | - | Braiding | None | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170296 Lapp | 4666 |
| - | - | - | - | Copper, Bare | Low Smoke Zero Halogen (LSZH) | Copper, Tinned | - | - | - | Multi-Pair, Cat5e | 5E | Blue | Class 1 = solid | Bare | - | Colour | - | - | - | - | - | No | - | LAPP GROUP PVT LTD | - | - | - | No | No | Lapp Group | - | 2170296 | - | Other | - | - | - | - | LAPP | - | - | 47.3 | - | - | - | - | 2 | - | - | 77 | 6.1 | - | Digi-Spool®, Continuous Spool | Active | -5 - 70 | 0 - 0 | Active | 5.06 | - | - | Foil + braiding | None | - | - | Pairs | - | -30°C ~ 80°C | - | Etherline® | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 8 (4 Pair Twisted) | 24 AWG | - | 125 V | WIRE AND CABLE | - | Teal | - | Solid | Industrial, Network | 0.248 (6.30mm) | - | - | Foil, Braid | 100% | - | - | - | - | - | - | Flame Retardant | - | Enter Number of Feet in Order Quantity | - | - | - | - | ||
![]() 30017798 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | Class 1 = solid | Bare | - | Colour + rings | - | - | 0.8 | - | According to IEC/EN 60332-3-24 | No | - | - | - | - | - | Yes | No | - | - | - | Polyolefin | Other | - | - | - | - | - | - | - | 42 | - | - | - | - | 2 | - | 1 | - | 7 | - | - | - | -30 - 70 | -5 - 50 | - | - | - | - | Foil | None | - | - | Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032005 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | Colour | - | - | - | - | No | No | - | - | - | - | - | Yes | Yes | - | - | - | - | Other | - | - | - | - | - | - | - | 19.6 | - | - | - | - | 0.14 | - | - | - | 4.9 | - | - | - | -50 - 90 | -40 - 90 | - | - | - | - | None | None | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032062 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | Colour | - | - | - | - | No | No | - | - | - | - | - | Yes | Yes | - | - | - | - | Other | - | - | - | - | - | - | - | 27 | - | - | - | - | 0.25 | - | - | - | 4.5 | - | - | - | -50 - 90 | -40 - 90 | - | - | - | - | Braiding | None | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1591318 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 1 = solid | Bare | - | Colour | - | - | 0.6 | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 230 | - | - | - | - | 2 | - | 100 | - | 23 | - | - | - | -30 - 70 | -5 - 50 | - | - | - | - | Foil | None | - | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Layers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170242 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | Bare | - | - | - | - | - | - | - | No | - | - | - | - | - | - | No | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 63.5 | - | - | - | - | - | - | - | - | 12.7 | - | - | - | -30 - 70 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170247 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Purple | Class 1 = solid | Bare | - | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 34.2 | - | - | - | - | 2 | - | - | - | 11.1 | - | - | - | -40 - 70 | 0 - 0 | - | - | - | - | Other | None | - | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |