- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Conductor Material | Angle | Approvals | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Nominal cross section conductor | Nominal voltage U | Number of stranding elements | NVP value | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Risk Rank | Rohs Code | Screen over stranding | Screen over stranding element | Standards Met | Stranding element | Voltage, Rating | Series | ECCN Code | Composition | Applications | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Connector Support Type | Shield Type | Rated Voltage | Stranding | Number of Cores | Wire and Cable Name | Outer Diameter | Number of Pairs | Connection Type | Cross Section Area | Minimum Bend Radius | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2173003 Lapp | In Stock | - | - | Nylon | - | 45 Degrees | CE, CSA, UL | - | - | - | - | - | - | - | - | No | - | - | - | - | - | No | Adaptaflex, a Division of T & B | AT28/FL/45/BLY | - | - | - | - | - | 48.6 | - | - | - | - | - | - | - | 8.1 | - | -45 - 90 | 0 - 0 | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap-In | - | - | - | - | ||
![]() 1032076 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | - | - | - | Yes | Yes | - | - | - | Other | - | - | - | 34.2 | - | 0.34 | - | - | - | - | - | 5.7 | - | -50 - 90 | -40 - 90 | - | - | Braiding | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170232 Lapp | In Stock | - | - | - | - | - | - | - | Other | Red | Class 5 = flexible | Tinned | Colour | - | No | No | - | - | - | - | Yes | No | ABB | G1MP4-62W01T1 | Other | Other | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | -40 - 85 | 0 - 0 | - | - | None | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12644 Lapp | 2867 |
| - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | +80°C | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | 500 V | ÖLFLEX EB CY | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | 8.3mm | - | - | - | 6 x Diameter | - | 50m | ||
![]() 1591308 Lapp | In Stock | - | - | - | - | - | - | - | - | Grey | Class 1 = solid | Bare | Colour | 0.6 | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 95 | - | 2 | - | 12 | - | - | - | 9.5 | - | -30 - 70 | -5 - 50 | - | - | Foil | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | Layers | - | - | - | - | - | - | - | - | - | ||
![]() 0034223 Lapp | In Stock | - | - | - | - | - | - | - | - | Blue | Class 2 = stranded | Bare | Colour + rings | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 93 | - | 2 | - | 12 | - | - | - | 15.5 | - | -30 - 70 | -5 - 50 | - | - | Braiding | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | - | - | - | - | - | - | ||
![]() 1032061 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | - | - | - | Yes | Yes | - | - | - | Other | - | - | - | 50.4 | - | 0.14 | - | - | - | - | - | 8.4 | - | -50 - 90 | -40 - 90 | - | - | Braiding | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CE217489 Lapp | In Stock | - | - | - | - | - | - | - | 5 | Black | Class 2 = stranded | - | Colour | - | - | No | - | - | - | - | No | No | - | - | - | Polyurethane (PUR) | - | 97.5 | 97.5 | 65 | - | - | - | - | - | - | - | 6.3 | - | -40 - 80 | -30 - 0 | - | - | Foil + braiding | None | - | Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170242 Lapp | In Stock | - | - | - | - | - | - | - | - | Green | - | Bare | - | - | - | No | - | - | - | - | - | No | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 63.5 | - | - | - | - | - | - | - | 12.7 | - | -30 - 70 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170247 Lapp | In Stock | - | - | - | - | - | - | - | - | Purple | Class 1 = solid | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 34.2 | - | 2 | - | - | - | - | - | 11.1 | - | -40 - 70 | 0 - 0 | - | - | Other | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170298 Lapp | In Stock | - | - | - | - | - | - | - | 5E | Blue | Class 1 = solid | Bare | Colour | 0.51 | - | No | - | - | - | - | No | No | - | - | - | Other | - | - | - | 62.3 | - | 2 | - | - | 77 | - | - | 8.1 | - | -5 - 70 | -5 - 50 | - | - | Foil + braiding | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170431 Lapp | In Stock | - | - | - | - | - | - | - | 5E | Green | Class 2 = stranded | Tinned | Colour | - | - | No | - | - | - | - | No | No | - | - | Polyolefin | Polyurethane (PUR) | - | - | - | 20.4 | - | 2 | - | - | 67 | - | - | 4.8 | - | -40 - 80 | -30 - 50 | - | - | Foil + braiding | None | - | Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1591313 Lapp | In Stock | - | - | - | - | - | - | - | - | Grey | Class 1 = solid | Bare | Colour | 0.6 | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 130 | - | 2 | - | 30 | - | - | - | 13 | - | -30 - 70 | -5 - 50 | - | - | Foil | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | Layers | - | - | - | - | - | - | - | - | - | ||
![]() 0034204 Lapp | In Stock | - | - | - | - | - | - | - | - | Grey | Class 2 = stranded | Bare | Colour + rings | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 123 | - | 2 | - | 24 | - | - | - | 20.5 | - | -30 - 70 | -5 - 50 | - | - | Braiding | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | - | - | - | - | - | - | ||
![]() 0028664 Lapp | In Stock | - | - | - | - | - | - | - | - | Grey | Class 6 = very flexible | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyolefin | Polyurethane (PUR) | - | 35.5 | 35.5 | 21.3 | - | 0.25 | - | - | - | - | - | 7.1 | - | -40 - 80 | -40 - 0 | - | - | None | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170205 Lapp | In Stock | - | - | - | - | - | - | - | Other | Purple | Class 2 = stranded | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 57.6 | - | 2 | - | - | - | - | - | 7.2 | - | -40 - 80 | -5 - 70 | - | - | None | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0030930 Lapp | 2769 |
| - | - | - | - | - | FD CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC60332-1 | - | 250 V | UNITRONIC | - | - | - | - | - | - | - | - | - | S/UTP | - | - | 8 | - | 9.2mm | 4 | - | - | - | - | - | ||
![]() 0035459 Lapp | 2834 |
| - | - | Copper | - | CE; EAC; EN; IEC | - | - | - | - | - | - | - | - | - | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | - | - | Lapp Group | 00354593 | - | - | +80°C | - | - | - | -40°C | - | - | - | - | 80 °C | -40 °C | - | Active | - | - | 5.24 | Yes | - | - | - | - | 450/750 V | ÖLFLEX CLASSIC 100 CY | EAR99 | - | PLANT ENGINEERING, INDUSTRIAL MACHINERY | YES | STRANDED | compliant | 18 A | 4 | WIRE AND CABLE | - | 450 V | - | 4 | POWER AND CONTROL CABLE | 11.3mm | - | - | 1.5 mm2 | Fixed - 6 x D Occasional Flexing - 20 x D | 11.3 mm | 50m | ||
![]() 1027934 Lapp | 2110 |
| - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | +80°C | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, cUL Listed, IEC/EN: 60332-1-2, UL File No. E63634, UL Listed, USA | - | 300/500 V | ÖLFLEX CHAIN 819 CP | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | 10.9mm | - | - | - | 10 x Diameter (Flexing), 4 x Diameter (Fixed Installation) | - | - | ||
![]() 00101133 Lapp | In Stock | - | - | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 91.2 | - | 16 | 750 | - | - | - | - | 22.8 | - | -40 - 80 | -5 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |