- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Brand | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Insulation Materials | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Mounting | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Number of stranding elements | NVP value | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | Screen over stranding | Screen over stranding element | Standards Met | Stranding element | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Composition | Subcategory | Technology | Current Rating | Number of Conductors | Wire Gauge | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Stranding | Number of Cores | Thermal Resistance @ Natural | Outer Diameter | Power Dissipation @ Temperature Rise | Number of Pairs | Connection Type | Features | Product Category | Minimum Bend Radius | Diameter | Length | Width | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170830 Lapp | 2118 |
| - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Bare Copper | - | - | - | - | - | Other | Yellow | Class 6 = very flexible | Tinned | Colour | 1.5 | - | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Other | Other | +105°C | - | - | - | - | -40°C | - | - | 1.5 | - | - | - | - | - | -40 - 105 | 0 - 0 | - | - | None | None | - | No | 300 V | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.02°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | 2 | -- | - | -- | - | - | - | - | 3 x D | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 8920044 Lapp | 2579 |
| - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | Active | - | - | - | - | - | - | - | - | ÖLFLEX® | - | - | - | - | - | - | 4 | 20 AWG | 600 V | - | - | - | Black | 28/0.0059 | Industrial, Control | 0.291 (7.39mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | Oil Resistant, UV Resistant | - | - | - | Enter Number of Feet in Order Quantity | - | - | - | ||
![]() 201404 Lapp | 2332 |
| - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | Active | - | - | - | - | - | - | - | - | ÖLFLEX® | - | - | - | - | - | - | 4 | 14 AWG | - | - | - | - | Black | - | Industrial | 0.372 (9.45mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | Direct Burial, Oil Resistant, UV Resistant | - | - | - | Enter Number of Feet in Order Quantity | - | - | - | ||
![]() 701712 Lapp | 49 |
| - | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | ÖLFLEX® VFD 1XL with Signal | - | - | - | - | - | - | 6 (1 Pair + 4) | 12 AWG, 18 AWG | - | - | - | - | Black | 65/30 | Industrial | 0.533 (13.54mm) | Polyethylene (XLPE), Irradiated | - | Foil, Braid | 100%, 85% | - | - | - | - | - | - | - | Chemical Resistant, Drain Wire, Oil Resistant, UV Resistant | - | - | - | Enter Number of Feet in Order Quantity | - | - | - | ||
![]() 12661 Lapp | 2366 |
| - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | +80°C | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | 500 V | - | - | ÖLFLEX EB CY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 7.5mm | - | - | - | - | - | 10 x Diameter | - | 50m | - | - | - | ||
![]() 1125103 Lapp | 2294 |
| - | - | - | - | - | Copper | - | - | - | - | - | - | Colourless | Class 5 = flexible | Bare | Numbers | - | - | According to IEC/EN 60332-1-2 | No | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | 51 | -40°C | - | - | 0.75 | 500 | - | - | 8.5 | - | -40 - 80 | -5 - 70 | - | - | None | None | CE | No | 300/500 V | - | - | ÖLFLEX CLASSIC 110 SY | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 8.5mm | - | - | - | - | - | Fixed - 6 x D Occasional Flexing - 20 x D | - | 50m | - | - | - | ||
![]() 1125107 Lapp | 2745 |
| - | - | - | - | - | Copper | - | - | - | - | - | - | Colourless | Class 5 = flexible | Bare | Numbers | - | - | According to IEC/EN 60332-1-2 | No | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | 61.8 | -40°C | - | - | 0.75 | 500 | - | - | 10.3 | - | -40 - 80 | -5 - 70 | - | - | None | None | CE | No | 300/500 V | - | - | ÖLFLEX CLASSIC 110 SY | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | 10.3mm | - | - | - | - | - | Fixed - 6 x D Occasional Flexing - 20 x D | - | 50m | - | - | - | ||
![]() 12502 Lapp | 2919 |
| - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | +80°C | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | 500 V | - | - | ÖLFLEX EB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 7.2mm | - | - | - | - | - | 7.5 x Diameter | - | 50m | - | - | - | ||
![]() 0028667 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | Grey | Class 6 = very flexible | Bare | Colour | - | - | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyolefin | Polyurethane (PUR) | - | - | 22.5 | 22.5 | 13.5 | - | - | - | 0.34 | - | - | - | 4.5 | - | -40 - 80 | -40 - 0 | - | - | None | None | - | No | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.55°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 2170453 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | 7 | Black | Class 2 = stranded | Bare | Colour | - | - | No | No | - | No | Yes | - | - | Polyolefin | Other | - | - | - | - | 52 | - | - | - | 2 | - | - | 71 | 6.2 | - | -50 - 80 | -40 - 80 | - | - | Braiding | Foil | - | Pairs | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 20.62°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | ||
![]() 0031389 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 18.77°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
![]() 2170850 Lapp | 884 |
| - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | 5E | Green | Class 2 = stranded | - | Colour | - | - | - | No | - | - | No | - | - | Polyolefin | Polyurethane (PUR) | - | - | - | - | 79 | - | - | - | 2 | - | - | - | 7.7 | - | -40 - 105 | -30 - 105 | - | - | Foil + braiding | None | - | Pairs | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 3.45°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() 2170358 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Other | Black | Class 6 = very flexible | Tinned | Colour | - | - | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | -40 - 80 | 0 - 0 | - | - | None | None | - | Pairs | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 3.45°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() 0028674 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | Grey | Class 6 = very flexible | Bare | Colour | - | - | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyolefin | Polyurethane (PUR) | - | - | 45 | 45 | 27 | - | - | - | 0.34 | - | - | - | 9 | - | -40 - 80 | -40 - 0 | - | - | None | None | - | No | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 20.28°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() 0037502 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | Grey | Class 2 = stranded | Bare | Colour | - | - | According to IEC/EN 60332-1-2 | No | - | Yes | Yes | - | - | Polyolefin | Other | - | - | - | - | 30.6 | - | - | - | 0.34 | - | - | - | 5.1 | - | -30 - 70 | -5 - 80 | - | - | Braiding | None | - | No | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 7.53°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 8716040 Lapp | 637 |
| - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Copper, Bare | Thermoplastic Polymer | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | Active | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | 4 | 16 AWG | - | Push Pin | 0.236 (6.00mm) | 18.26°C/W @ 100 LFM | Black | 84/0.0059 | Industrial, Control | 0.373 (9.47mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | - | - | -- | - | -- | - | - | Direct Burial, Oil Resistant, UV Resistant | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() 8920034 Lapp | 596 |
| - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | ARCOL / Ohmite | Multi-Conductor | - | - | - | - | - | - | 100 | - | - | - | - | - | Ohmite | - | - | - | - | LAPP | - | - | - | - | - | PCB Mount | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | Active | Details | - | - | - | - | - | - | Bulk | RWS | - | - | - | Resistors | Wirewound | - | 3 | 20 AWG | 600 V | - | - | - | Black | 28/0.0059 | Industrial, Control | 0.264 (6.71mm) | Poly-Vinyl Chloride (PVC) | Wirewound Resistors | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors - SMD | - | - | Enter Number of Feet in Order Quantity | - | - | - | ||
![]() 1591311 Lapp | 2737 |
| - | - | - | - | - | Bare Copper | - | - | CE, CSA, UL | - | - | - | Grey | Class 1 = solid | Bare | Colour | 0.6 | - | According to IEC/EN 60332-1-2 | No | - | No | No | Cutler Hammer, Div of Eaton Co | PDG34G0250E3XN | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 110 | - | Panel | - | 2 | - | 20 | - | 11 | - | -30 - 70 | -5 - 50 | - | - | Foil | None | - | Pairs | 300 V | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | Aluminium Laminated Plastic Foil | - | Layers | 40 | - | 11mm | - | 20 | - | - | - | - | - | - | - | - | - | ||
![]() 2170230 Lapp | In Stock | - | - | - | - | - | - | - | - | - | UL | - | - | Other | Yellow | Class 5 = flexible | Tinned | Colour | - | - | No | No | - | Yes | No | Thomas & Betts | - | Other | Other | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | -40 - 85 | 0 - 0 | - | - | None | None | - | No | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | ||
![]() 0031410 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Simpson Electric | H340192211 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |