- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | Conductor Material | Jacket (Insulation) Material | Shield Material | Panel Cutout Shape | Angle | Approvals | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Contact Sizes | Core identification | Diameter conductor | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulator Material | Jacket Material | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Nominal cross section conductor | Nominal voltage U | Number of stranding elements | NVP value | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Side 1 Gender | Side 2 Gender | Stranding element | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Construction | Reach Compliance Code | Current Rating | Military Standard | Shell Finish | Number of Conductors | Shell Size - Insert | Termination Style | Housing Color | Panel Cutout Dimensions | Wire Gauge | Note | Voltage | Connector Support Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Current | Shell Size, MIL | Viewing Angle | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Millicandela Rating | Lens Transparency | Wavelength - Peak | Includes | Shield Type | Shield Coverage | Lens Color | Lamp Color | Rated Voltage | Stranding | Number of Cores | Wire and Cable Name | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Connection Type | Features | Lens Style/Size | Minimum Bend Radius | IP Rating | Diameter | Length | Width | Jacket (Insulation) Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0031414 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.99°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() 2170901 Lapp | 2241 |
| - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | 5E | Black | Class 2 = stranded | Bare | - | Colour | - | - | No | - | - | - | - | No | No | - | - | Polyolefin | Polyvinyl chloride (PVC) | - | - | - | - | 62 | - | 2 | - | - | - | - | - | 6.2 | - | - | -40 - 80 | -10 - 70 | - | - | - | - | Foil + braiding | None | - | - | Quad | - | - | - | pushPIN™ | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 11.91°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | ||
![]() 2170830 Lapp | 2118 |
| - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Bare Copper | - | - | - | - | - | - | Other | Yellow | Class 6 = very flexible | Tinned | - | Colour | 1.5 | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Other | Other | +105°C | - | - | - | - | -40°C | 1.5 | - | - | - | - | - | - | - | - | -40 - 105 | 0 - 0 | - | - | - | - | None | None | - | - | No | 300 V | - | - | pushPIN™ | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.02°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | -- | -- | - | - | - | 3 x D | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() 302425 Lapp | 857 |
| - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | - | Active | - | Compliant | - | - | - | - | - | - | - | - | Tape and Reel | Unitronic® | 1 % | - | - | Axial | - | 50 ppm/°C | - | - | 4.75 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | - | - | MIL-PRF-55182 | - | 25 | - | - | - | - | 24 AWG | - | 300 V | - | - | - | - | - | - | - | Gray | - | Industrial, Signal, Control | 0.355 (9.02mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | - | - | 1.78 mm | 4.75 mm | - | - | - | - | ||
![]() 302206 Lapp | 2606 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Unitronic® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | 22 AWG | - | 300 V | - | - | - | - | - | - | - | Gray | - | Industrial, Signal, Control | 0.229 (5.82mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | - | - | - | Enter Number of Feet in Order Quantity | - | - | - | - | ||
![]() 302202 Lapp | 2598 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Unitronic® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 22 AWG | - | 300 V | - | - | - | - | - | - | - | Gray | - | Industrial, Signal, Control | 0.179 (4.55mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | - | - | - | Enter Number of Feet in Order Quantity | - | - | - | - | ||
![]() 2170488 Lapp | 8919 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Polyurethane (PU) | - | - | - | CSA; CUL; UL | Multi-Pair, Cat6 | - | Green | Class 6 = very flexible | Tinned | - | Colour | - | - | No | LAPP GROUP PVT LTD | PP | PUR | - | No | No | Lapp Group | 2170488 | - | Polyurethane (PUR) | - | LAPP | 81 | 81 | 32.4 | - | 2 | - | - | 67 | 80 °C | -40 °C | 7.8 | Digi-Spool®, Continuous Spool | Active | -40 - 80 | -30 - 0 | Active | 2.09 | - | Yes | Foil + braiding | None | - | - | Pairs | - | - | - | Etherline® | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | PLANT ENGINEERING, MACHINERY MANUFACTURING | - | - | - | YES | - | STRANDED | compliant | - | - | - | 8 (4 Pair Twisted) | - | - | - | - | 26 AWG | - | 100 V | WIRE AND CABLE | - | - | - | - | - | - | Green | - | Industrial, Network | 0.307 (7.80mm) | Polypropylene (PP) | - | - | - | - | Foil, Braid | 100% | - | - | 100 V | 26X19 | - | COMMUNICATION CABLE | - | - | - | Abrasion Resistant, Oil Resistant, UV Resistant | - | - | - | 7.8 mm | Enter Number of Feet in Order Quantity | - | - | - | UL Style CMX | ||
![]() 302406 Lapp | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Unitronic® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | 24 AWG | - | 300 V | - | - | - | - | - | - | - | Gray | - | Industrial, Signal, Control | 0.209 (5.31mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | - | - | - | Enter Number of Feet in Order Quantity | - | - | - | - | ||
![]() 302003 Lapp | 1782 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Unitronic® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 20 AWG | - | 300 V | - | - | - | - | - | - | - | Gray | - | Industrial, Signal, Control | 0.237 (6.02mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | - | - | - | Enter Number of Feet in Order Quantity | - | - | - | - | ||
![]() 2218120 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Bare | Thermoplastic Polymer | Aluminum; Copper, Tinned | - | - | - | Multi-Conductor | - | Black | Class 5 = flexible | Bare | - | Numbers | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Other | - | LAPP | - | - | 82 | - | 1 | 500 | - | - | - | - | 12.9 | Bulk | - | -40 - 105 | -25 - 105 | Active | - | - | - | - | - | - | - | - | - | - | - | ÖLFLEX® TRAY II CY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | Black | - | - | 0.508 (12.90mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | - | Foil, Braid | 100%, 70% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 302404 Lapp | 2870 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Unitronic® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 24 AWG | - | 300 V | - | - | - | - | - | - | - | Gray | - | Industrial, Signal, Control | 0.183 (4.65mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | - | - | - | Enter Number of Feet in Order Quantity | - | - | - | - | ||
![]() 0034228 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | Blue | - | Bare | - | - | - | - | No | - | - | - | -- | - | No | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | 144 | - | 2 | - | - | - | - | - | 24 | - | - | -30 - 70 | -5 - 50 | - | - | - | - | - | - | - | - | - | - | - | - | MPR5 | - | Active | -- | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Wire Leads - 12 (304.80mm) | - | 0.32 (8.13mm) | - | - | 2.1V | - | - | - | - | 20mA | - | 35° | - | - | - | - | - | 2mcd | Clear | 700nm | - | - | - | Colorless | Red | - | - | - | - | - | - | - | -- | Round with Domed Top, 5mm (T-1 3/4) | - | - | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 0031472 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC5 | - | Active | -- | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Wire Leads - 12 (304.80mm) | - | 0.32 (8.13mm) | - | - | 2.2V | - | - | - | - | 30mA | - | 45° | - | - | - | - | - | 10mcd | Diffused | 555nm | - | - | - | Green | Green | - | - | - | - | - | - | - | -- | Round with Domed Top, 5mm (T-1 3/4) | - | - | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 0034123 Lapp | In Stock | - | - | - | - | Panel Mount | Flange | - | Circular | Aluminum | - | -- | - | - | - | - | - | - | - | - | - | - | - | Blue | Class 1 = solid | Bare | 12 (1), 16 (7) | Colour | 0.8 | According to IEC/EN 60332-1-2 | No | - | - | - | -- | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 78 | - | 2 | - | 12 | - | - | - | 13 | - | - | -30 - 70 | -5 - 50 | - | - | - | - | Foil | None | - | - | Pairs | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-5015 | - | Active | -- | - | - | - | Receptacle Housing | For Female Sockets | - | 8 | - | - | - | - | Threaded | Crimp | N (Normal) | Unshielded | Fluid Resistant | - | - | - | - | Cadmium | - | 18-8 | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Bundle | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | ||
![]() 2170975 Lapp | In Stock | - | - | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Circular | Aluminum Alloy | - | -- | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | Bare | 22D | - | - | - | Yes | - | - | - | -- | - | No | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | 7.5 | - | - | -20 - 60 | 0 - 50 | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | - | - | - | Receptacle Housing | For Male Pins | - | 22 | - | - | - | - | Bayonet Lock | Crimp | B | Unshielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | - | 12-35 | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | ||
![]() 1032107 Lapp | In Stock | - | - | - | - | Free Hanging (In-Line) | -- | - | Circular | Aluminum Alloy | - | -- | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | 22D | Colour | - | No | No | - | - | - | -- | Yes | Yes | - | - | - | Other | - | - | - | - | 53.4 | - | 2 | - | - | - | - | - | 8.9 | - | - | -50 - 90 | -40 - 90 | - | - | - | - | Braiding | None | - | - | Pairs | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | - | - | - | Plug Housing | For Female Sockets | - | 13 | - | - | - | - | Bayonet Lock | Crimp | B | Unshielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | - | 10-35 | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | -- | - | ||
![]() 0031470 Lapp | In Stock | - | - | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Circular | Aluminum Alloy | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22D | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | - | Active | -- | - | - | - | Receptacle Housing | For Male Pins | - | 37 | - | - | - | - | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | - | 15-35 | - | -- | - | - | Contacts Not Included | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | ||
![]() 1032130 Lapp | In Stock | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | PUR | - | Black | Class 5 = flexible | Bare | - | Colour | - | No | No | - | - | - | - | Yes | Yes | Murrelektronik | 7000-46041-8022600 | - | Other | - | - | - | - | 88.2 | - | 2 | - | - | - | - | - | 14.7 | - | - | -50 - 90 | -40 - 90 | - | - | - | - | Braiding | None | Male | Female | Pairs | - | - | - | - | - | - | - | - | - | - | M12 Straight Male to M12 Straight Female, 6-pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP67 | - | 26 Meters | - | - | - | - | ||
![]() 0028660 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 6 = very flexible | Bare | - | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | Semikron | 02628740 | Polyolefin | Polyurethane (PUR) | - | - | 23.5 | 23.5 | 14.1 | - | 0.25 | - | - | - | - | - | 4.7 | - | - | -40 - 80 | -40 - 0 | - | - | - | - | None | None | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034208 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | 90 Degrees | CE, CSA, UL | - | - | Grey | Class 2 = stranded | Bare | - | Colour + rings | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | Adaptaflex, a Division of T & B | AT28/075/CS90/BLY | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 93 | - | 2 | - | 12 | - | - | - | 15.5 | - | - | -30 - 70 | -5 - 50 | - | - | - | - | Braiding | None | - | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | - | Snap-In | - | - | - | - | - | - | - | - | - | - |