- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Shape | Package Cooled | Material Finish | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Nominal cross section conductor | Nominal voltage U | Number of stranding elements | NVP value | Outer diameter approx. | Package | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Protective sheath | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Stranding element | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Series | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Composition | Color | Shielding | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Wire/Cable Gauge | Number of Poles | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Halogen Free | Conductor Insulation | Shield Type | Shield Coverage | Stranding | Number of Cores | Thermal Resistance @ Natural | Outer Diameter | Power Dissipation @ Temperature Rise | Features | Minimum Bend Radius | IP Rating | Diameter | Length | Width | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1591305 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | Grey | Class 1 = solid | Bare | Colour | 0.6 | According to IEC/EN 60332-1-2 | No | - | - | No | No | Murrelektronik | 7000-80001-2160500 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 75 | - | 2 | - | 6 | - | 7.5 | - | - | -30 - 70 | -5 - 50 | - | - | - | - | - | Foil | None | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Layers | - | - | - | - | - | - | IP67 | - | 5 Meters | - | - | - | ||
![]() 0031404 Lapp | In Stock | - | - | - | DIN Rail | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | Marathon Special Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 600 VAC | - | - | - | - | - | - | - | Thermoplastic | Gray | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | ||
![]() 1032113 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | - | Yes | Yes | - | - | - | Other | - | - | - | - | 61.8 | - | 2 | - | - | - | 10.3 | - | - | -50 - 90 | -40 - 90 | - | - | - | - | - | Braiding | None | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170635 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | Purple | Class 2 = stranded | Bare | Colour | 0.61 | No | No | - | - | No | No | - | - | - | Other | - | - | - | - | 40 | - | 2 | - | - | - | 8 | - | - | -40 - 105 | 0 - 0 | - | - | - | - | - | Foil + braiding | None | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1591053 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 1 = solid | Bare | Colour + rings | 0.6 | No | No | - | - | No | No | - | - | - | - | - | - | - | - | 130 | - | - | - | 5 | - | 13 | - | - | -40 - 70 | -20 - 50 | - | Al/PE | - | - | - | None | None | Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032011 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | - | Yes | Yes | - | - | - | Other | - | - | - | - | 30.8 | - | 0.14 | - | - | - | 7.7 | - | - | -50 - 90 | -40 - 90 | - | - | - | - | - | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170815 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | Purple | Class 6 = very flexible | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | 126 | 126 | 50.4 | - | 2 | - | - | - | 8.4 | - | - | -40 - 80 | 0 - 0 | - | - | - | - | - | Braiding | None | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170961 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | No | - | - | - | No | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | 30.4 | - | - | - | - | - | 7.4 | - | - | -20 - 60 | 0 - 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170962 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | Yes | - | - | - | No | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | 7.3 | - | - | -20 - 60 | 0 - 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0010303 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 92 | - | 25 | 750 | - | - | 23 | - | - | -40 - 80 | -5 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034200 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 2 = stranded | - | Colour + rings | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 45 | - | 2 | - | 1 | - | 7.5 | - | - | -30 - 70 | -5 - 50 | - | - | - | - | - | Braiding | None | Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170295 Lapp | 2826 |
| - | - | - | - | - | - | - | Copper | - | - | - | - | Other | Yellow | Class 1 = solid | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | - | - | - | Other | +80°C | - | - | - | 38 | -30°C | 0.75 | - | - | - | 7.6 | - | - | -30 - 80 | 0 - 0 | - | - | - | Non-Compliant | - | Braiding | None | Triple | - | 250 V | - | UNITRONIC BUS SAFETY | - | - | 80 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | 3 | - | 7.6mm | - | - | 10 x D mm | - | - | - | - | - | - | ||
![]() 2170822 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | Purple | Class 5 = flexible | Bare | Colour | 0.64 | According to IEC/EN 60332-1-2 | No | - | - | No | No | - | - | - | Polyurethane (PUR) | - | - | 64 | 64 | - | - | 2 | - | - | - | 8 | - | - | -40 - 80 | -40 - 0 | - | - | - | - | - | Foil + braiding | None | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032109 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | - | Yes | Yes | - | - | - | Other | - | - | - | - | 42.6 | - | 2 | - | - | - | 7.1 | - | - | -50 - 90 | -40 - 90 | - | - | - | - | - | Braiding | None | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1591302 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 1 = solid | Bare | Colour | 0.6 | According to IEC/EN 60332-1-2 | No | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 63 | - | 2 | - | 3 | - | 6.3 | - | - | -30 - 70 | -5 - 50 | - | - | - | - | - | Foil | None | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Layers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0036924 Lapp | 881 |
| - | - | - | - | - | - | - | Copper | Polyurethane (PU) | Copper, Tinned | - | Multi-Pair | - | Green | Class 6 = very flexible | Tinned | Colour | - | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PP | No | No | Lapp Group | 0036924 | - | Polyurethane (PUR) | +90°C | LAPP | 48 | 48 | 25.6 | -40°C | 0.18 | - | - | - | 6.4 | Digi-Spool®, Continuous Spool | Active | -50 - 90 | -40 - 80 | Active | - | 5.52 | - | - | Braiding | None | Pairs | - | 30 V | - | ÖLFLEX SERVO FD | - | - | - | - | - | - | - | unknown | 3 A | 8 (4 Pair Twisted) | 26 AWG | 30 V | WIRE AND CABLE | - | - | - | - | - | Green | - | Industrial | 0.252 (6.40mm) | - | Polypropylene (PP) | Braid | 85% | - | 8 | - | 6.4mm | - | Abrasion Resistant, Flame Retardant, Oil Resistant | 7.5 x Diameter | - | - | 50m | - | - | UL Style 20236 | ||
![]() 0037404 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | Yes | Yes | - | - | Polyolefin | Other | - | - | - | - | 31.2 | - | 0.25 | - | - | - | 5.2 | - | - | -30 - 70 | -5 - 80 | - | - | - | - | - | Braiding | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032053 Lapp | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | - | Yes | Yes | - | - | - | Other | - | - | - | - | 27.6 | - | 0.14 | - | - | - | 4.6 | - | - | -50 - 90 | -40 - 90 | - | - | - | - | - | Braiding | None | No | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.99°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 2170893 Lapp | 2175 |
| - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper | - | Multi-Pair, Cat5 | 5 | Green | Class 1 = solid | - | Colour | - | - | No | LAPP GROUP PVT LTD | - | No | No | Lapp Group | 2170893 | - | Polyvinyl chloride (PVC) | - | LAPP | - | - | 68 | - | 2 | - | - | 63 | 6.5 | Digi-Spool®, Continuous Spool | Active | -40 - 80 | 0 - 0 | Active | - | 2.09 | - | Yes | Foil + braiding | None | Quad | - | - | -40°C ~ 80°C | pushPIN™ | Active | Top Mount | - | - | - | - | - | compliant | - | 4 (2 Pair Twisted) | 22 AWG | 600 V | WIRE AND CABLE | Push Pin | 0.394 (10.00mm) | 11.91°C/W @ 100 LFM | - | - | Green | Solid | Industrial, Network | 0.256 (6.50mm) | - | Polyethylene (PE) | Foil, Braid | 100% | - | - | -- | - | -- | Abrasion Resistant, Oil Resistant | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | UL Style 21694 | ||
![]() 1591150 Lapp | In Stock | - | - | Cable | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Black | Class 1 = solid | Bare | Colour + rings | 0.8 | No | No | - | PE | No | No | - | - | - | - | - | - | - | - | 86 | - | - | - | 1 | - | 8.6 | - | - | -40 - 70 | -20 - 50 | - | Al/PE | - | Non-Compliant | - | None | None | Quad | - | - | - | pushPIN™ | Active | Top Mount | - | -20 °C | - | Black | Shielded | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 8.90°C/W @ 100 LFM | - | - | - | - | - | - | Not Halogen Free | - | - | - | Bundle | - | -- | - | -- | Shielded | - | - | -- | 2.126 (54.01mm) | 2.126 (54.00mm) | - | - |