- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Mounting Hole Diameter | Approvals | Base Product Number | Cable application | Cable application1 | Cable external diameter | Cable features | Cable structure | Cable Types | Category | Certificates | Colour outer sheath | Conductor category | Conductor surface | Contact Sizes | Core identification | Core marking | Core section | Core structure | Diameter conductor | Earth core | Ethernet category | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation colour | Insulation Materials | Insulator Material | Jacket Material | Kind of core | Kind of material | Kind of material1 | Kind of wire | Kind of wire1 | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | No. of pairs | Nominal cross section conductor | Nominal voltage U | Number of stranding elements | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated voltage1 | Resistance to1 | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Shield structure | Shield structure1 | Standards Met | Stranding element | Type of wire | Voltage, Rating | Wire insulation material | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Construction | Reach Compliance Code | Shell Finish | Number of Conductors | Shell Size - Insert | Housing Color | Wire Gauge | Note | Connector Support Type | Shell Size, MIL | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Halogen Free | Conductor Insulation | Includes | Shield Type | Shield Coverage | Outside Diameter | Rated Voltage | Stranding | Number of Cores | Wire and Cable Name | Number of Strands | Holding Type | Support Hole Diameter | Outer Diameter | Features | Cross Section Area | Minimum Bend Radius | Diameter | Length | Length - Overall | Jacket (Insulation) Thickness | Between Board Height | Support Panel Thickness | Mounting Panel Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1321403 LAPP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | control for machines | testing | 9.6mm | - | 3G2.5mm<sup>2</sup> | - | - | RoHS compliant | - | - | - | - | - | black, numbered + ground wire | 2.5mm<sup>2</sup> | stranded | - | yellow-green | - | - | - | - | black | - | - | - | Cu | - | - | ÖLFLEX® 409 CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | UV rays | - | - | - | - | - | shielded | tinned copper braid | - | - | control cable | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1321107 LAPP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | control for machines | testing | 9mm | - | 7G0.75mm<sup>2</sup> | - | - | RoHS compliant | - | - | - | - | - | black, numbered + ground wire | 0.75mm<sup>2</sup> | stranded | - | yellow-green | - | - | - | - | black | - | - | - | Cu | - | - | ÖLFLEX® 409 CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | UV rays | - | - | - | - | - | shielded | tinned copper braid | - | - | control cable | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1321103 LAPP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | control for machines | testing | 7.3mm | - | 3G0.75mm<sup>2</sup> | - | - | RoHS compliant | - | - | - | - | - | black, numbered + ground wire | 0.75mm<sup>2</sup> | stranded | - | yellow-green | - | - | - | - | black | - | - | - | Cu | - | - | ÖLFLEX® 409 CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | UV rays | - | - | - | - | - | shielded | tinned copper braid | - | - | control cable | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1321218 LAPP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | control for machines | testing | 13.8mm | - | 18G1mm<sup>2</sup> | - | - | RoHS compliant | - | - | - | - | - | black, numbered + ground wire | 1mm<sup>2</sup> | stranded | - | yellow-green | - | - | - | - | black | - | - | - | Cu | - | - | ÖLFLEX® 409 CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | UV rays | - | - | - | - | - | shielded | tinned copper braid | - | - | control cable | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1321204 LAPP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | control for machines | testing | 8.1mm | - | 4G1mm<sup>2</sup> | - | - | RoHS compliant | - | - | - | - | - | black, numbered + ground wire | 1mm<sup>2</sup> | stranded | - | yellow-green | - | - | - | - | black | - | - | - | Cu | - | - | ÖLFLEX® 409 CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | UV rays | - | - | - | - | - | shielded | tinned copper braid | - | - | control cable | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170589 LAPP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.6mm | twisted pair conductors | 4x2x26AWG | - | - | RoHS compliant | - | - | - | - | - | - | - | stranded | - | - | Cat 6a | - | - | - | green | - | - | - | Cu | flame retardant | halogen free | ETHERLINE® Cat.6a | SF/UTP | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Al foil | tinned copper braid | - | - | data transmission | - | LSZH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031416 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031406 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2172210 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170584 Lapp | 659 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8716030 Lapp | 1344 |
| - | - | - | - | - | - | - | - | Copper, Bare | Thermoplastic Polymer | - | - | CE; CSA; CUL; IEC; UL | - | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP GROUP PVT LTD | - | - | PVC NYLON | THERMOPLASTIC POLYMER | - | - | - | - | - | - | - | - | Klockner-Moeller, Div of Eaton | H1-T5 | - | - | - | LAPP | - | - | - | - | - | - | 90 °C | -40 °C | - | Digi-Spool®, Continuous Spool | - | Active | - | - | Active | - | - | 5.51 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | ÖLFLEX® | - | - | - | - | - | - | - | - | - | - | IN POWER CHAINS OR MOVING MACHINE PARTS | - | - | - | - | NO | - | STRANDED | compliant | - | 3 | - | - | 16 AWG | - | WIRE AND CABLE | - | - | Black | 84/0.0059 | Industrial, Control | 0.340 (8.64mm) | - | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | - | 600 V | - | - | POWER AND CONTROL CABLE | - | - | - | - | Direct Burial, Oil Resistant, UV Resistant | 1.5 mm2 | - | 8.6 mm | Enter Number of Feet in Order Quantity | - | - | - | - | - | - | - | ||
![]() 0034226 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | Class 2 = stranded | Bare | - | Colour + rings | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 123 | - | - | 2 | - | 24 | - | - | 20.5 | - | - | - | -30 - 70 | -5 - 50 | - | - | - | - | - | - | Braiding | None | - | - | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028220 Lapp | 2849 |
| - | Cable | - | - | - | - | - | - | Copper | - | - | - | VDE | - | - | - | - | - | - | LiYY | - | - | Grey | Class 5 = flexible | Bare | - | Colour | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | PVC | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | - | - | - | - | - | - | No | No | Lapp Group | 0028220 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | 28 | -40°C | - | 0.14 | - | - | 80 °C | -40 °C | 7 | - | ROHS COMPLIANT | Active | -40 - 80 | -5 - 70 | - | - | - | 2.11 | Compliant | Yes | None | None | - | - | - | No | - | 350 V | - | - | - | UNITRONIC LiYY | - | - | EAR99 | - | - | - | - | 80 °C | -40 °C | Grey | COMMUNICATION, SIGNAL AND CONTROL | - | - | - | - | Unshielded | - | STRANDED | compliant | - | 20 | - | - | 26 AWG | - | WIRE AND CABLE | - | 26 AWG | - | - | - | - | Not Halogen Free | - | - | - | - | 7 mm | 250 V | - | 20 | COMMUNICATION CABLE | 18 | - | - | 7mm | - | 0.14 mm2 | - | 7 mm | 100m | - | - | - | - | - | - | - | ||
![]() 2170385 Lapp | 904 |
| - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | -- | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | 22D | - | - | - | - | - | - | - | - | No | - | - | PP | - | - | - | - | - | - | - | -- | - | No | - | - | - | - | +105°C | - | - | -30°C (Flexing), -40°C (Fixed) | - | - | - | - | - | - | 6.4 | - | - | - | -40 - 105 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | EC000830, ECE-R 118.01, IEC 60332-1-2, UL 444, UL/CSA Certified | - | - | 250 V | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | Active | -- | - | Receptacle Housing | For Female Sockets | - | 66 | - | - | - | - | - | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Resistant | - | - | Cadmium over Nickel | - | 19-35 | Olive Drab | - | Contacts Not Included | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | 4 | - | - | - | - | 6.45mm | -- | - | 15 x 6.45 mm | - | 100m | - | - | - | - | - | -- | - | ||
![]() 0044703 Lapp | In Stock | - | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 5 = flexible | Tinned | 16 | Colour | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | - | - | - | - | - | -- | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 34.2 | - | - | 2 | - | - | - | - | 5.7 | - | - | - | -40 - 80 | -5 - 70 | - | - | - | - | - | - | Braiding | None | - | - | - | No | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | Active | -- | - | Plug Housing | For Male Pins | - | 11 | - | - | - | - | - | Bayonet Lock | Crimp | D | Shielded | Environment Resistant | - | - | Cadmium over Nickel | - | 19-11 | Olive Drab | - | Contacts Not Included | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | - | - | -- | - | ||
![]() 221804 Lapp | 633 |
| - | - | - | - | - | - | - | - | Copper, Bare | Thermoplastic Polymer | - | - | CE; CSA; CUL; MSHA; UL | - | - | - | - | - | - | Multi-Conductor | - | - | Black | Class 5 = flexible | Bare | - | Numbers | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | PVC/NYLON | POLYVINYL CHLORIDE | - | - | - | - | - | - | No | No | Lapp Group | 221804 | Polyvinyl chloride (PVC) | Other | - | PEI-Genesis | 34.6 | - | - | 1 | 500 | - | 90 °C | -25 °C | 8.1 | Bulk | ROHS COMPLIANT | Active | -25 - 90 | -25 - 105 | Active | - | - | 5.5 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | * | - | - | EAR99 | - | - | 888 Ω | - | - | - | - | INDUSTRIAL PLANT EXPANSIONS, AUTOMOTIVE PLANTS, TRAY WIRING | VNTC CABLES | - | - | - | NO | - | STRANDED | compliant | - | 4 | - | - | 18 AWG | - | WIRE AND CABLE | - | - | Black | 32/0.0083 | Industrial | 0.320 (8.13mm) | - | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | - | 600 V | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | Direct Burial, Oil Resistant, UV Resistant | 1 mm2 | - | 8.1 mm | Enter Number of Feet in Order Quantity | - | - | - | - | - | - | - | ||
![]() 2170335 Lapp | 2123 |
| - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | -- | Copper | - | - | - | - | - | - | - | - | - | - | - | Other | - | Black | Class 1 = solid | Bare | 20 | Colour | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | - | - | - | - | - | -- | No | No | - | - | - | Polyvinyl chloride (PVC) | +80°C | - | - | -30°C | - | 2 | - | - | - | - | 8 | - | - | - | -30 - 80 | 0 - 0 | - | - | - | - | Non-Compliant | - | Foil + braiding | None | - | - | - | Pairs | - | 250 V | - | -65°C ~ 150°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | - | Receptacle Housing | For Male Pins | - | 32 | 80 °C | -30 °C | - | - | - | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Resistant | - | - | Cadmium over Nickel | - | 18-32 | -- | - | Contacts Not Included | - | -- | 17 AWG | - | - | - | - | - | - | -- | - | - | - | - | - | 2 | - | - | - | - | 8mm | -- | - | 10 x D mm | - | - | - | - | - | - | - | -- | - | ||
![]() 0012458 Lapp | In Stock | - | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | Class 5 = flexible | Tinned | 22D | Colour | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | - | - | - | - | - | -- | No | No | - | - | Polyolefin | Polyurethane (PUR) | - | - | 28.4 | - | - | 1 | 500 | - | - | - | 7.1 | - | - | - | -50 - 90 | -40 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | - | Plug Housing | For Female Sockets | - | 37 | - | - | - | - | - | Bayonet Lock | Crimp | A | Unshielded | Environment Resistant | - | - | Cadmium over Nickel | - | 14-35 | Olive Drab | - | Contacts Not Included | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | - | - | -- | - | ||
![]() 2170276 Lapp | In Stock | - | - | - | Screw Mount | - | - | - | Polyetheretherketone | - | - | - | - | - | - | ALBSTO003 | - | - | - | - | - | - | Other | - | Other | Class 5 = flexible | - | - | Colour | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | Polyurethane (PUR) | - | Amphenol Air LB | - | - | - | 2 | - | - | - | - | 9.6 | Box | - | - | -40 - 80 | 0 - 0 | Active | - | - | - | - | - | Braiding | None | - | - | - | Pairs | - | - | - | - | - | ALBSTO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Mount | - | - | 10-32 Thread | - | - | - | - | 2.000 (50.80mm) 2 | - | 2.540 (64.52mm) | - | - | - | - | ||
![]() 30017788 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 1 = solid | Bare | - | Colour + rings | - | - | - | 0.8 | - | - | According to IEC/EN 60332-3-24 | No | - | - | - | - | - | - | - | - | - | - | - | Yes | No | - | - | Polyolefin | Other | - | PEI-Genesis | 55.2 | - | - | 2 | - | 2 | - | - | 9.2 | Bulk | - | - | -30 - 70 | -5 - 50 | Active | - | - | - | - | - | Foil | None | - | - | - | Quad | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |