- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Shape | Package Cooled | Material Finish | Conductor Material | Automotive | Cable Length (m) | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | ECCN (US) | EU RoHS | Flame retardant | Halogen free according to IEC 60754-2 | Insulation Materials | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Nominal cross section conductor | Nominal voltage U | Number of stranding elements | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | RoHS | Screen over stranding | Screen over stranding element | Size (AWG) | Stranding element | Voltage, Rating | Series | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Number of Conductors | Wire Gauge | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Wire/Cable Gauge | Jacket Color | Halogen Free | Stranding | Number of Cores | Thermal Resistance @ Natural | Outer Diameter | Test Voltage | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0066232 Lapp | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Tinned | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 36.6 | - | - | 2 | - | - | 6.1 | -40 - 80 | -5 - 70 | No | - | Braiding | None | - | Pairs | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0011223 Lapp | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 42 | - | - | 0.75 | 500 | - | 10.5 | -40 - 70 | -5 - 90 | No | - | None | None | - | No | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028412 Lapp | 50 | - | - | - | - | - | - | - | Bare Copper | No | 1000 | LiYY | - | Grey | Class 2 = stranded | Bare | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | PVC | Polyvinyl Chloride | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 7.8 | 500V | 31.2 | -40°C | -40 | 0.34 | - | - | 7.8 | -40 - 80 | -5 - 70 | No | - | None | None | 22 | No | 500 V | UNITRONIC LiYY | Active | Multi-Conductor Cable | - | - | - | - | 12 | 22AWG | - | - | - | - | Pebble Gray | - | - | 12 | - | 7.8mm | - | - | - | 100m | - | ||
![]() 2170952 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Orange | - | - | - | - | - | - | - | Yes | - | - | - | No | - | - | - | - | - | - | 26 | - | - | - | - | - | 6.3 | -20 - 60 | 0 - 50 | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 14.59°C/W @ 100 LFM | - | - | - | - | - | -- | - | - | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 2170208 Lapp | 2078 |
| - | Cable | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Bare Copper | - | - | - | - | Purple | - | - | - | - | - | - | - | No | PE | - | - | No | - | Polyurethane (PUR) | +80°C | - | - | - | 63.2 | -40°C | - | - | - | - | 7.9 | -30 - 80 | 0 - 0 | - | Compliant | - | - | - | - | 250 V | pushPIN™ | Active | Top Mount | 80 °C | -40 °C | Violet | Shielded | - | - | Push Pin | 0.394 (10.00mm) | 20.28°C/W @ 100 LFM | 24 AWG | - | Halogen Free | - | - | -- | 7.9mm | 1.5 kV | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 0034122 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Blue | Class 1 = solid | Bare | Colour | 0.8 | - | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 66 | - | - | 2 | - | 8 | 11 | -30 - 70 | -5 - 50 | - | - | Foil | None | - | Pairs | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 18.77°C/W @ 100 LFM | - | - | - | Bundle | - | -- | - | - | -- | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() 2170953 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Orange | - | - | - | - | - | - | - | Yes | - | - | - | No | - | - | - | - | - | - | 26.4 | - | - | - | - | - | 6.4 | -20 - 60 | 0 - 50 | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 18.77°C/W @ 100 LFM | - | - | - | - | - | -- | - | - | -- | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() 0034202 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Grey | Class 2 = stranded | Bare | Colour + rings | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 78 | - | - | 2 | - | 8 | 13 | -30 - 70 | -5 - 50 | - | - | Braiding | None | - | Pairs | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 20.62°C/W @ 100 LFM | - | - | - | Bundle | - | -- | - | - | -- | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 1032081 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | - | - | No | No | - | - | Yes | Yes | - | Other | - | - | - | - | 49.8 | - | - | 0.34 | - | - | 8.3 | -50 - 90 | -40 - 90 | - | - | Braiding | None | - | No | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 20.28°C/W @ 100 LFM | - | - | - | - | - | -- | - | - | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 2170906 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 7.55°C/W @ 100 LFM | - | - | - | - | - | -- | - | - | -- | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 0031439 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 20.62°C/W @ 100 LFM | - | - | - | - | - | -- | - | - | -- | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 0037150 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Grey | Class 5 = flexible | Bare | Colour | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | Yes | Yes | Polyolefin | Other | - | - | - | - | 29.4 | - | - | 0.5 | - | - | 4.9 | -30 - 70 | -5 - 80 | - | - | None | None | - | No | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 22.05°C/W @ 100 LFM | - | - | - | - | - | -- | - | - | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 0034210 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Grey | Class 2 = stranded | Bare | Colour + rings | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 111 | - | - | 2 | - | 20 | 18.5 | -30 - 70 | -5 - 50 | - | - | Braiding | None | - | Pairs | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.99°C/W @ 100 LFM | - | - | - | Bundle | - | -- | - | - | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 2170606 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.26°C/W @ 100 LFM | - | - | - | - | - | -- | - | - | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 2170263 Lapp | 2678 |
| - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Other | Purple | Class 2 = stranded | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | - | Polyvinyl chloride (PVC) | - | - | - | - | 54.4 | - | - | 2 | - | - | 6.8 | -30 - 80 | 0 - 0 | - | - | Braiding | None | - | Pairs | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 8.90°C/W @ 100 LFM | - | - | - | - | - | -- | - | - | -- | -- | 2.126 (54.01mm) | 2.126 (54.00mm) | ||
![]() 1032105 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | - | - | No | No | - | - | Yes | Yes | - | Other | - | - | - | - | 49.2 | - | - | 2 | - | - | 8.2 | -50 - 90 | -40 - 90 | - | - | Braiding | None | - | Pairs | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.26°C/W @ 100 LFM | - | - | - | - | - | -- | - | - | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 1032073 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | - | - | No | No | - | - | Yes | Yes | - | Other | - | - | - | - | 63.6 | - | - | 0.25 | - | - | 10.6 | -50 - 90 | -40 - 90 | - | - | Braiding | None | - | No | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 11.91°C/W @ 100 LFM | - | - | - | - | - | -- | - | - | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 2170956 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Orange | - | Bare | - | - | - | - | - | Yes | - | - | - | No | - | - | - | - | - | - | 30.4 | - | - | - | - | - | 7.4 | -20 - 60 | 0 - 50 | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.48°C/W @ 100 LFM | - | - | - | - | - | -- | - | - | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() 0031473 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.48°C/W @ 100 LFM | - | - | - | - | - | -- | - | - | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() 302406STP Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Grey | Class 5 = flexible | Tinned | Colour | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 52.2 | - | - | 2 | - | - | 8.7 | -40 - 105 | -25 - 105 | - | - | Foil + braiding | None | - | Pairs | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 18.77°C/W @ 100 LFM | - | - | - | - | - | -- | - | - | -- | -- | 1.969 (50.00mm) | 1.969 (50.00mm) |