- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Shape | Package Cooled | Material Finish | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | Flame retardant | Halogen free according to IEC 60754-2 | Insulation Materials | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Mounting | Nominal cross section conductor | Nominal voltage U | Number of stranding elements | Operation | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Protective sheath | Screen over stranding | Screen over stranding element | Standards Met | Stranding element | Voltage, Rating | Operating Temperature | Series | Part Status | Type | Current Rating | Number of Conductors | Wire Gauge | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Terminal Type | Shield Type | Shield Coverage | Depth Behind Panel | Stranding | Number of Cores | Thermal Resistance @ Natural | Outer Diameter | Power Dissipation @ Temperature Rise | Number of Pairs | Lamp Type | Features | Contacts | Minimum Bend Radius | IP Rating | Diameter | Length | Width | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0031439 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.590 (15.00mm) | 20.62°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | ||
![]() 0037150 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | Yes | Yes | - | - | Polyolefin | Other | - | - | - | - | 29.4 | - | - | 0.5 | - | - | - | 4.9 | - | -30 - 70 | -5 - 80 | - | - | None | None | - | No | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.394 (10.00mm) | 22.05°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 0034210 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Grey | Class 2 = stranded | Bare | Colour + rings | - | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 111 | - | - | 2 | - | 20 | - | 18.5 | - | -30 - 70 | -5 - 50 | - | - | Braiding | None | - | Pairs | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.99°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | Bundle | - | -- | - | -- | - | - | - | - | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 2170606 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.26°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 2170263 Lapp | 2678 |
| - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Other | Purple | Class 2 = stranded | - | Colour | - | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | 54.4 | - | - | 2 | - | - | - | 6.8 | - | -30 - 80 | 0 - 0 | - | - | Braiding | None | - | Pairs | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.394 (10.00mm) | 8.90°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | -- | 2.126 (54.01mm) | 2.126 (54.00mm) | - | - | ||
![]() 1032105 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | Yes | Yes | - | - | - | Other | - | - | - | - | 49.2 | - | - | 2 | - | - | - | 8.2 | - | -50 - 90 | -40 - 90 | - | - | Braiding | None | - | Pairs | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.26°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 1032073 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | Yes | Yes | - | - | - | Other | - | - | - | - | 63.6 | - | - | 0.25 | - | - | - | 10.6 | - | -50 - 90 | -40 - 90 | - | - | Braiding | None | - | No | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.394 (10.00mm) | 11.91°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 2170956 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Orange | - | Bare | - | - | - | Yes | - | - | No | - | - | - | - | - | - | - | - | 30.4 | - | - | - | - | - | - | 7.4 | - | -20 - 60 | 0 - 50 | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.48°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 0031473 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.48°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 302406STP Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Grey | Class 5 = flexible | Tinned | Colour | - | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 52.2 | - | - | 2 | - | - | - | 8.7 | - | -40 - 105 | -25 - 105 | - | - | Foil + braiding | None | - | Pairs | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.394 (10.00mm) | 18.77°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
![]() 701705 Lapp | 545 |
| - | - | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | ÖLFLEX® VFD 1XL | - | - | - | 4 | 6 AWG | - | - | - | - | Black | 266/30 | Industrial | 0.915 (23.24mm) | Polyethylene (XLPE), Irradiated | - | Foil, Braid | 100%, 85% | - | - | - | - | - | - | - | - | Chemical Resistant, Drain Wire, Oil Resistant, UV Resistant | - | - | - | - | Enter Number of Feet in Order Quantity | - | - | - | ||
![]() 0031411 Lapp | In Stock | - | - | Direct Mount | - | - | - | - | - | - | - | CSA;cURus;CE | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LD6A-1DZQW-SC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC;24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | ||
![]() 0030939 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | FD CP | - | - | - | - | - | - | - | - | - | - | - | ABB | G1MP3-62Y10L1 | - | - | - | - | - | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | IEC60332-1 | - | 250 V | - | UNITRONIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | S/UTP | - | 1.91 | - | 8 | - | 10.7mm | - | 4 | LED | - | 1NO | - | IP66 | - | - | - | - | - | ||
![]() 0030946 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | FD CP | - | - | - | - | - | - | - | - | - | - | - | ABB | OT25E8 | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | IEC60332-1 | - | 250 V | - | UNITRONIC | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | S/UTP | - | - | - | 4 | - | 9.9mm | - | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 0015805 Lapp | 2429 |
| - | - | - | - | - | - | Bare Copper | - | - | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | According to IEC/EN 60332-1-2 | No | PVC | No | No | ABB | ACH580-BDR-023A-4+B8FJK75 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +70°C | - | - | - | 76.2 | -40°C | - | 1.5 | 500 | - | - | 12.7 | - | -40 - 70 | -5 - 70 | - | - | Braiding | None | CE, CSA, UL | No | 500 V | - | ÖLFLEX 150 CY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 12.7mm | - | - | - | - | - | 6 x Diameter | - | - | 50m | - | - | - | ||
![]() 1032082 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | Yes | Yes | - | - | - | Other | - | - | - | - | 51 | - | - | 0.34 | - | - | - | 8.5 | - | -50 - 90 | -40 - 90 | - | - | Braiding | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170279 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | Other | Class 5 = flexible | - | Colour | - | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | 2 | - | - | - | 10.8 | - | -40 - 80 | 0 - 0 | - | - | Braiding | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1591029 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 1 = solid | Bare | Colour + rings | 0.6 | No | No | - | No | No | - | - | - | - | - | - | - | - | 104 | - | - | - | - | 2 | - | 10.4 | - | -40 - 70 | -20 - 50 | - | Al/PE | None | None | - | Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028647 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Grey | Class 6 = very flexible | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | Yes | No | - | - | Polyolefin | Polyurethane (PUR) | - | - | 18.5 | 18.5 | 11.1 | - | - | 0.14 | - | - | - | 3.7 | - | -40 - 80 | -40 - 0 | - | - | None | None | - | No | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.590 (15.00mm) | 17.69°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 0031428 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.394 (10.00mm) | 11.91°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - |