- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Conductor Material | Panel Cutout Shape | Automotive | Cable Length (m) | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Data Converters | Diameter conductor | ECCN (US) | EU RoHS | Flame retardant | Halogen free according to IEC 60754-2 | Insulation Materials | Jacket Material | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Nominal cross section conductor | Nominal voltage U | Number of I/Os | Number of stranding elements | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Status | RoHS | Screen over stranding | Screen over stranding element | Size (AWG) | Stranding element | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Ingress Protection | Number of Conductors | Termination Style | Panel Cutout Dimensions | Voltage | Oscillator Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Speed | Current | RAM Size | Voltage - Supply (Vcc/Vdd) | Wire/Cable Gauge | Core Processor | Viewing Angle | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Jacket Color | Halogen Free | Millicandela Rating | Lens Transparency | Wavelength - Peak | EEPROM Size | Shield Type | Lens Color | Lamp Color | Outside Diameter | Standards | Stranding | Number of Cores | Number of Strands | Thermal Resistance @ Natural | Outer Diameter | Power Dissipation @ Temperature Rise | Number of Pairs | Features | Lens Style/Size | Diameter | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170236 Lapp | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Other | Black | Class 1 = solid | Bare | Colour | - | 0.64 | - | - | No | No | - | - | - | No | No | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 95 | - | - | 2 | - | - | - | 9.5 | - | -40 - 80 | -5 - 50 | - | - | - | Foil + braiding | None | - | Pairs | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.02°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 2170207 Lapp | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Other | Black | Class 2 = stranded | - | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 74.4 | - | - | 0.22 | - | - | - | 9.3 | - | -40 - 70 | 0 - 0 | - | - | - | Braiding | None | - | Pairs | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.02°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 1032064 Lapp | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | - | - | - | No | No | - | - | - | Yes | Yes | - | Other | - | - | - | - | - | - | - | 30 | - | - | 0.25 | - | - | - | 5 | - | -50 - 90 | -40 - 90 | - | - | - | Braiding | None | - | No | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 11.91°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 302002STP Lapp | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Grey | Class 5 = flexible | Tinned | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 56.4 | - | - | 2 | - | - | - | 9.4 | - | -40 - 105 | -25 - 105 | - | - | - | Foil + braiding | None | - | Pairs | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 18.77°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | - | ||
![]() 2170814 Lapp | 985 |
| - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Other | Purple | Class 6 = very flexible | Bare | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | - | - | 124.5 | 124.5 | 49.8 | - | - | 2 | - | - | - | 8.3 | - | -40 - 80 | 0 - 0 | - | - | - | Braiding | None | - | Pairs | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 20.28°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 2170213 Lapp | 2137 |
| - | - | - | - | - | Aluminum | Square, Fins | BGA | Black Anodized | - | - | - | - | - | Other | Purple | Class 6 = very flexible | Bare | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | - | Polyurethane (PUR) | - | - | - | - | - | 90 | 90 | 36 | - | - | 2 | - | - | - | 6 | - | -40 - 80 | 0 - 0 | - | - | - | Braiding | None | - | Pairs | - | - | - | -- | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Thermal Tape, Adhesive (Not Included) | 0.374 (9.50mm) | 28.00°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | 0.669 (17.00mm) | 0.669 (17.00mm) | - | ||
![]() 1591307 Lapp | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Grey | Class 1 = solid | Bare | Colour | - | 0.6 | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 90 | - | - | 2 | - | - | 10 | 9 | - | -30 - 70 | -5 - 50 | - | - | - | Foil | None | - | Pairs | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 18.77°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Layers | - | - | -- | - | -- | - | - | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | - | ||
![]() 0031469 Lapp | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 7.41°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | 2.126 (54.01mm) | 2.126 (54.00mm) | - | ||
![]() 0034224 Lapp | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Blue | Class 2 = stranded | Bare | Colour + rings | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 102 | - | - | 2 | - | - | 16 | 17 | - | -30 - 70 | -5 - 50 | - | - | - | Braiding | None | - | Pairs | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 20.62°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | -- | - | -- | - | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
![]() 0032474 Lapp | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Grey | Class 2 = stranded | Bare | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 15.5 | - | -40 - 50 | -5 - 80 | - | - | - | Foil | None | - | Pairs | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.13°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | ||
![]() 0028525 Lapp | 14 | - | - | Cable | - | - | - | - | - | - | - | Copper | - | - | - | LiYY | - | Grey | Class 5 = flexible | Bare | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | No | PVC | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | - | 50.8 | -40°C | - | 0.5 | - | - | - | 12.7 | - | -40 - 80 | -5 - 70 | - | - | Compliant | None | None | - | No | 500 V | - | - | UNITRONIC LiYY | - | - | - | 80 °C | -40 °C | Grey | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | 13.1 mm | - | - | 25 | 16 | - | 12.3mm | - | - | - | - | - | 50m | - | - | ||
![]() 1032129 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | - | - | - | No | No | - | - | -- | Yes | Yes | - | Other | - | - | - | - | - | - | - | 72.6 | - | - | 2 | - | - | - | 12.1 | - | -50 - 90 | -40 - 90 | - | - | - | Braiding | None | - | Pairs | - | - | - | MPC3 | Active | -- | LED | - | - | - | - | -- | - | Wire Leads - 12 (304.80mm) | 0.24 (6.10mm) | 2.1V | - | - | - | - | - | 30mA | - | - | - | - | 20° | - | - | - | - | - | - | - | 40mcd | Clear | 568nm | - | - | Colorless | Green | - | - | - | - | - | - | - | - | - | -- | Round with Domed Top, 3mm (T-1) | - | - | - | Vf (Typ), If (Max) | ||
![]() 2173001 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | -- | - | No | - | - | - | - | - | - | - | - | - | 45.6 | - | - | - | - | - | - | 7.6 | - | -45 - 90 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | MPC5 | Active | -- | LED | - | - | - | - | -- | - | -- | 0.32 (8.13mm) | 4V | - | - | - | - | - | 25mA | - | - | - | - | 20° | - | - | - | - | - | - | - | 25mcd | Clear | 430nm | - | - | Colorless | Blue | - | - | - | - | - | - | - | - | - | -- | Round with Domed Top, 5mm (T-1 3/4) | - | - | - | Vf (Typ), If (Max) | ||
![]() 0034222 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | Blue | Class 2 = stranded | Bare | Colour + rings | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | -- | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 78 | - | - | 2 | - | - | 8 | 13 | - | -30 - 70 | -5 - 50 | - | - | - | Braiding | None | - | Pairs | - | - | - | MPC5 | Active | -- | LED | - | - | - | - | -- | - | Wire Leads - 12 (304.80mm) | 0.32 (8.13mm) | 2V | - | - | - | - | - | 30mA | - | - | - | - | 35° | - | - | - | - | - | - | - | 40mcd | Clear | 605nm | - | - | Colorless | Amber | - | - | Bundle | - | - | - | - | - | - | -- | Round with Domed Top, 5mm (T-1 3/4) | - | - | - | Vf (Typ), If (Max) | ||
![]() 0027441 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 6 = very flexible | Bare | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 22.4 | - | - | 0.34 | - | - | - | 5.6 | - | -40 - 80 | -5 - 70 | - | - | - | Braiding | None | - | Triple | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170270 Lapp | In Stock | - | - | - | Surface Mount | 80-LQFP | 80-LFQFP (12x12) | - | - | - | - | - | - | - | - | - | Other | Purple | Class 5 = flexible | - | Colour | A/D 4x12b, 3x24b Sigma-Delta | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | - | Polyvinyl chloride (PVC) | - | - | - | - | Renesas Electronics America Inc | - | - | 92 | - | - | 2 | - | 54 | - | 11.5 | Tape & Reel (TR) | -30 - 80 | 0 - 0 | - | Active | - | Braiding | None | - | Pairs | - | -40°C ~ 85°C (TA) | - | RL78/I1C | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | - | - | - | 32MHz | - | 32K x 8 | 1.6V ~ 5.5V | - | RL78 | - | AES, LCD, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CSI, I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | 2K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0035161 Lapp | 2009 |
| - | - | - | - | - | - | - | - | - | Bare Copper | - | No | 1000 | LiYY | - | Grey | Class 5 = flexible | Bare | Colour | - | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | Polyvinyl Chloride | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 6.3 | 500V | - | - | - | 24.8 | - | -40 | 2 | - | - | - | 6.2 | - | -40 - 80 | -5 - 70 | No | - | - | None | None | 24 | Pairs | 500 V | - | Coil|Drum | UNITRONIC | Active | - | Multi-Conductor Cable | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | U/UTP | - | - | - | - | - | 6 | - | - | 6.2mm | - | 3 | - | - | - | 100m | - | - | ||
![]() 1123108 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Bare Copper | - | No | 50 | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | - | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | Yes | Yes | Other | Other | - | 80 | 6.8(Typ) | 500V | - | - | - | 27.2 | - | -40 | 1.5 | 500 | - | - | 6.8 | - | -40 - 75 | -25 - 70 | No | - | - | None | None | 16 | No | - | - | - | - | Active | - | Control Cable | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | IEC 60332-1-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1135757 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Colourless | Class 5 = flexible | Bare | Numbers | - | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 53.4 | - | - | 0.5 | 500 | - | - | 8.9 | - | -40 - 80 | -5 - 70 | No | - | - | Braiding | None | - | No | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0026221 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Grey | Class E = very flexible | Bare | Numbers | - | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | 63 | 63 | 33.6 | - | - | 0.75 | 500 | - | - | 8.4 | - | -40 - 80 | 0 - 70 | No | - | - | Braiding | None | - | No | - | - | Drum|Coil | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |