- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Contact Sizes | Core identification | Diameter conductor | Display | Flame retardant | Halogen free according to IEC 60754-2 | Insulation Materials | Jacket Material | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | NVP value | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Screen over stranding | Screen over stranding element | Standards Met | Stranding element | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Applications | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Output | Shell Finish | Number of Conductors | Shell Size - Insert | Function | Housing Color | Wire Gauge | Note | Shell Size, MIL | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Includes | Shield Type | Shield Coverage | Number of Cores | Outer Diameter | Number of Pairs | Features | Length | Jacket (Insulation) Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170931 Lapp | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum | -- | - | - | - | - | 6A (IEC) | Green | Class 2 = stranded | Tinned | 12 (3), 16 (6) | Colour | - | - | - | No | - | - | -- | No | No | - | Polyolefin | Other | - | - | - | 72 | 2 | - | 8.8 | - | -40 - 80 | -20 - 60 | - | Braiding | Foil | - | Pairs | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-5015 | Active | -- | Receptacle Housing | For Male Pins | 9 | - | Threaded | Crimp | N (Normal) | Unshielded | Fluid Resistant | - | Electroless Nickel | - | 20-18 | - | Silver | - | Contacts Not Included | -- | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | -- | - | ||
![]() 1032124 Lapp | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | -- | - | - | - | - | - | Black | Class 5 = flexible | Bare | 22D | Colour | - | - | No | No | - | - | -- | Yes | Yes | - | - | Other | - | - | - | 78.6 | 2 | - | 13.1 | - | -50 - 90 | -40 - 90 | - | Braiding | None | - | Pairs | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | Active | -- | Plug Housing | For Male Pins | 66 | - | Bayonet Lock | Crimp | A | Shielded | Environment Resistant | - | Cadmium over Nickel | - | 19-35 | - | Olive Drab | - | Contacts Not Included | -- | - | - | - | - | - | -- | - | - | - | - | - | Coupling Nut | - | - | -- | - | ||
![]() 601803 Lapp | In Stock | - | - | - | - | - | - | - | Copper, Bare | Thermoplastic Polymer | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | Active | - | - | - | - | - | - | - | ÖLFLEX® | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 18 AWG | - | - | Gray | 32/0.0083 | Industrial | 0.291 (7.39mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | - | - | ||
![]() 601604 Lapp | In Stock | - | - | - | - | - | - | - | Copper, Bare | Thermoplastic Polymer | - | Multi-Conductor | - | - | - | - | - | - | - | No Display | - | - | - | - | - | - | - | Schneider Electric | - | - | LAPP | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | Active | - | - | - | - | - | - | - | ÖLFLEX® | - | - | - | - | - | Indoor | - | - | - | - | - | 10 kOhm NTC | - | 4 | - | Temperature | - | 16 AWG | - | - | Gray | 30/0.0102 | Industrial | 0.345 (8.76mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | - | - | ||
![]() 701715 Lapp | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | ÖLFLEX® VFD 1XL with Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 (1 Pair + 4) | - | - | - | 6 AWG, 14 AWG | - | - | Black | 266/30 | Industrial | 0.958 (24.33mm) | Polyethylene (XLPE), Irradiated | - | Foil, Braid | 100%, 85% | - | - | - | Chemical Resistant, Drain Wire, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | - | - | ||
![]() 2170215 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Other | Purple | Class 6 = very flexible | Bare | - | Colour | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | - | - | Polyurethane (PUR) | - | 120 | 120 | 48 | 2 | - | 8 | - | -40 - 80 | 0 - 0 | - | Braiding | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3031981 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Other | Purple | Class 1 = solid | Bare | - | Colour | 0.64 | - | No | No | - | - | - | No | No | - | Other | - | - | - | - | 36 | 2 | - | 7.2 | - | -50 - 180 | 0 - 0 | - | None | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032018 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | Colour | - | - | No | No | - | - | - | Yes | Yes | - | - | Other | - | - | - | 27.2 | 0.25 | - | 6.8 | - | -50 - 90 | -40 - 90 | - | None | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2173002 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | No | - | - | - | - | - | - | 49.8 | - | - | 8.3 | - | -45 - 90 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2173000 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | No | - | - | - | - | - | - | 45.6 | - | - | 7.6 | - | -45 - 90 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032016 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | Colour | - | - | No | No | - | - | - | Yes | Yes | - | - | Other | - | - | - | 20.4 | 0.25 | - | 5.1 | - | -50 - 90 | -40 - 90 | - | None | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032128 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | Colour | - | - | No | No | - | - | - | Yes | Yes | - | - | Other | - | - | - | 64.2 | 2 | - | 10.7 | - | -50 - 90 | -40 - 90 | - | Braiding | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170879 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | 5 | Green | Class 2 = stranded | - | - | Colour | - | - | According to IEC/EN 60332-3-24 | No | - | - | - | No | No | - | Polyolefin | Polyvinyl chloride (PVC) | - | - | - | 68 | 2 | 63 | 6.5 | - | -40 - 80 | 0 - 0 | - | Foil + braiding | None | - | Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170972 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | Bare | - | - | - | - | - | Yes | - | - | - | - | No | - | - | - | - | - | - | 29.6 | - | - | 7.4 | - | -20 - 60 | 0 - 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170955 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | Bare | - | - | - | - | - | Yes | - | - | - | - | No | - | - | - | - | - | - | 24.8 | - | - | 6 | - | -20 - 60 | 0 - 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170933 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | No | - | - | - | - | No | - | - | Polyvinyl chloride (PVC) | - | - | - | 64 | 2 | - | 7.7 | - | -25 - 80 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0030923 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | FD CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC60332-1 | - | 250 V | - | - | UNITRONIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/UTP | - | 12 | 9.3mm | 6 | - | - | - | - | - | ||
![]() 0030937 Lapp | In Stock | - | - | - | - | - | - | - | Copper | - | - | FD CP | - | - | - | - | - | - | - | - | - | - | PUR | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC60332-1 | - | 250 V | - | - | UNITRONIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20AWG | - | - | - | - | - | - | - | - | S/UTP | - | 4 | 9mm | 2 | - | - | - | - | - | ||
![]() 0030956 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | FD CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC60332-1 | - | 250 V | - | - | UNITRONIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/UTP | - | 4 | 10.6mm | 2 | - | - | - | - | - | ||
![]() 124543 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |