- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Approvals | Automotive | Cable Length (m) | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | ECCN (US) | EU RoHS | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | NVP value | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Size (AWG) | Standards Met | Stranding element | Voltage, Rating | Packaging | Series | Part Status | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Connector Support Type | Wire/Cable Gauge | Jacket Color | Halogen Free | Shield Type | Outside Diameter | Standards | Rated Voltage | Stranding | Number of Cores | Wire and Cable Name | Number of Strands | Outer Diameter | Cross Section Area | Minimum Bend Radius | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0015203 Lapp | 94 | - | - | - | Copper | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +70°C | - | - | - | - | - | 28 | -40°C | - | 1 | 500 | - | - | - | - | 7 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | None | None | - | CE, CSA, UL | No | 500 V | Drum|Coil | ÖLFLEX 150 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 18AWG | - | - | - | - | - | - | - | - | - | 3 | - | - | 7mm | - | 4 x Diameter | - | 100m | ||
![]() 1135804 Lapp | In Stock | - | - | - | - | - | No | - | - | - | Colourless | Class 5 = flexible | Bare | Numbers | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 50.4 | - | - | 0.75 | 500 | - | - | - | - | 8.4 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | Braiding | None | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 281405 Lapp | 2467 |
| - | Cable | Bare Copper | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Other | +90°C | - | - | - | - | - | 45.4 | -40°C | - | 2.5 | 500 | - | - | - | - | 10.7 | - | - | -40 - 70 | -25 - 70 | No | - | Non-Compliant | - | - | - | - | CE, CSA, UL | - | 600 V | - | ÖLFLEX CONTROL TM | Active | - | - | - | 90 °C | -25 °C | Grey | - | - | - | - | - | - | - | - | - | 13 AWG | - | - | - | 10.7 mm | - | - | - | 5 | - | - | 10.7mm | - | 5 x Diameter | - | 50m | ||
![]() 0028203 Lapp | 43 | - | - | Cable | Copper | - | No | - | LiYY | - | Grey | Class 5 = flexible | Bare | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | 13.6 | -40°C | - | 0.14 | - | - | - | - | - | 3.4 | - | - | -40 - 80 | -5 - 70 | No | - | Compliant | - | None | None | - | - | No | 350 V | - | UNITRONIC LiYY | Active | - | - | - | 80 °C | -40 °C | Grey | - | - | Unshielded | - | - | - | - | - | - | 26 AWG | - | Not Halogen Free | - | 3.4 mm | - | - | - | 3 | - | 18 | 3.4mm | - | - | - | 100m | ||
![]() 0028893 Lapp | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028303 Lapp | 306 | - | - | - | Bare Copper | - | No | 50 | LiYY | - | Grey | Class 5 = flexible | Bare | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 4(Typ) | - | - | - | 16 | -40°C | -40 | 0.25 | - | - | - | - | - | 4 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | None | None | 24 | CE | No | 500 V | Coil|Drum | UNITRONIC LiYY | Active | - | Data Cable | - | - | - | - | - | - | - | - | - | - | 3 | 24AWG | - | - | Pebble Gray | - | - | - | IEC 60332-1-2 | - | - | 3 | - | - | 4mm | - | - | - | 100m | ||
![]() 0015103 Lapp | 42 | - | - | - | Copper | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +70°C | - | - | - | - | - | 26.8 | -40°C | - | 0.75 | 500 | - | - | - | - | 6.7 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | None | None | - | CE, CSA, UL | No | 500 V | - | ÖLFLEX 150 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 19AWG | - | - | - | - | - | - | - | - | - | 3 | - | - | 6.7mm | - | 4 x Diameter | - | 100m | ||
![]() 0027963 Lapp | In Stock | - | - | - | - | - | Unknown | - | - | - | Orange | Class E = very flexible | Bare | - | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | - | - | - | Polyurethane (PUR) | - | - | - | - | 145.5 | 145.5 | 77.6 | - | - | - | 1000 | - | - | - | - | 19.4 | - | - | -50 - 80 | -40 - 80 | Unknown | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1119304 Lapp | 52 | - | - | - | Copper | CE; EAC; ECOLAB; VDE | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | PVC | No | No | Lapp Group | 1119304 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | 108 | 108 | 28.8 | -40°C | - | 1.5 | 500 | - | - | 80 °C | -40 °C | 7.2 | - | Active | -40 - 80 | -15 - 70 | No | 2.1 | - | Yes | None | None | - | CE, RoHS Compliant | No | 300/500 V | - | ÖLFLEX CLASSIC 110 | Active | EAR99 | - | - | - | - | - | SUITABLE FOR TORSIONAL APPLICATIONS | - | NO | STRANDED | compliant | 18 A | 4 | 16AWG | WIRE AND CABLE | - | - | - | - | - | - | 300 V | - | 4 | CONTROL CABLE | - | 7.2mm | 1.5 mm2 | Fixed - 4 x D Occasional flexing - 10 x D | 7.2 mm | 100m | ||
![]() 10019916 Lapp | 2988 |
| - | - | Bare Copper | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | Polymer | Yes | Yes | - | - | Other | Other | - | 80 | 6.9 | 500V | - | - | 27.6 | - | -40 | 0.75 | 500 | - | - | - | - | 6.9 | - | - | -40 - 80 | -30 - 70 | No | - | - | - | None | None | 18 | - | No | - | - | - | Active | - | Shielded Multi-Conductor Cable | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 00100214 Lapp | In Stock | - | - | - | Bare Copper | - | No | 1000 | - | - | Grey | Class 5 = flexible | Bare | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | Polyvinyl Chloride | No | No | Lapp Group | 00100214 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 5.4 | 300V/500V | - | - | 21.6 | - | -40 | 0.75 | 500 | 300 | - | - | - | 5.4 | - | Active | -40 - 80 | -5 - 70 | No | 5.07 | - | - | - | - | 20 | - | - | - | - | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | unknown | - | 2 | - | WIRE AND CABLE | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0066216 Lapp | In Stock | - | - | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Tinned | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 61.2 | - | - | 2 | - | - | - | - | - | 10.2 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | Braiding | None | - | - | Pairs | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0037302 Lapp | In Stock | - | - | - | Bare Copper | - | No | 1000 | - | - | Grey | Class 5 = flexible | Bare | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | Halogen Free Compound | Yes | Yes | - | - | Polyolefin | Other | - | 80 | 4.1 | 250V | - | - | 24.6 | - | -30 | 0.14 | - | - | - | - | - | 4.1 | - | - | -30 - 70 | -5 - 80 | No | - | - | - | Braiding | None | 26 | - | No | - | Coil|Drum | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Pebble Gray | - | Braid | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0026122 Lapp | In Stock | - | - | - | - | - | No | - | - | - | Grey | Class E = very flexible | Bare | Numbers | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 55.5 | 55.5 | 29.6 | - | - | 0.75 | 500 | - | - | - | - | 7.4 | - | - | -40 - 80 | 0 - 70 | No | - | - | - | None | None | - | - | No | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028325 Lapp | 2021 |
| - | Cable | Bare Copper | - | No | 100 | LiYY | - | Grey | Class 5 = flexible | Bare | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 9.6(Typ) | - | - | - | 38.4 | -40°C | -40 | 0.25 | - | - | - | - | - | 9.6 | - | - | -40 - 80 | -5 - 70 | No | - | Compliant | - | None | None | 24 | CE | No | 500 V | Coil|Drum | UNITRONIC LiYY | Active | - | Data Cable | - | 80 °C | -40 °C | Grey | - | - | Unshielded | - | - | - | 25 | - | - | 24 AWG | Pebble Gray | Not Halogen Free | - | 9.6 mm | IEC 60332-1-2 | - | - | 25 | - | 14 | 9.6mm | - | - | - | 50m | ||
![]() 1120463 Lapp | In Stock | - | - | - | - | - | No | - | - | - | Black | Class 5 = flexible | Bare | - | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | - | - | No | Lapp Group | 1120463 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 40.4 | - | - | 1.5 | 1 | - | - | - | - | 10.1 | - | Active | -40 - 80 | -30 - 70 | No | 5.08 | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1123003 Lapp | In Stock | - | - | - | Bare Copper | - | No | 50 | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | - | Yes | Yes | - | - | Other | Other | - | 80 | 5.8(Typ) | 500V | - | - | 23.2 | - | -40 | 0.5 | 500 | - | - | - | - | 5.8 | - | - | -40 - 75 | -25 - 70 | No | - | - | - | None | None | 21 | - | No | - | - | - | Active | - | Control Cable | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Gray | - | - | - | IEC 60332-1-2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 220805 Lapp | In Stock | - | - | - | BARE COPPER | CE; CSA; CUL; MSHA; UL | Unknown | - | - | - | Black | Class 5 = flexible | Bare | Numbers | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | PVC/NYLON | POLYVINYL CHLORIDE | No | No | Lapp Group | 220805 | Polyvinyl chloride (PVC) | Other | - | - | - | - | - | - | 82 | - | - | 10 | 500 | - | - | 90 °C | -25 °C | 19.6 | ROHS COMPLIANT | Active | -25 - 90 | -25 - 105 | Unknown | 5.5 | - | Yes | - | - | - | - | - | - | - | - | Active | EAR99 | - | 888 Ω | - | - | - | INDUSTRIAL PLANT EXPANSIONS, AUTOMOTIVE PLANTS, TRAY WIRING | VNTC CABLES | NO | STRANDED | compliant | - | 5 | 8 AWG | WIRE AND CABLE | - | - | - | - | - | - | 600 V | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 10 mm2 | - | 19.6 mm | - | ||
![]() 2170127 Lapp | In Stock | - | - | - | COPPER | - | No | - | - | 5E | Grey | Class 5 = flexible | Bare | Colour | 0.14 | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | Polyvinyl Chloride | - | No | Lapp Group | 2170127 | - | Polyvinyl chloride (PVC) | - | 60 | 5.6 | - | - | - | 22.8 | - | -20 | 2 | - | - | 76 | 60 °C | -20 °C | 5.4 | - | Active | -20 - 60 | 0 - 50 | No | 5.25 | - | Yes | None | Foil | - | - | Pairs | - | - | - | Active | EAR99 | CAT5e-F/UTP Cable | - | - | - | - | INDOOR APPLICATIONS, LAN CONNECTIONS, CONTROL CABINET WIRING | - | NO | STRANDED | compliant | - | 8 | - | WIRE AND CABLE | - | Gray | - | Foil | - | - | - | 26X7 | - | COMMUNICATION CABLE | - | - | - | - | 5.6 mm | - | ||
![]() 0028653 Lapp | In Stock | - | - | - | - | - | No | - | - | - | Grey | Class 6 = very flexible | Bare | Colour | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyolefin | Polyurethane (PUR) | - | - | - | - | 25.5 | 25.5 | 15.3 | - | - | 0.14 | - | - | - | - | - | 5.1 | - | - | -40 - 80 | -40 - 0 | No | - | - | - | None | None | - | - | No | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |