- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Approvals | Automotive | Cable Length (m) | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core identification | ECCN (US) | EU RoHS | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Nominal cross section conductor | Nominal voltage U | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Size (AWG) | Standards Met | Stranding element | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Max Supply Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Halogen Free | Shield Type | Outside Diameter | Rated Voltage | Number of Cores | Wire and Cable Name | Number of Strands | Outer Diameter | Number of Pairs | Features | Cross Section Area | Minimum Bend Radius | Diameter | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 00277101 Lapp | In Stock | - | - | - | Tinned Copper | - | Unknown | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | Polyurethane | - | - | - | - | - | - | - | 80 | 7.8 | 30V | - | - | - | - | -50 | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | 25 | - | - | - | - | Coil|Drum | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | 8 | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0035813 Lapp | 846 |
| - | Cable | Copper | - | No | - | LiYCY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 66.6 | - | - | 2 | - | - | - | 11.1 | - | - | -40 - 80 | -5 - 70 | No | - | Compliant | - | Braiding | None | - | IEC60332-1 | Pairs | 500 V | 500 V | - | UNITRONIC | Active | - | - | 80 °C | -30 °C | Grey | - | Shielded | - | - | - | - | - | - | - | 20 AWG | - | Not Halogen Free | S/UTP | 11.1 mm | - | 12 | - | - | 11.1mm | 6 | Shielded | - | - | - | 100 m | No SVHC | ||
![]() 0034605 Lapp | 61 | - | - | - | Copper | VDE | No | - | LiYCY | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | PVC | No | No | Lapp Group | 0034605 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | 42 | -40°C | - | 0.5 | - | 80 °C | -40 °C | 7 | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | No | 2.08 | - | Yes | Braiding | None | - | - | No | - | 350V | - | UNITRONIC LiYCY | Active | EAR99 | - | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | YES | STRANDED | compliant | - | 5 | 21AWG | - | WIRE AND CABLE | - | - | - | Tinned Copper Braid | - | 250 V | 5 | COMMUNICATION CABLE | - | 7mm | - | - | 0.5 mm2 | - | 7 mm | 100m | - | ||
![]() 1119007 Lapp | In Stock | - | - | - | BARE COPPER | CE; EAC; ECOLAB; VDE | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | No | No | Lapp Group | 1119007 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 100.5 | 100.5 | 26.8 | - | - | 0.5 | 500 | 80 °C | -40 °C | 6.7 | - | Active | -40 - 80 | -15 - 70 | No | 2.08 | - | Yes | None | None | - | - | No | - | - | - | - | Active | EAR99 | - | - | - | - | SUITABLE FOR TORSIONAL APPLICATIONS | NO | STRANDED | compliant | - | 7 | - | - | WIRE AND CABLE | - | - | - | - | - | 300 V | - | CONTROL CABLE | - | - | - | - | 0.5 mm2 | - | 6.7 mm | - | - | ||
![]() 0027427 Lapp | In Stock | - | - | - | - | - | No | - | - | Grey | Class 6 = very flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | - | No | No | Lapp Group | 0027427 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 22 | - | - | 0.25 | - | - | - | 5.5 | - | Active | -40 - 80 | -5 - 70 | No | 5.06 | - | - | Braiding | None | - | - | No | - | - | - | - | Active | - | - | - | - | - | - | - | - | unknown | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0046002 Lapp | 49 | - | - | - | Tinned Copper | - | No | - | - | Other | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | Silicone | - | Silicone Rubber | No | No | - | - | - | - | +180°C | - | - | - | - | - | 27.2 | -50°C | - | 0.75 | 500 | - | - | 6.8 | - | - | -50 - 180 | -25 - 180 | No | - | - | - | - | - | - | CE | - | - | 500 V | - | ÖLFLEX | Active | - | - | - | - | - | - | - | - | - | - | - | 19AWG | - | - | - | - | - | - | - | - | 3 | - | - | 6.8mm | - | - | - | - | - | 50m | - | ||
![]() 0035810 Lapp | 48 | - | - | - | Copper | - | No | - | LiYCY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 47.4 | - | - | 2 | - | - | - | 7.9 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | Braiding | None | - | IEC60332-1 | Pairs | - | 500 V | - | UNITRONIC | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/UTP | - | - | 4 | - | - | 8.6mm | 2 | - | - | - | - | 100m | - | ||
![]() 0066242 Lapp | In Stock | - | - | - | Tinned Copper | - | No | 305 | - | Grey | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 8.2 | 300V | - | - | 49.2 | - | -40 | 2 | - | - | - | 8.2 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | Braiding | None | 20 | - | Pairs | - | - | - | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Dark Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0035832 Lapp | 48 | - | - | - | Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 67.8 | - | - | 2 | - | - | - | 11.3 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | Braiding | None | - | - | Pairs | - | 500V | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0022605 Lapp | In Stock | - | - | Cable | Tinned Copper | - | No | 305 | - | Grey | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 5.9 | 300V | - | - | 23.6 | - | -40 | - | - | - | - | 5.9 | - | - | -40 - 80 | -5 - 70 | No | - | Non-Compliant | - | None | None | 22 | - | No | - | - | - | - | Active | - | Multi-Conductor Cable | - | -5 °C | Grey | - | Unshielded | - | - | - | 5 | - | 250 V | - | - | Dark Gray | Not Halogen Free | - | 5.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0037141 Lapp | In Stock | - | - | - | Bare Copper | - | No | 1000 | - | Grey | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | Halogen Free Compound | Yes | Yes | - | - | Polyolefin | Other | - | 80 | 4.6 | 250V | - | - | 27.6 | - | -30 | 0.34 | - | - | - | 4.6 | - | - | -30 - 70 | -5 - 80 | No | - | - | - | None | None | 22 | - | No | - | - | Coil|Drum | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Pebble Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034607 Lapp | 2475 |
| - | - | COPPER | VDE | No | - | LiYCY | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | No | No | Lapp Group | 0034607 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | 45.6 | -40°C | - | 0.5 | - | 80 °C | -40 °C | 7.6 | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | No | 2.11 | - | Yes | Braiding | None | - | - | No | - | 250 V | - | UNITRONIC LiYCY | Active | EAR99 | - | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | YES | STRANDED | compliant | - | 7 | 20 AWG | - | WIRE AND CABLE | - | - | - | Tinned Copper Braid | - | 250 V | 7 | COMMUNICATION CABLE | - | 7.6mm | - | - | 0.5 mm2 | - | 7.6 mm | 100m | - | ||
![]() 0026010 Lapp | In Stock | - | - | - | - | - | No | - | - | Black | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 40.8 | - | - | 1 | 500 | - | - | 10.2 | - | - | -20 - 90 | -5 - 90 | No | - | - | - | - | - | - | - | - | - | - | Drum|Coil | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028310 Lapp | 153 | - | - | - | Copper | - | No | - | LiYY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | 27.2 | -40°C | - | 0.25 | - | - | - | 6.8 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | None | None | - | - | No | - | 500 V | - | UNITRONIC LiYY | Active | - | - | - | - | - | - | - | - | - | - | - | 24AWG | - | - | - | - | - | - | - | - | 10 | - | - | 6.8mm | - | - | - | - | - | 100m | - | ||
![]() 1119104 Lapp | 66 | - | - | - | Copper | CE; EAC; ECOLAB; VDE | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | PVC | No | No | Lapp Group | 1119104 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | 93 | 93 | 24.8 | -40°C | - | 0.75 | 500 | 80 °C | -40 °C | 6.2 | - | Active | -40 - 80 | -15 - 70 | No | 2.09 | - | Yes | None | None | - | EAC | No | - | 300/500 V | - | ÖLFLEX CLASSIC 110 | Active | EAR99 | - | - | - | - | SUITABLE FOR TORSIONAL APPLICATIONS | NO | STRANDED | compliant | 12 A | 4 | 19AWG | - | WIRE AND CABLE | - | - | - | - | - | 300 V | 4 | CONTROL CABLE | - | 6.2mm | - | - | 0.75 mm2 | Fixed - 4 x D Occasional flexing - 10 x D | 6.2 mm | 100m | - | ||
![]() 0046619 Lapp | 2734 |
| - | - | - | - | No | - | - | Black | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | - | No | No | Lapp Group | 0046619 | - | - | - | - | - | - | - | - | 37.2 | - | - | 1.5 | 500 | - | - | 9.3 | - | Active | -60 - 180 | -50 - 180 | No | 5.56 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | unknown | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1119403 Lapp | 50 | - | - | - | Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | 121.5 | 121.5 | 32.4 | -40°C | - | 2.5 | 500 | - | - | 8.1 | - | - | -40 - 80 | -15 - 70 | No | - | - | - | None | None | - | - | No | - | 300/500 V | - | ÖLFLEX CLASSIC 110 | Active | - | - | - | - | - | - | - | - | - | 26 A | - | 14AWG | - | - | - | - | - | - | - | - | 3 | - | - | 8.1mm | - | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 50m | - | ||
![]() 1119203 Lapp | 92 | - | - | - | Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | 90 | 90 | 24 | -40°C | - | 1 | 500 | - | - | 6 | - | - | -40 - 80 | -15 - 70 | No | - | - | - | None | None | - | CE | No | - | 300/500 V | - | ÖLFLEX CLASSIC 110 | Active | - | - | - | - | - | - | - | - | - | 15 A | - | 18AWG | - | - | - | - | - | - | - | - | 3 | - | - | 6mm | - | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 100m | - | ||
![]() 0011037 Lapp | 667 |
| - | Cable | Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | - | - | No | No | Lapp Group | 0011037 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +70°C | - | - | - | - | - | 54.8 | -5°C | - | 2.5 | 500 | - | - | 12.4 | - | Active | -40 - 70 | -5 - 70 | No | 5.51 | Compliant | - | None | None | - | CE | No | - | 500 V | Drum|Coil | - | Active | - | - | 70 °C | -5 °C | Grey | - | - | - | unknown | 26 A | - | - | - | WIRE AND CABLE | 13 AWG | - | Not Halogen Free | - | 13.7 mm | - | 5 | - | 50 | 13.7mm | - | - | - | - | - | 100m | - | ||
![]() 10019911 Lapp | 2023 |
| - | - | - | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | - | Yes | Yes | - | - | Other | Other | - | - | - | - | - | - | 23.2 | - | - | 0.75 | 500 | - | - | 5.8 | - | - | -40 - 80 | -30 - 70 | No | - | - | - | None | None | - | - | No | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |