- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Brand | Cable Types | Case Code - in | Case Code - mm | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Mounting | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Number of stranding elements | Operating Temperature-Max | Operating Temperature-Min | Operation | Outer diameter approx. | Package | Part # Aliases | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Standards Met | Stranding element | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Subcategory | Power Rating | Technology | Shielding | Construction | Style | Reach Compliance Code | Current Rating | Number of Conductors | Termination Style | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Halogen Free | Conductor Insulation | Terminal Type | Product Type | Operating Temperature Range | Coil Voltage | Coil Type | Shield Type | Shield Coverage | Depth Behind Panel | Outside Diameter | Rated Voltage | Stranding | Number of Cores | Wire and Cable Name | Number of Strands | Outer Diameter | Product | Number of Pairs | Lamp Type | Features | Cross Section Area | Product Category | Auxiliary Contacts | Contacts | Minimum Bend Radius | Industry Standards | IP Rating | Diameter | Height | Length | Width | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0028014 Lapp | In Stock | - | - | - | BARE COPPER | - | - | EAC; VDE | - | - | - | - | - | Grey | Class 5 = flexible | Bare | Colour | - | - | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | No | No | Cutler Hammer, Div of Eaton Co | XTAE009B10A2P4 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 16 | - | Surface | - | 0.14 | - | - | 80 °C | -40 °C | - | 4 | - | - | Active | -40 - 80 | -5 - 70 | - | 5.25 | - | Yes | None | None | - | No | - | - | - | - | - | - | Screw | EAR99 | - | - | - | - | - | - | COMPUTER SYSTEMS, ELECTRONIC CONTROL EQUIPMENT, BALANCES | - | - | - | NO | STRANDED | Open | compliant | - | 7 | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | 120 VAC | Magnetic | - | - | - | - | 500 V | - | - | CONTROL CABLE | - | - | - | - | - | - | 0.14 mm2 | - | 1NO | - | - | IEC | - | 4 mm | - | - | - | - | - | ||
![]() 302450S Lapp | 188 |
| - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | TE Connectivity / Holsworthy | Multi-Conductor | 1206 | 3216 | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | + 155 C | LAPP | - | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | 9-1879260-2 | - | - | - | Active | - | Details | - | - | - | - | - | 0.000571 oz | 200 V | -25°C ~ 105°C | MouseReel | RP73 | 0.1 % | - | - | 15 PPM / C | SMD High Power Precision Resistors | 5.49 kOhms | - | - | - | - | Resistors | 250 mW (1/4 W) | Thin Film | - | - | - | - | - | 50 | SMD/SMT | 24 AWG | 300 V | - | - | Gray | 19/36 | Industrial, Signal, Control | 0.510 (12.95mm) | - | Poly-Vinyl Chloride (PVC) | - | Thin Film Resistors | - 55 C to+ 155 C | - | - | Foil, Braid | 100%, 75% | - | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | 0.55 mm | 3.05 mm | 1.55 mm | - | - | ||
![]() 0041046 Lapp | 679 |
| - | - | Copper | - | - | - | - | - | - | - | - | Black | Class E = very flexible | Bare | Numbers | - | - | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | Rubber | - | - | No | No | Lapp Group | 0041046 | Other | Other | +90°C | - | - | - | - | -25°C | - | - | 1.5 | 500 | - | - | - | - | - | - | - | Active | -40 - 80 | -25 - 80 | - | 5.52 | - | - | - | - | CE | - | - | 500 V | - | - | ÖLFLEX CRANE F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | 47mm | - | - | - | - | - | - | - | - | 10 x Diameter | - | - | - | - | 50m | - | - | - | ||
![]() 12503 Lapp | 2536 |
| - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | +80°C | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | 500 V | - | - | ÖLFLEX EB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 8.1mm | - | - | - | - | - | - | - | - | 6 x Diameter | - | - | - | - | 50m | - | - | - | ||
![]() 2170360 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Other | Red | Class 2 = stranded | - | Colour | - | - | No | No | - | - | - | - | No | No | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | 38.5 | - | - | - | - | - | - | - | - | - | 7.7 | - | - | - | -40 - 70 | 0 - 0 | - | - | - | - | Braiding | None | - | Triple | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032086 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | - | No | No | - | - | - | - | Yes | Yes | - | - | - | Other | - | - | - | - | 71.4 | - | - | - | 0.34 | - | - | - | - | - | 11.9 | - | - | - | -50 - 90 | -40 - 90 | - | - | - | - | Braiding | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034350 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | Bare | Colour | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | Miscellaneous | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 66.6 | - | - | - | 0.14 | - | - | - | - | - | 11.1 | - | - | - | -40 - 70 | -5 - 70 | - | - | - | - | Braiding | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0030939 Lapp | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | FD CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | G1MP3-62Y10L1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | IEC60332-1 | - | - | 250 V | - | - | UNITRONIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | S/UTP | - | 1.91 | - | - | - | 8 | - | - | 10.7mm | - | 4 | LED | - | - | - | - | 1NO | - | - | IP66 | - | - | - | - | - | - | ||
![]() 0030946 Lapp | In Stock | - | - | - | - | - | - | - | - | FD CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | OT25E8 | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC60332-1 | - | - | 250 V | - | - | UNITRONIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/UTP | - | - | - | - | - | 4 | - | - | 9.9mm | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0015805 Lapp | 2429 |
| - | - | Bare Copper | - | - | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | - | According to IEC/EN 60332-1-2 | No | - | PVC | - | - | No | No | ABB | ACH580-BDR-023A-4+B8FJK75 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +70°C | - | - | - | 76.2 | -40°C | - | - | 1.5 | 500 | - | - | - | - | 12.7 | - | - | - | -40 - 70 | -5 - 70 | - | - | - | - | Braiding | None | CE, CSA, UL | No | - | 500 V | - | - | ÖLFLEX 150 CY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 12.7mm | - | - | - | - | - | - | - | - | 6 x Diameter | - | - | - | - | 50m | - | - | - | ||
![]() 302408S Lapp | 1651 |
| - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | Unitronic® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 24 AWG | 300 V | - | - | Gray | - | Industrial, Signal, Control | 0.248 (6.30mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Foil, Braid | 100%, 75% | - | - | - | - | - | - | - | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | - | - | - | - | - | - | - | - | Enter Number of Feet in Order Quantity | - | - | - | ||
![]() 2170472 Lapp | 6748 |
| - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | Multi-Pair, Cat7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | Etherline® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 (4 Pair Twisted) | - | 22 AWG | - | - | - | Green | Solid | Industrial, Network | 0.350 (8.89mm) | - | Foam Polyethylene (FPE) | - | - | - | - | - | Braid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enter Number of Feet in Order Quantity | - | - | - | ||
![]() 1032115 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | - | No | No | - | - | - | - | Yes | Yes | ABB | - | - | Other | - | - | - | - | 46.8 | - | - | - | 2 | - | - | - | - | - | 7.8 | - | - | - | -50 - 90 | -40 - 90 | - | - | - | - | Braiding | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170322 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Other | Purple | Class 6 = very flexible | Bare | Colour | 0.64 | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | Crouse Hinds | - | - | Polyurethane (PUR) | - | - | 120 | 120 | - | - | - | - | 2 | - | - | - | - | - | 8 | - | - | - | -40 - 80 | -30 - 0 | - | - | - | - | Foil + braiding | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1591508 Lapp | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | Grey | Class 1 = solid | Bare | Colour | 0.8 | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | Cutler Hammer, Div of Eaton Corp | LG3600B05S01 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 140 | - | - | - | 2 | - | 12 | - | - | - | 14 | - | - | - | -30 - 70 | -5 - 50 | - | - | - | - | Foil | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Layers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028525 Lapp | 14 | - | - | Cable | Copper | - | - | - | - | LiYY | - | - | - | Grey | Class 5 = flexible | Bare | Colour | - | - | According to IEC/EN 60332-1-2 | No | - | PVC | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | 50.8 | -40°C | - | - | 0.5 | - | - | - | - | - | 12.7 | - | - | - | -40 - 80 | -5 - 70 | - | - | Compliant | - | None | None | - | No | - | 500 V | - | - | UNITRONIC LiYY | - | - | - | - | - | - | 80 °C | -40 °C | Grey | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | 13.1 mm | - | - | 25 | - | 16 | 12.3mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 50m | - | - | - | ||
![]() 0027951 Lapp | 878 |
| - | - | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | - | Multi-Conductor | - | - | - | Orange | Class E = very flexible | Bare | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | - | - | - | Polyurethane (PUR) | - | LAPP | 79.5 | 79.5 | 42.4 | - | - | - | - | 1000 | - | - | - | - | 10.6 | Digi-Spool®, Continuous Spool | - | - | -50 - 80 | -40 - 40 | Active | - | - | - | - | - | - | - | - | - | - | - | ÖLFLEX® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 14 AWG | 1000 V | - | - | Orange | 140/0.0059 | Industrial | 0.418 (10.62mm) | - | Polypropylene (PP) | - | - | - | - | - | Foil, Braid | 85% | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Flame Retardant, Oil Resistant | - | - | - | - | - | - | - | - | - | Enter Number of Feet in Order Quantity | - | - | UL Style 20234 | ||
![]() 1032024 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | - | No | No | - | - | - | - | Yes | Yes | - | - | - | Other | - | - | - | - | 38 | - | - | - | 0.25 | - | - | - | - | - | 9.5 | - | - | - | -50 - 90 | -40 - 90 | - | - | - | - | None | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034171 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 1 = solid | Bare | Colour + rings | 0.6 | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | 55 | - | - | - | 2 | - | 1 | - | - | - | 5.5 | - | - | - | -30 - 70 | -5 - 50 | - | - | - | - | Foil | None | - | Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1708004 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | Red | Class 1 = solid | Bare | Colour | 0.8 | - | According to IEC/EN 60332-1-2 | No | - | PVC | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 90 | - | - | - | 2 | - | 4 | - | - | - | 9 | - | - | - | -30 - 70 | -5 - 50 | - | - | Non-Compliant | - | Foil | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | -30 °C | Red | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | Layers | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - |