- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Shape | Package Cooled | Material Finish | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | Flame retardant | Halogen free according to IEC 60754-2 | Insulation Materials | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Number of stranding elements | NVP value | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | Screen over stranding | Screen over stranding element | Standards Met | Stranding element | Voltage, Rating | Operating Temperature | Series | Part Status | Type | Color | Number of Conductors | Wire Gauge | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Impedance | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Stranding | Number of Cores | Thermal Resistance @ Natural | Outer Diameter | Power Dissipation @ Temperature Rise | Number of Pairs | Features | Diameter | Length | Width | Jacket (Insulation) Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170630 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Other | Purple | Class 2 = stranded | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 40 | 2 | - | - | - | 8 | - | -30 - 105 | 0 - 0 | - | - | Foil + braiding | None | - | Pairs | - | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.590 (15.00mm) | 10.02°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() 2170341 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Other | Purple | Class 2 = stranded | - | Colour | 0.67 | According to IEC/EN 60332-1-2 | No | - | - | Yes | No | - | Polyurethane (PUR) | - | - | - | 103.5 | - | - | - | - | 6.9 | - | -25 - 80 | 0 - 0 | - | - | Braiding | Foil | - | Pairs | - | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.790 (20.00mm) | 11.55°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | ||
![]() 1032077 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | - | Yes | Yes | - | Other | - | - | - | 37.2 | 0.34 | - | - | - | 6.2 | - | -50 - 90 | -40 - 90 | - | - | Braiding | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034203 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 2 = stranded | Bare | Colour + rings | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 102 | 2 | - | 16 | - | 17 | - | -30 - 70 | -5 - 50 | - | - | Braiding | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1591224 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | Bare | - | - | - | No | - | - | - | No | - | - | - | - | - | 225 | - | - | - | - | 22.5 | - | -40 - 70 | -20 - 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034176 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 1 = solid | Bare | Colour + rings | 0.6 | According to IEC/EN 60332-1-2 | No | - | - | No | No | - | Polyvinyl chloride (PVC) | - | - | - | 95 | 2 | - | 5 | - | 9.5 | - | -30 - 70 | -5 - 50 | - | - | Foil | None | - | Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1591028 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | Bare | - | - | - | No | - | - | - | No | - | - | - | - | - | 83 | - | - | - | - | 8.3 | - | -40 - 70 | -20 - 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 221605 Lapp | 5864 |
| - | - | - | - | - | - | Copper, Bare | Thermoplastic Polymer | - | Multi-Conductor | - | Black | Class 5 = flexible | Bare | Numbers | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | Polyvinyl chloride (PVC) | Other | LAPP | - | - | 41.4 | 1.5 | 500 | - | - | 9.7 | Digi-Spool®, Continuous Spool | -25 - 90 | -25 - 105 | Active | - | - | - | - | - | - | - | ÖLFLEX® | - | - | - | 5 | 16 AWG | - | - | - | - | - | Black | 30/0.0102 | Industrial | 0.381 (9.68mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Direct Burial, Oil Resistant, UV Resistant | - | Enter Number of Feet in Order Quantity | - | - | - | - | ||
![]() 2170486 Lapp | 2606 |
| - | - | - | - | - | - | - | - | - | - | 5E | Green | Class 2 = stranded | Bare | Colour | - | According to IEC/EN 60332-3-24 | No | - | - | No | No | Polyolefin | Polyvinyl chloride (PVC) | - | - | - | 52 | 2 | - | - | - | 6.2 | - | -40 - 80 | -10 - 70 | - | - | Foil + braiding | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170455 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | 7 | Black | Class 2 = stranded | Bare | Colour | - | - | No | - | - | No | No | Polyolefin | Other | - | - | - | 72 | 2 | - | - | 71 | 8.7 | - | -50 - 80 | -40 - 80 | - | - | Braiding | Foil | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170126 Lapp | 128 | - | - | Cable | - | - | - | - | Copper | - | - | - | 5E | Grey | Class 1 = solid | - | Colour | 0.25 | According to IEC/EN 60332-1-2 | No | PVC | PVC | - | No | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 74 | 6.4 | - | 0 - 50 | -20 - 60 | - | Compliant | None | Foil | - | Pairs | - | - | - | - | - | Grey | - | 24AWG | - | - | - | 100 Ω | 24 AWG | - | - | - | - | - | - | - | 5.9 mm | - | 8 | - | - | - | 4 | - | - | - | - | - | No SVHC | - | ||
![]() 1032131 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | - | Yes | Yes | - | Other | - | - | - | 54 | 2 | - | - | - | 9 | - | -50 - 90 | -40 - 90 | - | - | Braiding | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170433 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | No | - | - | - | No | - | Polyurethane (PUR) | - | 81.6 | 81.6 | 20.4 | 2 | - | - | - | 4.8 | - | -40 - 80 | -30 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034191 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 1 = solid | Bare | Colour + rings | 0.8 | According to IEC/EN 60332-1-2 | No | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 51 | 2 | - | 4 | - | 8.5 | - | -30 - 70 | -5 - 50 | - | - | Foil | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170889 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | 5 | Green | Class 2 = stranded | - | Colour | - | - | No | - | - | No | No | - | Other | - | - | - | 20.7 | 2 | - | - | - | 6.5 | - | -25 - 70 | 0 - 50 | - | - | Foil + braiding | None | - | Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0030928 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | FD CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC60332-1 | - | 250 V | - | UNITRONIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/UTP | - | - | - | 4 | - | 7.9mm | - | 2 | - | - | - | - | - | - | - | ||
![]() 2170960 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | No | - | - | - | No | - | Polyvinyl chloride (PVC) | - | - | - | 30 | - | - | - | - | 7.3 | - | -20 - 60 | 0 - 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028679 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 6 = very flexible | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | Yes | No | Polyolefin | Polyurethane (PUR) | - | 27 | 27 | 16.2 | 0.25 | - | - | - | 5.4 | - | -40 - 80 | -40 - 0 | - | - | None | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032133 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | - | Yes | Yes | - | Other | - | - | - | 67.8 | 2 | - | - | - | 11.3 | - | -50 - 90 | -40 - 90 | - | - | Braiding | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170951 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | No | - | - | - | No | - | Polyvinyl chloride (PVC) | - | - | - | 26 | - | - | - | - | 6.3 | - | -20 - 60 | 0 - 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |