- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | Flame retardant | Halogen free according to IEC 60754-2 | Insulation Materials | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Maximum Operating Temperature | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Nominal cross section conductor | Nominal voltage U | Number of stranding elements | NVP value | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Protective sheath | Screen over stranding | Screen over stranding element | Standards Met | Stranding element | Voltage, Rating | Series | Stranding | Number of Cores | Outer Diameter | Minimum Bend Radius | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0031396 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031475 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0066212 Lapp | In Stock | - | - | - | - | Grey | Class 5 = flexible | Tinned | Colour | - | According to IEC/EN 60332-1-2 | No | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 53.4 | - | 2 | - | - | - | 8.9 | -40 - 80 | -5 - 70 | - | Braiding | None | - | Pairs | - | - | - | - | - | - | - | ||
![]() 1591507 Lapp | In Stock | - | - | - | - | Grey | Class 1 = solid | Bare | Colour | 0.8 | According to IEC/EN 60332-1-2 | No | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 130 | - | 2 | - | 10 | - | 13 | -30 - 70 | -5 - 50 | - | Foil | None | - | Pairs | - | - | Layers | - | - | - | - | ||
![]() 301801STP Lapp | In Stock | - | - | - | - | Grey | Class 5 = flexible | Tinned | Colour | - | According to IEC/EN 60332-1-2 | No | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 40.8 | - | 2 | - | - | - | 6.8 | -40 - 105 | -25 - 105 | - | Foil + braiding | None | - | Pairs | - | - | - | - | - | - | - | ||
![]() 0028678 Lapp | In Stock | - | - | - | - | Grey | Class 6 = very flexible | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | Yes | No | Polyolefin | Polyurethane (PUR) | - | 29.5 | 29.5 | 17.7 | - | 0.14 | - | - | - | 5.9 | -40 - 80 | -40 - 0 | - | None | None | - | No | - | - | - | - | - | - | - | ||
![]() 1032013 Lapp | In Stock | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | Yes | Yes | - | Other | - | - | - | 16 | - | 0.25 | - | - | - | 4 | -50 - 90 | -40 - 90 | - | None | None | - | No | - | - | - | - | - | - | - | ||
![]() 0028652 Lapp | In Stock | - | - | - | - | Grey | Class 6 = very flexible | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | No | No | Polyolefin | Polyurethane (PUR) | - | 22.5 | 22.5 | 13.5 | - | 0.14 | - | - | - | 4.5 | -40 - 80 | -40 - 0 | - | None | None | - | No | - | - | - | - | - | - | - | ||
![]() 0034178 Lapp | In Stock | - | - | - | - | Grey | Class 1 = solid | Bare | Colour + rings | 0.6 | According to IEC/EN 60332-1-2 | No | - | No | No | - | Polyvinyl chloride (PVC) | - | - | - | 135 | - | 2 | - | 10 | - | 13.5 | -30 - 70 | -5 - 50 | - | Foil | None | - | Quad | - | - | Bundle | - | - | - | - | ||
![]() 1032017 Lapp | In Stock | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | Yes | Yes | - | Other | - | - | - | 24.8 | - | 0.25 | - | - | - | 6.2 | -50 - 90 | -40 - 90 | - | None | None | - | No | - | - | - | - | - | - | - | ||
![]() 1591050 Lapp | In Stock | - | - | - | - | Black | Class 1 = solid | Bare | Colour + rings | 0.6 | No | No | - | No | No | - | - | - | - | - | 105 | - | 2 | - | 1 | - | 10.5 | -40 - 70 | -20 - 50 | Al/PE | None | None | - | Quad | - | - | Bundle | - | - | - | - | ||
![]() 2170430 Lapp | In Stock | - | - | - | 5E | Green | Class 2 = stranded | Tinned | Colour | - | - | No | - | No | No | Polyolefin | Polyurethane (PUR) | - | - | - | 20.4 | - | 2 | - | - | 67 | 4.8 | -30 - 80 | -5 - 50 | - | Foil + braiding | None | - | Quad | - | - | - | - | - | - | - | ||
![]() 1312303 Lapp | In Stock | - | - | Copper | - | Grey | Class 5 = flexible | Bare | Numbers | - | No | No | PVC | No | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | +80°C | - | - | 26.8 | -40°C | 1.5 | 500 | - | - | 6.7 | -40 - 80 | -5 - 70 | - | None | None | CE | No | 500 V | ÖLFLEX CLASSIC 400 P | - | 3 | 6.7mm | 4 x Diameter | 50m | ||
![]() 1032077 Lapp | In Stock | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | Yes | Yes | - | Other | - | - | - | 37.2 | - | 0.34 | - | - | - | 6.2 | -50 - 90 | -40 - 90 | - | Braiding | None | - | No | - | - | - | - | - | - | - | ||
![]() 0034203 Lapp | In Stock | - | - | - | - | Grey | Class 2 = stranded | Bare | Colour + rings | - | According to IEC/EN 60332-1-2 | No | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 102 | - | 2 | - | 16 | - | 17 | -30 - 70 | -5 - 50 | - | Braiding | None | - | Pairs | - | - | Bundle | - | - | - | - | ||
![]() 1032106 Lapp | In Stock | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | Yes | Yes | - | Other | - | - | - | 52.2 | - | 2 | - | - | - | 8.7 | -50 - 90 | -40 - 90 | - | Braiding | None | - | Pairs | - | - | - | - | - | - | - | ||
![]() 1591226 Lapp | In Stock | - | - | - | - | Black | - | Bare | - | - | - | No | - | - | No | - | - | - | - | - | 275 | - | - | - | - | - | 27.5 | -40 - 70 | -20 - 50 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170963 Lapp | In Stock | - | - | - | - | Orange | - | - | - | - | - | Yes | - | - | No | - | - | - | - | - | 30.4 | - | - | - | - | - | 7.4 | -20 - 60 | 0 - 50 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034121 Lapp | In Stock | - | - | - | - | Blue | Class 1 = solid | Bare | Colour | 0.8 | According to IEC/EN 60332-1-2 | No | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 51 | - | 2 | - | 4 | - | 8.5 | -30 - 70 | -5 - 50 | - | Foil | None | - | Pairs | - | - | Bundle | - | - | - | - | ||
![]() 1032100 Lapp | In Stock | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | Yes | Yes | - | Other | - | - | - | 31.8 | - | 2 | - | - | - | 5.3 | -50 - 90 | -40 - 90 | - | Braiding | None | - | Pairs | - | - | - | - | - | - | - |