- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Automotive | Cable Length (m) | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | ECCN (US) | EU RoHS | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | NVP value | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Size (AWG) | Standards Met | Stranding element | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Wire Gauge | Inductance | Max Supply Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Halogen Free | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Rated Voltage | Number of Cores | Wire and Cable Name | Number of Strands | Outer Diameter | Test Voltage | Number of Pairs | Features | Cross Section Area | Diameter | Length | Jacket (Insulation) Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1600821 Lapp | In Stock | - | - | Cable | Copper | - | - | - | No | - | - | - | Black | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | Rubber | - | - | Yes | No | - | - | Other | Other | - | - | - | - | - | 55.6 | - | - | 2.5 | 750 | 450 | - | - | - | 15.5 | - | - | - | -40 - 90 | -5 - 90 | No | - | - | Compliant | - | - | - | - | - | - | 750 V | 750 V | 750 V | - | Drum|Coil | - | Active | - | - | 70 °C | -5 °C | Black | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5 mm | - | 4 | - | - | - | 2.5 kV | - | - | - | - | - | - | No SVHC | - | ||
![]() 0011302 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | 54 | - | - | 1.5 | 500 | - | - | - | - | 9 | - | - | - | -40 - 70 | -5 - 90 | No | - | - | - | - | Braiding | None | - | - | No | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0030921 Lapp | In Stock | - | - | Cable | Copper | - | - | - | No | - | FD CP | - | - | - | - | - | EAR99 | Compliant | - | - | - | PU | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Compliant | - | - | - | - | IEC60332-1 | - | - | 250 V | 250 V | - | Coil|Drum | UNITRONIC | Active | - | - | 70 °C | -40 °C | Grey | - | Shielded | - | - | - | 24AWG | 650 nH | 250 V | - | 24 AWG | - | - | - | - | Not Halogen Free | - | S/UTP | - | 8.3 mm | - | 8 | - | - | 8.3mm | - | 4 | Shielded | - | - | - | - | No SVHC | - | ||
![]() 0028312 Lapp | In Stock | - | - | - | Copper | - | - | VDE | No | - | LiYY | - | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | PVC | No | No | Lapp Group | 0028312 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | 28 | -40°C | - | 0.25 | - | - | - | 80 °C | -40 °C | 7 | - | ROHS COMPLIANT | Active | -40 - 80 | -5 - 70 | No | - | 2.09 | - | Yes | None | None | - | - | No | - | - | 500 V | - | - | UNITRONIC LiYY | Active | EAR99 | - | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | NO | STRANDED | compliant | 12 | 24AWG | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | 250 V | 12 | COMMUNICATION CABLE | - | 7mm | - | - | - | 0.25 mm2 | 7 mm | 100m | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2208040 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Black | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Other | - | - | - | - | - | 117.5 | - | - | 10 | 500 | - | - | - | - | 18.7 | - | - | - | -40 - 105 | -25 - 105 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10019933 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | - | Yes | Yes | - | - | Other | Other | - | - | - | - | - | 33.2 | - | - | 1.5 | 500 | - | - | - | - | 8.3 | - | - | - | -40 - 80 | -30 - 70 | No | - | - | - | - | None | None | - | - | No | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170280 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | 5E | Blue | Class 1 = solid | Bare | Colour | EAR99 | Compliant | - | No | - | - | - | - | No | No | - | - | Polyolefin | Other | - | - | - | - | - | - | - | - | 2 | - | - | 77 | - | - | 5.6 | - | - | - | -5 - 80 | 0 - 0 | No | - | - | - | - | Foil + braiding | None | - | - | Pairs | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1312804 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | No | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | - | - | 22.8 | - | - | 0.5 | 500 | - | - | - | - | 5.7 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | None | None | - | - | No | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1121232 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Black | Class 5 = flexible | Bare | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | 63 | - | - | 0.75 | 1000 | - | - | - | - | 10.5 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0022502 Lapp | In Stock | - | - | Cable | - | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 4 | - | - | 16 | - | - | - | - | - | - | - | - | 4 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | Non-Compliant | - | None | None | 24 | - | No | - | - | - | - | - | - | Active | - | Multi-Conductor Cable | - | -5 °C | Grey | - | Unshielded | - | - | 2 | - | - | 250 V | - | - | Dark Gray | - | - | - | Not Halogen Free | - | - | - | 4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0012501 Lapp | In Stock | - | - | - | Copper | - | - | - | No | - | - | - | Blue | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | PVC | No | No | Lapp Group | 0012501 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | 26.8 | - | - | 1.5 | 500 | - | - | - | - | 6.7 | - | - | Active | -40 - 80 | -5 - 70 | No | - | 5.07 | - | - | None | None | - | - | No | - | - | 500V | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | unknown | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034606 Lapp | In Stock | - | - | - | Copper | - | - | - | No | - | LiYCY | - | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +70°C | - | - | - | - | 45.6 | -40°C | - | 0.5 | - | - | - | - | - | 7.6 | - | - | - | -40 - 70 | -5 - 70 | No | - | - | - | - | Braiding | None | - | CE | No | - | - | 250 V | - | - | UNITRONIC LiYCY | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned Copper Braid | - | - | - | 6 | - | - | 7.6mm | - | - | - | - | - | 100m | - | - | - | ||
![]() 0035160 Lapp | In Stock | - | - | - | Bare Copper | - | - | - | No | 1000 | LiYY | - | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 5.7 | 500V | - | 22.8 | - | -40 | 2 | - | - | - | - | - | 5.7 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | None | None | 24 | IEC60332-1 | Pairs | - | - | 500 V | - | Drum|Coil | UNITRONIC | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Gray | - | - | - | - | - | U/UTP | - | - | - | 4 | - | - | 6.1mm | - | 2 | - | - | - | 100m | - | - | - | ||
![]() 1600122 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Black | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Other | Other | - | - | - | - | - | 97.2 | - | - | 16 | 750 | 450 | - | - | - | 27.6 | - | - | - | -40 - 60 | -25 - 60 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034604 Lapp | In Stock | - | - | - | Bare Copper | - | - | - | No | 1000 | LiYCY | - | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 6.3 | 350V | - | 37.8 | -40°C | -40 | 0.5 | - | - | - | - | - | 6.3 | - | - | - | -40 - 70 | -5 - 70 | No | - | - | - | - | Braiding | None | 22 | - | No | - | - | 250 V | - | - | UNITRONIC | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | 4 | 21AWG | - | - | - | - | Pebble Gray | - | - | - | - | - | Braid | - | - | - | 4 | - | - | 6.3mm | - | - | - | - | - | 100m | - | - | - | ||
![]() 0034512 Lapp | In Stock | - | - | Cable | Bare Copper | - | - | - | No | 1000 | LiYCY | - | Grey | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 8.5 | 350V | - | 51 | -40°C | -40 | 0.34 | - | - | - | - | - | 8.5 | - | - | - | -40 - 70 | -5 - 70 | No | - | - | Compliant | - | Braiding | None | 22 | - | No | 250 V | 250 V | 500 V | - | - | UNITRONIC LiYCY | Active | - | Multi-Conductor Cable | 80 °C | -30 °C | Grey | - | Shielded | - | - | 12 | 22AWG | - | - | - | 22 AWG | Pebble Gray | - | - | - | Not Halogen Free | - | Braid | - | 8.5 mm | - | 12 | - | 7 | 8.5mm | - | - | Shielded | - | - | 100m | - | No SVHC | - | ||
![]() 0034415 Lapp | In Stock | - | - | - | COPPER | - | - | VDE | No | - | - | - | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | No | No | Lapp Group | 0034415 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | 49.8 | - | - | 0.25 | - | - | - | 80 °C | -40 °C | 8.3 | - | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | No | - | 5.24 | - | Yes | Braiding | None | - | - | No | - | - | - | - | - | - | Active | EAR99 | - | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | YES | STRANDED | compliant | 15 | 24 AWG | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | 250 V | - | COMMUNICATION CABLE | - | - | - | - | - | 0.25 mm2 | 8.3 mm | - | - | - | - | ||
![]() 0011114 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | 28.8 | - | - | 1 | 500 | - | - | - | - | 7.2 | - | - | - | -40 - 70 | -5 - 90 | No | - | - | - | - | None | None | - | - | No | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201603 Lapp | In Stock | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ÖLFLEX® | - | - | - | - | - | - | - | - | - | - | 3 | 16 AWG | - | - | - | - | Black | - | Industrial | 0.312 (7.92mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | Direct Burial, Oil Resistant, UV Resistant | - | - | Enter Number of Feet in Order Quantity | - | - | - |