- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Base Product Number | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Nominal cross section conductor | Number of stranding elements | Outer diameter approx. | Package | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Standards Met | Stranding element | Voltage, Rating | Operating Temperature | Series | ECCN Code | Connector Type | Resistance | Color | Applications | Shielding | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Characteristic Impedance | Rated Voltage | Stranding | Number of Cores | Wire and Cable Name | Outer Diameter | Number of Pairs | Features | Minimum Bend Radius | Diameter | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170209 Lapp | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper | - | - | Multi-Pair | Other | Purple | Class 2 = stranded | - | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | - | - | - | Polyvinyl chloride (PVC) | - | LAPP | - | - | 57.6 | - | 0.22 | - | 7.2 | Digi-Spool®, Continuous Spool | - | -30 - 80 | 0 - 0 | Active | - | Non-Compliant | - | Braiding | None | - | Pairs | - | -30°C ~ 80°C | Unitronic® | - | - | - | - | - | - | - | - | 6 (3 Pair) | 24 AWG | 250 V | - | Violet | - | Industrial | 0.284 (7.21mm) | Polyethylene (PE) | Braid | - | - | - | - | - | - | - | - | Abrasion Resistant | - | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 36425 Lapp | In Stock | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PE | - | - | - | - | - | - | - | +70°C | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600/1000 V | - | ÖLFLEX SERVO 2YSLCY | - | - | - | - | - | - | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 11.4mm | - | - | Fixed - 4 x D Occasional Flexing - 15 x D | - | 50m | - | - | ||
![]() 12664 Lapp | In Stock | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | +80°C | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | 500 V | - | ÖLFLEX EB CY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | 13mm | - | - | 10 x Diameter | - | 50m | - | - | ||
![]() 34046 Lapp | In Stock | - | - | - | - | - | - | - | - | Li2YCY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | 1000 V | - | UNITRONIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FTP | - | 85 Ω | - | - | 6 | - | 9.4mm | 3 | - | - | - | 50m | - | - | ||
![]() 1032007 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | - | - | Yes | Yes | - | - | - | Other | - | - | - | - | 22.4 | - | 0.14 | - | 5.6 | - | - | -50 - 90 | -40 - 90 | - | - | - | - | None | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2173004 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | No | - | - | - | - | - | - | - | - | 50.4 | - | - | - | 8.4 | - | - | -45 - 90 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11113 Lapp | In Stock | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | ÖLFLEX® 191 | - | - | - | - | - | - | - | - | 3 | 18 AWG | - | - | Gray | 32/0.0083 | - | 0.264 (6.71mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170323 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Other | Black | Class 1 = solid | Bare | Colour | 0.64 | No | No | - | - | - | No | No | - | - | - | - | - | - | - | - | 32.4 | - | 2 | - | 10.8 | - | - | -40 - 60 | 0 - 0 | - | - | - | - | Foil + braiding | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034194 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Grey | Class 1 = solid | Bare | Colour + rings | 0.8 | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 87 | - | 2 | 16 | 14.5 | - | - | -30 - 70 | -5 - 50 | - | - | - | - | Foil | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | - | - | - | - | - | - | - | ||
![]() 160243 Lapp | In Stock | - | - | - | Bare Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | +80°C | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300/500 V | - | ÖLFLEX CLASSIC 100 SY | - | - | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 9.2mm | - | - | Fixed - 6 x D, Occasional Flexing - 20 x D | - | 50m | - | - | ||
![]() 12430 Lapp | In Stock | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | +80°C | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | 500 V | - | ÖLFLEX EB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 6.2mm | - | - | 7.5 x Diameter | - | 50m | - | - | ||
![]() 12423 Lapp | In Stock | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | +80°C | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | 500 V | - | ÖLFLEX EB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | 7.3mm | - | - | 4 x Diameter | - | 50m | - | - | ||
![]() 0028675 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Grey | Class 6 = very flexible | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | - | - | Polyolefin | Polyurethane (PUR) | - | - | 55 | 55 | 33 | - | 0.34 | - | 11 | - | - | -40 - 80 | -40 - 0 | - | - | - | - | None | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170820 Lapp | In Stock | - | - | - | Polyolefin | Poly-Vinyl Chloride (PVC) | Copper, Tinned | CSA; UL | - | Multi-Conductor | Other | Purple | Class 1 = solid | - | Colour | - | According to IEC/EN 60332-3-24 | No | LAPP GROUP PVT LTD | PVC | PE | No | No | Lapp Group | 2170820 | Polyolefin | Polyvinyl chloride (PVC) | +80°C | LAPP | - | - | - | -40°C | - | - | 8 | Digi-Spool®, Continuous Spool | Active | -40 - 80 | 0 - 0 | Active | 2.1 | - | Yes | Foil + braiding | None | CE | Pairs | 250 V | -40°C ~ 80°C | UNITRONIC BUS PB FC | EAR99 | - | 0.186 Ω | - | FOR FIXED INSTALLATION, DRY OR DAMP ROOMS | NO | compliant | - | 2 (1 Pair) | - | - | WIRE AND CABLE | Violet | - | Industrial | 0.315 (8.00mm) | Polyethylene (PE) | Foil, Braid | 100% | - | 250 V | - | 2 | COMMUNICATION CABLE | 8mm | - | Abrasion Resistant | 64 mm | 8 mm | Enter Number of Feet in Order Quantity | - | - | ||
![]() 2170220 Lapp | In Stock | - | - | - | Bare Copper | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | Multi-Conductor | Other | Purple | Class 1 = solid | - | Colour | 0.64 | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | PVC | No | No | Lapp Group | 2170220 | - | Polyvinyl chloride (PVC) | +80°C | LAPP | - | - | - | -40°C | - | - | 8 | Digi-Spool®, Continuous Spool | Active | -40 - 80 | 0 - 0 | Active | 2.08 | - | Yes | Foil + braiding | None | CSA, UL Listed | Pairs | 250 V | -40°C ~ 80°C | UNITRONIC BUS PB | - | - | - | - | - | - | compliant | - | 2 (1 Pair) | 22AWG | - | WIRE AND CABLE | Violet | - | Industrial | 0.315 (8.00mm) | Polyethylene (PE) | Foil, Braid | 100% | - | - | - | 2 | - | 7.8mm | - | Abrasion Resistant | - | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 301602 Lapp | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Conductor | - | Grey | Class 5 = flexible | Tinned | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | LAPP | - | - | 26.8 | - | - | - | 6.7 | Digi-Spool®, Continuous Spool | - | -40 - 105 | -25 - 105 | Active | - | - | - | None | None | - | No | - | - | Unitronic® | - | - | - | - | - | - | - | - | 2 | 16 AWG | 300 V | - | Gray | - | Industrial, Signal, Control | 0.263 (6.68mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 601605 Lapp | In Stock | - | - | - | Copper, Bare | Thermoplastic Polymer | - | - | - | UL 10002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | - | Active | - | - | - | - | - | - | - | - | - | ÖLFLEX® | - | 6POS Wire to Board | - | Natural | - | - | - | - | 5 | 16 AWG | - | - | Gray | 30/0.0102 | Industrial | 0.375 (9.53mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | Direct Burial, Oil Resistant, UV Resistant | - | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 601804CY Lapp | In Stock | - | - | - | Copper, Bare | Thermoplastic Polymer | Copper, Tinned | - | 601804 | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | - | Active | - | - | - | - | - | - | - | - | - | ÖLFLEX® | - | - | - | - | - | - | - | - | 4 | 18 AWG | - | - | Gray | 32/0.0083 | Industrial, Control | 0.390 (9.91mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | - | - | - | - | - | Direct Burial, Oil Resistant, UV Resistant | - | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 302403 Lapp | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | - | Active | - | - | - | - | - | - | - | - | - | Unitronic® | - | - | - | - | - | - | - | - | 3 | 24 AWG | 300 V | - | Gray | - | Industrial, Signal, Control | 0.172 (4.37mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 7406044 Lapp | In Stock | - | - | - | Copper, Tinned | Thermoplastic Polymer | Aluminum; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | ÖLFLEX® VFD | - | - | - | - | - | - | - | - | 4 | 6 AWG | - | - | Black | 128/0.0161 | - | 1.026 (26.06mm) | - | Foil, Braid | 100%, 85% | - | - | - | - | - | - | - | - | - | - | - | - | - |