- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Cable application | Cable application1 | Cable external diameter | Cable features | Cable structure | Cable Types | Certificates | Colour outer sheath | Conductor category | Conductor surface | Core identification | Core marking | Core section | Core structure | Earth core | Ethernet category | Flame retardant | Halogen free according to IEC 60754-2 | Insulation colour | Insulation Materials | Kind of core | Kind of material | Kind of wire | Kind of wire1 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | No. of pairs | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Operating Temperature (Max.) | Operating Temperature (Min.) | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated voltage1 | Resistance to1 | RoHS | Screen over stranding | Screen over stranding element | Shield structure | Shield structure1 | Standards Met | Stranding element | Type of wire | Voltage Rated | Voltage, Rating | Wire insulation material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Resistance | Color | Applications | Additional Feature | Voltage - Rated DC | Shielding | Construction | Current Rating | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Impedance | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Rated Voltage | Number of Cores | Wire and Cable Name | Number of Strands | Outer Diameter | Number of Pairs | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170588 LAPP | In Stock | - | - | - | - | - | - | - | - | - | - | 7.6mm | twisted pair conductors | 4x2x26AWG | - | RoHS compliant | - | - | - | - | - | - | stranded | - | Cat 6a | - | - | green | - | Cu | flame retardant | ETHERLINE® Cat.6a | SF/UTP | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | UV rays | - | - | - | Al foil | tinned copper braid | - | - | data transmission | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1321304 LAPP | In Stock | - | - | - | - | - | - | - | - | control for machines | testing | 8.9mm | - | 4G1.5mm<sup>2</sup> | - | RoHS compliant | - | - | - | - | black, numbered + ground wire | 1.5mm<sup>2</sup> | stranded | yellow-green | - | - | - | black | - | Cu | - | ÖLFLEX® 409 CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | UV rays | - | - | - | shielded | tinned copper braid | - | - | control cable | - | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1321205 LAPP | In Stock | - | - | - | - | - | - | - | - | control for machines | testing | 8.8mm | - | 5G1mm<sup>2</sup> | - | RoHS compliant | - | - | - | - | black, numbered + ground wire | 1mm<sup>2</sup> | stranded | yellow-green | - | - | - | black | - | Cu | - | ÖLFLEX® 409 CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | UV rays | - | - | - | shielded | tinned copper braid | - | - | control cable | - | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1321404 LAPP | In Stock | - | - | - | - | - | - | - | - | control for machines | testing | 10.3mm | - | 4G2.5mm<sup>2</sup> | - | RoHS compliant | - | - | - | - | black, numbered + ground wire | 2.5mm<sup>2</sup> | stranded | yellow-green | - | - | - | black | - | Cu | - | ÖLFLEX® 409 CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | UV rays | - | - | - | shielded | tinned copper braid | - | - | control cable | - | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1321105 LAPP | In Stock | - | - | - | - | - | - | - | - | control for machines | testing | 8.4mm | - | 5G0.75mm<sup>2</sup> | - | RoHS compliant | - | - | - | - | black, numbered + ground wire | 0.75mm<sup>2</sup> | stranded | yellow-green | - | - | - | black | - | Cu | - | ÖLFLEX® 409 CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | UV rays | - | - | - | shielded | tinned copper braid | - | - | control cable | - | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1321902 LAPP | In Stock | - | - | - | - | - | - | - | - | control for machines | testing | 7.3mm | - | 2x1mm<sup>2</sup> | - | RoHS compliant | - | - | - | - | black, numbered | 1mm<sup>2</sup> | stranded | none | - | - | - | black | - | Cu | - | ÖLFLEX® 409 CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | UV rays | - | - | - | shielded | tinned copper braid | - | - | control cable | - | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1321312 LAPP | In Stock | - | - | - | - | - | - | - | - | control for machines | testing | 13.3mm | - | 12G1.5mm<sup>2</sup> | - | RoHS compliant | - | - | - | - | black, numbered + ground wire | 1.5mm<sup>2</sup> | stranded | yellow-green | - | - | - | black | - | Cu | - | ÖLFLEX® 409 CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | UV rays | - | - | - | shielded | tinned copper braid | - | - | control cable | - | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1321112 LAPP | In Stock | - | - | - | - | - | - | - | - | control for machines | testing | 11.2mm | - | 12G0.75mm<sup>2</sup> | - | RoHS compliant | - | - | - | - | black, numbered + ground wire | 0.75mm<sup>2</sup> | stranded | yellow-green | - | - | - | black | - | Cu | - | ÖLFLEX® 409 CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | UV rays | - | - | - | shielded | tinned copper braid | - | - | control cable | - | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1321203 LAPP | In Stock | - | - | - | - | - | - | - | - | control for machines | testing | 7.6mm | - | 3G1mm<sup>2</sup> | - | RoHS compliant | - | - | - | - | black, numbered + ground wire | 1mm<sup>2</sup> | stranded | yellow-green | - | - | - | black | - | Cu | - | ÖLFLEX® 409 CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | UV rays | - | - | - | shielded | tinned copper braid | - | - | control cable | - | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1321303 LAPP | In Stock | - | - | - | - | - | - | - | - | control for machines | testing | 8.3mm | - | 3G1.5mm<sup>2</sup> | - | RoHS compliant | - | - | - | - | black, numbered + ground wire | 1.5mm<sup>2</sup> | stranded | yellow-green | - | - | - | black | - | Cu | - | ÖLFLEX® 409 CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | UV rays | - | - | - | shielded | tinned copper braid | - | - | control cable | - | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1321852 LAPP | In Stock | - | - | - | - | - | - | - | - | control for machines | testing | 6.9mm | - | 2x0.75mm<sup>2</sup> | - | RoHS compliant | - | - | - | - | black, numbered | 0.75mm<sup>2</sup> | stranded | none | - | - | - | black | - | Cu | - | ÖLFLEX® 409 CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | UV rays | - | - | - | shielded | tinned copper braid | - | - | control cable | - | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1321207 LAPP | In Stock | - | - | - | - | - | - | - | - | control for machines | testing | 9.4mm | - | 7G1mm<sup>2</sup> | - | RoHS compliant | - | - | - | - | black, numbered + ground wire | 1mm<sup>2</sup> | stranded | yellow-green | - | - | - | black | - | Cu | - | ÖLFLEX® 409 CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | UV rays | - | - | - | shielded | tinned copper braid | - | - | control cable | - | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16001313 Lapp Group | In Stock | - | - | - | - | Copper | - | - | - | - | - | - | - | - | Power | - | Black | Class 5 = flexible | Bare | Colour | - | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | Rubber | - | - | - | - | No | No | Other | Other | +60°C | - | 78.4 | -25°C | - | 6 | 750 | 450 | - | - | 22.2 | - | -40 - 60 | -25 - 60 | - | - | - | - | - | - | - | - | CE | - | - | - | 450/750 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 84 | 17.5 → 22.2mm | - | - | - | 100m | - | - | - | - | ||
![]() 2214040 LAPP | In Stock | - | - | - | - | Copper, Bare | Thermoplastic Polymer | Aluminum; Copper, Tinned | - | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC/NYLON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi-Spool™, Continuous Spool | - | ÖLFLEX® | Active | 1 (Unlimited) | EAR99 | 888Ohm | - | - | VNTC CABLES | - | YES | STRANDED | - | 4 | CE; CSA; CUL; MSHA; UL | 14 AWG | - | WIRE AND CABLE | - | - | Black | 50/0.0102 | Industrial | 0.423 (10.74mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | 600V | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | Oil Resistant | 2.5 mm2 | Enter Number of Feet in Order Quantity | - | - | RoHS Compliant | - | ||
![]() 221004 LAPP | In Stock | - | - | - | - | Copper, Bare | Thermoplastic Polymer | - | - | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC/NYLON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi-Spool™, Continuous Spool | - | ÖLFLEX® | Active | 1 (Unlimited) | EAR99 | 888Ohm | - | - | VNTC CABLES | - | NO | STRANDED | - | 4 | CE; CSA; CUL; MSHA; UL | 10 AWG | - | WIRE AND CABLE | - | - | Black | 84/0.0122 | Industrial | 0.578 (14.68mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 600V | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | Oil Resistant | 6 mm2 | Enter Number of Feet in Order Quantity | - | - | RoHS Compliant | - | ||
![]() 302006S Lapp Group | In Stock | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | 302006 | - | - | - | - | - | Multi-Conductor | - | Grey | Class 5 = flexible | Tinned | Colour | - | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | LAPP | 50.4 | - | - | - | - | - | - | - | 8.4 | Digi-Spool®, Continuous Spool | -40 - 105 | -25 - 105 | Active | - | - | Compliant | Foil + braiding | None | - | - | - | No | - | - | - | - | - | - | - | Unitronic® | - | - | - | - | - | - | - | - | - | - | - | 6 | - | 20 AWG | 300 V | - | - | - | Gray | - | Industrial, Signal, Control | 0.331 (8.41mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 75% | - | - | - | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | 213.36 m | - | - | - | - | ||
![]() 2214030 LAPP | In Stock | - | - | - | - | Copper, Bare | Thermoplastic Polymer | Aluminum; Copper, Tinned | - | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC/NYLON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi-Spool™, Continuous Spool | - | ÖLFLEX® | Active | 1 (Unlimited) | EAR99 | 888Ohm | - | - | VNTC CABLES | - | YES | STRANDED | - | 3 | CE; CSA; CUL; MSHA; UL | 14 AWG | - | WIRE AND CABLE | - | - | Black | 50/0.0102 | Industrial | 0.387 (9.83mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | 600V | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | Oil Resistant | 2.5 mm2 | Enter Number of Feet in Order Quantity | - | - | RoHS Compliant | - | ||
![]() 2170489 LAPP | In Stock | - | - | Cable | 100 | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | - | - | - | - | - | Multi-Pair, Cat5e | - | - | - | - | - | - | - | - | - | - | - | - | - | PU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | - | -30°C~80°C | Digi-Spool™, Continuous Spool | 2006 | Etherline® | Active | 1 (Unlimited) | EAR99 | - | Blue | INDUSTRIAL ETHERNET, ETHERCAT, POWER CHAIN | - | 125V | YES | STRANDED | - | 8 (4 Pair Twisted) | CUL; IEC; UL | 26 AWG | 1000V | - | 100Ohm | 26 AWG | Teal | - | Network | 0.248 (6.30mm) | Polyolefin (PO) | Braid | - | 6.3 mm | - | 8 | - | - | - | 4 | Abrasion Resistant, Oil Resistant | - | Enter Number of Feet in Order Quantity | - | No SVHC | RoHS Compliant | UL Style 21576 | ||
![]() 220804 LAPP | In Stock | - | - | - | - | Copper, Bare | Thermoplastic Polymer | - | - | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC/NYLON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi-Spool™, Continuous Spool | - | ÖLFLEX® | Active | 1 (Unlimited) | EAR99 | 888Ohm | - | - | VNTC CABLES | - | NO | STRANDED | - | 4 | CE; CSA; CUL; MSHA; UL | 8 AWG | - | WIRE AND CABLE | - | - | Black | 80/0.0161 | Industrial | 0.703 (17.86mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 600V | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | Oil Resistant | 10 mm2 | Enter Number of Feet in Order Quantity | - | - | RoHS Compliant | - | ||
![]() 221607 LAPP | In Stock | - | - | - | - | Copper, Bare | Thermoplastic Polymer | - | - | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC/NYLON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi-Spool™, Continuous Spool | - | ÖLFLEX® | Active | 1 (Unlimited) | EAR99 | 888Ohm | - | - | VNTC CABLES | - | NO | STRANDED | - | 7 | CE; CSA; CUL; MSHA; UL | 16 AWG | - | WIRE AND CABLE | - | - | Black | 30/0.0102 | Industrial | 0.412 (10.46mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 600V | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | Oil Resistant | 1.5 mm2 | Enter Number of Feet in Order Quantity | - | - | RoHS Compliant | - |