- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Approvals | Automotive | Cable Length (m) | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core identification | ECCN (US) | EU RoHS | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Size (AWG) | Standards Met | Stranding element | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Insulation Resistance | Connector Support Type | Wire/Cable Gauge | Jacket Color | Halogen Free | Shield Type | Outside Diameter | Standards | Rated Voltage | Number of Cores | Wire and Cable Name | Number of Strands | Outer Diameter | Test Voltage | Features | Cross Section Area | Minimum Bend Radius | Diameter | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 111-9105 Lapp | In Stock | - | - | - | Bare Copper | - | No | 1000 | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 6.7 | 300V/500V | 100.5 | 100.5 | 26.8 | -40°C | -40 | 0.75 | 500 | - | - | - | 6.7 | - | - | -40 - 80 | -15 - 70 | No | - | - | - | None | None | 20 | CE | No | - | - | 300/500 V | - | ÖLFLEX CLASSIC 110 | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | 12 A | 5 | 19AWG | - | - | - | Gray | - | - | - | - | - | 5 | - | - | 6.7mm | - | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 50m | - | ||
![]() 0034312 Lapp | In Stock | - | - | - | Copper | VDE | No | - | LiYCY | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | PVC | No | No | Lapp Group | 0034312 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | 37.8 | -40°C | - | 0.14 | - | - | 80 °C | -40 °C | 6.3 | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | No | 2.08 | - | Yes | Braiding | None | - | - | No | - | - | 250 V | - | UNITRONIC | Active | EAR99 | - | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | YES | STRANDED | compliant | - | 12 | - | - | WIRE AND CABLE | - | - | - | Tinned Copper Braid | - | - | 250 V | 12 | COMMUNICATION CABLE | - | 6.3mm | - | - | 0.14 mm2 | - | 6.3 mm | 100m | - | ||
![]() 1600253 Lapp | In Stock | - | - | - | Copper | - | No | - | - | Black | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | Rubber | - | Rubber | No | No | Lapp Group | 1600253 | Other | Other | - | 60 | 8.5 | 500V | - | - | 23.1 | - | -25 | 1 | 500 | 300 | - | - | 8.5 | - | Active | -40 - 60 | -25 - 60 | No | 5.24 | - | Yes | - | - | 18 | - | - | - | - | - | - | - | Active | - | Flexible Cable | - | - | - | - | - | - | compliant | - | 3 | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1135303 Lapp | In Stock | - | - | - | BARE COPPER | CE; EAC; VDE | No | - | - | Colourless | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | No | No | Lapp Group | 1135303 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 53.4 | - | - | 1.5 | 500 | - | 80 °C | -40 °C | 8.9 | ROHS COMPLIANT | Active | -40 - 80 | -5 - 70 | No | 2.11 | - | Yes | Braiding | None | - | - | No | - | - | - | - | - | Active | EAR99 | - | - | - | - | PLANT ENGINEERING, INDUSTRIAL MACHINERY | YES | STRANDED | compliant | - | 3 | 16 AWG | - | WIRE AND CABLE | - | - | - | - | - | - | 300 V | - | CONTROL CABLE | - | - | - | - | 1.5 mm2 | - | 8.9 mm | - | - | ||
![]() 0015804 Lapp | In Stock | - | - | - | Bare Copper | - | No | 600 | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +90°C | 70 | 11.4 | 600V | - | - | 68.4 | -40°C | -40 | 1.5 | 500 | - | - | - | 11.4 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | Braiding | None | 16 | - | No | - | - | 600 V | - | ÖLFLEX CLASSIC 150 CY | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | 18 A | 4 | 16AWG | - | - | - | Gray | - | Braid | - | - | - | 4 | - | - | 11.3mm | - | - | - | Fixed - 6 x D Occasional Flexing - 20 x D | - | 50m | - | ||
![]() 0034403 Lapp | In Stock | - | - | - | Copper | - | No | - | LiYCY | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | 28.2 | -40°C | - | 0.25 | - | - | - | - | 4.7 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | Braiding | None | - | EAC | No | - | - | 250 V | - | UNITRONIC LiYCY | Active | - | - | - | - | - | - | - | - | - | - | - | 24AWG | - | - | - | - | - | Tinned Copper Braid | - | - | - | 3 | - | - | 4.7mm | - | - | - | - | - | 100m | - | ||
![]() 0028302 Lapp | In Stock | - | - | - | Bare Copper | - | No | 50 | LiYY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 3.8(Typ) | - | - | - | 15.2 | -40°C | -40 | 0.25 | - | - | - | - | 3.8 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | None | None | 24 | EAC | No | - | - | 500 V | Coil|Drum | UNITRONIC LiYY | Active | - | Data Cable | - | - | - | - | - | - | - | - | 2 | 24AWG | - | - | - | Pebble Gray | - | - | - | IEC 60332-1-2 | - | 2 | - | - | 3.8mm | - | - | - | - | - | 100m | - | ||
![]() 1123074 Lapp | In Stock | - | - | - | Bare Copper | - | No | 50 | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | Zero Halogen | - | LSZH | Yes | Yes | - | - | Other | Other | +80°C | 80 | 8.1(Typ) | 500V | - | - | 32.4 | -40°C | -40 | 1 | 500 | - | - | - | 8.1 | - | - | -40 - 75 | -25 - 70 | No | - | - | - | None | None | 18 | CE, RoHS, UL | No | - | - | 500 V | - | ÖLFLEX CLASSIC 130 H | Active | - | Control Cable | - | - | - | - | - | - | - | - | 7 | - | - | - | - | Gray | - | - | - | IEC 60332-1-2 | - | 7 | - | - | 8mm | - | - | - | 4 x Diameter | - | 50m | - | ||
![]() 1119112 Lapp | In Stock | - | - | Cable | Bare Copper | - | No | 50 | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 9.9(Typ) | 500V | - | - | 39.6 | -40°C | -40 | 0.75 | 500 | - | - | - | 9.9 | - | - | -40 - 80 | -15 - 70 | No | - | Compliant | - | None | None | 19 | - | No | 500 V | 500 V | 300/500 V | - | ÖLFLEX CLASSIC 110 YY | Active | - | Control Cable | 70 °C | -5 °C | Grey | - | - | - | - | 12 A | 12 | 19AWG | 20 GΩ | - | 19 AWG | Gray | Not Halogen Free | - | 9.9 mm | IEC 60332-1-2 | - | 12 | - | - | 9.9mm | 4 kV | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 50m | No SVHC | ||
![]() 1135304 Lapp | In Stock | - | - | Cable | Bare Copper | CE; EAC; VDE | No | 1000 | - | Colourless | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | Polyvinyl Chloride | No | No | Lapp Group | 1135304 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 9.6 | 300V/500V | - | - | 57.6 | -40°C | -40 | 1.5 | 500 | - | 80 °C | -40 °C | 9.6 | - | Active | -40 - 80 | -5 - 70 | No | 5.5 | Non-Compliant | Yes | Braiding | None | 16 | - | No | - | - | 500 V | - | ÖLFLEX CLASSIC 110 CY | Active | EAR99 | Multi-Conductor Cable | 80 °C | -40 °C | Clear | PLANT ENGINEERING, INDUSTRIAL MACHINERY | YES | STRANDED | compliant | 18 A | 4 | - | - | WIRE AND CABLE | 15 AWG | Transparent | Not Halogen Free | Braid | 9.6 mm | - | 300 V | 4 | CONTROL CABLE | - | 9.6mm | 4 kV | Shielded | 1.5 mm2 | Fixed - 6 x D Occasional Flexing - 20 x D | 9.6 mm | 50m | - | ||
![]() 0028307 Lapp | In Stock | - | - | Cable | Copper | - | No | - | LiYY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | 20.4 | -40°C | - | 0.25 | - | - | - | - | 5.1 | - | - | -40 - 80 | -5 - 70 | No | - | Compliant | - | None | None | - | - | No | - | - | 500 V | Coil|Drum | UNITRONIC LiYY | Active | - | - | 80 °C | -40 °C | Grey | - | Unshielded | - | - | - | - | - | - | - | 24 AWG | - | Not Halogen Free | - | 5.1 mm | - | - | 7 | - | 14 | 5.1mm | - | - | - | - | - | 100m | - | ||
![]() 16000063 Lapp | In Stock | - | - | - | Copper | CE; EAC; VDE | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | - | - | Lapp Group | 16000063 | - | - | +50°C | - | - | - | - | - | - | -40°C | - | - | - | - | 70 °C | -40 °C | - | - | Active | - | - | No | 5.51 | - | Yes | - | - | - | Euroclass Eca | - | - | - | 500 V | Coil|Drum | NYM-J | Active | - | - | - | - | - | IN DRY, DAMP OR WET INTERIORS | NO | STRANDED | compliant | 25 A | 5 | - | - | WIRE AND CABLE | - | - | - | - | - | - | 300 V | 5 | FLEXIBLE CORD AND FIXTURE WIRE | - | 11.5mm | - | - | 2.5 mm2 | - | 11.5 mm | 50m | - | ||
![]() 1119404 Lapp | In Stock | - | - | - | Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | 133.5 | 133.5 | 35.6 | -40°C | - | 2.5 | 500 | - | - | - | 8.9 | - | - | -40 - 80 | -15 - 70 | No | - | - | - | None | None | - | CE | No | - | - | 300/500 V | - | ÖLFLEX CLASSIC 110 YY | Active | - | - | - | - | - | - | - | - | - | 26 A | - | 14AWG | - | - | - | - | - | - | - | - | - | 4 | - | - | 8.9mm | - | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 50m | - | ||
![]() 1119103 (100M) Lapp | In Stock | - | - | - | Bare Copper | - | No | 1000 | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | Polyvinyl Chloride | - | - | - | - | - | - | - | 80 | 5.7 | 300V/500V | - | - | - | - | -40 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 20 | - | - | - | - | - | - | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 281607 Lapp | In Stock | - | - | Cable | Bare Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Other | +90°C | - | - | - | - | - | 43.8 | -40°C | - | 1.5 | 500 | - | - | - | 10.3 | - | - | -40 - 70 | -25 - 70 | No | - | Non-Compliant | - | - | - | - | CE, CSA, UL | - | - | - | 600 V | - | ÖLFLEX CONTROL TM | Active | - | - | 90 °C | -25 °C | Grey | - | - | - | - | - | - | 16AWG | - | - | 15 AWG | - | - | - | 10.3 mm | - | - | 7 | - | - | 10.3mm | - | - | - | 5 x Diameter | - | 50m | - | ||
![]() 1136854 Lapp | In Stock | - | - | - | - | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | - | No | No | Lapp Group | 1136854 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 43.8 | - | - | 1 | 500 | - | - | - | 7.3 | - | Active | -40 - 80 | -5 - 70 | No | 5.07 | - | - | Braiding | None | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | unknown | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1119852 Lapp | In Stock | - | - | - | Bare Copper | - | No | 1000 | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 5.7 | 300V/500V | 85.5 | 85.5 | 22.8 | -40°C | -40 | 1 | 500 | - | - | - | 5.7 | - | - | -40 - 80 | -15 - 70 | No | - | - | - | None | None | 18 | CE | No | - | - | 300/500 V | - | ÖLFLEX CLASSIC 110 | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | 15 A | 2 | - | - | - | - | Gray | - | - | - | - | - | 2 | - | - | 5.7mm | - | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 50m | - | ||
![]() 281204CY Lapp | In Stock | - | - | - | Bare Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polymer | No | No | - | - | Polyvinyl chloride (PVC) | Other | +90°C | - | - | - | - | - | 77.6 | -40°C | - | 4 | 500 | - | - | - | 12.3 | - | - | -40 - 105 | -25 - 90 | No | - | - | - | - | - | - | CE, CSA, UL | - | - | - | 600 V | - | ÖLFLEX CONTROL TM CY | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 12.3mm | - | - | - | 5 x Diameter | - | 50m | - | ||
![]() 0011137 Lapp | In Stock | - | - | - | Bare Copper | CE; CSA; EAC; HAR; UL | No | 600 | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | Polyvinyl Chloride | No | No | Lapp Group | 0011137 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 70 | 7.3 | 600V | - | - | 28.8 | - | -40 | 1.5 | 500 | - | 70 °C | -40 °C | 7.2 | - | Active | -40 - 70 | -5 - 90 | No | 5.24 | - | Yes | None | None | 16 | - | No | - | - | - | - | - | Active | EAR99 | Multi-Conductor Cable | - | - | - | PLANT ENGINEERING, INDUSTRIAL MACHINERY, MACHINE TOOLS | NO | STRANDED | compliant | - | 3 | - | - | WIRE AND CABLE | - | Gray | - | - | - | - | 600 V | - | CONTROL CABLE | - | - | - | - | 1.5 mm2 | - | 7.3 mm | - | - | ||
![]() 10019944 Lapp | In Stock | - | - | - | Bare Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | - | Yes | Yes | - | - | Other | Other | - | 80 | 7.6 | - | - | - | 30.4 | - | -40 | 2.5 | 500 | - | - | - | 7.6 | - | - | -40 - 80 | -30 - 70 | No | - | - | - | None | None | - | - | No | - | - | - | - | - | Active | - | Shielded Multi-Conductor Cable | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |