- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 700760 LAPP | In Stock | - | - | Copper, Bare | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 8 (2 Pair + 4) | 14 AWG, 18 AWG | - | Orange | 140/0.0059; 56/0.0059 | Industrial, Servo Motor | 0.625 (15.88mm) | Ethylene-Propylene Rubber (EPR) | Braid | 85% | Flame Retardant, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | UL Style 1277 | ||
![]() 8712040S LAPP | In Stock | - | - | Copper, Bare | Thermoplastic Polymer | Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 4 | 12 AWG | WIRE AND CABLE | Black | 224/0.0059 | Industrial | 0.515 (13.08mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | Oil Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | - | ||
![]() 700752 LAPP | In Stock | - | - | Copper, Bare | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 4 | 12 AWG | - | Orange | 224/0.0059 | Industrial, Servo Motor | 0.514 (13.06mm) | Ethylene-Propylene Rubber (EPR) | Braid | 85% | Flame Retardant, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | UL Style 1277 | ||
![]() 700702 LAPP | In Stock | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 4 | 12 AWG | - | Black | 56/0.0122 | Industrial, Servo Motor | 0.656 (16.66mm) | Polyethylene (XLPE), Irradiated | Foil, Braid | 100%, 85% | Drain Wire, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | UL Style 1277 | ||
![]() 700701 LAPP | In Stock | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 4 | 14 AWG | - | Black | 50/0.0102 | Industrial, Servo Motor | 0.582 (14.78mm) | Polyethylene (XLPE), Irradiated | Foil, Braid | 100%, 85% | Drain Wire, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | UL Style 1277 | ||
![]() 7412048 LAPP | In Stock | - | - | Copper, Tinned | Thermoplastic Polymer | Aluminum; Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 6 (1 Pair + 4) | 12 AWG, 18 AWG | - | Black | 32/0.0083; 56/0.0122 | Industrial | 0.632 (16.05mm) | - | Foil, Braid | 100%, 85% | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | - | ||
![]() 700756 LAPP | In Stock | - | - | Copper, Bare | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 6 (1 Pair + 4) | 12 AWG, 16 AWG | - | Orange | 224/0.0059; 84/0.0059 | Industrial, Servo Motor | 0.635 (16.13mm) | Ethylene-Propylene Rubber (EPR) | Braid | 85% | Flame Retardant, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | UL Style 1277 | ||
![]() 700712 LAPP | In Stock | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 6 (1 Pair + 4) | 12 AWG, 18 AWG | - | Black | 32/0.0083; 56/0.0122 | Industrial, Servo Motor | 0.752 (19.10mm) | Polyethylene (XLPE), Irradiated | Foil, Braid | 100%, 85% | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | UL Style 1277 | ||
![]() 201004 LAPP | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 4 | 10 AWG | - | Black | - | - | 0.471 (11.96mm) | Poly-Vinyl Chloride (PVC) | - | - | Direct Burial, UV Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | - | ||
![]() 8716040S LAPP | In Stock | - | - | Copper, Bare | Thermoplastic Polymer | Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 4 | 16 AWG | WIRE AND CABLE | Black | 84/0.0059 | Industrial | 0.400 (10.16mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | Oil Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | - | ||
![]() 700700 LAPP | In Stock | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 4 | 16 AWG | - | Black | 30/0.0102 | Industrial, Servo Motor | 0.509 (12.93mm) | Polyethylene (XLPE), Irradiated | Foil, Braid | 100%, 85% | Drain Wire, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | UL Style 1277 | ||
![]() 700750 LAPP | In Stock | - | - | Copper, Bare | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 4 | 16 AWG | - | Orange | 84/0.0059 | Industrial, Servo Motor | 0.400 (10.16mm) | Ethylene-Propylene Rubber (EPR) | Braid | 85% | Flame Retardant, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | UL Style 1277 | ||
![]() 700753 LAPP | In Stock | - | - | Copper, Bare | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 4 | 10 AWG | - | Orange | 192/0.0079 | Industrial, Servo Motor | 0.590 (14.99mm) | Ethylene-Propylene Rubber (EPR) | Braid | 85% | Flame Retardant, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | UL Style 1277 | ||
![]() 700761 LAPP | In Stock | - | - | Copper, Bare | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 8 (2 Pair + 4) | 12 AWG, 16 AWG, 18 AWG | - | Orange | 224/0.0059; 56/0.0059; 84/0.0059 | Industrial, Servo Motor | 0.705 (17.91mm) | Ethylene-Propylene Rubber (EPR) | Braid | 85% | Flame Retardant, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | UL Style 1277 | ||
![]() 700713 LAPP | In Stock | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 6 (1 Pair + 4) | 10 AWG, 18 AWG | - | Black | 32/0.0083; 84/0.0122 | Industrial, Servo Motor | 0.798 (20.27mm) | Polyethylene (XLPE), Irradiated | Foil, Braid | 100%, 85% | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | UL Style 1277 | ||
![]() 700703 LAPP | In Stock | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 4 | 10 AWG | WIRE AND CABLE | Black | 84/0.0122 | Industrial, Servo Motor | 0.707 (17.96mm) | Polyethylene (XLPE), Irradiated | Foil, Braid | 100%, 85% | Drain Wire, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | UL Style 1277 | ||
![]() 700759 LAPP | In Stock | - | - | Copper, Bare | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 8 (2 Pair + 4) | 16 AWG, 18 AWG | - | Orange | 56/0.0059; 84/0.0059 | Industrial, Servo Motor | 0.584 (14.83mm) | Ethylene-Propylene Rubber (EPR) | Braid | 85% | Flame Retardant, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | UL Style 1277 | ||
![]() 700751 LAPP | In Stock | - | - | Copper, Bare | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 4 | 14 AWG | - | Orange | 140/0.0059 | Industrial, Servo Motor | 0.448 (11.38mm) | Ethylene-Propylene Rubber (EPR) | Braid | 85% | Flame Retardant, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | UL Style 1277 | ||
![]() 700711 LAPP | In Stock | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 6 (1 Pair + 4) | 14 AWG, 18 AWG | - | Black | 32/0.0083; 50/0.0102 | Industrial, Servo Motor | 0.687 (17.45mm) | Polyethylene (XLPE), Irradiated | Foil, Braid | 100%, 85% | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | UL Style 1277 | ||
![]() 8714040S LAPP | In Stock | - | - | Copper, Bare | Thermoplastic Polymer | Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 4 | 14 AWG | WIRE AND CABLE | Black | 140/0.0059 | Industrial | 0.447 (11.35mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | Oil Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | - |