- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8716070S LAPP | In Stock | - | - | Copper, Bare | Thermoplastic Polymer | Copper, Tinned | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 7 | 16 AWG | WIRE AND CABLE | Black | 84/0.0059 | Industrial | 0.500 (12.70mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | Oil Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | ||
![]() 8714070 LAPP | In Stock | - | - | Copper, Bare | Thermoplastic Polymer | - | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 7 | 14 AWG | WIRE AND CABLE | Black | 140/0.0059 | Industrial | 0.570 (14.48mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant | ||
![]() 8714040 LAPP | In Stock | - | - | Copper, Bare | Thermoplastic Polymer | - | Multi-Conductor | Digi-Spool™, Continuous Spool | ÖLFLEX® | Active | 1 (Unlimited) | 4 | 14 AWG | WIRE AND CABLE | Black | 140/0.0059 | Industrial | 0.419 (10.64mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant | Enter Number of Feet in Order Quantity | RoHS Compliant |