- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Colour outer sheath
- Outer diameter approx.
- Min. permitted bending radius, stationary application/permanent installation
- Material outer sheath
- Core identification
- Low smoke (according to EN 61034-2)
- Conductor surface
- Flame retardant
Attribute column
Manufacturer
Lapp Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Automotive | Cable Length (m) | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | ECCN (US) | EU RoHS | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Nominal cross section conductor | Nominal voltage U | NVP value | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Size (AWG) | Standards Met | Stranding element | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Voltage | Max Supply Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Halogen Free | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Standards | Rated Voltage | Number of Cores | Wire and Cable Name | Number of Strands | Outer Diameter | Features | Cross Section Area | Minimum Bend Radius | Diameter | Length | Jacket (Insulation) Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0034404 Lapp | In Stock | - | - | - | Bare Copper | - | - | VDE | No | 1000 | LiYCY | - | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | Polyvinyl Chloride | No | No | Lapp Group | 0034404 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 5 | 500V | - | - | - | 30 | -40°C | -40 | 0.25 | - | - | 80 °C | -40 °C | 5 | - | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | No | - | 2.1 | - | Yes | Braiding | None | 24 | - | No | - | - | 250 V | - | - | UNITRONIC | Active | EAR99 | Multi-Conductor Cable | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | YES | STRANDED | compliant | - | 4 | 24AWG | - | - | WIRE AND CABLE | - | Pebble Gray | - | - | - | - | - | Braid | - | - | - | 250 V | 4 | COMMUNICATION CABLE | - | 5mm | - | 0.25 mm2 | - | 5 mm | 100m | - | - | - | ||
![]() 0022604 Lapp | In Stock | - | - | Cable | Tinned Copper | - | - | - | No | 152 | - | - | Grey | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 70 | 5.4 | 300V | - | - | - | 21.6 | - | -40 | - | - | - | - | - | 5.4 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | Non-Compliant | - | None | None | 22 | - | No | - | - | - | - | - | - | Active | - | Multi-Conductor Cable | - | -5 °C | Grey | - | Unshielded | - | - | - | 4 | - | - | 250 V | - | - | Dark Gray | - | - | - | Not Halogen Free | - | - | - | 5.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1119307 Lapp | In Stock | - | - | - | Copper | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | 133.5 | 133.5 | 35.6 | -40°C | - | 1.5 | 500 | - | - | - | 8.9 | - | - | - | -40 - 80 | -15 - 70 | No | - | - | - | - | None | None | - | CE | No | - | - | 300/500 V | - | - | ÖLFLEX CLASSIC 110 | Active | - | - | - | - | - | - | - | - | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | 8.9mm | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 100m | - | - | - | ||
![]() 0028212 Lapp | In Stock | - | - | Cable | Copper | - | - | VDE | No | - | LiYY | - | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | PVC | No | No | Lapp Group | 0028212 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | - | 22.4 | -40°C | - | 0.14 | - | - | 80 °C | -40 °C | 5.6 | - | ROHS COMPLIANT | Active | -40 - 80 | -5 - 70 | No | - | 2.1 | Compliant | Yes | None | None | - | - | No | 250 V | 350 V | 350 V | - | - | UNITRONIC LiYY | Active | EAR99 | - | 80 °C | -40 °C | Grey | COMMUNICATION, SIGNAL AND CONTROL | Unshielded | STRANDED | compliant | - | 12 | 26AWG | - | - | WIRE AND CABLE | 26 AWG | - | - | - | - | Not Halogen Free | - | - | - | 5.6 mm | - | 250 V | 12 | COMMUNICATION CABLE | 18 | 5.6mm | - | 0.14 mm2 | - | 5.6 mm | 100m | - | No SVHC | - | ||
![]() 1135623 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Colourless | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 146.4 | - | - | 16 | 500 | - | - | - | 24.4 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | Braiding | None | - | - | No | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10019961 Lapp | In Stock | - | - | - | Bare Copper | - | - | - | No | 1000 | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | Halogen Free Compound | Yes | Yes | - | - | Other | Other | - | 80 | 6.1 | 600V | - | - | - | 24.4 | - | -40 | 1 | 500 | - | - | - | 6.1 | - | - | - | -40 - 80 | -30 - 70 | No | - | - | - | - | None | None | 18 | - | No | - | - | - | - | - | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1119405 Lapp | In Stock | - | - | - | Bare Copper | - | - | - | No | 1000 | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 10 | 300V/500V | - | 150 | 150 | 40 | -40°C | -40 | 2.5 | 500 | - | - | - | 10 | - | - | - | -40 - 80 | -15 - 70 | No | - | - | - | - | None | None | 14 | CE | No | - | - | 300/500 V | - | - | ÖLFLEX CLASSIC 110 YY | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | 26 A | 5 | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 10mm | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 50m | - | - | - | ||
![]() 1135105 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Colourless | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 53.4 | - | - | 0.75 | 500 | - | - | - | 8.9 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | Braiding | None | - | - | No | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170300 Lapp | In Stock | - | - | - | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | No | - | Multi-Pair, Cat5e | 5E | Blue | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | - | No | LAPP GROUP PVT LTD | - | - | - | No | No | Lapp Group | 2170300 | - | Polyurethane (PUR) | - | - | - | - | LAPP | - | - | 51.2 | - | - | 2 | - | 75 | 80 °C | -30 °C | 6.1 | Digi-Spool®, Continuous Spool | - | Active | -30 - 80 | -5 - 50 | No | Active | 5.22 | - | Yes | Foil + braiding | None | 26 | - | Pairs | - | - | - | - | - | Etherline® | Active | - | CAT5e Cable | - | - | - | - | - | - | compliant | - | 8 | 26 AWG | 1000 V | - | WIRE AND CABLE | - | Teal | - | Industrial, Network | 0.240 (6.10mm) | - | Polyethylene (PE) | Foil, Braid | 100% | - | - | - | - | - | - | - | Flame Retardant | - | - | - | Enter Number of Feet in Order Quantity | - | - | UL Style 21576 | ||
![]() 1135805 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Colourless | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 53.4 | - | - | 0.75 | 500 | - | - | - | 8.9 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | Braiding | None | - | - | No | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0022404 Lapp | In Stock | - | - | Cable | - | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 4 | - | - | - | - | 16 | - | - | - | - | - | - | - | 4 | - | - | - | -40 - 80 | -5 - 70 | No | - | - | Compliant | - | None | None | 26 | - | No | - | - | - | - | - | - | Active | - | Multi-Conductor Cable | - | -5 °C | Grey | - | Unshielded | - | - | - | 4 | - | - | 250 V | - | 26 AWG | Dark Gray | - | - | - | Not Halogen Free | - | - | - | 5.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 280804 Lapp | In Stock | - | - | - | Bare Copper | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Other | +90°C | - | - | - | - | - | - | 73.8 | -40°C | - | 10 | 500 | - | - | - | 17.7 | - | - | - | -40 - 70 | -25 - 70 | No | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | 600 V | - | - | ÖLFLEX CONTROL TM | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 17.7mm | - | - | 5 x Diameter | - | 50m | - | - | - | ||
![]() 7038864 Lapp | In Stock | - | - | Cable | Copper | - | - | - | No | - | - | - | Black | Class 6 = very flexible | - | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PU | - | PU | No | No | - | - | - | Polyurethane (PUR) | +80°C | - | - | - | - | - | - | - | -15°C | - | 0.34 | - | - | - | - | 4.6 | - | - | - | -40 - 80 | 0 - 0 | No | - | - | Compliant | - | - | - | - | - | - | - | 300 V | 300 V | - | - | UNITRONIC SENSOR FD Lif9Y11Y | Active | - | - | 80 °C | -15 °C | Black | - | Unshielded | - | - | - | 3 | 22AWG | - | - | - | 22 AWG | - | - | - | - | Not Halogen Free | - | - | - | 4.6 mm | - | - | 3 | - | - | 4.6mm | Shielded | - | 5 x D | - | - | - | No SVHC | - | ||
![]() 1123033 Lapp | In Stock | - | - | - | Bare Copper | - | - | - | No | 50 | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | LAPP GROUP PVT LTD | Zero Halogen | - | - | Yes | Yes | Lapp Group | 1123033 | Other | Other | +80°C | 80 | 5.8(Typ) | 500V | - | - | - | 23.2 | -40°C | -40 | 0.75 | 500 | - | - | - | 5.8 | - | - | Active | -40 - 75 | -25 - 70 | No | - | 1.94 | - | - | None | None | 19 | CE, RoHS, UL | No | - | - | 500 V | - | - | ÖLFLEX CLASSIC 130 | Active | - | Control Cable | - | - | - | - | - | - | unknown | - | 3 | - | - | - | WIRE AND CABLE | - | Gray | - | - | - | - | - | - | - | - | IEC 60332-1-2 | - | 3 | - | - | 5.7mm | - | - | 4 x Diameter | - | 100m | - | - | - | ||
![]() 0034510 Lapp | In Stock | - | - | Cable | Bare Copper | - | - | VDE | No | 1000 | LiYCY | - | Grey | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | Polyvinyl Chloride | No | No | Lapp Group | 0034510 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 8.3 | 350V | - | - | - | 49.8 | -40°C | -40 | 0.34 | - | - | 80 °C | -40 °C | 8.3 | - | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | No | - | 2.1 | Compliant | Yes | Braiding | None | 22 | - | No | 250 V | 350 V | 250 V | - | - | UNITRONIC LiYCY | Active | EAR99 | Multi-Conductor Cable | 80 °C | -30 °C | Grey | COMMUNICATION, SIGNAL AND CONTROL | Shielded | STRANDED | compliant | - | 10 | 22AWG | - | - | WIRE AND CABLE | 22 AWG | Pebble Gray | - | - | - | Not Halogen Free | - | Braid | - | 8.3 mm | - | 250 V | 10 | COMMUNICATION CABLE | 7 | 8.3mm | Shielded | 0.34 mm2 | - | 8.3 mm | 100m | - | No SVHC | - | ||
![]() 2170886 Lapp | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper | - | No | - | Multi-Pair, Cat5 | 5 | Green | Class 2 = stranded | - | Colour | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | LAPP GROUP PVT LTD | - | - | - | No | No | Lapp Group | 2170886 | - | Polyvinyl chloride (PVC) | - | - | - | 600V | LAPP | - | - | 54.4 | - | - | 2 | - | 63 | - | - | 6.5 | Digi-Spool®, Continuous Spool | - | Active | -40 - 80 | -20 - 60 | No | Active | 5.05 | - | - | Foil + braiding | None | 22 | - | Quad | - | - | - | -20°C ~ 60°C | Coil|Drum | Etherline® | Active | - | CAT5 Cable | - | - | - | - | - | - | unknown | - | 4 | 22 AWG | 600 V | - | WIRE AND CABLE | - | Green | - | Industrial, Network | 0.256 (6.50mm) | - | Polyethylene (PE) | Foil, Braid | 100% | - | - | - | - | - | - | - | Flame Retardant, Oil Resistant, UV Resistant | - | - | - | Enter Number of Feet in Order Quantity | - | - | UL Style 21694 | ||
![]() 1023249 Lapp | In Stock | - | - | - | - | - | - | - | Unknown | - | - | - | Black | Class E = very flexible | Bare | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | - | - | - | Polyurethane (PUR) | - | - | - | - | - | 117.8 | 117.8 | 62.8 | - | - | 6 | 500 | - | - | - | 15.7 | - | - | - | -50 - 90 | -40 - 80 | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22512 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1119312 Lapp | In Stock | - | - | - | Copper | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | - | 48 | -40°C | - | 1.5 | 500 | - | - | - | 12 | - | - | - | -40 - 80 | -15 - 70 | No | - | - | - | - | None | None | - | CE | No | - | - | 300/500 V | - | - | ÖLFLEX CLASSIC 110 YY | Active | - | - | - | - | - | - | - | - | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | 12mm | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 50m | - | - | - | ||
![]() 1119205 Lapp | In Stock | - | - | - | Copper | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | 106.5 | 106.5 | 28.4 | -40°C | - | 1 | 500 | - | - | - | 7.1 | - | - | - | -40 - 80 | -15 - 70 | No | - | - | - | - | None | None | - | CE | No | - | - | 300/500 V | - | - | ÖLFLEX CLASSIC 110 | Active | - | - | - | - | - | - | - | - | - | 15 A | - | 18AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 7.1mm | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 50m | - | - | - |