- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Approvals | AWG max. | Cable features | Cable Types | Certification marks | Conductor category | Conductor surface | Content | Core layout | Cross section (each core) | Current load capacity | Factory colour | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | RoHS-compliant | Sold per metre | Standards Met | Voltage, Rating | Operating Temperature | Series | ECCN Code | Type | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation | Standards | Rated Voltage | Wire and Cable Name | Number of Strands | Outer Diameter | Features | Cross Section Area | Spool Size | Diameter | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4160506 Lapp Group | In Stock | - | - | Tinned Copper | - | - | 14 | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | Class 5 = flexible | Tinned | 100m | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 2.50mm² | - | Grey | No | No | - | PVC | - | - | No | - | 4160506 | - | - | - | - | - | - | +70°C | - | - | - | -40°C | 1x | 2.5 | 750V | 300/500V | - | 450V | - | - | - | 3.70mm | Yes | - | - | - | - | - | - | No | - | 600 V | - | - | - | UL: MTW, CSA-HAR | - | - | - | - | - | - | - | - | - | - | - | - | UL: MTW, CSA-HAR | - | - | - | 3.7mm | - | - | - | - | 100m | - | - | ||
![]() 4160414 Lapp Group | In Stock | - | - | Tinned Copper | Poly-Vinyl Chloride (PVC) | CE; CSA; HAR; UL | 16 | Flame-retardant,Oil-resistant,Flexible | Hook-Up | Gem. VDE 0282, Teil 9/HD 22.9 S1 | Class 5 = flexible | Tinned | 100m | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 1.50mm² | - | Dark blue | No | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | PVC | No | Lapp Group | 4160414 | 4160414 | - | - | - | - | - | +70°C | LAPP | - | - | -40°C | 1x | 1.5 | 750V | 300/500V | - | 450V | 105 °C | -40 °C | - | 3.10mm | Yes | ROHS COMPLIANT | Active | Active | 2.09 | Yes | - | No | - | 600 V | -40°C ~ 105°C | ÖLFLEX® | EAR99 | UL: MTW, CSA-HAR | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | - | 600V | WIRE AND CABLE | Blue | 30/0.0102 | 0.134 (3.40mm) | - | UL: MTW, CSA-HAR | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | 3.1mm | Oil Resistant | 1.5 mm2 | 328.1 (100.0m) | 3.4 mm | 100m | - | UL Style 1015 | ||
![]() 4125006S Lapp Group | In Stock | - | - | COPPER | - | - | - | Flame-retardant,Flexible | - | - | Class 5 = flexible | Bare | Sold per metre | 18 x 0.10mm | 0.14mm² | - | Green | No | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | - | No | Lapp Group | 4125006S | 4125006S | PVC base YI 2/TI2 according to VDE 0207-4 | - | 500m | +70°C | +70°C | - | - | -30°C | -30°C | - | 1x | 0.14 | 500V | - | - | - | 70 °C | -30 °C | - | 1.10mm | No | ROHS COMPLIANT | Active | - | 5.23 | Yes | Yes | Yes | - | - | - | - | EAR99 | LiY | TELECOMMUNICATION, ELECTRONIC | FLAME RESISTANT | NO | STRANDED | compliant | - | - | WIRE AND CABLE | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | 50 V | COMMUNICATION CABLE | - | - | - | 0.14 mm2 | - | 1.1 mm | - | - | - | ||
![]() 4160300 Lapp Group | In Stock | - | - | Tinned Copper | - | - | 18 | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | Class 5 = flexible | Tinned | 100m | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 1mm² | - | Green,Yellow | No | No | - | PVC | - | PVC | No | - | 4160300 | - | - | - | - | - | - | +70°C | - | - | - | -40°C | 1x | 1 | 750V | 300/500V | - | 450V | - | - | - | 2.90mm | Yes | - | - | - | - | - | - | No | - | 600 V | - | - | - | UL: MTW, CSA-HAR | - | - | - | - | - | - | - | - | - | - | - | - | UL: MTW, CSA-HAR | - | - | - | 2.9mm | - | - | - | - | 100m | - | - | ||
![]() 4160200 Lapp Group | In Stock | - | - | Tinned Copper | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | No | - | - | PVC | - | PVC | No | - | - | - | - | - | - | - | - | +70°C | - | - | - | -40°C | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7mm | - | - | - | - | 100m | - | - | ||
![]() 4160101 Lapp Group | In Stock | - | - | Tinned Copper | - | - | 22 | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | Class 5 = flexible | Tinned | 100m | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 0.50mm² | - | Black | No | No | - | PVC | - | PVC | No | - | 4160101 | - | - | - | - | - | - | +70°C | - | - | - | -40°C | 1x | 0.5 | 750V | 300/500V | - | 450V | - | - | - | 2.50mm | Yes | - | - | - | - | - | - | No | - | 600 V | - | - | - | UL: MTW, CSA-HAR | - | - | - | - | - | 22AWG | - | - | - | - | - | - | UL: MTW, CSA-HAR | - | - | - | 2.5mm | - | - | - | - | 100m | - | - | ||
![]() 4520014 Lapp Group | In Stock | - | - | Bare Copper | - | - | - | Flame-retardant,Flexible | - | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 6mm² | According to VDE 0298 Part 4. | Black | No | No | - | PVC | - | PVC | No | - | 4520014 | - | - | - | 100m | +80°C | +80°C | +80°C | - | -30°C | -30°C | -30°C | 1x | 6 | 750V | 450/750V | - | 450V | - | - | - | 5.30mm | No | - | - | - | - | - | Yes | Yes | - | 450 V, 750 V | - | - | - | H07V-K 1.5 | - | - | - | - | - | 10AWG | - | - | - | - | - | PVC YI 1 | - | - | - | - | 5.3mm | - | - | - | - | 100m | - | - | ||
![]() 4520024 Lapp Group | In Stock | - | - | Bare Copper | - | - | - | Flame-retardant,Flexible | - | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 6mm² | According to VDE 0298 Part 4. | Blue | No | No | - | PVC | - | PVC | No | - | 4520024 | - | - | - | 100m | +80°C | +80°C | +80°C | - | -30°C | -30°C | -30°C | 1x | 6 | 750V | 450/750V | - | 450V | - | - | - | 5.30mm | No | - | - | - | - | - | Yes | Yes | - | 450/750 V | - | - | - | H07V-K 1.5 | - | - | - | - | - | 10AWG | - | - | - | - | - | PVC YI 1 | - | - | - | 7 | 5.3mm | - | - | - | - | - | - | - | ||
![]() 4510001 Lapp Group | In Stock | - | - | Bare Copper | - | - | 22 | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.50mm² | Current capacity to VDE 0298 Part 4. | Green,Yellow | No | No | - | PVC | - | PVC | No | - | 4510001 | - | Bare copper, finely stranded Class 5 | - | - | - | - | +80°C | - | - | - | -30°C | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | Yes | - | - | - | - | - | - | No | - | 500 V | - | - | - | H05V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | 2.1mm | - | - | - | - | 100m | - | - | ||
![]() 4510032 Lapp Group | In Stock | - | - | Bare Copper | - | - | 20 | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.75mm² | Current capacity to VDE 0298 Part 4. | Brown | No | No | - | PVC | - | PVC | No | - | 4510032 | - | Bare copper, finely stranded Class 5 | - | - | - | - | +80°C | - | - | - | -30°C | 1x | 0.75 | 500V | 300/500V | - | 300V | - | - | - | 2.40mm | Yes | - | - | - | - | - | - | No | - | 500 V | - | - | - | RUBBER HOSE CABLE H05V-K 1X0,75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | 2.4mm | - | - | - | - | 100m | - | - | ||
![]() 4520041 Lapp Group | In Stock | - | - | Bare Copper | - | - | - | - | Control | - | Class 5 = flexible | Bare | - | - | - | - | - | No | - | - | PVC | - | PVC | No | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | +80°C | - | - | - | -30°C | - | 1.5 | - | - | 750 | 450 | - | - | 3.4 | - | - | - | - | - | - | - | - | - | BS 6004, BS EN 50525-2-31, RoHS Compliant | 750 V | - | - | - | - | - | - | - | - | - | 16AWG | - | - | - | - | - | - | - | - | - | 30 | 3mm | - | - | - | - | 100m | - | - | ||
![]() 4520021 Lapp Group | In Stock | - | - | Bare Copper | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | No | - | - | PVC | - | PVC | No | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | +70°C | - | - | - | -40°C | - | 1.5 | - | - | 750 | 450 | - | - | 3.4 | - | - | - | - | - | - | - | - | - | CE | 750 V | - | - | - | - | - | - | - | - | - | 16AWG | - | - | - | - | - | - | - | - | - | 30 | 3mm | - | - | - | - | 100m | - | - | ||
![]() 4520051 Lapp Group | In Stock | - | - | Bare Copper | - | - | - | Flame-retardant,Flexible | - | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1.50mm² | According to VDE 0298 Part 4. | White | No | No | - | PVC | - | PVC | No | - | 4520051 | - | - | - | - | +80°C | +80°C | +80°C | - | -30°C | -30°C | -30°C | 1x | 1.5 | 750V | 450/750V | - | 450V | - | - | - | 3mm | Yes | - | - | - | - | - | - | No | - | 750 V | - | - | - | H07V-K 1.5 | - | - | - | - | - | 16AWG | - | - | - | - | - | PVC YI 1 | - | - | - | 30 | 3mm | - | - | - | - | 100m | - | - | ||
![]() 4520042 Lapp Group | In Stock | - | - | Bare Copper | - | - | - | Flame-retardant,Flexible | - | According to VDE 0298 Part 4. | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 2.50mm² | According to VDE 0298 Part 4. | Red | - | No | - | PVC | - | PVC | - | - | 4520042 | - | - | - | - | +80°C | +80°C | +70°C | - | -30°C | -30°C | -40°C | 1x | - | 750V | 450/750V | - | 450V | - | - | - | 3.70mm | Yes | - | - | - | - | - | - | No | Harmonised Certified | 750 V | - | - | - | H07V-K 1.5 | - | - | - | - | - | 14AWG | - | - | - | - | - | PVC YI 1 | - | - | - | 50 | 4.1mm | - | - | - | - | 100m | - | - | ||
![]() 4510022 Lapp Group | In Stock | - | - | Copper | - | - | 20 | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.75mm² | Current capacity to VDE 0298 Part 4. | Blue | No | No | - | PVC | - | PVC | No | - | 4510022 | - | Bare copper, finely stranded Class 5 | - | - | - | - | +80°C | - | - | - | -30°C | 1x | 0.75 | 500V | 300/500V | - | 300V | - | - | - | 2.40mm | Yes | - | - | - | - | - | - | No | - | 300V | - | - | - | H05V-K 1X0,75 Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | 2.4mm | - | - | - | - | 100m | - | - | ||
![]() 4515142S Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4515051 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4519122 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4724055 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4515043S Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |