- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Flame retardant | Halogen free according to IEC 60754-2 | Insulation Materials | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | Screen over stranding | Screen over stranding element | Side 1 Gender | Side 2 Gender | Series | Connector Type | Min Operating Temperature | Color | Current Rating | Outside Diameter | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1600544 Lapp | In Stock | - | - | - | - | - | Yellow | Class 5 = flexible | Tinned | According to IEC/EN 60332-1-2 | No | - | No | Danaher Controls | R81024LJ042LCPP | Other | Other | - | 140 | 2.5 | 1 | 0.6 | 26 | - | -40 - 90 | -25 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0168504 Lapp | In Stock | - | - | Cable | - | - | Green | - | - | - | - | PVC | - | Miscellaneous | 632039418 | Other | Polyvinyl chloride (PVC) | - | 205.5 | 2 | - | - | 13.7 | - | - | - | - | Non-Compliant | Foil | None | - | - | - | - | -5 °C | Green | - | 13.7 mm | - | ||
![]() 0051008 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | No | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0168506 Lapp | In Stock | - | - | - | 6 | PUR | Black | - | - | - | - | - | - | Murrelektronik | 7000-SS071-8802600 | Other | Polyvinyl chloride (PVC) | - | 274.5 | 2 | - | - | 18.3 | - | - | - | - | - | Foil | None | Male | Female | - | RJ-45 Straight Male to M12 Straight Female, 6-pole | - | - | 1.76 Amps | - | IP20/IP67 | ||
![]() 0097000 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | Spool | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1249567 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | Yes | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726074K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0085002S Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | No | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520022E Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4725142K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160614K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | No | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4522291S Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4725122K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4725082K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1161012 Lapp | In Stock | - | - | - | - | - | Green | Class 5 = flexible | - | - | - | - | - | - | - | Other | Other | - | 81.6 | 1.5 | - | - | - | - | - | - | - | - | None | None | - | - | - | - | - | - | - | - | - | ||
![]() 15301002 Lapp | In Stock | - | - | - | - | - | - | - | Tinned | - | No | - | No | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520072K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0047008 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | No | - | - | - | - | - | - | 0.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0101005 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | Spool | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512473S Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |