- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Conductor category | Conductor surface | Core colour | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Mfr | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Operating Temperature | Series | Min Operating Temperature | Color | Reach Compliance Code | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Outside Diameter | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0099007 Lapp | In Stock | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | Silver-plated | - | No | - | - | No | - | - | - | LAPP | - | - | - | - | Spool | - | Active | - | - | -190°C ~ 200°C | ÖLFLEX® | - | - | - | 22 AWG | - | - | Violet | - | 0.051 (1.30mm) | - | - | - | - | - | - | ||
![]() 0086000S Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | No | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160714K Lapp | In Stock | - | - | Cable | - | - | - | Class 5 = flexible | Tinned | - | No | - | PVC | No | - | - | - | - | 6 | - | - | - | - | - | - | - | Non-Compliant | - | - | -40 °C | Blue | - | - | - | - | - | - | - | Not Halogen Free | 5.1 mm | - | - | - | - | ||
![]() 4725041K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | - | No | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0060001 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | LAPP GROUP PVT LTD | - | No | Lapp Group | 0060001 | Rubber - silicone rubber (SIR) | - | 70 | 500 | - | 14.2 | - | Active | - | 5.06 | - | - | - | - | - | unknown | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | ||
![]() 1249645 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | Yes | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0089000 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | Green/yellow | No | - | - | No | - | - | Fluorinated ethylene propylene (FEP) | - | 10 | 500 | 300 | 5.45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510921K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | - | No | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4727142 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | - | No | - | - | - | - | 95 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4727051 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | - | No | - | - | - | - | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160209K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | No | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510012K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | - | No | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512281S Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | - | No | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4725032K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | - | No | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1236001K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | Yes | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160203K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | No | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4725083 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | - | No | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1232651 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Other | White | No | - | - | No | - | - | Other | - | 0.75 | 500 | 300 | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160700K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | No | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520001K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | - | No | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |