- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Conductor Material | Jacket (Insulation) Material | Approvals | AWG max. | Cable application | Cable external diameter | Cable features | Cable structure | Cable Types | Certificates | Certification marks | Conductor category | Conductor surface | Content | Core layout | Core section | Core structure | CPR standard | Cross section (each core) | Current load capacity | ECCN | Factory colour | Flexibility class | Halogen free according to IEC 60754-2 | Halogen-free | Harmonized Code | Ihs Manufacturer | Insulation colour | Insulation Materials | Insulator Material | Itar Registered | Jacket Material | Kind of core | Kind of core1 | Kind of material | Kind of wire | Kind of wire1 | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimal wire bend radius | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outside Ø | Package | Package Description | Part Life Cycle Code | Product Status | Rated voltage1 | Resistance to1 | Risk Rank | RoHS | Rohs Code | Sold per metre | Standards Met | Type of wire | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Wire insulation material | Wire insulation material1 | Operating Temperature | Series | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Current Rating | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Insulation | Wire/Cable Diameter | Outside Diameter | Standards | Rated Voltage | Wire and Cable Name | Number of Strands | Outer Diameter | Test Voltage | Features | Cross Section Area | Spool Size | Resistant To | Diameter | Length | Jacket (Insulation) Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0096106 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | - | Spool | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4522401S LAPP | 2319 |
| - | - | - | - | - | - | - | - | 2.8...3.4mm | - | 1x1.5mm<sup>2</sup> | - | RoHS compliant | - | - | - | - | - | 1.5mm<sup>2</sup> | stranded | E<sub>ca</sub> | - | - | - | - | 5 | - | - | - | - | red-black | - | - | - | - | Cu | - | no flame propagation | X07V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | - | - | - | - | - | - | assembly | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1023774 LAPP | 2394 |
| - | - | - | - | - | - | - | photovoltaics | 5.8mm | - | - | - | RoHS compliant | - | - | - | - | - | 4mm<sup>2</sup> | stranded | D<sub>ca</sub> | - | - | - | - | 6 | - | - | - | - | red | - | - | - | - | Cu | tinned | - | EN50618 | H1Z2Z2-K | - | - | - | - | - | - | - | - | - | - | - | 4xØ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UV rays | - | - | - | - | - | photovoltaic | - | - | - | crosslinked copolymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1023760 LAPP | 2141 |
| - | - | - | - | - | - | - | photovoltaics | 6.4mm | - | - | - | RoHS compliant | - | - | - | - | - | 6mm<sup>2</sup> | stranded | D<sub>ca</sub> | - | - | - | - | 6 | - | - | - | - | black | - | - | - | - | Cu | tinned | - | EN50618 | H1Z2Z2-K | - | - | - | - | - | - | - | - | - | - | - | 4xØ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UV rays | - | - | - | - | - | photovoltaic | - | - | - | crosslinked copolymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1023776 LAPP | In Stock | - | - | - | - | - | - | - | - | photovoltaics | 7.4mm | - | - | - | RoHS compliant | - | - | - | - | - | 10mm<sup>2</sup> | stranded | D<sub>ca</sub> | - | - | - | - | 6 | - | - | - | - | red | - | - | - | - | Cu | tinned | - | EN50618 | H1Z2Z2-K | - | - | - | - | - | - | - | - | - | - | - | 4xØ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UV rays | - | - | - | - | - | photovoltaic | - | - | - | crosslinked copolymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1023790 LAPP | In Stock | - | - | - | - | - | - | - | - | photovoltaics | 6.4mm | - | - | - | RoHS compliant | - | - | - | - | - | 6mm<sup>2</sup> | stranded | D<sub>ca</sub> | - | - | - | - | 6 | - | - | - | - | blue | - | - | - | - | Cu | tinned | - | EN50618 | H1Z2Z2-K | - | - | - | - | - | - | - | - | - | - | - | 4xØ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UV rays | - | - | - | - | - | photovoltaic | - | - | - | crosslinked copolymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38115806 LAPP | In Stock | - | - | - | - | - | - | - | - | photovoltaics | 5.9mm | - | - | - | RoHS compliant | - | - | - | - | - | 4mm<sup>2</sup> | stranded | D<sub>ca</sub> | - | - | - | - | 5 | - | - | - | - | black | - | - | - | - | Cu | - | - | H1Z2Z2-K | - | - | - | - | - | - | - | - | - | - | - | - | 4xØ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | water | - | - | - | - | - | photovoltaic | - | - | - | crosslinked polyethylene | XLPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38115814 LAPP | In Stock | - | - | - | - | - | - | - | - | photovoltaics | 6.5mm | - | - | - | RoHS compliant | - | - | - | - | - | 6mm<sup>2</sup> | stranded | D<sub>ca</sub> | - | - | - | - | 5 | - | - | - | - | red | - | - | - | - | Cu | - | - | H1Z2Z2-K | - | - | - | - | - | - | - | - | - | - | - | - | 4xØ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | water | - | - | - | - | - | photovoltaic | - | - | - | crosslinked polyethylene | XLPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38115813 LAPP | In Stock | - | - | - | - | - | - | - | - | photovoltaics | 5.9mm | - | - | - | RoHS compliant | - | - | - | - | - | 4mm<sup>2</sup> | stranded | D<sub>ca</sub> | - | - | - | - | 5 | - | - | - | - | red | - | - | - | - | Cu | - | - | H1Z2Z2-K | - | - | - | - | - | - | - | - | - | - | - | - | 4xØ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | water | - | - | - | - | - | photovoltaic | - | - | - | crosslinked polyethylene | XLPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38115807 LAPP | In Stock | - | - | - | - | - | - | - | - | photovoltaics | 6.5mm | - | - | - | RoHS compliant | - | - | - | - | - | 6mm<sup>2</sup> | stranded | D<sub>ca</sub> | - | - | - | - | 5 | - | - | - | - | black | - | - | - | - | Cu | - | - | H1Z2Z2-K | - | - | - | - | - | - | - | - | - | - | - | - | 4xØ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | water | - | - | - | - | - | photovoltaic | - | - | - | crosslinked polyethylene | XLPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160314 Lapp Group | In Stock | - | - | Cable | - | Copper | Poly-Vinyl Chloride (PVC) | CE; CSA; HAR; UL | 18 | - | - | Flame-retardant,Oil-resistant,Flexible | - | Hook-Up | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | Class 5 = flexible | Tinned | 100m | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | - | - | - | 1mm² | - | - | Dark blue | - | No | No | - | LAPP GROUP PVT LTD | - | PVC | POLYVINYL CHLORIDE | - | PVC | - | - | - | - | - | No | Lapp Group | 4160314 | 4160314 | - | - | - | +70°C | LAPP | - | - | - | -40°C | 1x | 1 | 750V | 300/500V | 450V | 105 °C | -40 °C | 2.90mm | Yes | ROHS COMPLIANT | Active | Active | - | - | 2.09 | Compliant | Yes | No | - | - | 600 V | 600 V | 600 V | - | - | - | - | EAR99 | UL: MTW, CSA-HAR | 70 °C | -40 °C | Blue | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | 15 A | - | 600V | WIRE AND CABLE | 18 AWG | Blue | 32/0.0083 | 0.122 (3.10mm) | Not Halogen Free | - | - | 2.9 mm | UL: MTW, CSA-HAR | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | 2.9mm | 3 kV | Oil Resistant | 1 mm2 | 328.1 (100.0m) | - | 3.1 mm | 100 m | - | No SVHC | UL Style 1015 | ||
![]() 4520111 Lapp Group | In Stock | - | - | - | - | Copper | - | - | - | - | - | Flame-retardant,Flexible | - | - | - | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | - | - | - | 1.50mm² | According to VDE 0298 Part 4. | - | Yellow | - | No | No | - | - | - | - | - | - | PVC | - | - | - | - | - | No | - | 4520111 | - | - | +80°C | +80°C | - | - | -30°C | -30°C | - | - | 1x | 1.5 | 750V | 450/750V | 450V | - | - | 3mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | 750V | - | - | - | - | - | H07V-K 1.5 | - | - | - | - | - | - | - | - | - | 16AWG | - | - | - | - | - | - | - | PVC YI 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510112 Lapp Group | In Stock | - | - | - | - | Copper | - | - | 20 | - | - | Flame-retardant,Flexible,Harmonised | - | - | - | VDE 0281/ HD 21 | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | - | - | - | 0.75mm² | Current capacity to VDE 0298 Part 4. | - | Yellow | - | No | No | - | - | - | - | - | - | PVC | - | - | - | - | - | No | - | 4510112 | - | Bare copper, finely stranded Class 5 | 80°C | 70°C | - | - | -40°C | 5°C | - | - | 1x | 0.75 | 500V | 300/500V | 300V | - | - | 2.40mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | 300V | - | - | - | - | - | H05V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520022 Lapp Group | In Stock | - | - | Cable | - | Copper | - | - | - | - | - | Flame-retardant,Flexible | - | - | - | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | - | - | - | 2.50mm² | According to VDE 0298 Part 4. | - | Light blue | - | No | No | - | - | - | PVC | - | - | PVC | - | - | - | - | - | No | - | 4520022 | - | - | +80°C | +80°C | +80°C | - | -30°C | -30°C | - | -30°C | 1x | 2.5 | 750V | 450/750V | 450V | - | - | 3.70mm | Yes | - | - | - | - | - | - | Compliant | - | No | CE | - | 450 V | 750 V | 750 V | - | - | - | - | - | H07V-K 1.5 | 80 °C | -30 °C | Blue | - | - | - | - | - | - | 14AWG | - | - | 14 AWG | - | - | - | Not Halogen Free | PVC YI 1 | 4.1 mm | 3.7 mm | - | - | - | 50 | 3.7mm | 2.5 kV | - | - | - | - | - | 100 m | - | No SVHC | - | ||
![]() 4520062 Lapp Group | In Stock | - | - | Cable | - | Copper | - | - | - | - | - | Flame-retardant,Flexible | - | - | - | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | - | - | - | 2.50mm² | According to VDE 0298 Part 4. | - | Grey | - | No | No | - | - | - | PVC | - | - | - | - | - | - | - | - | No | - | 4520062 | - | - | +80°C | +80°C | +80°C | - | -30°C | -30°C | - | -30°C | 1x | 2.5 | 750V | 450/750V | 450V | - | - | 3.70mm | Yes | - | - | - | - | - | - | Compliant | - | No | - | - | 450 V | 750 V | 750 V | - | - | - | - | - | H07V-K 1.5 | 80 °C | -30 °C | Grey | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | - | Not Halogen Free | PVC YI 1 | - | 4.1 mm | - | - | - | 50 | 3.7mm | 2.5 kV | - | - | - | - | - | 100 m | - | No SVHC | - | ||
![]() 4160400 Lapp Group | In Stock | - | - | - | - | Tinned Copper | Poly-Vinyl Chloride (PVC) | - | 16 | - | - | Flame-retardant,Oil-resistant,Flexible | - | Hook-Up | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | Class 5 = flexible | Tinned | 100m | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | - | - | - | 1.50mm² | - | - | Green,Yellow | - | No | No | - | - | - | PVC | - | - | PVC | - | - | - | - | - | No | - | 4160400 | - | - | - | - | +70°C | LAPP | - | - | - | -40°C | 1x | 1.5 | 750V | 300/500V | 450V | - | - | 3.10mm | Yes | - | - | Active | - | - | - | - | - | No | CE, CSA Certified, UL | - | - | - | 600V | - | - | -40°C ~ 105°C | ÖLFLEX® | - | UL: MTW, CSA-HAR | - | - | - | - | - | - | - | - | - | 16AWG | 600V | - | - | Green, Yellow | 30/0.0102 | 0.134 (3.40mm) | - | - | - | - | UL: MTW, CSA-HAR | - | - | - | 3.1mm | - | Oil Resistant | - | 328.1 (100.0m) | Oils | - | 100m | - | - | UL Style 1007/1569 | ||
![]() 4160401 Lapp Group | In Stock | - | - | - | - | Tinned Copper | Poly-Vinyl Chloride (PVC) | CE; CSA; HAR; UL | 16 | - | - | Flame-retardant,Oil-resistant,Flexible | - | PVC | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | - | 100m | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | - | - | - | 1.50mm² | - | EAR99 | Black | - | - | No | - | LAPP GROUP PVT LTD | - | PVC | POLYVINYL CHLORIDE | No | PVC | - | - | - | - | - | - | Lapp Group | 4160401 | 4160401 | - | - | - | +70°C | LAPP | - | - | - | -40°C | 1x | - | 750V | 300/500V | 450V | 105 °C | -40 °C | 3.10mm | Yes | ROHS COMPLIANT | Active | Active | - | - | 2.06 | - | Yes | No | UL Listed | - | - | - | 600V | - | - | -40°C ~ 105°C | ÖLFLEX® | EAR99 | UL: MTW, CSA-HAR | - | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | - | 16AWG | 600V | WIRE AND CABLE | - | Black | 30/0.0102 | 0.134 (3.40mm) | - | - | - | - | UL: MTW, CSA-HAR | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | 3.1mm | - | Oil Resistant | 1.5 mm2 | 328.1 (100.0m) | - | 3.4 mm | 100m | - | - | UL Style 1015 | ||
![]() 4160403 Lapp Group | In Stock | - | - | Cable | Copper, Tin | Tinned Copper | - | CSA, UL | 16 | - | - | Flame-retardant,Oil-resistant,Flexible,Harmonised | - | - | - | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | - | - | - | 1.50mm² | - | EAR99 | Brown | - | - | No | - | - | - | PVC | - | No | PVC | - | - | - | - | - | - | - | 4160403 | - | Copper tin- plated | +70°C | +70°C | +70°C | - | -40°C | -40°C | - | -40°C | 1x | - | 750V | According to HAR: U0/U: 450/750 V · According to CSA: U: 600 V · According to UL: U: 600 V · According to UL: U: 600V | 450V | - | - | 3.10mm | Yes | - | - | - | - | - | - | Compliant | - | No | - | - | 600 V | 600 V | 600 V | - | - | - | - | - | SC2.1 1X1,5 BN | 70 °C | -40 °C | Brown | - | - | - | - | - | 18 A | - | - | - | 16 AWG | - | - | - | Not Halogen Free | Specific volume resistivity: > 15 GOhm x cm | - | 3.1 mm | MULTINORM (MTW) HAR/UL/CSA | - | - | - | 3.1mm | 2.5 kV | - | - | - | - | - | 100m | - | No SVHC | - | ||
![]() 4160203 Lapp Group | In Stock | - | - | - | - | Tinned Copper | - | - | 20 | - | - | Flame-retardant,Oil-resistant,Flexible | - | - | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | Class 5 = flexible | Tinned | 100m | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | - | - | - | 0.75mm² | - | - | Brown | - | No | No | - | - | - | PVC | - | - | PVC | - | - | - | - | - | No | - | 4160203 | - | - | - | - | +70°C | - | - | - | - | -40°C | 1x | 0.75 | 750V | 300/500V | 450V | - | - | 2.70mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | 600 V | - | - | - | - | - | UL: MTW, CSA-HAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL: MTW, CSA-HAR | - | - | - | 2.7mm | - | - | - | - | - | - | 100m | - | - | - | ||
![]() 4520032 Lapp Group | In Stock | - | - | Cable | - | Copper | - | - | - | - | - | Flame-retardant,Flexible | - | - | - | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | - | - | - | 2.50mm² | According to VDE 0298 Part 4. | - | Brown | - | No | No | - | - | - | PVC | - | - | PVC | - | - | - | - | - | No | - | 4520032 | - | - | +80°C | +80°C | +80°C | - | -30°C | -30°C | - | -30°C | 1x | 2.5 | 750V | 450/750V | 450V | - | - | 3.70mm | Yes | - | - | - | - | - | - | Compliant | - | No | - | - | 450 V | 750 V | 750 V | - | - | - | - | - | H07V-K 1.5 | 80 °C | -30 °C | Brown | - | - | - | - | - | - | 14AWG | - | - | 14 AWG | - | - | - | Not Halogen Free | PVC YI 1 | - | 3.7 mm | - | - | - | 50 | 3.7mm | 2.5 kV | - | - | - | - | - | 100 m | - | No SVHC | - |