- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Conductor Material | Jacket (Insulation) Material | Approvals | AWG max. | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core colour | Core layout | Cross section (each core) | Current load capacity | ECCN | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Harmonized Code | Ihs Manufacturer | Insulation Materials | Insulator Material | Itar Registered | Jacket Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Sold per metre | Standards Met | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Current Rating | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Outside Diameter | Standards | Rated Voltage | Wire and Cable Name | Number of Strands | Outer Diameter | Test Voltage | Features | Cross Section Area | Spool Size | Resistant To | Diameter | Length | Jacket (Insulation) Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4160100 Lapp Group | In Stock | - | - | Cable | - | Tinned Copper | - | - | 22 | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | Class 5 = flexible | Tinned | 100m | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 0.50mm² | - | - | Green,Yellow | - | No | No | - | - | PVC | - | - | PVC | No | - | 4160100 | - | - | - | - | - | - | - | +70°C | - | - | - | -40°C | 1x | 0.5 | 750V | 300/500V | - | 450V | - | - | - | 2.50mm | Yes | - | - | - | - | - | - | Compliant | - | - | No | - | 600 V | 600 V | 600 V | - | - | - | UL: MTW, CSA-HAR | 70 °C | -40 °C | Green, Yellow | - | - | - | - | - | 9 A | - | - | - | 22 AWG | - | - | - | Not Halogen Free | 2.5 mm | UL: MTW, CSA-HAR | - | - | - | 2.5mm | 3 kV | - | - | - | - | - | 100m | - | No SVHC | - | ||
![]() 4126104S Lapp Group | In Stock | - | - | - | - | Copper | - | - | - | Flame-retardant,Flexible | - | - | - | Class 5 = flexible | Bare | Sold per metre | - | 14 x 0.15mm | 0.25mm² | - | - | Red | - | No | No | - | - | PVC | - | - | PVC | No | - | 4126104S | - | PVC base YI 2/TI2 according to VDE 0207-4 | - | - | 250m | +70°C | +70°C | - | - | -30°C | -30°C | - | 1x | 0.25 | 900V | - | - | - | - | - | - | 1.30mm | No | - | - | - | - | - | - | - | - | Yes | Yes | - | 900 V | 900 V | 900V | - | - | - | LiY | - | - | - | - | - | - | - | - | - | 24AWG | - | - | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160103 Lapp Group | In Stock | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | - | - | No | - | - | - | PVC | - | - | PVC | No | - | - | - | - | - | - | - | - | - | +70°C | - | - | - | -40°C | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 22AWG | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | 100m | - | - | - | ||
![]() 2210702 Lapp Group | In Stock | - | - | - | - | Copper | - | - | - | - | - | - | Black | Class D = flexible | - | - | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | - | Rubber | - | - | Polychloroprene | - | - | - | - | - | - | Other | - | - | - | +85°C | - | - | - | -25°C | - | 35 | - | - | 100 | 100 | - | - | 14.2 | - | - | - | - | -40 - 85 | -25 - 85 | - | - | - | - | - | - | HD 22.6 S2 resp. VDE 0282 part 6 | - | - | 100 V | - | H01N2-D | - | - | - | - | - | - | - | - | - | - | - | 2AWG | - | - | - | - | - | - | - | - | - | - | - | 1100 | 12.6mm | - | - | - | - | Oils, UV | - | 50m | - | - | - | ||
![]() 4510111 Lapp Group | In Stock | - | - | Cable | Copper | Copper | - | - | 22 | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 100m | - | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.50mm² | Current capacity to VDE 0298 Part 4. | - | Yellow | - | No | No | - | - | PVC | - | - | PVC | No | - | 4510111 | - | Bare copper, finely stranded Class 5 | - | - | - | - | - | - | - | - | - | - | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | Yes | - | - | - | - | - | - | Compliant | - | - | No | - | 300 V | 300 V | 300V | - | - | - | H05V-K | 70 °C | -30 °C | Yellow | - | - | - | - | - | - | - | - | - | 21 AWG | - | - | - | Not Halogen Free | 2.1 mm | - | - | - | - | - | 2 kV | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 2210701 Lapp Group | In Stock | - | - | - | - | Copper | - | - | - | - | Welding | - | Black | Class D = flexible | - | - | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | - | Rubber | - | - | Polychloroprene | - | - | - | - | - | - | Other | - | - | - | +85°C | - | - | - | -25°C | - | 25 | - | - | 100 | 100 | - | - | 12.7 | - | - | - | - | -40 - 85 | -25 - 85 | - | - | - | - | - | - | BS EN 50525 | - | - | 100 V | - | Arc | - | - | - | - | - | - | - | - | - | - | 173 A | 4AWG | - | - | - | - | - | - | - | - | - | - | - | 760 | 10.1 x 12.7mm | - | - | - | - | - | - | 50m | - | - | - | ||
![]() 4160306 Lapp Group | In Stock | - | - | - | - | Tinned Copper | - | - | 18 | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | - | - | 100m | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 1mm² | - | - | Grey | - | - | No | - | - | PVC | - | - | PVC | - | - | 4160306 | - | - | - | - | - | - | - | +70°C | - | - | - | -40°C | 1x | - | 750V | 300/500V | - | 450V | - | - | - | 2.90mm | Yes | - | - | - | - | - | - | - | - | - | No | - | - | - | 600V | - | - | - | UL: MTW, CSA-HAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL: MTW, CSA-HAR | - | - | - | 2.9mm | - | - | - | - | - | - | 100m | - | - | - | ||
![]() 4160302 Lapp Group | In Stock | - | - | - | - | Tinned Copper | - | - | 18 | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | Class 5 = flexible | Tinned | 100m | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 1mm² | - | - | Blue | - | No | No | - | - | PVC | - | - | PVC | No | - | 4160302 | - | - | - | - | - | - | - | +70°C | - | - | - | -40°C | 1x | 1 | 750V | 300/500V | - | 450V | - | - | - | 2.90mm | Yes | - | - | - | - | - | - | - | - | - | No | - | - | - | 600 V | - | - | - | UL: MTW, CSA-HAR | - | - | - | - | - | - | - | - | - | 18AWG | - | - | - | - | - | - | - | - | UL: MTW, CSA-HAR | - | - | - | 2.9mm | - | - | - | - | - | - | 100m | - | - | - | ||
![]() 4160201 Lapp Group | In Stock | - | - | - | - | Tinned Copper | - | CE; CSA; HAR; UL | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | - | - | No | - | - | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | - | PVC | No | Lapp Group | - | 4160201 | - | - | - | - | - | - | +70°C | - | - | - | -40°C | - | 0.75 | - | - | - | - | 105 °C | -40 °C | - | - | - | ROHS COMPLIANT | Active | - | - | - | 2.08 | - | Yes | - | - | - | - | - | 600V | - | - | EAR99 | - | - | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | - | 20AWG | - | WIRE AND CABLE | - | - | - | - | - | - | - | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | 2.7mm | - | - | 0.75 mm2 | - | - | 2.9 mm | 100m | - | - | - | ||
![]() 4520013 Lapp Group | In Stock | - | - | Cable | - | Bare Copper | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | - | - | - | No | - | - | - | PVC | - | - | PVC | No | - | - | - | - | - | - | - | - | - | +80°C | - | - | - | -40°C | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | EAC | 450 V | 750 V | 450 V, 750 V | - | - | - | - | 80 °C | -30 °C | Black | - | - | - | - | - | - | 12AWG | - | - | 12 AWG | - | - | - | Not Halogen Free | 4.3 mm | - | - | - | - | 4.8mm | 2.5 kV | - | - | - | - | - | 100m | - | No SVHC | - | ||
![]() 4520004 Lapp Group | In Stock | - | - | - | - | Bare Copper | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | Green/yellow | - | - | - | - | - | - | No | - | - | - | PVC | - | - | PVC | No | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | +70°C | - | - | - | -40°C | - | 6 | - | - | 750 | 450 | - | - | 5.3 | - | - | - | - | - | - | - | - | - | - | - | - | Harmonised Certified | - | - | 450 V, 750 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 10AWG | - | - | - | - | - | - | - | - | - | - | - | - | 5.3mm | - | - | - | - | - | - | 100m | - | - | - | ||
![]() 4160402 Lapp Group | In Stock | - | - | - | - | Tinned Copper | Poly-Vinyl Chloride (PVC) | CE; CSA; HAR; UL | 16 | Flame-retardant,Oil-resistant,Flexible | Hook-Up | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | Class 5 = flexible | Tinned | 100m | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 1.50mm² | - | EAR99 | Blue | - | No | No | - | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | No | PVC | No | Lapp Group | 4160402 | 4160402 | - | - | - | - | - | - | +70°C | LAPP | - | - | -40°C | 1x | 1.5 | 750V | 300/500V | - | 450V | 105 °C | -40 °C | - | 3.10mm | Yes | ROHS COMPLIANT | Active | - | - | Active | 2.08 | - | Yes | - | No | - | - | - | 600 V | -40°C ~ 105°C | ÖLFLEX® | EAR99 | UL: MTW, CSA-HAR | - | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | - | 16AWG | 600V | WIRE AND CABLE | - | Blue | 30/0.0102 | 0.134 (3.40mm) | - | - | UL: MTW, CSA-HAR | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | 3.1mm | - | Oil Resistant | 1.5 mm2 | 328.1 (100.0m) | - | 3.4 mm | 100m | - | - | UL Style 1007/1569 | ||
![]() 4126001S Lapp Group | In Stock | - | - | - | - | Copper | - | - | - | Flame-retardant,Flexible | - | - | - | - | - | Sold per metre | - | 14 x 0.15mm | 0.25mm² | - | - | Black | - | - | No | - | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | - | PVC | - | Lapp Group | 4126001S | 4126001S | PVC base YI 2/TI2 according to VDE 0207-4 | - | - | 250m | +70°C | +70°C | - | - | -30°C | -30°C | - | 1x | - | 900V | - | - | - | 70 °C | -30 °C | - | 1.30mm | No | ROHS COMPLIANT | Active | - | - | - | 1.54 | - | Yes | Yes | Yes | - | 900 V | 250 V | 900V | - | - | EAR99 | LiY | - | - | - | TELECOMMUNICATION, ELECTRONIC | FLAME RESISTANT | NO | STRANDED | compliant | - | 24AWG | - | WIRE AND CABLE | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | 50 V | COMMUNICATION CABLE | - | - | - | - | 0.25 mm2 | - | - | 1.3 mm | - | - | - | - | ||
![]() 4160503 Lapp Group | In Stock | - | - | Cable | - | Copper | - | - | 14 | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | - | - | 100m | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 2.50mm² | - | EAR99 | Brown | - | - | No | - | - | PVC | - | No | PVC | - | - | 4160503 | - | - | - | - | - | - | - | +70°C | - | - | - | -40°C | 1x | - | 750V | 300/500V | - | 450V | - | - | - | 3.70mm | Yes | - | - | - | - | - | - | Compliant | - | - | No | - | 600 V | 600 V | 600 V | - | - | - | UL: MTW, CSA-HAR | 70 °C | -40 °C | Brown | - | - | - | - | - | 26 A | - | - | - | 14 AWG | - | - | - | Not Halogen Free | 3.7 mm | UL: MTW, CSA-HAR | - | - | - | 3.7mm | 3 kV | - | - | - | - | - | 100 m | - | No SVHC | - | ||
![]() 4510011 Lapp Group | In Stock | - | - | - | - | Copper | - | - | 22 | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 100m | - | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.50mm² | Current capacity to VDE 0298 Part 4. | - | Black | - | No | No | - | - | PVC | - | - | PVC | No | - | 4510011 | - | Bare copper, finely stranded Class 5 | - | - | - | - | - | +70°C | - | - | - | -40°C | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | Yes | - | - | - | - | - | - | - | - | - | No | Harmonised Certified | - | - | 500 V | - | - | - | H05V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | 2.1mm | - | - | - | - | - | - | 100m | - | - | - | ||
![]() 4160301 Lapp Group | In Stock | - | - | - | - | Tinned Copper | - | - | 18 | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | Class 5 = flexible | Tinned | 100m | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 1mm² | - | - | Black | - | No | No | - | - | PVC | - | - | PVC | No | - | 4160301 | - | - | - | - | - | - | - | +70°C | - | - | - | -40°C | 1x | 1 | 750V | 300/500V | - | 450V | - | - | - | 2.90mm | Yes | - | - | - | - | - | - | - | - | - | No | CSA, UL | - | - | 600 V | - | Multi-Standard | - | UL: MTW, CSA-HAR | - | - | - | - | - | - | - | - | - | 18AWG | - | - | - | - | - | - | - | - | UL: MTW, CSA-HAR | - | - | - | 2.9mm | - | - | - | - | Oils | - | 100m | - | - | - | ||
![]() 4160202 Lapp Group | In Stock | - | - | - | - | Tinned Copper | - | - | 20 | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | Class 5 = flexible | Tinned | 100m | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 0.75mm² | - | - | Blue | - | No | No | - | - | PVC | - | - | PVC | No | - | 4160202 | - | - | - | - | - | - | - | +70°C | - | - | - | -40°C | 1x | 0.75 | 750V | 300/500V | - | 450V | - | - | - | 2.70mm | Yes | - | - | - | - | - | - | - | - | - | No | - | - | - | 600 V | - | - | - | UL: MTW, CSA-HAR | - | - | - | - | - | - | - | - | - | 20AWG | - | - | - | - | - | - | - | - | UL: MTW, CSA-HAR | - | - | - | 2.7mm | - | - | - | - | - | - | 100m | - | - | - | ||
![]() 4510051 Lapp Group | In Stock | - | - | Cable | Copper | Copper | - | - | 22 | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 100m | - | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.50mm² | Current capacity to VDE 0298 Part 4. | - | White | - | No | No | - | - | PVC | - | - | PVC | No | - | 4510051 | - | Bare copper, finely stranded Class 5 | - | - | - | - | - | +80°C | - | - | - | -30°C | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | Yes | - | - | - | - | - | - | Compliant | - | - | No | - | 300 V | 300 V | 300 V | - | - | - | H05V-K | 80 °C | -30 °C | White | - | - | - | - | - | - | - | - | - | 21 AWG | - | - | - | Not Halogen Free | 2.1 mm | - | - | - | 16 | 2.1mm | 2 kV | - | - | - | - | - | 100 m | - | No SVHC | - | ||
![]() 4510013 Lapp Group | In Stock | - | - | Cable | Copper | Copper | - | - | 18 | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 100m | - | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 1mm² | Current capacity to VDE 0298 Part 4. | - | Black | - | No | No | - | - | PVC | - | - | PVC | No | - | 4510013 | - | Bare copper, finely stranded Class 5 | - | - | - | - | - | +80°C | - | - | - | -30°C | 1x | 1 | 500V | 300/500V | - | 300V | - | - | - | 2.60mm | Yes | - | - | - | - | - | - | Compliant | - | - | No | - | 300 V | 300 V | 300 V | - | - | - | H05V-K | 80 °C | -30 °C | Black | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | Not Halogen Free | 2.6 mm | - | - | - | - | 2.8mm | 2 kV | - | - | - | - | - | 100 m | - | No SVHC | - | ||
![]() 4520015 Lapp Group | In Stock | - | - | - | - | Bare Copper | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | Black | - | - | - | - | - | - | No | - | - | - | PVC | - | - | PVC | No | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | +80°C | - | - | - | -30°C | - | 10 | - | - | 750 | 450 | - | - | 6.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 V, 750 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8AWG | - | - | - | - | - | - | - | - | - | - | - | - | 6.8mm | - | - | - | - | - | - | 100m | - | - | - |