- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Approvals | Automotive | AWG max. | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core colour | Core layout | Cross section (each core) | Current load capacity | ECCN (US) | EU RoHS | Factory Cable Length (m) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation DC Resistance | Insulation Materials | Insulator Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Status | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Size (AWG) | Sold per metre | Standards Met | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | HTS Code | Shielding | Construction | Reach Compliance Code | Insulation Color | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Insulation | Layout | Shield Type | Outside Diameter | Standards | Rated Voltage | Wire and Cable Name | Number of Strands | Outer Diameter | Test Voltage | Features | Cross Section Area | Resistant To | Diameter | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0105001 Lapp | In Stock | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | No | 19 | Heat-resistant,Oil-resistant,Acid-resistant | Hook-Up | - | - | - | Silver-plated | Sold per metre | - | 19 x 0.28mm | 1.23mm² | - | EAR99 | Compliant | - | Black | - | No | No | - | - | - | - | No | - | 0105001 | - | - | - | - | 100m | +260°C | - | - | - | - | - | LAPP | -190°C | - | - | - | 1x | - | 500V | 300/500V | - | 300V | - | - | - | 2.04mm | Spool | - | - | - | - | No | Active | - | - | - | Yes | - | Yes | - | - | -190°C ~ 200°C | Coil | ÖLFLEX® | Active | - | ÖLFLEX® HEAT 260 SC 16/19AWG black | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | Black | - | 0.081 (2.06mm) | - | - | 19 x 28 mm | - | - | - | - | - | - | - | - | - | - | - | - | 328.1 (100.0m) | - | - | ||
![]() 4520006 Lapp | In Stock | - | - | - | Bare Copper | - | CE; EAC; EN; HAR | No | - | - | - | - | - | Class 5 = flexible | Bare | - | Green/yellow | - | - | - | EAR99 | Compliant | - | - | - | No | - | LAPP GROUP PVT LTD | 0.2MOhm/km | PVC | POLYVINYL CHLORIDE | No | Lapp Group | - | 4520006 | - | Polyvinyl chloride (PVC) | - | - | - | - | +70°C | 70 | 8.1 | 750V | - | - | - | -40°C | -40 | - | 16 | - | - | 750 | 450 | 80 °C | -40 °C | 8.1 | - | - | - | Active | - | - | No | - | 2.08 | Non-Compliant | Yes | - | 6 | - | CE | 450 V, 750 V | - | Coil|Drum | - | Active | EAR99 | Single Conductor Cable | 80 °C | -30 °C | - | LAYING IN TUBES, EXPOSED OR BURIED IN PLASTER | - | - | NO | STRANDED | compliant | Green/Yellow | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | 450 V | POWER AND CONTROL CABLE | - | 8.1mm | - | - | 16 mm2 | - | 8.1 mm | 100m | - | - | ||
![]() 4160801 Lapp | In Stock | - | - | - | Tinned Copper | - | CE; CSA; HAR; UL | No | - | - | - | - | - | Class 5 = flexible | Tinned | - | Black | - | - | - | EAR99 | Compliant | 100 | - | - | No | - | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | No | Lapp Group | - | 4160801 | - | Polyvinyl chloride (PVC) | - | - | - | - | - | 105 | 6.8(Typ) | 600V | - | - | - | - | -40 | - | 10 | - | - | 750 | 450 | 105 °C | -40 °C | 6.8 | - | - | ROHS COMPLIANT | Active | - | - | No | - | 2.09 | - | Yes | - | 8 | - | - | - | - | Coil|Drum | - | Active | EAR99 | Hook-up Wire | - | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | - | NO | STRANDED | compliant | Black | - | 8 AWG | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | UL MTW VW-1|UL AWM Style 1015|CSA TEW FT1|HAR H07V-K | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 10 mm2 | - | 6.8 mm | - | - | - | ||
![]() 4180403 Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | - | PVC | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50001 Lapp | In Stock | - | - | - | Tinned Copper | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | Silicone | - | - | - | - | - | - | - | - | - | - | - | +180°C | - | 2.5 | - | - | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 17 | - | - | 300 V | - | Coil|Drum | ÖLFLEX HEAT | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 1 | 2.5mm | - | - | - | Chemicals, Oils | - | 100m | - | - | ||
![]() 2210705 Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | - | Black | Class D = flexible | - | - | - | - | - | - | EAR99 | Compliant | - | - | According to IEC/EN 60332-1-2 | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | 95 | - | - | 100 | 100 | - | - | 21.4 | - | - | - | - | -40 - 85 | -25 - 85 | No | - | - | - | - | - | - | - | - | - | - | Drum|Coil | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4710003 Lapp | In Stock | - | - | - | Copper | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 | 2.9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 18 | - | - | - | - | - | - | Unconfirmed | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | Green/Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7072500 Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510022S Lapp | In Stock | - | - | - | Bare Copper | - | CE; HAR; VDE | No | - | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 250m | - | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.75mm² | Current capacity to VDE 0298 Part 4. | EAR99 | Compliant | 250 | Blue | - | No | No | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | No | Lapp Group | 4510022S | 4510022S | Bare copper, finely stranded Class 5 | - | - | - | +80°C | +80°C | - | 80 | 2.7 | 500V | - | -30°C | -30°C | - | -40 | 1x | 0.75 | 500V | 300/500V | - | 300V | 80 °C | -30 °C | - | 2.70mm | Yes | - | Active | - | - | No | - | 5.24 | - | Yes | - | 19 | No | - | - | - | - | - | Active | EAR99 | Hook-up Wire | - | - | - | INTERNAL WIRING OF DEVICES | - | 8544.49.30.80 | NO | STRANDED | compliant | Blue | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 0.75 mm2 | - | 2.7 mm | - | - | - | ||
![]() 4160107 Lapp | In Stock | - | - | Cable | TINNED COPPER | - | CE; CSA; HAR; UL | No | 22 | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | Class 5 = flexible | Tinned | 100m | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 0.50mm² | - | EAR99 | Compliant | - | Violet | - | No | No | LAPP GROUP PVT LTD | - | PVC | POLYVINYL CHLORIDE | No | Lapp Group | 4160107 | 4160107 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x | 0.5 | 750V | 300/500V | - | 450V | 105 °C | -40 °C | - | 2.50mm | Yes | ROHS COMPLIANT | Active | - | - | No | - | 5.22 | Compliant | Yes | - | - | No | - | - | - | - | - | Active | EAR99 | UL: MTW, CSA-HAR | - | - | Violet | CABLING | OIL RESISTANT, FLAME RESISTANT | - | NO | STRANDED | compliant | - | - | 22 AWG | - | WIRE AND CABLE | - | - | - | Not Halogen Free | - | - | - | 2.5 mm | UL: MTW, CSA-HAR | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 3.5 kV | - | 0.5 mm2 | - | 2.7 mm | - | - | - | ||
![]() 4510923 Lapp | In Stock | - | - | - | Bare Copper | - | - | No | 18 | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 100m | - | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 1mm² | Current capacity to VDE 0298 Part 4. | EAR99 | Compliant | 100 | Dark blue,White | - | No | No | LAPP GROUP PVT LTD | - | - | - | No | Lapp Group | 4510923 | 4510923 | Bare copper, finely stranded Class 5 | - | - | - | - | - | - | 80 | 2.8(Typ) | 500V | - | - | - | - | -40 | 1x | 1 | 500V | 300/500V | - | 300V | - | - | - | 2.60mm | Yes | - | Active | - | - | No | - | 5.21 | - | Yes | - | 18 | No | - | - | - | - | - | Active | EAR99 | Single Conductor Cable | - | - | - | - | - | - | - | - | compliant | Dark Blue/White | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4571110 Lapp | In Stock | - | - | - | Bare Copper | - | - | No | - | - | - | - | - | Class 6 = very flexible | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | - | - | - | No | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | 55 | 8.1 | 1000V | - | - | - | - | -25 | - | 16 | - | - | - | - | - | - | 8.1 | - | - | - | - | - | - | No | - | - | - | - | - | 6 | - | - | - | - | Coil|Drum | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510112S Lapp | In Stock | - | - | - | Bare Copper | - | - | No | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | EAR99 | Compliant | 250 | - | - | No | - | LAPP GROUP PVT LTD | - | - | - | No | Lapp Group | - | 4510112S | - | - | - | - | - | - | - | 80 | 2.7 | 500V | - | - | - | - | -40 | - | 0.75 | - | - | - | - | - | - | - | - | - | - | Active | - | - | No | - | 5.25 | - | Yes | - | 19 | - | - | - | - | - | - | Active | EAR99 | Hook-up Wire | - | - | - | - | - | - | - | - | compliant | Yellow | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4161101 Lapp | In Stock | - | - | - | Tinned Copper | - | - | No | - | - | - | - | - | Class 5 = flexible | Tinned | - | Black | - | - | - | EAR99 | Compliant | 500 | - | - | No | - | - | - | - | - | No | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | 105 | 11.7 | 600V | - | - | - | - | -40 | - | 35 | - | - | 750 | 450 | - | - | 11.7 | - | - | - | - | - | - | No | - | - | - | - | - | 2 | - | - | - | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160704 Lapp | In Stock | - | - | - | Tinned Copper | - | CE; CSA; HAR; UL | No | 10 | Flame-retardant,Oil-resistant,Flexible,Harmonised | - | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | Class 5 = flexible | Tinned | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 6mm² | - | EAR99 | Compliant | 100 | Red | - | No | No | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | No | Lapp Group | 4160704 | 4160704 | Copper tin- plated | - | - | 100m | +70°C | +70°C | - | 105 | 5.1(Typ) | 750V | - | -40°C | -40°C | - | -40 | 1x | 6 | 750V | According to HAR: U0/U: 450/750 V · According to CSA: U: 600 V · According to UL: U: 600 V · According to UL: U: 600V | - | 450V | 105 °C | -40 °C | - | 4.90mm | No | ROHS COMPLIANT | Active | - | - | No | - | 2.08 | - | Yes | Yes | 10 | Yes | - | - | - | - | - | Active | EAR99 | Single Conductor Cable | - | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | - | NO | STRANDED | compliant | Red | - | 10 AWG | - | WIRE AND CABLE | - | - | - | - | Specific volume resistivity: > 15 GOhm x cm | - | - | - | MULTINORM (MTW) HAR/UL/CSA | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 6 mm2 | - | 5.1 mm | - | - | - | ||
![]() 4520022S Lapp | In Stock | - | - | - | Bare Copper | - | - | No | - | Flame-retardant,Flexible,Harmonised | - | According to VDE 0298 Part 4. | - | Class 5 = flexible | Bare | 100m | - | 27 x 0.254mm² | 2.50mm² | - | EAR99 | Compliant | 100 | Blue | - | No | No | - | 0.2MOhm/km | - | - | No | - | 4520022S | - | - | - | - | - | +80°C | +80°C | - | 70 | 4.1 | 750V | - | -30°C | -30°C | - | -40 | 1x | 2.5 | 750V | - | - | 450V | - | - | - | 4.10mm | Yes | - | - | - | - | No | - | - | - | - | - | 14 | No | - | - | - | Coil|Drum | - | Active | - | Single Conductor Cable | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | PVC YI 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726117 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | Yellow | - | - | - | - | - | - | - | - | No | - | - | - | - | - | No | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | 750 | 450 | - | - | 10.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726057 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | White | - | - | - | - | - | - | - | - | No | - | - | - | - | - | No | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | 750 | 450 | - | - | 10.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0103003 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4521142 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |