- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Conductor Material | Approvals | AWG max. | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core layout | Cross section (each core) | Current load capacity | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Sold per metre | Standards Met | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Series | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | HTS Code | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Connector Support Type | Cable Length | Wire/Cable Gauge | Halogen Free | Insulation | Outside Diameter | Standards | Rated Voltage | Number of Cores | Wire and Cable Name | Number of Strands | Outer Diameter | Test Voltage | Cross Section Area | Diameter | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4510141 Lapp Group | In Stock | - | - | Cable | Copper | Copper | - | 22 | Flame-retardant,Flexible,Harmonised | PVC | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.50mm² | Current capacity to VDE 0298 Part 4. | Dark blue | - | No | No | - | PVC | - | PVC | No | - | 4510141 | - | Bare copper, finely stranded Class 5 | - | - | - | - | - | +80°C | - | - | -30°C | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | Yes | - | - | - | - | - | Compliant | - | - | No | - | 300 V | 300 V | 300V | - | - | H05V-K | 80 °C | -30 °C | Blue | - | - | - | - | - | - | - | - | - | - | - | 21 AWG | Not Halogen Free | - | 2.1 mm | - | - | - | - | 16 | 2.1mm | 2 kV | - | - | 100m | No SVHC | ||
![]() 4510143 Lapp Group | In Stock | - | - | Cable | Copper | Copper | - | 18 | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 1mm² | Current capacity to VDE 0298 Part 4. | Dark blue | - | No | No | - | PVC | - | PVC | No | - | 4510143 | - | Bare copper, finely stranded Class 5 | - | - | - | - | - | +70°C | - | - | -40°C | 1x | 1 | 500V | 300/500V | - | 300V | - | - | - | 2.60mm | Yes | - | - | - | - | - | Compliant | - | - | No | CE | 300 V | 300 V | 500 V | - | - | H05V-K | 80 °C | -30 °C | Blue | - | - | - | - | - | - | 19 A | - | - | - | - | 18 AWG | Not Halogen Free | - | 2.6 mm | - | - | - | - | 32 | 2.6mm | 2 kV | - | - | 100m | No SVHC | ||
![]() 4520023 Lapp Group | In Stock | - | - | - | - | Copper | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | - | No | - | - | PVC | - | PVC | No | - | - | - | - | - | - | - | - | - | +80°C | - | - | -30°C | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12AWG | - | - | - | - | - | - | - | - | - | - | 7 | 4.8mm | - | - | - | 100m | - | ||
![]() 4571101 Lapp Group | In Stock | - | - | - | - | Bare Copper | - | - | - | - | - | - | Class 6 = very flexible | - | - | - | - | - | - | - | No | - | - | PVC | - | PVC | No | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | 8.8 | - | - | - | - | - | - | - | Compliant | - | - | - | CE | - | - | 2 kV | - | - | - | 70 °C | -5 °C | Clear | - | - | - | - | - | - | 82 A | - | 6AWG | - | - | 6 AWG | - | - | 8.8 mm | - | - | 1 | - | 4200 | - | - | - | - | 50m | No SVHC | ||
![]() 4510062 Lapp Group | In Stock | - | - | - | - | Bare Copper | - | 20 | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.75mm² | Current capacity to VDE 0298 Part 4. | Grey | - | No | No | - | PVC | - | PVC | No | - | 4510062 | - | Bare copper, finely stranded Class 5 | - | - | - | - | - | +80°C | - | - | -30°C | 1x | 0.75 | 500V | 300/500V | - | 300V | - | - | - | 2.40mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | 500 V | - | - | RUBBER HOSE CABLE H05V-K 1X0,75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | 2.4mm | - | - | - | 100m | - | ||
![]() 4520043 Lapp Group | In Stock | - | - | Cable | - | Bare Copper | - | - | Flame-retardant,Flexible | - | According to VDE 0298 Part 4. | - | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 4mm² | According to VDE 0298 Part 4. | Red | - | No | No | - | PVC | - | PVC | No | - | 4520043 | - | - | - | - | - | +80°C | +80°C | +80°C | -30°C | -30°C | -30°C | 1x | 4 | 750V | 450/750V | - | 450V | - | - | - | 4.30mm | Yes | - | - | - | - | - | Compliant | - | - | No | CE, RoHS Compliant | 450 V | 750 V | 450/750 V | - | - | H07V-K 1.5 | 80 °C | -30 °C | Red | - | - | - | - | - | - | - | - | 12AWG | - | - | 12 AWG | Not Halogen Free | PVC YI 1 | 4.3 mm | - | - | - | - | 7 | 4.8mm | 2.5 kV | - | - | - | No SVHC | ||
![]() 4160114 Lapp Group | In Stock | - | - | Cable | - | Tinned Copper | - | 22 | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | Class 5 = flexible | Tinned | 100m | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 0.50mm² | - | Dark blue | - | No | No | - | PVC | - | PVC | No | - | 4160114 | - | - | - | - | - | - | - | +70°C | - | - | -40°C | 1x | 0.5 | 750V | 300/500V | - | 450V | - | - | - | 2.50mm | Yes | - | - | - | - | - | Compliant | - | - | No | - | 600 V | 600 V | 600 V | - | - | UL: MTW, CSA-HAR | 70 °C | -40 °C | Blue | - | - | - | - | - | - | 9 A | - | - | - | - | 22 AWG | Not Halogen Free | - | 2.5 mm | UL: MTW, CSA-HAR | - | - | - | - | 2.5mm | 3 kV | - | - | 100m | No SVHC | ||
![]() 2210700 Lapp Group | In Stock | - | - | - | - | Copper | - | - | - | - | - | Black | Class D = flexible | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | Rubber | - | Polychloroprene | - | - | - | - | - | - | Other | - | - | - | +85°C | - | - | -25°C | - | 16 | - | - | 100 | 100 | - | - | 11 | - | - | - | - | -40 - 85 | -25 - 85 | - | - | - | - | - | - | - | - | 100V | H01N2-D | - | - | - | - | - | - | - | - | - | - | - | - | - | 6AWG | - | - | - | - | - | - | - | - | - | - | 510 | 11mm | - | - | - | 50m | - | ||
![]() 4510031 Lapp Group | In Stock | - | - | Cable | Copper | Copper | - | 22 | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.50mm² | Current capacity to VDE 0298 Part 4. | Brown | - | No | No | - | PVC | - | PVC | No | - | 4510031 | - | Bare copper, finely stranded Class 5 | - | - | - | - | - | +80°C | - | - | -30°C | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | Yes | - | - | - | - | - | Compliant | - | - | No | - | 300 V | 300 V | 300 V | - | - | H05V-K | 80 °C | -30 °C | Brown | - | - | - | - | - | - | - | - | - | - | - | 21 AWG | Not Halogen Free | - | 2.1 mm | - | - | - | - | 16 | 2.1mm | 2 kV | - | - | 100 m | No SVHC | ||
![]() 4520012 Lapp Group | In Stock | - | - | - | - | Bare Copper | - | - | Flame-retardant,Flexible | - | According to VDE 0298 Part 4. | - | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 2.50mm² | According to VDE 0298 Part 4. | Black | - | No | No | - | PVC | - | PVC | No | - | 4520012 | - | - | - | - | - | +80°C | +80°C | +80°C | -30°C | -30°C | -30°C | 1x | 2.5 | 750V | 450/750V | - | 450V | - | - | - | 3.70mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | 750 V | - | - | H07V-K 1.5 | - | - | - | - | - | - | - | - | - | - | - | 14AWG | - | - | - | - | PVC YI 1 | - | - | - | - | - | 50 | 3.7mm | - | - | - | 100m | - | ||
![]() 4520002 Lapp Group | In Stock | - | - | Cable | - | Copper | - | - | Flame-retardant,Flexible | - | According to VDE 0298 Part 4. | - | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 2.50mm² | According to VDE 0298 Part 4. | Green,Yellow | - | No | No | - | PVC | - | PVC | No | - | 4520002 | - | - | - | - | - | +80°C | +80°C | +80°C | -30°C | -30°C | -30°C | 1x | 2.5 | 750V | 450/750V | - | 450V | - | - | - | 3.70mm | Yes | - | - | - | - | - | Compliant | - | - | No | CE | 450 V | 750 V | 750V | - | - | H07V-K 1.5 | 80 °C | -30 °C | Green, Yellow | - | - | - | - | - | - | - | - | 14AWG | - | - | 14 AWG | Not Halogen Free | PVC YI 1 | 3.7 mm | - | - | - | - | 50 | 3.7mm | 2.5 kV | - | - | 100m | No SVHC | ||
![]() 4510023 Lapp Group | In Stock | - | - | - | - | Bare Copper | - | 18 | Flame-retardant,Flexible,Harmonised | PVC | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 1mm² | Current capacity to VDE 0298 Part 4. | Blue | - | No | No | LAPP GROUP PVT LTD | PVC | - | PVC | No | Lapp Group | 4510023 | 4510023 | Bare copper, finely stranded Class 5 | - | - | - | - | - | +80°C | - | - | -30°C | 1x | 1 | 500V | 300/500V | - | 300V | 80 °C | - | - | 2.60mm | Yes | - | Active | - | - | 2.08 | - | Yes | - | No | CE | - | - | 500 V | - | EAR99 | H05V-K | - | - | - | - | - | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | 32 | 2.6mm | - | - | - | 100m | - | ||
![]() 4160504 Lapp Group | In Stock | - | - | - | - | TINNED COPPER | CE; CSA; HAR; UL | 14 | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | Class 5 = flexible | Tinned | 100m | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 2.50mm² | - | Red | - | No | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | - | No | Lapp Group | 4160504 | 4160504 | - | - | - | - | - | - | - | - | - | - | 1x | 2.5 | 750V | 300/500V | - | 450V | 105 °C | -40 °C | - | 3.70mm | Yes | ROHS COMPLIANT | Active | - | - | 2.05 | - | Yes | - | No | - | - | - | - | - | EAR99 | UL: MTW, CSA-HAR | - | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | - | NO | STRANDED | compliant | - | - | 14 AWG | WIRE AND CABLE | - | - | - | - | - | UL: MTW, CSA-HAR | 600 V | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 2.5 mm2 | 4 mm | - | - | ||
![]() 4520034 Lapp Group | In Stock | - | - | - | - | Bare Copper | CE; EAC; EN; HAR | - | Flame-retardant,Flexible | - | According to VDE 0298 Part 4. | - | Class 5 = flexible | Bare | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 6mm² | According to VDE 0298 Part 4. | Brown | - | No | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | - | No | Lapp Group | 4520034 | 4520034 | - | - | - | 100m | +80°C | +80°C | +80°C | -30°C | -30°C | -30°C | 1x | 6 | 750V | 450/750V | - | 450V | 80 °C | -40 °C | - | 4.90mm | No | - | Active | - | - | 2.11 | - | Yes | Yes | Yes | - | - | - | 450/750 V | - | EAR99 | H07V-K 1.5 | - | - | - | LAYING IN TUBES, EXPOSED OR BURIED IN PLASTER | - | - | NO | STRANDED | compliant | - | 1 | - | WIRE AND CABLE | - | - | - | PVC YI 1 | - | - | 450 V | - | POWER AND CONTROL CABLE | 7 | 5.3mm | - | 6 mm2 | 5.3 mm | - | - | ||
![]() 4510061 Lapp Group | In Stock | - | - | - | - | Bare Copper | - | 22 | Flame-retardant,Flexible,Harmonised | Round | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.50mm² | Current capacity to VDE 0298 Part 4. | Grey | - | No | No | - | PVC | - | PVC | No | - | 4510061 | - | Bare copper, finely stranded Class 5 | - | - | - | - | - | +80°C | - | - | -30°C | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | Yes | - | - | - | - | - | - | - | - | No | EAC | - | - | 500 V | - | - | H05V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | 2.1mm | - | - | - | 100m | - | ||
![]() 4520061 Lapp Group | In Stock | - | - | - | - | Bare Copper | - | - | Flame-retardant,Flexible | - | According to VDE 0298 Part 4. | - | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1.50mm² | According to VDE 0298 Part 4. | Grey | - | No | No | - | PVC | - | PVC | No | - | 4520061 | - | - | - | - | - | +80°C | +80°C | +80°C | -30°C | -30°C | -30°C | 1x | 1.5 | 750V | 450/750V | - | 450V | - | - | - | 3mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | 750 V | - | - | H07V-K 1.5 | - | - | - | - | - | - | - | - | - | - | - | 16AWG | - | - | - | - | PVC YI 1 | - | - | - | - | - | 30 | 3mm | - | - | - | 100m | - | ||
![]() 4510021 Lapp Group | In Stock | - | - | - | - | Bare Copper | CE, VDE | 22 | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.50mm² | Current capacity to VDE 0298 Part 4. | Blue | - | No | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | PVC | No | Lapp Group | 4510021 | 4510021 | Bare copper, finely stranded Class 5 | - | - | - | - | - | +80°C | - | - | -30°C | 1x | 0.5 | 500V | 300/500V | - | 300V | 80 °C | -30 °C | - | 2.10mm | Yes | ROHS COMPLIANT | Active | - | - | 2.08 | - | Yes | - | No | - | - | - | 500 V | - | EAR99 | H05V-K | - | - | - | - | - | 8544.49 | NO | STRANDED | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | 500 V | - | FLEXIBLE CORD AND FIXTURE WIRE | 16 | 2.1mm | - | 0.5 mm2 | 2.5 mm | 100m | - | ||
![]() 4510142 Lapp Group | In Stock | - | - | - | - | Bare Copper | - | 20 | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.75mm² | Current capacity to VDE 0298 Part 4. | Dark blue | - | No | No | - | PVC | - | PVC | No | - | 4510142 | - | Bare copper, finely stranded Class 5 | - | - | - | - | - | +80°C | - | - | -30°C | 1x | 0.75 | 500V | 300/500V | - | 300V | - | - | - | 2.40mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | 500 V | - | - | WIRE CABLE H05V-K 1X0 Dunkel-Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | 2.4mm | - | - | - | 100m | - | ||
![]() 4510012 Lapp Group | In Stock | - | - | Cable | Copper | Copper | - | 20 | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.75mm² | Current capacity to VDE 0298 Part 4. | Black | - | No | No | - | PVC | - | PVC | No | - | 4510012 | - | Bare copper, finely stranded Class 5 | - | - | - | - | - | +80°C | - | - | -30°C | 1x | 0.75 | 500V | 300/500V | - | 300V | - | - | - | 2.40mm | Yes | - | - | - | - | - | Compliant | - | - | No | - | 300 V | 300 V | 300 V | - | - | RUBBER HOSE CABLE H05V-K 1X0,75 BLK | 80 °C | -30 °C | Black | - | - | - | - | - | - | - | - | - | - | - | 19 AWG | Not Halogen Free | - | 2.4 mm | - | - | - | - | 24 | 2.4mm | 2 kV | - | - | 100 m | No SVHC | ||
![]() 4510002 Lapp Group | In Stock | - | - | Cable | Copper | Copper | - | 20 | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.75mm² | Current capacity to VDE 0298 Part 4. | Green,Yellow | - | No | No | - | PVC | - | PVC | No | - | 4510002 | - | Bare copper, finely stranded Class 5 | - | - | - | - | - | +70°C | - | - | -40°C | 1x | 0.75 | 500V | 300/500V | - | 300V | - | - | - | 2.40mm | Yes | - | - | - | - | - | Compliant | - | - | No | CE | 300 V | 300 V | 500 V | - | - | H05V-K 1X0,75 Green/yellow | 80 °C | -30 °C | Green, Yellow | - | - | - | - | - | - | - | 1 | - | - | 100 m | 19 AWG | Not Halogen Free | - | 2.4 mm | - | - | - | - | 24 | 2.4mm | 2 kV | - | - | 100m | No SVHC |