- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Approvals | AWG max. | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core layout | Cross section | Cross section (each core) | Current load capacity | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Sold per metre | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Insulation | Layout | Outside Diameter | Standards | Rated Voltage | Wire and Cable Name | Conductor Finish | Outer Diameter | Features | Cross Section Area | Diameter | Length | Jacket (Insulation) Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 102001-1 Lapp | In Stock | - | - | - | - | - | - | 20 | Heat-resistant,Oil-resistant,Acid-resistant | HEAT 260 SC | - | Orange | Class 5 = flexible | Bare | Sold per metre | 19 x 0.20mm | 1 x 0.57mm² | 0.57mm² | - | Black | According to IEC/EN 60332-1-2 | No | No | - | Polytetrafluoroethylene (PTFE) | - | - | No | - | 102001-1 | - | - | Polyvinyl chloride (PVC) | 100m | +260°C | - | - | - | 59.4 | -190°C | - | - | 1x | - | 500V | 300/500V | 1000 | 300V | - | - | 9.9 | 1.47mm | No | - | -40 - 80 | -5 - 80 | - | - | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® HEAT 260 SC 20/19AWG black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 x 20 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0099001 Lapp | 268 |
| - | Cable | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | CE; EAC | 22 | Heat-resistant,Oil-resistant,Acid-resistant | HEAT 260 SC | - | - | - | Silver-plated | Sold per metre | 7 x 0.25mm | 1 x 0.35mm² | 0.35mm² | - | Black | - | No | No | LAPP GROUP PVT LTD | Polytetrafluoroethylene (PTFE) | PTFE | - | No | Lapp Group | 0099001 | 0099001 | - | - | 100m | +260°C | - | - | LAPP | - | -190°C | - | - | 1x | - | 500V | 300/500V | - | 300V | 260 °C | -190 °C | - | 1.27mm | No | Active | - | - | Active | 5.22 | Non-Compliant | Yes | Yes | Yes | - | - | - | -190°C ~ 200°C | ÖLFLEX® | - | ÖLFLEX® HEAT 260 SC 22/7AWG black | - | -190 °C | Black | AEROSPACE ENGINEERING, HIGH-FREQUENCY ENGINEERING | NO | STRANDED | compliant | - | 1 | 22 AWG | - | WIRE AND CABLE | - | Black | - | 0.051 (1.30mm) | Not Halogen Free | - | 7 x 25 mm | - | - | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | SILVER | - | - | - | 1.27 mm | 328.1 (100.0m) | - | - | - | ||
![]() 0086105 Lapp | In Stock | - | - | - | - | - | - | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | HEAT 205 SC | - | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 2.5mm² | 2.50mm² | - | White | - | No | No | - | Fluorinated ethylene propylene | - | - | No | - | 0086105 | - | - | - | 100m | +205°C | - | - | - | - | -100°C | - | - | 1x | 2.5 | 500V | 600V | - | 300V | - | - | - | 2.60mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | SINGLE WIRE OILFLEX® HEAT 205 SIF 1X2,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0069003 Lapp | In Stock | - | - | - | TINNED COPPER | - | CE | - | Heat-resistant,Halogen-free,Flame-retardant | HEAT 180 SiD | - | - | Class 1 = solid | Tinned | Sold per metre | Single-wire massive copper wire, tin-plated | 1 x 75mm² | 0.75mm² | - | Brown | - | No | Yes | LAPP GROUP PVT LTD | Silicone | SILICONE | - | No | Lapp Group | 0069003 | 0069003 | - | - | 100m | +180°C | - | - | - | - | -50°C | - | - | 1x | 0.75 | 500V | 300/500V | - | 300V | 180 °C | -50 °C | - | 2.20mm | No | Active | - | - | - | 5.25 | - | Yes | Yes | Yes | - | - | - | - | - | EAR99 | OILFLEX® HEAT 180 SiD Brown 1X0,75 | - | - | - | CONTROL CABINET MANUFACTURING, APPARATUS ENGINEERING | NO | SOLID | compliant | - | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 0.75 mm2 | 2.2 mm | - | - | - | - | ||
![]() 0071000 Lapp | In Stock | - | - | - | TINNED COPPER | - | CE | - | Heat-resistant,Halogen-free,Flame-retardant | HEAT 180 SiD | - | - | Class 1 = solid | Tinned | Sold per metre | Single-wire massive copper wire, tin-plated | 1 x 1.5mm² | 1.50mm² | - | Green,Yellow | - | No | Yes | LAPP GROUP PVT LTD | Silicone | SILICONE | - | No | Lapp Group | 0071000 | 0071000 | - | - | 100m | +180°C | - | - | - | - | -50°C | - | - | 1x | 1.5 | 500V | 300/500V | - | 300V | 180 °C | -50 °C | - | 2.60mm | No | Active | - | - | - | 5.22 | - | Yes | Yes | Yes | - | - | - | - | - | EAR99 | ÖLFLEX® HEAT 180 SiD Green -Yellow 1X1,5 | - | - | - | CONTROL CABINET MANUFACTURING, APPARATUS ENGINEERING | NO | SOLID | compliant | - | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1.5 mm2 | 2.6 mm | - | - | - | - | ||
![]() 0051005 Lapp | 43 | - | - | - | Tinned Copper | - | - | - | Heat-resistant,Halogen-free | HEAT 180 SIF | - | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 1.5mm² | 1.50mm² | - | Yellow | - | No | Yes | - | Silicone | - | Silicone | No | - | 0051005 | - | - | - | 100m | +180°C | - | - | - | - | -50°C | - | - | 1x | 1.5 | 500V | 300/500V | - | 300V | - | - | - | 2.80mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | 300V | - | - | - | SINGLE WIRE OILFLEX® HEAT 180 SIF 1X1,5 | - | - | - | - | - | - | - | - | - | 16AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0047003 Lapp | 46 | - | - | Cable | Tinned Copper | - | - | - | Heat-resistant,Halogen-free | ÖLFLEX® HEAT 180 SIF | - | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 0.25mm² | 0.25mm² | - | Brown | - | No | Yes | - | Silicone | - | Silicone | No | - | 0047003 | - | - | - | 100m | +180°C | - | - | - | - | -50°C | - | - | 1x | 0.25 | 500V | 300/500V | - | 300V | - | - | - | 1.90mm | No | - | - | - | - | - | Compliant | - | Yes | Yes | 300 V | 300 V | 300V | - | - | - | ÖLFLEX® HEAT 180 SIF | 180 °C | -50 °C | Brown | - | - | - | - | 4 A | - | 24AWG | - | - | 24 AWG | - | - | - | Halogen Free | - | - | 1.9 mm | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 4725092 Lapp | In Stock | - | - | - | BARE COPPER | - | CE; EAC; EN; HAR; VDE | - | Flame-retardant,Halogen-free,Flexible,Harmonised | H05Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | - | Class 5 = flexible | Bare | Sold per metre | Fine-wired strands made of blank copper wires | 1 x 0.75 mm² | 0.75mm² | - | Orange | - | No | Yes | LAPP GROUP PVT LTD | - | - | - | No | Lapp Group | 4725092 | 4725092 | - | - | 100m | - | - | - | - | - | - | - | - | 1x | 0.75 | 500V | - | - | 300V | 90 °C | -40 °C | - | 2.30mm | No | Active | - | - | - | 5.25 | - | Yes | Yes | Yes | - | - | - | - | - | - | H05Z-K | - | - | - | WIRING OF LIGHTS, DEVICES, SWITCH PANELS AND DISTRIBUTORS | NO | STRANDED | compliant | - | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | 300 V | CONTROL CABLE | - | - | - | 0.75 mm2 | 2.8 mm | 100 mm | - | - | - | ||
![]() 38007259-100 Lapp | In Stock | - | - | - | - | - | - | 16 | Rigid,Harmonised | H07V-U | According to VDE 0281/ HD 21 | - | - | - | 100m | Single conductor solid wire cable | 1 x 1.50 mm² | 1.50mm² | - | Blue | - | - | No | - | - | - | - | - | - | 38007259-100 | - | - | - | - | +70°C | +70°C | - | - | - | -30°C | -30°C | - | 1x | - | 750V | - | - | 450V | - | - | - | 2.80mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | H07V-U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38007255-100 Lapp | In Stock | - | - | - | - | - | - | 16 | Rigid,Harmonised | H07V-U | According to VDE 0281/ HD 21 | - | - | - | 100m | Single conductor solid wire cable | 1 x 1.50 mm² | 1.50mm² | - | Black | - | - | No | - | - | - | - | - | - | 38007255-100 | - | - | - | - | +70°C | +70°C | - | - | - | -30°C | -30°C | - | 1x | - | 750V | - | - | 450V | - | - | - | 2.80mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | H07V-U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4560026 Lapp | In Stock | - | - | Cable | - | - | - | - | Flame-retardant,Flexible | LiFY | - | - | - | - | Sold per metre | 259 x 0.07mm | 1 x 1 mm² | 1mm² | - | Red | - | - | No | - | PVC | - | - | - | - | 4560026 | - | - | - | - | - | - | - | - | - | - | - | - | 1x | - | 500V | 500V | - | 300V | - | - | - | 2.70mm | No | - | - | - | - | - | Non-Compliant | - | Yes | Yes | - | - | - | - | - | - | LiFY | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | 2.7 mm | LIFY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38007261-100 Lapp | In Stock | - | - | - | - | - | - | 16 | Rigid,Harmonised | H07V-U | According to VDE 0281/ HD 21 | - | - | - | 100m | Single conductor solid wire cable | 1 x 1.50 mm² | 1.50mm² | - | Green,Yellow | - | - | No | - | - | - | - | - | - | 38007261-100 | - | - | - | - | +70°C | +70°C | - | - | - | -30°C | -30°C | - | 1x | - | 750V | - | - | 450V | - | - | - | 2.80mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | H07V-U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 49900222 Lapp | In Stock | - | - | - | - | - | - | - | Flexible | SiL-SiFF | - | - | - | - | Sold per metre | Tin-plated copper conductor strand conductor class 6 to IEC 60228 HD 383/VDE 0295 | 1 x 1 mm² | 1mm² | - | Red | - | - | No | - | Silicone | - | - | - | - | 49900222 | - | - | - | - | +180°C | - | - | - | - | -50°C | - | - | 1x | - | 230V AC | - | - | - | - | - | - | 2.50mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | SiL-SiFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512401S Lapp | 2039 |
| - | - | - | - | - | 22 | Flame-retardant,Flexible | X05V-K | VDE 0281 · HD 21 | - | Class 5 = flexible | Bare | Sold per metre | finely stranded according to VDE 0295 ·<br>Class 5 / IEC 60228 Cl. 5 | 1 x 0.50 mm² | 0.50mm² | Current capacity to VDE 0298 Part 4. | Red,Black | - | No | No | - | PVC | - | - | No | - | 4512401S | - | Bare copper, finely stranded Class 5 | - | 250m | +80°C | +70°C | - | - | - | -30°C | +5°C | - | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | X05V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512922S Lapp | 2428 |
| - | - | - | - | - | 20 | Flame-retardant,Flexible | X05V-K | VDE 0281 · HD 21 | - | - | - | Sold per metre | finely stranded according to VDE 0295 ·<br>Class 5 / IEC 60228 Cl. 5 | 1 x 0.75 mm² | 0.75mm² | Current capacity to VDE 0298 Part 4. | Dark blue,White | - | - | No | - | PVC | - | - | - | - | 4512922S | - | Bare copper, finely stranded Class 5 | - | 250m | +80°C | +70°C | - | - | - | -30°C | +5°C | - | 1x | - | 500V | 300/500V | - | 300V | - | - | - | 2.40mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | X05V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4725012 Lapp | 43 |
| - | Cable | Copper | - | - | - | Flame-retardant,Halogen-free,Flexible,Harmonised | H05Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | - | Class 5 = flexible | Bare | Sold per metre | Fine-wired strands made of blank copper wires | 1 x 0.75 mm² | 0.75mm² | - | Black | - | No | Yes | - | - | - | - | No | - | 4725012 | - | - | - | 100m | - | - | +90°C | - | - | - | - | -15°C | 1x | 0.75 | 500V | - | - | 300V | - | - | - | 2.30mm | No | - | - | - | - | - | Non-Compliant | - | Yes | Yes | - | - | 500 V | - | - | - | H05Z-K | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | 2.3 mm | - | - | - | - | 2.8mm | - | - | - | 100m | - | - | - | ||
![]() 102104-1 Lapp | In Stock | - | - | - | - | - | - | 20 | Heat-resistant,Oil-resistant,Acid-resistant | ÖLFLEX® HEAT 260 SC | - | - | - | - | Sold per metre | Silver-plated copper wires | 1 x 0.57 mm² | 0.57mm² | - | Red | - | - | No | - | Polytetrafluoroethylene (PTFE) | - | - | - | - | 102104-1 | - | - | - | 100m | +260°C | - | - | - | - | -190°C | - | - | 1x | - | 500V | 300/500V | - | 300V | - | - | - | 1.47mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® HEAT 260 SC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0104005 Lapp | 802 |
| - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | CE; EAC | 18 | Heat-resistant,Oil-resistant,Acid-resistant | ÖLFLEX® HEAT 260 SC | - | - | - | Silver-plated | Sold per metre | Silver-plated copper wires | 1 x 0.85 mm² | 0.85mm² | - | Yellow | - | No | No | LAPP GROUP PVT LTD | Polytetrafluoroethylene (PTFE) | PTFE | - | No | Lapp Group | 0104005 | 0104005 | - | - | 100m | +260°C | - | - | LAPP | - | -190°C | - | - | 1x | - | 500V | 300/500V | - | 300V | 260 °C | -190 °C | - | 1.74mm | No | Active | - | - | Active | 5.23 | - | Yes | Yes | Yes | - | - | - | -190°C ~ 200°C | ÖLFLEX® | - | ÖLFLEX® HEAT 260 SC | - | - | - | AEROSPACE ENGINEERING, HIGH-FREQUENCY ENGINEERING | NO | STRANDED | compliant | - | 1 | 18 AWG | - | WIRE AND CABLE | - | Yellow | - | 0.069 (1.75mm) | - | - | - | - | - | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | SILVER | - | - | - | 1.74 mm | 328.1 (100.0m) | - | - | - | ||
![]() 49900211 Lapp | In Stock | - | - | - | - | - | - | - | Flexible | LiFY | - | - | - | - | Sold per metre | Tin-plated copper wire | 1 x 4 mm² | 4mm² | - | Transparent | - | - | No | - | - | - | - | - | - | 49900211 | - | - | - | 500m | +70°C | +70°C | - | - | - | -20°C | +5°C | - | 1x | - | 72V DC | - | - | - | - | - | - | 3.80mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | LiFY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0068001 Lapp | In Stock | - | - | - | TINNED COPPER | - | CE | - | Heat-resistant,Halogen-free,Flame-retardant | ÖLFLEX® HEAT 180 SiD | - | - | Class 1 = solid | Tinned | Sold per metre | Single-wire massive copper wire, tin-plated | 1 x 0.50 mm² | 0.50mm² | - | Black | - | No | Yes | LAPP GROUP PVT LTD | Silicone | SILICONE | - | No | Lapp Group | 0068001 | 0068001 | - | - | 100m | +180°C | - | - | - | - | -50°C | - | - | 1x | 0.5 | 500V | 300/500V | - | 300V | 180 °C | -50 °C | - | 2mm | No | Active | - | - | - | 5.22 | - | Yes | Yes | Yes | - | - | - | - | - | EAR99 | ÖLFLEX® HEAT 180 SiD | - | - | - | CONTROL CABINET MANUFACTURING, APPARATUS ENGINEERING | NO | SOLID | compliant | - | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 0.5 mm2 | 2 mm | - | - | - | - |