Filters
  • Nominal cross section conductor
  • Halogen free according to IEC 60754-2
  • Low smoke according to IEC 61034-2
  • Conductor surface
  • Conductor category
  • Type
  • Package
  • Nominal voltage U0
  • Cable features
  • Content
  • Core layout
  • Cross section (each core)

Attribute column

Manufacturer

Lapp Single Conductor Cables (Hook-Up Wire)

View Mode:
2237 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Conductor Material

Jacket (Insulation) Material

Cable features

Cable Types

Certification marks

Conductor category

Conductor surface

Content

Core layout

Cross section

Cross section (each core)

Factory colour

Halogen free according to IEC 60754-2

Halogen-free

Insulation Materials

Low smoke according to IEC 61034-2

Manufacturer part #

Material (details)

Max. temperature range (fixed installation)

Max. temperature range (flexible installation)

Mfr

Min. temperature range (fixed installation)

Min. temperature range (flexible installation)

No. of leads

Nominal cross section conductor

Nominal voltage

Nominal voltage U0

Outside Ø

Package

Product Status

Sold per metre

Operating Temperature

Series

Type

Wire Gauge

Voltage

Jacket Color

Conductor Strand

Jacket (Insulation) Diameter

Insulation

Standards

Features

Length

Jacket (Insulation) Thickness

Ratings

In Stock

-

-

-

-

Flame-retardant,Halogen-free,Oil-resistant,Flexible

ÖLFLEX® HEAT 125 SC

-

-

-

100m

Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5

1 x 6 mm²

6mm²

Red

-

Yes

Polyolefin

-

1238104-100

-

+125°C

+125°C

-

-55°C

-55°C

1x

-

750V

450V

4.80mm

Yes

-

No

-

-

ÖLFLEX HEAT 125 SC

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

-

-

No

Flame-retardant,Halogen-free,Oil-resistant,Flexible

ÖLFLEX® HEAT 125 SC

-

Class 5 = flexible

Tinned

100m

Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5

1 x 4 mm²

4mm²

Blue

No

Yes

Polyolefin

Yes

1237002

-

+125°C

+125°C

-

-55°C

-55°C

1x

4

750V

450V

4.30mm

Yes

-

No

-

-

ÖLFLEX HEAT 125 SC

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

-

-

Flame-retardant,Oil-resistant,Flexible

Multi-Standard SC 2.1

Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21

-

-

50m

Fil de cuivre brins fins étamés

1 x 16 mm²

16mm²

Yellow

-

No

PVC

-

4160910-50

Copper tin- plated

+105°C

+105°C

-

-40°C

-40°C

1x

-

750V

450V

9mm

Yes

-

No

-

-

SC 2.1 1X16 YE

-

-

-

-

-

Based on special PVC

MULTINORM (MTW) HAR/UL/CSA

-

-

-

-

In Stock

-

-

-

-

Flame-retardant,Halogen-free,Oil-resistant,Flexible

ÖLFLEX® HEAT 125 SC

-

-

-

100m

Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5

1 x 6 mm²

6mm²

Dark blue

-

Yes

Polyolefin

-

1238114-100

-

+125°C

+125°C

-

-55°C

-55°C

1x

-

750V

450V

4.80mm

Yes

-

No

-

-

ÖLFLEX HEAT 125 SC 1X6 DBU

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

-

-

Flame-retardant,Halogen-free,Oil-resistant,Flexible

ÖLFLEX® HEAT 125 SC

-

-

-

500m

Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5

1 x 6 mm²

6mm²

Green,Yellow

-

Yes

Polyolefin

-

1238000-500

-

+125°C

+125°C

-

-55°C

-55°C

1x

-

750V

450V

4.80mm

Yes

-

No

-

-

ÖLFLEX HEAT 125 SC 1X6 GNYE

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

-

-

Heat-resistant

ÖLFLEX® HEAT 205 SC

-

-

-

100m

Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated

1 x 6 mm²

6mm²

Black

-

No

Fluorinated ethylene propylene

-

88001-100

-

+205°C

-

-

-100°C

-

1x

-

500V

300V

3.80mm

Yes

-

No

-

-

ÖLFLEX HEAT 205 SC 1X6 BK

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

-

-

Halogen-free,Heat-resistant,Cold-resistant

ÖLFLEX® HEAT 180 SiF A

-

-

-

100m

Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated

1 x 0.75 mm²

0.75mm²

Brown

-

Yes

Silicone

-

1249563/100

-

-50°C

-50°C

-

-50°C

-50°C

1x

-

1000V

600V

2.75mm

Yes

-

No

-

-

ÖLFLEX HEAT 180 SiF A 1x0,75 BN

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

LAPP

-

-

-

-

-

-

-

Spool

Active

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

Copper, Silver Coated

Polytetrafluoroethylene (PTFE)

-

-

Hook-Up

-

-

Silver-plated

-

-

-

-

-

No

-

PTFE, Teflon

No

-

-

-

-

LAPP

-

-

-

-

-

-

-

Spool

Active

-

-190°C ~ 200°C

ÖLFLEX®

-

24 AWG

-

Gray

-

0.045 (1.14mm)

-

-

-

-

-

-

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

LAPP

-

-

-

-

-

-

-

Spool
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
LAPP

-

-

-

-

-

-

-

Spool