- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Conductor Material | Jacket (Insulation) Material | Angle | Approvals | Cable Types | Conductor category | Conductor surface | Core colour | Halogen free according to IEC 60754-2 | Insulation Materials | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Mfr | Mounting | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Product Status | RoHS | Side 1 Gender | Side 2 Gender | Operating Temperature | Series | Connector Type | Min Operating Temperature | Composition | Color | Current Rating | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Outside Diameter | Connection Type | Bushing Type | Features | IP Rating | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4150704 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | UL | - | Class 5 = flexible | Tinned | - | No | PVC | No | Johnson Controls | P1241F80+24AHGA | - | - | - | 6 | - | - | - | - | - | Non-Compliant | - | - | - | - | - | -40 °C | - | Red | - | - | - | - | - | - | Not Halogen Free | 5.1 mm | Threaded | - | - | - | - | - | - | ||
![]() 1249627 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | Yes | IDEC | ASLD339902N-A-120V | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4521093 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520024E Lapp | In Stock | - | - | - | - | - | Nylon | - | - | Straight | CE, CSA, UL | - | Class 5 = flexible | Bare | - | No | - | No | Adaptaflex, a Division of T & B | AT28/U119/SFA/BLB | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | Snap-In | - | - | - | - | - | - | ||
![]() 4161501 Lapp | In Stock | - | - | - | - | 6 | - | - | - | - | - | PVC | Class 5 = flexible | Tinned | Black | No | - | No | Murrelektronik | 7000-SS061-8810500 | Polyvinyl chloride (PVC) | - | - | 125 | 750 | 450 | 19.8 | - | - | - | Male | Male | - | - | RJ-45 Straight Male to RJ-45 Straight Male, 6-pole | - | - | - | 1.76 Amps | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() 0074002 Lapp | In Stock | - | - | - | - | - | - | - | - | - | UL | - | Class 1 = solid | Tinned | Blue | No | - | No | Cutler Hammer, Div of Eaton Corp | MDLB3800T36XW | Rubber - silicone rubber (SIR) | - | Panel | 6 | 500 | 300 | 4.6 | - | - | - | - | - | - | - | - | - | - | - | 800 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1249533 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | Black | No | - | Yes | Crompton Instruments | - | Rubber - silicone rubber (SIR) | - | - | 50 | 1000 | 600 | 13.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1232106 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | Yes | Stearns | 7EC511FO0JG | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4515062 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GE - General Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726119 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | Yellow | No | - | No | - | - | Other | - | - | 50 | 750 | 450 | 14.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0082002S Lapp | In Stock | - | - | - | - | - | Cast Iron | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | No | Maurey Power Transmission | 65V23.6 | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.6 Inches | - | J | - | - | - | - | - | ||
![]() 4521051 Lapp | In Stock | - | - | - | Back Mount | 5 | - | - | - | - | CSA, UL | - | Class 5 = flexible | Bare | - | No | - | No | Turck | U-04376 | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | IP68 | 2 m | - | - | ||
![]() 4571115 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Class 6 = very flexible | - | - | No | - | No | Miscellaneous | - | Polyvinyl chloride (PVC) | - | - | 95 | - | - | 18.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4724081 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 7EC540ME15M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0091358 Lapp | In Stock | - | - | - | - | 4 | - | - | - | - | - | PUR | Class 5 = flexible | Other | White | No | - | No | Murrelektronik | 7000-44621-7962700 | Other | - | - | 16 | 400 | 230 | 8 | - | - | - | Male | Female | - | - | RJ-45 Straight Male to M12 Straight Female, 4-pole | - | - | - | 1.5 Amps | - | - | - | - | - | - | - | - | - | - | IP20/IP67 | 27 Meters | - | - | ||
![]() 4151201 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | Black | No | PVC | No | ABB | ACS580-01-052A-4+B056L512-ABBI | Polyvinyl chloride (PVC) | - | - | 50 | 750 | 450 | 13.9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4519143 Lapp | In Stock | - | - | - | - | - | Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | Vynckier Enclosure Systems | MB141065PCCT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512393K Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | Miscellaneous | U9AN00259X | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726099 Lapp | In Stock | - | - | - | - | 4 | - | - | - | - | - | PUR | Class 5 = flexible | Bare | Orange | No | - | No | Murrelektronik | 7000-13225-8032500 | Other | - | - | 50 | 750 | 450 | 14.4 | - | - | - | Female | Flying Leads | - | - | Female to Flying Leads, 4-pole, M12 | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | IP65/IP66K/IP67 | 25 Meters | - | - | ||
![]() 0107003 Lapp | 47 |
| - | - | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | UL | Hook-Up | - | Silver-plated | - | No | - | No | Cutler Hammer, Div of Eaton Co | ND312T33WW02 | - | LAPP | Panel | - | - | - | - | Spool | Active | - | - | - | -190°C ~ 200°C | ÖLFLEX® | - | - | - | - | 1,200 A | 12 AWG | - | Brown | - | 0.122 (3.10mm) | - | - | - | - | - | - | - | - | - |