- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Backshell Material, Plating | Actuator Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Contact Finish Mating | Contact Materials | Contact Sizes | Core colour | Frequency-Max | Halogen free according to IEC 60754-2 | Insulation Materials | Lead Free Status / RoHS Status | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Overall Impedance | Package | Primary Material | Product Status | RoHS | Screen over stranding | Screen over stranding element | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Min Operating Temperature | Color | Applications | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Housing Color | Circuit | Switch Function | Current - Supply (Disable) (Max) | Note | Illumination Voltage (Nominal) | Illumination Type, Color | Shell Size, MIL | Illumination | Spread Spectrum Bandwidth | Mechanical Life | Cable Opening | Operating Force | Halogen Free | Includes | 1st Connector | 2nd Connector | Actuator Orientation | Outline | Contact Rating @ Voltage | Absolute Pull Range (APR) | Switch Travel | Outside Diameter | Actuator Height off PCB, Vertical | Features | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Actuator Length, Right Angle | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4160102K Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Male | - | Male | - | 0.086 Semi-Rigid Cable | - | Class 5 = flexible | Tinned | - | - | - | - | 26.5 GHz | No | - | - | No | - | - | Huber+Suhner, Inc. | - | 0.5 | - | - | - | 50 Ohms | Bulk | - | Active | - | - | - | - | -55°C ~ 125°C | - | MINIBEND | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | SMA to SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Plug | SMA Plug | - | - | - | - | - | - | - | - | - | 13.00 (330.20mm) | - | - | - | - | ||
![]() 4512213S Lapp | 2911 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | No | - | - | No | - | - | KYOCERA AVX | - | 1 | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4724068 Lapp | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mercury United Electronics, Inc. | - | - | - | - | - | - | Strip | - | Active | - | - | - | - | -40°C ~ 85°C | - | QuikXO | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 644.53125 MHz | ±1ppm | LVPECL | - | - | - | Amplitude Control | Crystal | 51mA (Typ) | - | - | - | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±8ppm | - | - | - | - | 0.102 (2.60mm) | - | - | - | - | - | ||
![]() 15301002K Lapp | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | No | - | - | No | - | - | SiTime | - | 1 | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -20°C ~ 70°C | - | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.8V | - | - | - | - | 30 MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Enable/Disable | MEMS | 33mA | - | - | - | - | 31mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() 4519096 Lapp | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | LJT06RT21 | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | Bulk | Metal | Active | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series I, LJT | - | - | - | Crimp | Plug, Female Sockets | - | 11 | - | Olive Drab | Aviation, Marine, Military | Bayonet Lock | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | Olive Drab Cadmium over Nickel | 21-11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 3022687 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | No | - | - | No | Other | - | Reliance North America | - | 240 | 3000 | 1800 | 34.5 | - | Tape & Box (TB) | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0162003 Lapp | In Stock | - | - | Cable | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 228CMVA | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | CTS Electrocomponents | 64.8 | 1.5 | - | - | 5.4 | - | Tape & Reel (TR) | - | Active | Non-Compliant | None | None | - | -25°C ~ 70°C | - | 228C | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Round Button | - | SPST-NO | Off-Mom | - | - | 1.9 VDC | LED, Green | - | Illuminated | - | 100,000 Cycles | - | 160gf | - | - | - | - | Top Actuated | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | 0.25mm | 5.4 mm | - | - | - | - | - | - | - | - | ||
![]() 1235002K Lapp | In Stock | - | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | -- | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | 22D | - | - | No | - | -- | Yes | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | - | Receptacle Housing | For Female Sockets | 66 | - | - | - | Bayonet Lock | Crimp | - | - | A | Unshielded | Environment Resistant | - | - | - | - | Electroless Nickel | 18-35 | - | - | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | ||
![]() 4515141 Lapp | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22D | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | - | Plug Housing | For Male Pins | 13 | - | - | - | Bayonet Lock | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | 10-35 | - | - | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | -- | - | ||
![]() 4160201K Lapp | In Stock | - | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | -- | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | 22D | - | - | No | - | -- | No | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | - | Active | -- | - | Receptacle Housing | For Female Sockets | 79 | - | - | - | Bayonet Lock | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | 21-35 | - | - | - | - | - | -- | - | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | ||
![]() 0058000 Lapp | In Stock | - | - | - | Panel Mount | - | Flange | Circular | Aluminum | -- | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | 20 | - | - | No | - | -- | No | Rubber - silicone rubber (SIR) | - | - | - | 35 | 500 | - | 10.3 | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | Active | -- | - | Receptacle Housing | For Male Pins | 10 | - | - | - | Bayonet Lock | Crimp | - | - | Z | Unshielded | Environment Resistant | - | - | - | - | Electroless Nickel | 12-10 | - | - | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | ||
![]() 4150605 Lapp | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | -- | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | 20 | - | - | No | PVC | -- | No | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | - | Plug Housing | For Male Pins | 7 | - | - | - | Bayonet Lock | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | 10-99 | - | - | - | - | - | -- | - | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | -- | - | ||
![]() 0065109 Lapp | In Stock | - | - | - | Panel Mount | - | Flange | Circular | Aluminum | -- | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | 8 | White | - | No | - | -- | No | Rubber - silicone rubber (SIR) | - | - | - | 10 | 500 | 300 | 7.6 | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-5015 | - | Active | -- | - | Receptacle Housing | For Male Pins | 4 | - | - | - | Threaded | Crimp | - | - | Y | Unshielded | Fluid Resistant | - | - | - | - | Cadmium | 22-22 | - | - | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | ||
![]() 0083104S Lapp | In Stock | - | - | - | Panel Mount | - | Flange | Circular | Aluminum | -- | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | 20 | - | - | No | - | -- | No | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-83723 Series III | - | Active | -- | - | Receptacle Housing | For Female Sockets | 3 | - | - | - | Threaded | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | Cadmium | 8-3 | - | - | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | ||
![]() 4521091 Lapp | In Stock | - | - | Cable | Panel Mount | - | Flange | Circular | Aluminum | -- | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | 12 | Orange | - | No | PVC | -- | No | Polyvinyl chloride (PVC) | - | - | - | 25 | 750 | 450 | 10.2 | - | - | - | - | Non-Compliant | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-5015 | - | Active | -- | - | Receptacle Housing | For Male Pins | 3 | -30 °C | Orange | - | Threaded | Crimp | - | - | X | Unshielded | Fluid Resistant | - | - | - | - | Cadmium | 16-10 | - | - | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | Not Halogen Free | -- | - | - | - | - | - | - | - | 10.2 mm | - | -- | - | - | - | - | -- | - | ||
![]() 0151003 Lapp | In Stock | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | -- | - | Other | - | - | 64.8 | 1.5 | - | - | 5.4 | - | - | - | - | - | None | None | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | Active | -- | - | Receptacle Housing | For Male Pins | 11 | - | - | - | Bayonet Lock | Crimp | - | - | A | Shielded | Environment Resistant | - | - | - | - | Chromate over Cadmium | 19-11 | - | - | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | - | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | ||
![]() 0163015 Lapp | In Stock | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | Plastic | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | 16 | - | - | - | - | -- | - | Other | Other | - | 80.4 | 1.5 | - | - | 6.7 | - | - | - | - | - | None | None | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | Active | -- | - | Receptacle Housing | For Male Pins | 11 | - | - | - | Bayonet Lock | Crimp | - | - | B | Shielded | Environment Resistant | - | - | - | - | Chromate over Cadmium | 19-11 | - | - | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | - | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | ||
![]() 0156003 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | PVC | -- | - | Other | Polyvinyl chloride (PVC) | - | 140 | 1.5 | - | - | 11.2 | - | - | - | - | Non-Compliant | None | None | - | - | - | * | - | Active | - | - | - | - | - | -5 °C | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.2 mm | - | - | - | - | - | - | - | - | ||
![]() 1249720 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | No | - | - | Yes | - | - | - | - | 0.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4150404 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | No | PVC | - | No | - | - | - | - | 1.5 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 °C | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | 3.4 mm | - | - | - | - | - | - | - | - |