- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Approvals | Colour outer sheath | Conductor category | Conductor surface | Flame retardant | Halogen free according to IEC 60754-2 | Insulation Materials | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Voltage | Min. permitted bending radius, stationary application/permanent installation | Mounting | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | RoHS | Screen over stranding | Screen over stranding element | Type | Min Operating Temperature | Composition | Color | Current Rating | Input Type | Halogen Free | Outside Diameter | Number of Gangs | Bushing Type | IP Rating | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0162017 Lapp | In Stock | - | - | Cable | - | - | - | - | Green | - | - | - | - | PVC | - | - | - | Other | Polyvinyl chloride (PVC) | - | 86.4 | - | 1.5 | - | - | - | - | - | Non-Compliant | None | None | - | - | - | Green | - | - | - | - | - | - | - | - | - | ||
![]() 0153005 Lapp | In Stock | - | - | Cable | - | - | - | - | White | - | - | - | - | - | - | Pepperl Fuchs | 292461 | Other | Other | - | 61.2 | - | 1.5 | - | - | - | - | - | Non-Compliant | None | None | - | - | - | White | - | - | - | - | - | - | - | - | - | ||
![]() 4160208 Lapp | In Stock | - | - | - | - | - | - | UL | - | Class 5 = flexible | Tinned | - | No | - | No | Thomas & Betts | A471 | - | - | - | - | - | 0.75 | - | - | - | - | - | No | - | - | - | - | Non-Metallic | Blue | - | - | - | - | 1 | - | - | - | - | ||
![]() 0161015 Lapp | In Stock | - | - | Cable | - | - | - | - | Black | - | - | - | - | - | - | - | - | Other | Other | - | 80.4 | - | 1.5 | - | - | 6.7 | - | - | Non-Compliant | None | None | - | - | - | Black | - | - | - | 6.7 mm | - | - | - | - | - | ||
![]() 0165007 Lapp | In Stock | - | - | - | - | - | Cast Iron | - | Black | - | - | - | - | - | - | Grove Gear | NH-BM824-50-D-56 | Other | Polyvinyl chloride (PVC) | - | 187.5 | - | 1.5 | - | - | 15 | - | - | - | None | None | - | - | - | - | - | C-Face Coupled | - | - | - | - | - | - | - | ||
![]() 0152006 Lapp | In Stock | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | Turck | U-01853 | Other | Other | - | 70.8 | - | 1.5 | - | - | - | - | - | - | None | None | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0058001 Lapp | In Stock | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | No | Miscellaneous | A324 | Rubber - silicone rubber (SIR) | - | - | - | - | 35 | 500 | - | 10.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0167001 Lapp | In Stock | - | - | Cable | - | - | Cast Iron | - | Orange | - | - | - | - | PVC | - | Maurey Power Transmission | 83V4.75 | Other | Polyvinyl chloride (PVC) | - | 102.5 | - | 1.5 | - | - | 8.2 | - | - | Non-Compliant | None | None | - | -5 °C | - | Orange | - | - | - | 4.75 Inches | - | SK | - | - | - | ||
![]() 0167513 Lapp | In Stock | - | - | Cable | Front Mount | 5 | - | CSA, UL | Green | - | - | - | - | PVC | - | Turck | U-06924 | Other | Polyvinyl chloride (PVC) | 600 VAC, 600 VDC | 123.6 | - | 1.5 | - | - | 10.3 | - | - | Non-Compliant | None | None | - | - | - | Green | 9 A | - | - | 10.3 mm | - | - | IP67 | - | 1 m | ||
![]() 0153019 Lapp | In Stock | - | - | Cable | - | - | - | - | White | - | - | - | - | - | - | Turck | NI40U-CP40-VP4X2-TURK | Other | Other | - | 72 | - | 1.5 | - | - | - | - | - | Non-Compliant | None | None | - | - | - | White | - | - | - | - | - | - | - | - | - | ||
![]() 0162030 Lapp | In Stock | - | - | - | - | - | Chrome | - | Green | - | - | - | - | Silicone | - | Miscellaneous | - | Other | Other | - | 76.8 | - | 0.5 | - | - | - | - | - | Non-Compliant | None | None | - | - | - | Green, White | - | - | Not Halogen Free | - | - | - | - | - | - | ||
![]() 0152011 Lapp | In Stock | - | - | Cable | - | - | - | - | Green | - | - | - | - | PVC | - | Galco Industrial Electronics | - | Other | Polyvinyl chloride (PVC) | - | 96 | - | 1.5 | - | - | 8 | - | - | Non-Compliant | None | None | - | - | - | Green | - | - | - | 8 mm | - | - | - | - | - | ||
![]() 16005363 Lapp | In Stock | - | - | - | - | - | - | - | Yellow | Class 5 = flexible | Tinned | According to IEC/EN 60332-1-2 | No | - | No | Miscellaneous | - | Other | Other | - | 132.5 | - | 6 | 1 | 0.6 | 20.6 | -40 - 90 | -25 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0161030 Lapp | In Stock | - | - | Cable | - | - | Copper, Ferrite | - | Black | - | - | - | - | PVC | - | Miscellaneous | - | Other | Polyvinyl chloride (PVC) | - | 64.8 | - | 0.5 | - | - | 5.4 | - | - | Non-Compliant | None | None | - | - | - | Black, White | - | - | Not Halogen Free | 5.5 mm | - | - | - | - | - | ||
![]() 0152010 Lapp | In Stock | - | - | - | - | - | - | CE, CSA, UL | Green | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | PDG34GH400P2WK | Other | Polyvinyl chloride (PVC) | - | 85.2 | Panel | 1.5 | - | - | 7.1 | - | - | - | None | None | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | ||
![]() 0157513 Lapp | In Stock | - | - | Cable | - | - | - | UL | Green | - | - | - | - | PVC | - | Thomas & Betts | UA5IN | Other | Polyvinyl chloride (PVC) | - | 123.6 | - | 1.5 | - | - | 10.3 | - | - | Non-Compliant | None | None | RNC (Rigid Non-Metallic Conduit) | - | Non-Metallic | Gray | - | - | - | 10.3 mm | - | - | - | 4.50 in. | - | ||
![]() 0157515 Lapp | In Stock | - | - | Cable | - | - | - | UL | White | - | - | - | - | PVC | - | Cutler Hammer, Div of Eaton Corp | NGH3125T35WP09 | Other | Polyvinyl chloride (PVC) | - | 123.6 | - | 1.5 | - | - | 10.3 | - | - | Non-Compliant | None | None | - | - | - | White | 1,250 A | - | - | 10.3 mm | - | - | - | - | - | ||
![]() 0155005 Lapp | In Stock | - | - | - | Front Mount | 12 | - | UL | Blue | - | - | - | - | - | - | Turck | U0911-10 | Other | Polyvinyl chloride (PVC) | 60 VAC, 75 VDC | 166.3 | - | 1.5 | - | - | 13.3 | - | - | - | None | None | - | - | - | - | 2 A | - | - | - | - | - | IP68 | - | 1 m | ||
![]() 0162051 Lapp | In Stock | - | - | Cable | - | - | Chrome | - | Green | - | - | - | - | PVC | - | Sick | - | Other | Polyvinyl chloride (PVC) | - | 60 | - | 0.22 | - | - | 4 | - | - | Non-Compliant | None | None | - | - | - | Green, White | - | - | Not Halogen Free | 4.6 mm | - | - | - | - | - | ||
![]() 0166001 Lapp | In Stock | - | - | Cable | - | - | - | - | Green | - | - | - | - | PVC | - | Miscellaneous | 2SA260G | Other | Polyvinyl chloride (PVC) | - | 102.5 | - | 1.5 | - | - | 8.2 | - | - | Non-Compliant | None | None | - | -5 °C | - | Green | - | - | - | 8.2 mm | - | - | - | - | - |