- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Cutout Shape | Approvals | Base Product Number | Colour outer sheath | Conductor category | Conductor surface | Frequency-Max | Halogen free according to IEC 60754-2 | Insulation Materials | Lead Free Status / RoHS Status | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Product Status | RoHS | Screen over stranding | Screen over stranding element | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Min Operating Temperature | Color | Fastening Type | Voltage - Supply | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Panel Cutout Dimensions | Current - Supply (Disable) (Max) | Voltage | Load Capacitance | Impedance | Connector Style | Number of Ports | Current | Operating Mode | Viewing Angle | Frequency Tolerance | Spread Spectrum Bandwidth | Mating Cycles | Contact Termination | Halogen Free | Millicandela Rating | Lens Transparency | Wavelength - Peak | Includes | Lens Color | Insertion Loss | Body Finish | Cable Group | Lamp Color | Absolute Pull Range (APR) | Shield Termination | Outside Diameter | Test Voltage | Connection Type | Features | Lens Style/Size | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0153007 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HT8GDGABT1 | Other | Other | - | 96 | 1.5 | - | - | - | - | - | - | None | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0155501 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | CSA, UL | - | Blue | - | - | - | - | PVC | - | - | Siemens Building Technologies | 373-03163 | Other | Polyvinyl chloride (PVC) | - | 171 | 1.5 | - | - | 11.4 | - | - | Non-Compliant | None | None | - | - | - | - | - | - | - | -5 °C | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.4 mm | - | Threaded | - | - | - | - | ||
![]() 0154013 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | PVC | - | - | Miscellaneous | 2SA391L | Other | Polyvinyl chloride (PVC) | - | 114 | 1.5 | - | - | 7.6 | - | - | Non-Compliant | Foil | None | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.6 mm | - | - | - | - | - | - | ||
![]() 4520124 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | - | No | Design Analysis | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1600305 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | Rubber | - | No | O-Z Gedney | SR30021 | Other | - | - | - | 16 | 3000 | 1800 | 13 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | -25 °C | Black | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | 6 kV | - | - | - | - | - | ||
![]() 4519042K Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | PS31M-UT11RM-M00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160500K Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | No | Design Analysis | DIB003KCA35512DPNXCCAXXXHV | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512341S Lapp | 2221 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | - | No | Design Analysis | DIB003KCA35512DPNXCNNXXXHV | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1249001 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | Yes | Phoenix Contact | 1938951 | Copolymer, cross-linked (XPE) | - | - | - | 240 | 450 | - | 26.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0158501 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | PVC | - | - | Design Analysis | - | Other | Polyvinyl chloride (PVC) | - | 171 | 2 | - | - | 11.4 | - | - | Non-Compliant | Foil | None | - | - | - | - | - | - | - | -5 °C | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.4 mm | - | - | - | - | - | - | ||
![]() 4571113 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | Class 6 = very flexible | - | - | No | - | -- | No | - | - | Polyvinyl chloride (PVC) | - | - | - | 50 | - | - | 13.2 | - | - | - | - | - | - | MPR5 | - | Active | -- | - | LED | - | - | - | - | - | -- | - | - | - | Wire Leads - 12 (304.80mm) | - | - | - | - | - | 0.32 (8.13mm) | - | 2V | - | - | - | - | 30mA | - | 35° | - | - | - | - | - | 50mcd | Clear | 625nm | - | Red | - | - | - | Red | - | - | - | - | - | -- | Round with Domed Top, 5mm (T-1 3/4) | - | Vf (Typ), If (Max) | ||
![]() 4520923K Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | Class 5 = flexible | Bare | - | No | - | -- | No | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | MPR5 | - | Active | -- | - | LED | - | - | - | - | - | -- | - | - | - | Wire Leads - 12 (304.80mm) | - | - | - | - | - | 0.32 (8.13mm) | - | 2V | - | - | - | - | 30mA | - | 35° | - | - | - | - | - | 40mcd | Clear | 590nm | - | Colorless | - | - | - | Yellow | - | - | - | - | - | -- | Round with Domed Top, 5mm (T-1 3/4) | - | Vf (Typ), If (Max) | ||
![]() 0055009 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | Class 5 = flexible | Tinned | - | No | - | -- | No | - | - | Rubber - silicone rubber (SIR) | - | - | - | 10 | 500 | - | 6.6 | - | - | - | - | - | - | MPR3 | - | Active | -- | - | LED | - | - | - | - | - | -- | - | - | - | Wire Leads - 12 (304.80mm) | - | - | - | - | - | 0.24 (6.10mm) | - | 4V | - | - | - | - | 25mA | - | 20° | - | - | - | - | - | 15mcd | Clear | 430nm | - | Blue | - | - | - | Blue | - | - | - | - | - | -- | Round with Domed Top, 3mm (T-1) | - | Vf (Typ), If (Max) | ||
![]() 4571111 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | Class 6 = very flexible | - | - | No | - | -- | No | - | - | Polyvinyl chloride (PVC) | - | - | - | 25 | - | - | 9.5 | - | - | - | - | - | - | MPC8-1 | - | Active | -- | - | -- | - | - | - | - | - | IP54 | - | - | - | Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | 0.31 (7.87mm) | - | 220V | - | - | - | - | -- | - | 45° | - | - | - | - | - | 80mcd | Diffused | -- | - | -- | - | - | - | White | - | - | - | - | - | -- | Round with Domed Top | - | -- | ||
![]() 0060002 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | Class 5 = flexible | Tinned | - | No | - | -- | No | - | - | Rubber - silicone rubber (SIR) | - | - | - | 70 | 500 | - | 14.2 | - | - | - | - | - | - | MPC3 | - | Active | -- | - | LED | - | - | - | - | - | -- | - | - | - | Wire Leads - 12 (304.80mm) | - | - | - | - | - | 0.24 (6.10mm) | - | 4V | - | - | - | - | 25mA | - | 20° | - | - | - | - | - | 15mcd | Clear | 430nm | - | Blue | - | - | - | Blue | - | - | - | - | - | -- | Round with Domed Top, 3mm (T-1) | - | Vf (Typ), If (Max) | ||
![]() 15331020 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | No | - | - | - | - | PEI-Genesis | - | 4 | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0161003 Lapp | In Stock | - | - | Cable | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | Suntsu Electronics, Inc. | 64.8 | 1.5 | - | - | 5.4 | Bulk | Active | Non-Compliant | None | None | -40°C ~ 85°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | MHz Crystal | - | Black | - | - | - | - | 25 MHz | ±25ppm | - | - | - | - | - | - | 120 Ohms | - | - | - | 12pF | - | - | - | - | Fundamental | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4 mm | - | - | - | - | 0.020 (0.50mm) | - | ||
![]() 0161023 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Other | Other | KYOCERA AVX | 93.6 | 1.5 | - | - | 7.8 | Tape & Reel (TR) | Active | Non-Compliant | None | None | - | * | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8 mm | - | - | - | - | - | - | ||
![]() 0152007 Lapp | In Stock | - | - | - | Free Hanging (In-Line), Right Angle | - | - | Polyoxymethylene (POM) | Brass | Gold | Phosphor Bronze | - | - | 1221 | Green | - | - | 1 GHz | - | - | - | - | - | - | Other | Other | Amphenol RF | 96 | 1.5 | - | - | - | Bag | Active | - | None | None | -40°C ~ 85°C | - | - | - | - | Plug, Male Pin | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 75Ohm | TNC | 1 | - | - | - | - | - | 500 | Crimp | - | - | - | - | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | - | - | Nickel | RG-59, 59B, 62, 140, 210, Belden 8241, 8263, 8279, 9209 | - | - | Crimp | - | - | - | - | - | - | - | ||
![]() 0165003 Lapp | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Other | Polyvinyl chloride (PVC) | Mercury United Electronics, Inc. | 140 | 1.5 | - | - | 11.2 | Strip | Active | - | None | None | -40°C ~ 85°C | QuikXO | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | TCXO | - | - | - | 3.3V | - | - | 57.14288 MHz | ±1ppm | CMOS | - | Enable/Disable | Crystal | 26mA | - | - | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - |